Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ANALOG ELECTRICAL CONDUCTIVITY METER V2 ROHS COMPLIANT: YES
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct
- Conductivity / Dissolved Solids Range: 0 to 9,990 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
-
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held
- Electrode Accuracy: 2 (+/- % FS)
- Maximum Diameter / Width: 3.4 inch
- Maximum Length: 4 inch
- Features: Also outputs Total Dissolved Solids (TDS)
-
Supplier: Accuris
Description: ELECTRICAL CONDUCTIVITY DETERMINATION BY VWR METER MODEL 604
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ELECTRICAL CONDUCTIVITY OF LIQUID HYDROCARBONS BY PRECISION METER
-
Supplier: Accuris
Description: Standard Test Method for Electrical Conductivity of Liquid Hydrocarbons by Precision Meter
-
Supplier: Fischer Technology, Inc.
Description: SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Accuris
Description: Standard Test Method for Electrical Conductivity of Liquid Hydrocarbons by Precision Meter - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Alfa Laval Inc.
Description: Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid’s ability to carry electrical currents. Touch screen, easy to use The conductivity transmitter features an
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 1.5 ±% Full Scale
- Operating Temperature: -22 to 176 F
- Display Type: Digital Display
-
Supplier: ASTM International
Description: 1.1 This test method applies to the determination of the "rest" electrical conductivity of aviation fuels and other similar low-conductivity hydrocarbon liquids in the range from 0.1 to 2000 pS/m (see 3.2). This test method can be used in the laboratory or in the field. 1.2 The
-
Supplier: Analytical Technology, Inc.
Description: well suited for aggressive chemical processes, water application that coat or foul traditional sensors, and plating bath operations where high current densities are present. The toroidal sensor is also referred to as an electrodeless conductivity sensor, or a 0E conductivity sensor.
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q40CT Blind Toroidal Conductivity system is designed for online monitoring of chemically aggressive process solutions. This blind, analog version is ideally suited for applications where reliable instrumentation is critical and economy of installation is essential. The sensor
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Precision Measurement Engineering, Inc.
Description: The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution
- Conductivity / Dissolved Solids Range: 500,000,000,000 to 800,000,000,000,000 µS/cm
- Process Media Temperature: 32 to 104 F
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Voltage Output
-
Supplier: Myron L Company
Description: SCALED IN BOTH RANGES 0-5000 ppm of TDS (442) 0-5000 ppm of NaCl The “dual” range PoolMeter™ is the perfect instrument for the measurement and control of pools and spas. The “dual” range PoolMeter is a simple compact instrument which operates on the principal of electrical
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: ASTM International
Description: conductivity). 1.2 Two test methods are available for field tests of fuel conductivity. These are: (a) portable meters for the direct measurement in tanks or the field or laboratory measurement of fuel samples, and (b) in-line meters for the continuous measurement of fuel
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: Myron L Company
Description: The choice of professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids
- Conductivity / Dissolved Solids Range: 0 to 1,250 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: ASTM International
Description: these properties is dependent on the amount of electrical conductivity change caused by a change in the specific variable. 1.4 Electrical conductivity, when evaluated with eddy current instruments, is usually expressed as a percentage of the conductivity of the
-
Description: Applies to ohmmeters and conductance meters. Does not concern resistivity meters (specific resistance meters), insulation resistance meters used in energized circuits or conductivity meters (specific conductance meters).
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct
- Conductivity / Dissolved Solids Range: 0 to 9,990 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
-
Supplier: ABB Measurement & Analytics
Description: conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable Operating temperature –20
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ...
- Features and Functionality: Battery Powered
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Form Factor: Hand Held, Portable
-
Supplier: Badger Meter
Description: Streamlined Design. Has no moving parts in the flow stream, minimizing pressure loss and virtually eliminating maintenance. Application Versatility. Measures water, wastewater, water-based fluids and other liquids with minimum electrical conductivity, making it suitable for a wide
- Pipe Diameter: 0.25 to 80 inch
- Liquid Volumetric Flow Rate: 0.01 to 597,525 GPM
- Mass Flow Rate: 0.00002205 to 1,317.542625 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: CSA Group
Description: The method described is applicable to all kinds of paper, board and pulps, except for papers used for electrical purposes. For high purity papers used for electrical purposes, the method used should be that given in IEC 554-2. Conductivity is measured by means of a
-
Description: The method described is applicable to all kinds of paper, board and pulps, except for papers used for electrical purposes. For high purity papers used for electrical purposes, the method used should be that given in IEC 554-2. Conductivity is measured by means of a
-
Supplier: HORIBA Instruments, Inc.
Description: The HE-480R industrial resistivity meter features the high-precision temperature compensation function. Its high-performance temperature compensation makes it ideal for sequential monitoring of ultra-pure water used in manufacturing processes in the semiconductor field, and many other fields,
- Resistivity Range: 0 to 100,000 kohm-cm
- Process Media Temperature: 32 to 212 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: Micro Sensor Co., Ltd.
Description: reliability, good stability and long service life. · The measurement accuracy will not be influenced by changes of fluid density, viscosity, temperature, pressure and electrical conductivity · Open flow without moving parts in measuring pipe, no pressure loss · Corrosion- and
- Features: Liquid
-
Supplier: TEGAM, Inc.
Description: and electrical bonds for safety, conductivity, mechanical integrity, RF shielding and lightning protection. TEGAM is the largest provider of bond meters/milli-ohmmeters to the US Armed Forces. Alternative Energy: Solar arrays and wind turbines are prone to lightning strikes. The
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: HM Digital, Inc.
Description: level EC/TDS meter at an unbeatable price. FEATURES Measures electrical conductivity (EC), total dissolved solids (TDS), salinity and temperature. UPGRADED: Four scales: µS, mS, ppm, ppt (mS and ppt are new) Three different non-linear EC-to-TDS conversion factors (KCl, 442TM,
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: Fischer Technology, Inc.
Description: SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of
- Conductivity / Dissolved Solids Range: 5,000,000,000 to 650,000,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this cable? Made specifically for internal wiring of electronic equipment, panels and meters, point-to-point wiring, and many more electrical wiring needs Constructed of copper for greater conductivity Available in additional colors for color-coding your
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Gravity: Analog Electrical Conductivity Sensor / Meter(K=10)
-
Supplier: OMEGA Engineering, Inc.
Description: Six flow ranges are available. Changes in temperature, density, viscosity, concentration or electrical conductivity of the medium do not affect the output signal. The sensor is intended for continuous measurement of flow rates or for dosing/batching of liquids with a minimum
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.07 to 66 GPM
- Operating Temperature: 41 to 140 F
- Volumetric Flow Rate Range: 0.07 to 66 GPM
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112%
- Measuring Range: 3,000,000 to 650,000,000 mS/cm
- Accuracy: 0.5 to 1 ±% Full Scale
- Features: Conductivity / Resistivity Instrument
- Instrument Technology: Eddy Current / Electromagnetic
Find Suppliers by Category Top
Featured Products Top
-
PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The choice of hemodialysis professionals for years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
". ALKALINITY tests are critical to proper pH adjustments of water and floral preservative solutions. The Soil Test Kit includes a simple and quick ppm alkalinity test. CONDUCTIVITY TERMINOLOGY Both AG-5 and AG6/PH AGRI-METERS are calibrated in millimhos, the term (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
consistency. Features High thermal conductivity: 170–230 W/m·K. A thermal expansion coefficient close to silicon helps limit thermal expansion mismatch in silicon-based assemblies. Electrical insulation and dielectric properties (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Innovacera’s Silicon Nitride (Si?N?) Substrates combine exceptional thermal conductivity, high mechanical strength, and excellent fracture toughness, providing outstanding (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
stable ceramic. Why ZTA is specified: High hardness, fracture-toughening behavior, electrical resistivity, corrosion resistance and the ability to be ground and polished for critical surfaces. Pumps, valves and fluid handling Typical applications: Plungers (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
The Challenges of Measuring Flare Gas
, and the current to the velocity sensor is converted to electrical power, or wattage. The four temperatures, the wattage, and the gas composition are the inputs to the system. The gas property algorithms calculate the updated properties of the gas (mass density, dynamic viscosity, thermal conductivity
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
is 20 mm. Cells/Beads and Buffer. Live samples of THP-1 human leukemia monocytes were. washed twice and resuspended in the buffer we prepared. (8.5% sucrose [wt./vol.], 0.3% glucose [wt./vol.], and. 0.725% [wt./vol.] RPMI)30 to achieve 106. -cells/mL concentration. The electrical conductivity
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Developments in Soil Salinity Assessment and Reclamation
Electrical conductivity of soil saturation extract (ECe ) was measured by electrical conductivity meter .
-
Determining Bentonite Content in Soil-Bentonite Mixtures Using Electrical Conductivity
Standard equipment used for sedimentation analysis and an electrical conductivity meter are required.
-
Temperature-Dependent Dielectric Properties of Selected Subtropical and Tropical Fruits and Associated Insect Pests
… 27.12 MHz, the electrical conductivity can be estimated from the measured dielectric loss factor by the following equation: (10) The electrical conductivity estimated from lost factor using equation 10 was compared with the value measured directly by the electrical conductivity meter .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/17278/HieuVu2014.pdf?sequence=5
The tubes were shaken for 2 h at 100 rpm before the first ion conductivity reading with Oakton CON 510 electrical conductivity meter (Oakton Instruments, .
-
Factors affecting the pH and electrical conductivity of MgO–ethylene glycol nanofluids
The electrical conductivity meter (CON700) used in this study was manufactured by EUTECH Instrument and has ± 1% measurement accuracy.
-
Materials Science and Engineering II
The experimental procedure and results of the saponified organic phase and loaded organic phase were analyzed using IR spectrum and electrical conductivity meter .
-
Dissolution Enhancement by Bio-Inspired Mesocrystals: The Study of Racemic (R ,S )-(±)-Sodium Ibuprofen Dihydrate
… is a chiral molecule (33), (4) it can be crystallized into α, β, and γ polymorphs depending on the processing conditions (34), (5) its electrical conductance in aqueous solution allows the simple use of an electrical conductivity meter to monitor the nucleation …
Indicates content that may require registration and/or purchase.