Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD METHOD OF TESTING RIGID SHEET AND PLATE MATERIALS USED FOR ELECTRICAL INSULATION
-
Supplier: Golden Collar Technology Co., Ltd .
Description: High insulation performance PTFE is a high-performance insulation material with a very high breakdown voltage and insulation resistance. This allows it to prevent current leakage, arc generation and protect the safety of electrical equipment. Excellent chemical
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA), Semiconductors / ICs
- Features: Other
-
Supplier: Accuris
Description: Standard Test Methods for Rigid Sheet and Plate Materials Used for Electrical Insulation
-
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR RIGID SHEET AND PLATE MATERIALS USED FOR ELECTRICAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing rigid electrical insulation normally manufactured in flat sheet or plate form. They are generally used as terminal boards, spacers, voltage barriers, and circuit boards. Note 1-For tests applying to vulcanized fibre reference
-
Supplier: Accuris
Description: Wires, Cords, and Cables, Electrical-Metric Units Part 21: Wires and Cables, Lightweight, Extruded Insulation, 135 Degrees C Tin Plated, and 150 Degrees C Silver Plated Conductors
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications. A prime example is the use of Nomex® paper in LCD televisions as the insulation barrier, or
- Regulatory Compliance: ASTM
- Performance Features: Chemical Resistance, Hydrophilic / Absorbent
- Markets: Electrical / Electronics
- Paper and Paperboard: Electrical Insulation / Separators
-
Description: Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Description: The heater plate for deposition equipment is an essential component in numerous electronics and manufacturing applications. It can be manufactured using aluminium nitride ceramics, and featured by high thermal conductivity, excellent electrical insulation, and exceptional
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Features: Sintered / Fired, Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the optimum seeking method to intercept SiC crystal section that has the most crystals and highest density of
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Heavy Duty Insulation Piercing Needle Cluster alligator clip. Use individually or attach to a wire or cable. Plated steel frame. Wire attachment is made by a 6-32 screw. Insulated boot is sold separately in black and red as part number 9352
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Allied Electronics, Inc.
Description: SMD Grabber® Test Clip and Kit Gold Plateds 1st End: Contact, stainless steel, selectively gold plated. Insulation: Glass-filled nylon. 2nd End: Square pin, phosphor bronze, gold plated. Rating: 45 VAC; 0.5 amps; +102°C (+216°F) max. Stainless steel selectively gold plated contact, glass
-
Description: Low Flow Flame Retardant Adhesive on Nomex® Type 410Film Description T4317 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with NOMEX® Type 410 film and are designed for laminated busbar applications requiring a tough, abrasion and heat resistant dielectric
- Thickness: 0.002 to 0.01 inches
- Peel Strength / Adhesion: 4 lbs/in
- Dielectric Strength: 26,771,653.543307 V/m
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Double-Sided Adhesive, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Fork Aluminum Nitride Vacuum Plate for LED wafer Aluminum nitride ceramic fork have excellent physical properties such as high thermal conductivity, low dielectric constant, reliable electrical insulation, thermal expansion coefficient matched with silicon,
- Density: 3.359997879413084 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, single coated with a modified pressure sensitive adhesive. Excellent resistance to solvents, heat and chemicals. Used for component packaging & electrical insulation.
- Width: 1 inches
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: PART NUMBER : 3111265 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.161 INSULATION
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.161 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 12 AWG
-
Supplier: Allied Electronics, Inc.
Description: TNC Male Crimp Connector N: For High-Frequency Applications, Excellent Performance Characteristics Up to 11 GHz UHF: For Communications Equipment, High-Temp Bakelite Insulation on Solder Types Mini-UHF: Miniature Communications Connectors, Compact RF Design TNC: Nickel-Plated Brass Bodies,
-
Supplier: Lapp Tannehill
Description: NUMBER : 3111626 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.128 INSULATION
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.128 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: NUMBER : 3111626 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.128 INSULATION
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.128 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: NUMBER : 3111816 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.117 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 18 AWG
-
Description: Advantages Of Aluminum nitride backing plate Aluminum nitride backing plate has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced,
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: 3X Ceramic Parts Company Limited
Description: Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. Its application range is from - 270 ℃ to + 800 ℃. Because mica crystal in glass ceramics
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Allied Electronics, Inc.
Description: Pin Strip Header, > 5 x 109 Ohms @ 500 VDC Insulation Resistance, Gray (Insulation) Color Gold plating Solder tail termination Finish Options 100-μ" 90⁄10 Solder Plate on Posts and Tails 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on
-
Supplier: Mueller Electric Company
Description: Small Telecom Clip (Insulation Piercing) with Bed of Nails, Nickel Plated Steel, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators
- Features: Other
-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton® insulation on the wires, allowing the Conax compression seal fitting to be torqued to a high value should higher-than-normal pressure sealing be required. The feedthrough is
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Description: dielectric constant, and enhanced dielectric strength. Because it has a microstructure similar to graphite, boron nitride is often referred to as "white graphite" in its solid form. Unlike graphite, however, boron nitride is an excellent electrical insulator with a greater oxidation
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Honeywell Sensing & IoT
Description: variety of housing styles and materials, R-T (Resistance-Temperature) curves, mounting methods, mechanical interface, electrical interface and connector types to meet most applications. In addition to custom configurations, a variety of existing designs is available. Honeywell also offers RTD
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: variety of housing styles and materials, R-T (Resistance-Temperature) curves, mounting methods, mechanical interface, electrical interface and connector types to meet most applications. In addition to custom configurations, a variety of existing designs is available. Honeywell also offers RTD
- Features: Thermistor
Find Suppliers by Category Top
Featured Products Top
-
-purity 96% alumina (Al?O?) ceramic, engineered to provide efficient heat transfer while ensuring reliable electrical insulation. As a rigid ceramic plate, it effectively conducts heat away from heat-generating components and isolates them electrically from metal heat sinks or surrounding structures (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
insulated ferrules available Tin-plated copper construction with polypropylene insulation UL Recognized ferrules available for UL508A control panel circuits UL, CSA, CE, DIN, and industry standard options Sizes (read more)
Browse Wire Terminals Datasheets for Altech Corp. -
insulated ferrules available Tin-plated copper construction with polypropylene insulation UL Recognized ferrules available for UL508A control panel circuits UL, CSA, CE, DIN, and industry standard options Sizes (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
O) ceramics with exceptional thermal conductivity and electrical insulation. Ideal for high-power electronics, aerospace, and precision optical systems. Custom fabrication and CNC machining available. Long (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aluminum Nitride (AlN) Ceramic Parts AlN ceramics are renowned for their unique combination of high thermal conductivity, electrical insulation, and excellent mechanical properties, including hardness, wear resistance, and corrosion resistance. These properties make Al (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
INNOVACERA creates specialized components that can withstand unique and challenging environments, including: High Heat Corrosive Environments Thermal Management Challenges High Mechanical Wear Environments Electrical Insulation Requirements (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
solvents, and oxidants. This reduces the risk of adhesive degradation when exposed to electrolytes, cleaning agents, or accidental chemical spills. Reliable electrical insulation — TIV delivers the insulation properties required in high-voltage battery modules, helping prevent leakage paths (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
MPa at room temperature and remaining above 600 MPa at 1200 C. The material combines high fracture toughness (6-7 MPa.m1/2) with excellent thermal shock resistance, low thermal expansion (3 ppm/C), and good electrical insulation. Si3N4 is the preferred ceramic for applications requiring both (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
applications requiring electrical insulation, dimensional stability, and specific thermal or mechanical properties. Great Ceramic provides machinable ceramic materials and custom-machined components for industrial equipment, laboratory systems, electronics, and precision machinery (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Tin Vs. Bare
There seems to have always been differences of opinion when it comes to certain topics, be it politics, sports and even which drive-through has the best coffee. Another age old argument that we face as a high-end data cable producer is whether or not a data grade copper conductor should be plated
-
Dielectric Materials for Use in Radomes
between two capacitor plates and measuring the resulting capacitance. This is then compared to the capacitance of the same plates with air or a vacuum between them. The resulting ratio is the dielectric constant of the material. Loss Tangent. Another important aspect of the permittivity is the loss
More Information Top
-
Several product types from a silica glass-based structural ceramic material
The material is suitable for the fabrication of microwave- transparent inserts, electrical insulating plates and elements of intricate shape, refractories for induction metal heating and melting furnaces, toughening-furnace hearth segments, indicator plates, and extrusion-die cruci- bles for the fabrication of …
-
Improvement in the Durability and Heat Conduction of uni-leg Thermoelectric Modules Using n -type Mg2 Si Legs
Additionally, as a means of improving the module performance, although we previously used the Al2O3 substrates as an electrical insulating plate , we replaced the Al2O3 substrate with a Si3N4 substrate, which has greater thermal conductivity than the Al2O3 substrate.
-
Power Generation Characteristics of Mg2 Si Uni-Leg Thermoelectric Generator
Al2O3 plates, with dimensions of 28 mm 9 28 mm 9 1.0 mm, were used for the electrical insulating plates .
-
The Fabrication Technique and Property Analysis of Racetrack-Type High Temperature Superconducting Magnet for High Power Motor
(ii) By the treatment of the metal plate, we fabricated the thermal conductive and electrical insulating plate , improving the thermal conduction circumstance in- side the magnet.
-
Electrical Resistivity of Bonded Micaceous Materials at Elevated Temperatures
Electrical insulating plate made of inorganic bonded mica splittings has a long satisfactory history as heater con- ductor insulation in applications re- quiring relatively little mechanical sup- port for the insulation.
-
Micromachined pressure gauge for the vacuum range based on damping of a resonator
An AC source is connected by the chip frame and the suspension springs to the electrical insulated plates for electrostatic driving at resonance.
-
“Romashka” reactor-converter
Because of its good thermal insulation, ther- mal-strength, and electric insulation properties at high temperature, beryllium oxide is used as the ceramic in the electrical insu- lation plates .
-
Theoretical performance prediction of a diesel locomotive based thermoelectric generator
Hot side of heat exchanger includes the bottom plate of the heat exchanger, the electrical insulating plate (ceramic) and the con- ducting layer connecting n-type and p-type legs.
-
Advances in technology for high-energy subnuclear physics Contribution of the LAA project
Improvement of the end- plates electrical insulation , to allow operation at the higher voltages required by the use of gas pressures above atmospheric (to reach the goal of 40 ~m r.m.s, accuracy).
-
Design of an Electrolysis Cell for Highly Tritiated Water
: ceramic plate ( electrical insulation ) 6 .
Indicates content that may require registration and/or purchase.