Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IKO International, Inc.
Description: Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive
- Stroke or X-Axis Travel: 39.3701 to 107.086672 inch
- Rated Speed: 27.5590551181103 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
- Motor Continuous Power: 0.134022038490282 to 1.00516528867711 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: The V-574 linear stage family is a new series of high dynamics nano positioners with excellent guiding precision, driven by frictionless linear motors. Excellent Guiding Precision - Geometric Performance Equipped with high-precision crossed-roller bearings installed in a
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 39.37007874015748 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.00019999999999999998 inch/inch
-
Supplier: IntelLiDrives, Inc.
Description: Linear actuators with direct drive linear brushless servo motors offer high rigidity and high acceleration capabilities, The motor has very low electrical time constant and zero cogging and hysteresis. These actuators developed for the high-frequency motion of
-
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality motors from a number of fine manufacturers: Baldor AC Motors Parker Gear Motors Direct Drive Linear Servo Stepper Sumitomo Gear Motors WEG AC Motors
- Motor Type: AC Servomotor, Stepper Motor
- Features: Geared
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 11.417329 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Linear Slides and Linear Stages - Motorized XY Linear Stage, Linear Motor, 90 mm Travel -- ONE-XY100Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 3.543309 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 7.480319 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: IKO International, Inc.
Description: Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting.
- Stroke or X-Axis Travel: 0.393701 to 4.724412 inch
- Rated Speed: 10.6299212598425 to 51.1811023622047 in/sec
- Carriage Load: 1.1025 lbs
- Motor Voltage: 24 to 200 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: are designed to provide optimized stiffness and precision. Optional stainless steel guide rails can be delivered. The gantry axis incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive
- Device Type: Ball Slide
- Motor Type: DC, Linear Motor
- Features: Electrical
- Orientation: Gantry
-
Supplier: Aerotech, Inc.
Description: linear motor technology. It is available with a high-performance linear-motor option for applications requiring higher force and acceleration motion profiles. In both cases the ironless forcer coil provides high force with zero cogging for super-smooth velocity and
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 99.225 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.02 inch/inch
-
Supplier: THK America, Inc.
Description: High Speed, High Acceleration/Deceleration, Precision, Clean, Quiet.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: H2W Technologies
Description: horizontal axis single rail stage (SRS) is a closed loop positioning system that can be used for low to medium force positioning applications. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis
- Stroke or X-Axis Travel: 4 inch
- Z-Axis Travel: 13.8 inch
- Motor Type: DC Brushless
- Drive Type: Direct Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: H2W Technologies
Description: This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This
- Stroke or X-Axis Travel: 8 inch
- Y-Axis Travel: 8 inch
- Features: Closed Loop Control, Electrical
- Drive Type: Direct Drive
-
Supplier: H2W Technologies
Description: This stage is ideal for applications that require independent multiple motions on a single travel plane. Both motors run on the same stationary platen. Each moving motor has an independent high flex ribbon motor power cable and 9-pin connector. Features: - Multiple moving
- Stroke or X-Axis Travel: 18 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Horizontal
-
Supplier: ABB Measurement & Analytics
Description: General specifications: With integrated electronic unit or for use with separate electronic unit Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with
- Stroke or X-Axis Travel: 0 to 2.362206 inch
- Rated Speed: 0.01968503937007875 to 0.078740157480315 in/sec
- Rated Force: 899.2 lbs
- Motor Voltage: 115 to 230 volts
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.29527559055118124 in/sec
- Rated Force: 4,496 lbs
- Motor Voltage: 230 volts
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Anaheim Automation, Inc.
Description: Has a bronze acme nut that travels linearly with each electrical step
- Stroke or X-Axis Travel: 6 inch
- Motor Voltage: 4.2 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Anaheim Automation, Inc.
Description: Has a bronze acme nut that travels linearly with each electrical step
- Stroke or X-Axis Travel: 12 inch
- Motor Voltage: 4 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: TPA Motion
Description: design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: igus® inc.
Description: SLN-27-01: Linear axis for manual operation by hand wheel (SHT-HR-05-22-15-OG) SLN-BB-27-01: Ball bearing linear axis for manual adjustments by hand wheel in 100 / 150 / 200 / 250 mm strokes SLN-{N11}: Linear axis with NEMA11 stepper motor, ball bearing spindle on
- Stroke or X-Axis Travel: 3.93701 to 9.842525 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Description: reliable – compact – precise cyber force motors integrate the ball/planetary screw directly into the motor for a uniquely compact package with flexible mounting. The resulting linear force assembly is reliable, durable and precise. Product Features Integrated assembly –
- Stroke or X-Axis Travel: 11.023628 inch
- Rated Speed: 15.748031496063 in/sec
- Rated Force: 33,720 lbs
- Drive Type: Direct Drive
-
Supplier: Ewellix
Description: Inline and parallel(belt) gear boxes Customised motor adapter The linear modules in the CLSM 150 series were specially developed for the automation industry. They are equipped with a pair of profile rail guides, each with 2 carriages, and are equipped with high guiding accuracy and
- Stroke or X-Axis Travel: 157.4804 inch
- Rated Speed: 157.48031496063 in/sec
- Drive Type: Ball Screw
- Features: Electrical
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid
- Maximum Torque: 1,200 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: RS Components, Ltd.
Description: Stepper Motor Linear Actuator Rotating N
- Actuation Type: Electrical
- Features: Other
- Motor Type: Stepper
Find Suppliers by Category Top
Featured Products Top
-
Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
But how do linear motors work? This video explains the basic electrical principle of linear motion. We will start by looking at the difference between a traditional motor, and a linear motor, and then we will show how a linear motor works using some basic concepts (read more)
Browse Linear Motors Datasheets for Tecnotion -
Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance. Second (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Standard torque and linear motors may not always be sufficient for your application. In that case it is possible to have these motors customized in a variety of ways. This can range from simple modifications, like a different connector or cable, to fully custom motors designed from scratch (read more)
Browse Linear Motors Datasheets for Tecnotion -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
Special coil winding types, for instance to attain higher speeds or operate at low voltage or to match linear amplifiers. Different cable output or connectors Vacuum motors Optimized outgassing to prevent contamination Lowered (read more)
Browse Linear Motors Datasheets for Tecnotion -
Coupling linear motors is a practical way to increase available force and system performance while maintaining the existing machine architecture. Total force: In a coupled configuration, the total force generated by the system equals the sum of the forces produced by the individual (read more)
Browse Linear Motors Datasheets for Tecnotion -
The semiconductor industry leads the way of adopting linear motors to attain exceptional dynamics and precision. Linear motors prove to be an ideal choice, seamlessly delivering unparalleled performance in terms of speed and accuracy. In this Webinar (read more)
Browse Linear Motors Datasheets for Tecnotion -
For applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications.To enhance its effectiveness, the TM linear motor is equipped with a long flexible servo cable which makes the use of additional connectors superfluous and reduces total cost of ownership even further. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The ILF+ ironless linear motors are small size motors perfectly suited for very high dynamic and low moving mass applications. In addition, the total absence of force ripple ensures perfect speed stability and makes (read more)
Browse Linear Motors Datasheets for ETEL S.A.
Conduct Research Top
-
What are the Characteristics and Advantages of Linear Motors?
electrical machines. It can be seen as a rotating electrical machine along its radial section and then flattened and evolved. What are the advantages of linear motors? The following linear slider manufacturers share a few points for everyone.
-
DC Motors: Principle of Operation
assembly). In a brushed motor, electrical current flows through the motor terminals in the endcap assembly that comes in contact with the commutator in the armature assembly through the carbon brushes or brush leaves. The electrical current powers the coils generating a magnetic field causing
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
-
Design Considerations to Convert Rotation Motion into Linear Motion
When it comes to motion for handheld and miniature medical device designs, a standard electrical mini motor may seem like a good starting point. But while a miniature motor generates rotary movement, applications like medical pipettes or syringes, and mesotherapy devices often move loads linearly
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Linear Actuators Help Automate Vehicles For The Disabled
Actuators are motors that can help make a vehicle more handicapped friendly. More specifically, the type of actuators being discussed are called electrical linear actuators and they can be used to make your vehicle more accessible by bringing to life lift, transfer, and pedal devices. Actuators can
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
-
FAQ: What Types of Linear Encoders are There and How Do I Choose?
Linear encoders monitor linear movement and provide position feedback in the form of electrical signals. In servo driven systems, linear encoders supply the precise position of the load, typically in addition to the speed and direction feedback provided by the motor's rotary encoder. For stepper
More Information Top
-
Oil hydraulic system
By the electric linear motor , moving primary part (motor winding) with the carriage, fixed secondary part (short circuit rods or permanent magnets) are fixedly coupled to the machine bed so that mechanical transmission elements fall.
-
Electrical drive-foundations
Electric linear motors - It application.
-
Effects of insulation layer upon the thermal behavior of linear motors
Electrical linear motors can drive a linear mo- tion without intermediate gears, screws or crank shafts.
-
A New Lens For Submicron Lithography And Its Consequences For Wafer Stepper Design
Fig. 10 Base of the Philips wafer stepper consisting of a flat granite base, three electrical linear motors mounted in an H- configuration and (partly shown) the air -bearing wafer stage.
-
Electrical drive-foundations
Electric linear motors - It application.
-
Oil hydraulic system
By the electric linear motor , moving primary part (motor winding) with the carriage, fixed secondary part (short circuit rods or permanent magnets) are fixedly coupled to the machine bed so that mechanical transmission elements fall.
-
Driving State Adaptive Control of an Active Vehicle Suspension System
In order to provide a realistic framework for the controller design and the performance analysis, a quarter-car test rig based on an all-terrain vehicle suspension that has been equipped with an electrical linear motor to realize an active suspension system …
-
Slotless tubular linear synchronous motor model
STLSM) The electrical linear motor is formed by two parts: stator and linor, where the first is the fix part and the second is the mobile.
Indicates content that may require registration and/or purchase.