Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior
- Current Rating: 150 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The 75920 Series Battery Disconnect Switches are high amp capacity, IP67 sealed, heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications, which
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all
- Current Rating: 16 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 100 kiloamps
- Poles: 3 Poles
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: TE Connectivity
Description: Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Application Power Component Application Type : Overhead Transmission, Overhead Distribution Product
-
Supplier: Waytek, Inc.
Description: Heavy-duty vaporproof, weather-, dust-, and corrosion-resistant Marine UL Listed Minimizes battery drain Gives a reliable shutdown of power during maintenance Helps protect against electrical fires, when the vehicle is not in use Provides back-up starting power in an emergency
- Current Rating: 500 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880175 Battery Disconnect Switches Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems Power Systems TR Series Heavy-duty case designs for surface, panel or floor trim mount Lock panel switch Switch Type: Mechanical Circuitry:
- Current Rating: 500 amps
- Operating Voltage: 32 volts
- Power: DC
- Features: Other
-
Disconnect Switches - Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A -- 44465Supplier: Waytek, Inc.
Description: Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and
- Current Rating: 200 amps
-
Supplier: ABB Inc.
Description: energy waste. The breaker contains a protection trip relay with an integrated power controller that measures and evaluates energy consumption, managing the loads to maintain or reduce the peak power usage. Efficiency and control Exclusive load management to reduce power
-
Description: The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which supply electrical power to vehicles for public guided transport, i.e. railway
-
Supplier: RS Components, Ltd.
Description: POWER TERMINAL TYPE 2 3 POLES 630 A
- Applications: Electronics (IC Packaging / Interconnect)
- Shape / Form: Pin / Probe
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric product line for smart meters aligns with the requirements of the electric power industry’s smart grid initiative. The Ledex-EM and Ledex-BLP products are bi-stable latching relays custom designed to provide the highest electrical performance in a compact package.
- Current Rating: 120 amps
- Operating Voltage: 230 volts
- Power: AC
-
Description: such as buses, gas-to-air bushings, circuit breakers, instrument transformers, cable terminations, etc. Switches may be manually or power operated. Service conditions, ratings, supporting structures, and nameplates are covered. Testing of disconnecting and grounding switches is
-
Supplier: Aggreko
Description: 225 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator
- Maximum Current: 225 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: 3000 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator
- Maximum Current: 3,000 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: 800 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator
- Maximum Current: 800 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: 5 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator
- Maximum Current: 5 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: applications, power relays disconnect the entire on-board electrical system from the battery. Depending on the application, E-T-A offers purely electro-mechanical relays, solid state relays and also a hybrid design consisting of an electro-mechanical switching system with an
-
Supplier: Schaltbau GmbH
Description: With the CA series contactors, Schaltbau provides a switchgear concept for the safe disconnection of inverters. In the New Energy sector, the CA contactor safely disconnects the central inverter from the mains and reconnects it to the mains when required. However, the switchgear can also
- Maximum Switching Current: 800 amps
- Maximum DC Switching Voltage: 1,500 to 3,000 volts
- Operating Temperature: -40 to 158 F
- Type: Electrical Contactor
-
Supplier: AMETEK Programmable Power
Description: more low-power, fixed-voltage supplies are needed to provide electrical power for any periphery within the ATE cabinet. For this purpose, the XG 1700 provides two standard auxiliary DC output channels. Both auxiliary power channels are controllable directly from the front
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: AMETEK Programmable Power
Description: low-power, fixed-voltage supplies are needed to provide electrical power for any periphery within the ATE cabinet. For this purpose, the XG 1500 DC output power supply provides two standard auxiliary DC output channels. Both auxiliary power channels are
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: Caterpillar Electric Power
Description: non-automatic transfer switches are part of the emergency power supply system,they should have the same UL 1008 electrical ratings as the automatic transfer switches feeding the more critical loads. In the event of a short circuit, the non-automatic transfer
- Maximum Current Rating: 40 to 4,000 amps
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Honeywell Sensing & IoT
Description: Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -63.4 to 249.8 F
- Actuator Material: Metal
-
Supplier: Honeywell Sensing & IoT
Description: Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are
- Maximum Current Rating: 21 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 0.4 to 179.6 F
- Actuator Material: Metal
-
Supplier: Honeywell Sensing & IoT
Description: Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -63.4 to 249.8 F
- Actuator Style: Lever, Pushbutton
-
Supplier: Honeywell Sensing & IoT
Description: Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -65.2 to 300.2 F
- Actuator Material: Metal
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding transfer
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Waytek, Inc.
Description: seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector
- Maximum Switching Current: 70 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: OMEGA Engineering, Inc.
Description: Ethernet I/O or other industrial equipment. To increase reliability, this switch provides dual redundant power inputs. Two power LED’s are also provided on this unit indicating a valid power source on both the redundant power inputs and also indicating when a power
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: can be used to provide power stimulus for subassemblies or PCB’s. Configured as a load system, the AT 8000A enables the end- user to perform the dynamic loading of DC power supplies, which insures proper operation under worst case scenarios. DC Power Modules DC power
- Type: DC Power Supply
-
Supplier: SAE International
Description: document are primarily used to connect batteries, cranking motors, solenoids, magnetic switches, and master disconnect switches with power cable assemblies.
-
Supplier: Inductotherm Group
Description: section of the power supply. Reliable Design For Safety And Long-Life Performance Statipower® SP18 power supply units have a DC diode bridge, line choke and capacitor bank to minimize the effects of line noise and harmonic feedback. This also ensures a constant input power
- AC Output Power: 124,000 to 744,000 VA
- DC Output Power: 100,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover power outlets, with or without integral mounting posts or pedestals, and power outlet fittings for use in accordance with the National Electrical Code, NFPA 70. 1.2 A power outlet covered by these requirements, although not restricted to such
-
Supplier: E-T-A Circuit Breakers
Description: The single pole power relays MPR10 and HPR10 have been designed for switching high current loads and for disconnecting the battery from the on-board electrical system. The mechanical power relay type MPR10 is: are energy saving and help to reduce the CO2 emissions are ideally
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects Quickly cuts all battery power to vehicle electrical systems with one switch. Learn more here (read more)
Browse Disconnect Switches Datasheets for Waytek, Inc. -
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Now Available: Marathon's Class J Fused Disconnect Switch Series Marathon's Class J Fused Disconnect (read more)
Browse Disconnect Switches Datasheets for bisco industries -
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
, isolation shields personnel from dangerous voltages and protects downstream components from electrical faults. For instance, in an electric vehicle charging station, isolation safeguards both the charger and the vehicle’s battery management system from power surges. Ground loops, which can (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn
Conduct Research Top
-
FTU Power Solutions in Electric Power Industry
Abstract In the electrical power industry, equipment such as RTU*, DTU*, FTU* and TTU* are switch monitoring devices installed in the substation close to the feed breakers (a disconnector which is located in series at the end of a feeder , within a substation bay, in order to isolate the feeder
-
FTU Power Solutions in Electric Power Industry- DC/DC converters
Abstract In the electrical power industry, equipment such as RTU*, DTU*, FTU* and TTU* are switch monitoring devices installed in the substation close to the feed breakers (a disconnector which is located in series at the end of a feeder , within a substation bay, in order to isolate the feeder
-
R3 DC/DC converter for FTU Application
In the electrical power industry, equipment such as RTU*, DTU*, FTU* and TTU* are switch monitoring devices installed in the substation close to the feed breakers (a disconnector which is located in series at the end of a feeder , within a substation bay, in order to isolate the system) , which
More Information Top
-
The Vertical Transportation Handbook 4th Edition
In addition to elevator equipment (which, by most elevator safety codes, is the only equipment allowed in the elevator machine room), a main electrical power disconnect switch is required for each elevator.
-
Review of the fly-by-light optical aileron trim flight demonstration system
For the flight test installation, electrical power disconnect switches were wired in the cockpit to remove power to the controllers and actuators in the event of irregular behavior.
-
Design, User Experience, and Usability: Design Discourse
If a person has to deal with an outbreak of fire, coming from an electrical source at home, the first thing he would do is disconnect the electrical power switch for the fuses.
-
Design, User Experience, and Usability. User Experience in Novel Technological Environments
If a person has to deal with an outbreak of fire, coming from an electrical source at home, the first thing he would do is disconnect the electrical power switch for the fuses.
-
States > Florida > State > Administrative Weekly > 2005 > [2005 FL Register 225] 02/25/2005
Every Type I bus manufactured on or after February 7, 1988, shall be equipped with a storage battery(ies) electrical power main disconnect switch .
-
States > Florida > State > Administrative Weekly > 2010 > [2010 FL Register 604] 06/04/2010
Every Type I bus manufactured on or after February 7, 1988, shall be equipped with a storage battery battery(ies) electrical power main disconnect switch .
-
States > Iowa > State > Regulations > Title 875 - Labor Services Division > Elevators, Escalators and Related Equipment > [IA AC 875 chapter 73] 073 - Conveyan...
73.14(5) All slack cable safeties shall be provided with an electrical switch which disconnects power to the elevator machine and brake when setting of the safeties occurs.
-
States > Missouri > State > Regulations > Title 11 - Department of Public Safety > Division 40 - Division of Fire Safety > [11 CSR 40-5] 05 - Elevators
All slack cable safeties shall be provided with an electrical switch which disconnects power to the elevator machine and brake when setting of the safeties occurs.
-
Assessing and Reducing Plug and Process Loads in Office Buildings (Brochure)
Provide electrical switches to disconnect power to all non- essential equipment during non- business hours .
Indicates content that may require registration and/or purchase.