Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company
- Gas Types: Carbon Monoxide (CO)
- Features: Hazardous Environments
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company
- Gas Types: Carbon Dioxide (CO2)
- Features: Hazardous Environments
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: CO2Meter.com
Description: The ECO-5011A Electrochemical 0-10,000ppm CO Gas Sensor is designed to meet UL2034, EN50291 and ROHS application requirements. This gas sensor is ideal for battery powered applications with low power requirements. It also offers environmentally friendly electrolytes with robust
- Operating Temperature: -4 to 140 F
- Operating Humidity: 5 to 99 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
-
Supplier: Electro Optical Components, Inc.
Description: Sensors can sustain tougher environmental conditions than the 4 and 7 Series sensors. The 3 Series can continuously detect those high concentration gases. The 4 and 7 Series are designed to work in the relative clean environment most of time but detect toxic gases if there are
- Gas Types: Carbon Monoxide (CO)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Safeguard Analytics
Description: Model SA2-CO smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Angst+Pfister Sensors and Power
Description: Electrochemical O2 sensor Lead-free sensor, RoHS compliant, long-life expectancy, digital signal output, EEPROM and temperature sensor on PCB, fully CO2 resistant.
-
Supplier: DigiKey
Description: SENSOR ELECTROCHEMICAL
- Operating Temperature: -22 to 122 F
- Gas Types: Carbon Monoxide (CO)
-
Supplier: Newark, An Avnet Company
Description: ELECTROCHEMICAL SENSOR, OXYGEN, TH; Gas Sensor Type:O; No. of Channels:-; Filter Aperture:17.2mm; Sensor Output Type:Digital; Gas Sensor Package:Through Hole, 20mm x 16.6mm; Evaluation Kit / Module:-; Product Range:4 Series
-
Supplier: Accuris
Description: Expression of Performance of Gas Analyzers - Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors)
-
Supplier: Accuris
Description: Expression of performance of gas analyzers - Part 2: Oxigen in gas (utilizing high-temperature electrochemical sensors)
-
Supplier: Accuris
Description: Expression of Performance of Gas Analyzers Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors)
-
Supplier: CO2Meter.com
Description: The CO-AF AlphaSense Carbon Monoxide sensor is designed to provide accurate and reliable measurement up to 5,000ppm CO by volume in homes, offices, and industrial applications. Features Electrochemical Sensor Measures up to 5,000ppm Carbon Monoxide Barometric Pressure,
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: Accuris
Description: Expression of performance of gas analyzers - Part 2: Oxygen in gas (utilizing high-temperature electrochemical sensors)
-
Supplier: CO2Meter.com
Description: diameter package, this is the best choice for fixed site applications. Features Electrochemical Sensor Measures up to 5,000ppm Carbon Monoxide Smart EC Board includes Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC Board adds Serial UART output Smart EC
- Gas Types: Carbon Monoxide (CO)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ENMET Corporation
Description: P/N 10014-1200, EX-5175 Explosionproof Sensor/Transmitter, CO The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
-
Description: Applies to gas analyzers using high temperature electrochemical sensors for measurement of oxygen in gas. Applies to both 'in situ' and extractive analyzers installed indoors or outdoors. The contents of the corrigendum of May 1994 have been included in this copy.
-
Supplier: CSA Group
Description: Applies to gas analyzers using high temperature electrochemical sensors for measurement of oxygen in gas. Applies to both 'in situ' and extractive analyzers installed indoors or outdoors. The contents of the corrigendum of May 1994 have been included in this copy.
-
Supplier: SAE International
Description: requirements, and data processing techniques. The sensors and monitoring systems provide discrete time-based records of (1) environmental parameters such as temperature, humidity, and contaminants; (2) measures of alloy corrosion of the sensor; and (3) protective coating performance of
-
Supplier: Roscid Technologies
Description: The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: ENMET Corporation
Description: P/N 10022-1200, SDS-97D Series Sensor/Transmitter Carbon Monoxide, CO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Roscid Technologies
Description: in the range of -40°C up to 60°C. Alarms 2 programmable alarm contacts, 1form B 3A at 250Vac This unit includes an alarm out via contact and an audio alarm (95 db). Relay Set points for Dew Point and CO. Sensor operating life The CO sensor is an electrochemical sensor. It
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Description: ISO 7240-8:2007 specifies requirements, test methods and performance criteria for point multi-sensor fire detectors that incorporate an electrochemical cell for sensing carbon monoxide (CO) in combination with one or more heat sensors, for use in fire detection and alarm systems
-
Description: Applies to analyzers, sensor units and electronic units used for the determination of pH values of aqueous solutions using glass-electrodes. Specifies the terminology, definitions, requirements for statements by manufacturers and performance tests for analyzers, sensor units and
-
Supplier: ASTM International
Description: 1.1 This test method is for the determination of oxygen (O2) in gaseous fuels and fuel type gases. It is applicable to the measurement of oxygen in natural gas and other gaseous fuels. This method can be used to measure oxygen in helium, hydrogen, nitrogen, argon, carbon dioxide, mixed gases,
-
Supplier: CSA Group
Description: IEC 60746-2:2003 specifies terminology, definitions and requirements for statements by manufacturers for analyzers, sensor units and electronic units used for the determination of the pH of aqueous solutions; to establish performance tests for such analyzers, sensor units and
-
Description: ISO 7240-27:2009 specifies requirements, test methods and performance criteria for multi-sensor point-type fire detectors that incorporate an optical or ionization smoke sensor, an electro-chemical cell for sensing carbon monoxide (CO) and, optionally, one or more heat sensors,
-
Description: IEC 60746-4:2018 applies to analyzers using membrane covered amperometric sensors. It applies to analyzers suitable for use in water containing liquids, ultrapure waters, fresh or potable water, sea water or other aqueous solutions, industrial or municipal waste water from water bodies (e.g.
-
Supplier: InspectorTools
Description: Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes a stabilized electrochemical gas specific (CO) fast response sensor Audible alarm starts at 35ppm
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Galco Industrial Electronics
Description: CO detector, 5pct. electrochemical,
-
Supplier: Safeguard Analytics
Description: Model SA2-Br2 smart sensor modules are designed to detect and monitor bromine gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 95 %
- Gas Types: Bromine (Br2)
- Number of Gases Monitored: Single Gas
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools STM32 Nucleo pack: electrochemical toxic gas sensor expansion board with CO sensor
- Category: Development Board
-
Supplier: Safeguard Analytics
Description: Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL
- Gas Types: Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
- 20ppm Semeatech has a complete line of Electrochemical Sensors and Accessories for your gas sensing requirements. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
(O2) Gas Sensor module is compact (2 x 2cm), fast (1 - 1.5 sec) and has ultra-low power consumption. Electro Optical Components also offers a full line of state of the art SemeaTech electrochemical and PID sensors for your hazardous gas detection needs. (read more)
Browse Gas Instruments Datasheets for Electro Optical Components, Inc. -
Electrochemical Hydrogen H2 Sensors are ideal for monitoring the environment around Hydrogen applications. They have a wide range of sensitivity. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Both of these can be used as a replacement for the standard 4-series electrochemical Sulfur Dioxide (SO2) sensors (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
CO2, which have plagued electrochemical DO sensors. The sensor’s unique design integrates the transmitter, eliminating the costs associated with buying and installing a separate transmitter. Yet VisiTrace has the smallest footprint of all DO sensors. VisiTrace does (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Gas sensing spans various technologies. These include electrochemical, PID, and MOS sensors which each offer distinct advantages in terms of sensitivity, range, and application. Infrared (IR) sensors, for example, excel at detecting gases with specific absorption bands (i.e., CO2). Yet they (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
art electrochemical sensors for your other hazardous gas detection needs.. Some of those products include: High Temp & High Humidity H2S (Hydrogen Sulfied) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
the device is no longer able to monitor the area. TruCal technology is found exclusively on XCell Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) gas sensors for the Ultima X5000 and (read more)
Browse Gas Sensors Datasheets for MSA Safety -
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Tech's 7-Smart Electrochemical Sensors for air quality monitoring (www.eoc-inc.com) . With this advancement, you can effortlessly monitor CO, SO2, NO2, NO, O3, NH3, H2S, and VOCs on a straightforward platform, easily swapping them out as required. If (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Tube Cap Adapter Adds %RH/T, Barometric Pressure to Sensors
In addition to our regular Sampling Tube Cap Adapters for 20mm electrochemical sensors, GasLab now offers 2 new sampling tube cap adapters designed to work with our LuminOX LOX-02 25% Oxygen Sensor and ExplorIR (R)-M 5%, 20% and 100% CO2 Sensors with MX-Board development kits.
More Information Top
-
The measurement of dissolved and gaseous carbon dioxide concentration
Electrochemical CO2 sensors based on the Severinghaus principle and solid electrolyte sensors operating at high temperatures have been manufactured and widely applied already for a long time.
-
BioNanoFluidic MEMS
In recent years, there has been a significant effort to develop solid state miniatur- ized electrochemical CO2 sensors .
-
Humidity Influence on the CO 2 Response of Potentiometric Sensors Based on NASICON Pellets with New Compositions, Na 3 Zr 2−(x/4) Si 2−x P 1+x O 12 ( x = 1.333)
NASICON with nominal composition Na3Zr2Si2PO12 has been used in CO2 electrochemical sensors .9 –11 However, this NASICON phase has poor sinterability, and its residual porosity is too high to guarantee a sensing performance adequate for practical applications.
-
Exposure assessment of potash miners at elevated CO2 levels
An additional investigation was carried out to analyze the accuracy of the electrochemical CO2 sensors .
-
Intelligent Sensing, Instrumentation and Measurements
Two types of CO2 detectors are available to measure CO2 level in the environment: Electrochemical CO2 Sensors and Non-dispersive Infrared (NDIR) CO2 Sensors.
-
Solid state electrochemical CO2 gas sensor using zircon-based sodium ionic conductors
The fabricated electrochemical CO2 sensor may be expressed as .
-
Fabrication of the planar-type CO2 gas sensor using an evaporated Li3 PO4 film and its sensing characteristics
Therefore, the reliability of the elec- trochemical CO2 sensor based on film-type electrolyte was excellent during the given long-term; almost the same as the CO2 concentration shown in the NDIR type sensor.
-
Ferroelectrics UK 2000
In a typical test, the response of an electrochemical CO2 sensor was compared with the commercially available CO2 detector for a period in excess of 100 h.
-
Encyclopedia of Applied Electrochemistry
A solid-state electrochemical CO2 sensor with Li3PO4 electrolyte was developed in our labora- tory in early 2000 [9].
-
Environmental Analysis by Electrochemical Sensors and Biosensors
Whereas CO2 sensors for measurements in gases can simply be calibrated by using commercially available test gases, the calibration of electrochemical CO2 sensors for measurements in liquids is not trivial.
Indicates content that may require registration and/or purchase.