Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Pump, An SPX Brand
Description: A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes.
- Maximum Discharge Flow: 19.8 to 52.8 GPM
- Discharge Size: 1 to 1.5 inch
- Pump Housing Material: Brass / Bronze
- Power Source: DC Powered
-
Supplier: Xylem Applied Water Systems
Description: 50580 1" Bronze Electro-Magnetic Clutch Pump 080 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50580 Series Constructed from marine quality bronze and stainless steel for
- Maximum Discharge Flow: 17.8 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Housing Material: Brass / Bronze
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Manual control pumps|These pumps
- Maximum Discharge Flow: 0.016666666666666666 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Johnson Pump, An SPX Brand
Description: A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes.
- Maximum Discharge Flow: 19.8 to 105.6 GPM
- Discharge Size: 1 to 2.5 inch
- Pump Housing Material: Brass / Bronze
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Manual control pumps|These pumps
- Maximum Discharge Flow: 0.03333333333333333 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept
- Maximum Discharge Flow: 0.016666666666666666 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Xylem Applied Water Systems
Description: 50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50200 Series Constructed from marine quality bronze and stainless steel
- Maximum Discharge Flow: 44.5 GPM
- Discharge Size: 1.5 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50270 Series Constructed from marine quality bronze and stainless steel for
- Maximum Discharge Flow: 83 GPM
- Discharge Size: 2 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 18330 2" Electro-Magnetic Clutch Pump Flow rate: Nominal 83 USgallons/min (314 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 18330 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain.
- Maximum Discharge Flow: 83 GPM
- Discharge Size: 2 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Godiva, Ltd.
Description: World Series pump with integtral gearbox direct mounted to Detroit Diesel engine. The direct mount configuration ensures installation is more compact and shaft alignment problems are eliminated. Pump can be single or multi-pressure. Rugged cast iron bell housing incorporates heavy duty
- Maximum Discharge Flow: 198 GPM
- Maximum Discharge Pressure: 798 psi
- Pump Type: Fire Service Pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Turbo-V 1001 offers a pumping speed up to 1050 L/s in DN160, 200, and 250 installations. The high compression ratios, high foreline pressure tolerance, and maintenance-free operation make the Turbo-V 1001 a reliable, high-performance pump with a low-cost of ownership. The Turbo-V 1001
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 1,906.992002960388 to 2,224.824003453786 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: applications. The pump’s smart controller automatically optimizes pump performance according to system needs. High compression ratios for light gases and capability to manage high gas flow, enabling operation in low base pressure and high-throughput applications with 400L/s pumping
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 720.4192011183688 to 1,070.0344016611066 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305 SF dual inlet turbomolecular pump is ideal for industries and original equipment manufacturers using high gas flow processes. The TwisTorr 305 SF turbo pump features an optimized design and advanced connectivity options, such as Bluetooth. This 300 L/s turbo
- Ultimate Operating Vacuum: 0.0000000001 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Clark Solutions
Description: The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing
- Pipe Diameter: 4 to 8 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 4.5 to 3,120 GPM
- Operating Pressure: 200 psi
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Turbo-V 2300 TwisTorr offers 2050 L/s pumping speed in DN250 installations. The high compression ratios allow very low base pressure, while high foreline pressure tolerance permits a broad selection of smaller primary pumps. Maintenance-free operation makes the Turbo-V 2300 TwisTorr a
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 3,178.32000493398 to 4,343.704006743106 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Description: The new EWN-Y electromagnetic pump combined with EFS flow sensor provides accurate real-time control and display of dosing rate. Set point control allows the desired flow rate to be simply programmed into the pump. Through feedback from the EFS sensor, the pump constantly
- Maximum Discharge Flow: 0.02666666666666667 GPM
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 32 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Features: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Clark Solutions
Description: fewer moving parts and to the excellent balance of the system, is greatly extended compared to traditional pump-motor units. The integration of the pump, motor, and variable speed controller provides an electromagnetically coupled, leak free fluidic system with a high degree of
- Maximum Discharge Flow: 0.9025878443333333 GPM
- Discharge Size: 0.0049212625 inch
- Power Source: DC Powered
- Features: Magnetic Drive Pumps, Water Supply Pumps
-
Supplier: Ogura Industrial Corp.
Description: Ogura's Design Advantages Low system inertia: The advanced rotor design uses low inertia components that can be easily accelerated and maintain good clearance in high temperatures. Remote engagement/disengagement: An electromagnetic clutch can be added to any of the Ogura air pumps to
- Air Flow Rate: 244.15695 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Turbomolecular
-
Supplier: SAE International
Description: Initially used in motor vehicles to convey a specific volume of fuel from a tank to the burner of an engine-independent heater, the range of applications for electro-magnetically driven dosing pumps has been widely expanded over the past few years, e.g. dosing pumps are part of the
-
Description: Applies to controllers intended for starting, controlling and stopping stationary fire pumps, including automatic and non-automatic types for alternating current electric motor or diesel engine driven fire pumps. It is anticipated that a controller only controls a single driver.
-
Supplier: AENOR
Description: PHOTOVOLTAIC SYSTEMS -- PART 1: ELECTROMAGNETIC COMPATIBILITY (EMC) - REQUIREMENTS FOR PHOTOVOLTAIC PUMPING SYSTEMS
-
Supplier: Triad Magnetics
Description: Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 12 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hi-Tech Controls, Inc.
Description: This TOPFLEX®-EMV-2YSLCY-J motor power supply cable for frequency converters assures electromagnetic compatibility in plants and buildings, facilities with units and operating equipments where fields of electromagnetic interference might cause adverse effects on the surroundings. As a
- Number of Conductors: 4 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Allied Electronics, Inc.
Description: TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements,
-
Supplier: Allied Electronics, Inc.
Description: TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements,
-
Supplier: Infineon Technologies AG
Description: The BTS41k0S-ME-N is a protected 1 Ω single channel Smart High-Side NMOS-Power Switch in a PG-SOT223-4 package with charge pump and current controlled input, monolithically integrated in a smart power technology. Summary of Features Current controlled input Capable of driving all kind of
- tON: 100,000 ns
- tOFF: 140,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: SPIE - Education
Description: pumps/energy sources, mirrors, active media, nonlinear crystals, and Q-switches. The properties of laser beams will be described in terms of some of their common performance specifications such as longitudinal modes and monochromaticity, transverse electromagnetic (TEM) modes and
- Type: Course
- Delivery: Internet / Online, On-site / In Plant
- Technology / Subject Expertise: Lasers, Photonics / Optics
-
Supplier: Infineon Technologies AG
Description: Excellent gate voltages down to 5.5V supply Fast and accurate operational amplifier for current measurement Strong floating output stages TQFP48 package with exposed pad for high ambient temperature and high number of temperature cycles robustness Potential Applications Fuel Pump Water
- Peak Output Current: 0.8 amps
- Supply Voltage: 5.5 to 20 volts
- Production Status: Discontinued
- Features: Other
-
Supplier: CSA Group
Description: concentrates, noise generated by CAFS, drives, auxiliary equipment, power sources, or pumps connected to the CAFS. ISO 7076-6:2016 does not specify requirements for special hazards arising from particular conditions under which CAFS are used, for example: - immunity against
-
Supplier: Infineon Technologies AG
Description: polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is especially designed to drive high current loads up to 55 A, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of
- tON: 190,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The BTS5016SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5016SDA has a
- tON: 500,000 ns
- tOFF: 500,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
: 1.05–6.3 N·m Stable performance under dynamic loads Suitable for conveyors, pumps, robotic (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-resistant to meet FDA guidelines and keep products safe for consumption. Electronics: Sealing components protect electronics from environmental conditions and electromagnetic and radio frequency interferences. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
temperature compensation (0.0003%/°F) and high-speed data processing with 7,800 calculations per second. A carrier amplifier immune to DC drift and low-frequency noise, combined with enhanced resistance to electromagnetic interference (EMI), ensures stable performance in (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
FPI Mag Flow Meter is available for line sizes from 4 to 138 inches and rivals the performance of a full bore electromagnetic flow meter. With highly stable measurement, the FPI Mag features accuracy of ±1% of reading ± 0.03 ft./sec zero stability from 0.3 to 20 ft/s velocity range. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
shock protection for personnel. The LineGard® 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60” splicing lead wires and 1” NPT conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
, Filter Balancing & Backwash, Pump Stations, UV Dosing, Well Water, Boosting Stations Waste Water: Effluent, Recycle / Reclaim Industrial: Chilled Water, Cooling Water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
kilowatts (kW), which registers as kilowatt hour (kWh)of useful power being consumed by an electrical on an electric meter.system is predominantly decided by the PF of the system. Reactive Power does no useful work, but is required to maintain and sustain the electromagnetic fieldBenefits from
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
a cost-prohibitive technology used primarily for military applications is now in wide-spread use due to DC rotary solenoid applications. Thermography eliminates the need for product contact and can be used to inspect circuit boards, switchgear, pumps, and medical devices for quality control. When a DC rotary
More Information Top
-
Liquid Metal Flows: Magnetohydrodynamics and Application > High-Efficiency Flow Coupler: A New Approach to Pumping Sodium in Liquid-Metal Reactors
A brief history of the development of the flow coupler is traced from the beginnings of the design of electromagnetic pumps for reactors in the 1940's through today.
-
Hierarchical Methods
Then we note that apart from FELs with microwave electromagnetic pumping (dopplertrons — see the example in Fig. 10.1.3) a wide class of FELs with pumping by periodically reversed (including undulative) electromagnetic fields can also be constructed.
-
LIQUID METAL REACTOR COOLING SYSTEMS
In this circuit there are two pumps (a main electromagnetic pump and a centrifugal emergency pump) and an intermediate exchanger td.th a non-removable tube system.
-
Compilation of data and descriptions for United States and foreign liquid metal fast breeder reactors
An electromagnetic pump c o l l e c t s sodium a t t h e o u t l e t o f the terminal heat exchanger and sends i t t o a c o l d t r …
-
Experimental study of an electromagnetic flow meter for liquid metals based on torque measurement during pumping process
The experimental setup consists of a contactless electromagnetic pump with a torque sensor mounted on the pump shaft.
-
http://www.ann-geophys.net/27/4409/2009/angeo-27-4409-2009.pdf
In a recent paper, Norin et al. (2009) have produced the first detection in the ionosphere of an electromagnetic pump from the ground exciting the stimulated Brillouin scatter (SBS) instability using transmissions from the HAARP fa- cility in Alaska.
-
Conduction and induction pumps for liquid metals
SUMMARY Two main types of electromagnetic pump for liquid metals can be distinguished: conduction pumps, a.c. or d.c, in which a magnetic field is established across a tube containing liquid metal, and current is fed to the liquid through electrodes …
-
Frontiers of Manufacturing Science and Measuring Technology III
Electromagnetic Pump for Casting .
-
Investigation of ionospheric stimulated Brillouin scatter generated at pump frequencies near electron gyroharmonics
where k0, kS , and kL denote the wave numbers for the upward electromagnetic pump , scattered electromagnetic wave, and IA/EIC waves, respectively [Kruer, 1988; Eliezer, 2002].
-
Advanced Technologies in Manufacturing, Engineering and Materials
[1] XU Jian-Qiang, YANG Xiao-Feng,Design Method of the Electromagnetic Pump Drainage and .
Indicates content that may require registration and/or purchase.