Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows
- Moisture Content Range: 0.1 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -4 to 293 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: HydroLynx Systems, Inc.
Description: The Model 3051 Soil Moisture Sensor measures the dielectric constant of soil, which is directly related to water content. The probe consists of a electronic module encapsulated in one end of the cylindrical housing and a moisture sensing element. The sensor
- Electrical Outputs: Analog Voltage
- Variables Measured: Moisture Content
- Form Factor: Sensor / Probe
-
Supplier: Campbell Scientific, Inc.
Description: The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel
- Moisture Content Range: 0 to 70 %
- Moisture Content Accuracy: 12 ±%
- Electrical Outputs: Frequency or Pulse
- Variables Measured: Moisture Content
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1336556-HS3001 Category: Sensors, Transducers>Humidity, Moisture Sensors Packaging: Strip Response Time: 6 s Standard Package: 2,500 Mounting: Surface Mount Output Type: I2C Output: 14b Sensor
- Form Factor: Sensor / Probe
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 873889-HS3002 Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6 s Surface Mount Package: 6-VLGA Package: Strip Mounting: Surface Mount Family Name: HS3002
- Form Factor: Sensor / Probe
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 44375-HDC1000YPA Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status:
- Operating Temperature: -20 to 60 C
- Applications: Automotive, Consumer, Medical
- Sensor Type: Humidity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 081136-HDC1000YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status:
- Operating Temperature: -20 to 60 C
- Applications: Automotive, Consumer, Medical
- Sensor Type: Humidity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE WATERPROOF SOIL MOISTURE SENSOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ANALOG SOIL MOISTURE SENSOR, ARDUINO; Accessory Type:Analog Soil Moisture Sensor; For Use With:Arduino Development Boards; Product Range:Gravity Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOIL MOISTURE SENSOR, 3V, MICRO BIT ROHS COMPLIANT: YES
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Roscid Technologies
Description: Features: -110C to +20C dewpoint sensor Fast, Accurate and Repeatable Small & Lightweight State-of-the-art electronics & software 316 Stainless Steel & PTFE Wetted parts NIST calibrations Stainless Steel IP68 housing Protection from reversed polarity Robust Industrial M12 connector,
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: STEGO
Description: The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise
- Relative Humidity Range: 50 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: 32 to 140 F
- RH/aw Range: 50 to 90 %
-
Supplier: Shaw Moisture Meters
Description: of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3006A is a moisture resistant, high sensitivity single axis IEPE accelerometer with an overall weight of 12 grams. Featuring a stainless steel construction, 100 mV/g sensitivity, 10-32 mounting hole and low noise JFET electronics, the model 3006A incorporates a 10-foot
- Acceleration: 50 g
- Frequency Range: 0.32 to 5,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other, Piezoelectric
-
Supplier: InspectorTools
Description: pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic
-
Supplier: Process Sensing Technologies USA
Description: in hazardous areas. The unit’s robust housing protects the electronics from harsh environmental conditions. Based on Michell’s Ceramic Metal-Oxide Moisture Sensor, the Easidew PRO I.S. gives long term stability and a fast response to changes in moisture. With high-volume
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the water vapor content of gaseous fuels by the use of electronic moisture analyzers. Such analyzers commonly use sensing cells based on phosphorus pentoxide, P2O5, aluminum oxide, Al2O3, or silicon sensors piezoelectric-type
-
Supplier: Transcat, Inc.
Description: Product Highlights Loop-powered, 4 to 20 mA transmitter Proven polymer capacitive sensor for fast response and calibration stability Platinum RTD temperature sensor 1/2 in MNPT or other process connections Operating temperature up to 300°F (150°C) 0 to 100% relative humidity Dew point
- Variables Measured: Moisture Content
- Form Factor: Transmitter
-
Supplier: Process Sensing Technologies USA
Description: specifically designed for low Oxygen measurement (<100> The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and front
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: STEGO
Description: High DC switching capacity Adjustable humidity Small hysteresis Optical operating display (LED) Integrated switch module Precise measurement via an external sensor The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or
- Relative Humidity Range: 40 to 90 %
- RH/aw Range: 40 to 90 %
- Application: Moisture in Gases / Air
- Variables Measured: Relative Humidity
-
Supplier: STEGO
Description: The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise
- Relative Humidity Range: 50 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 50 to 90 %
-
Supplier: STEGO
Description: Adjustable & pre-set relative humidity setpoints Compact design High switching capacity Optical function display (LED) DIN rail mountable The EFR 012 electronic hygrostat senses the relative humidity in an enclosure and turns on a heater at the set point, helping prevent the formation of
- Relative Humidity Range: 65 %
- Operating Temperature: 32 to 140 F
- RH/aw Range: 65 %
- Application: Moisture in Gases / Air
-
Supplier: Radwell International
Description: MOISTURE PROOFED SENSOR, ELECTRONIC CIRCUIT, RANGE 80 TO 230 F, RESISTANCE 1977 OHMS, 3 INCH SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensirion
Description: version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Form Factor: Sensor / Probe
-
Supplier: RS Components, Ltd.
Description: Grove - Moisture Sensor
- Category: Development Suite / Kit
-
Supplier: Embedded Data Systems
Description: Sensor Temperature sensor is a battery operated digital temperature sensor with a microprocessor controlled 418 MHz, 433MHz, or 900 MHz. FCC certified radio transmitter. The Point Sensor Temperature sensor has an on board time of day clock that allows it to spend
- Operating Temperature: -30 to 85 C
- Sensor Type: Temperature Sensor
-
Supplier: Embedded Data Systems
Description: results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Magnetic Door to consume very little energy and a battery life of 2 to 5 years results. The Point Sensor Magnetic Door electronics are coated with a conformal material which
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI493D-W2BW A2 magnetic 3D sensor with wake-up function and higher resolution at extremely compact footprint The trend towards miniaturization also affects sensor technology: applications such as mobile phones or joysticks for industry, medicine or consumer
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Soil Moisture Sensor Moisture Sensor
-
Supplier: Embedded Data Systems
Description: (Optional antennas available) Part #s 3005-17 - Point Sensor Temp/Humidity, 418 MHz 3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement) 5002-09-TH - Point Sensor Temp/Humidity, 433 MHz The Point Sensor Wireless Temperature and Relative Humidity
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: DigiKey
Description: - Moisture Sensor Evaluation Board
- Signal Type: Analog
- Features: Other
-
Supplier: Smith Systems, Inc.
Description: Sensors The standard digital sensors are passive sensors with integrated signal conditioning for operation in the 5 to 30 KHz range. Zero speed sensors utilize a special sensing element for operation in the 0 to 20 KHz range and for wide air gaps. Proximity sensors
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Embedded Data Systems
Description: for wet environments Internal loop antenna Low cost Part # 3005-19 - Point Sensor Vibration, 418 MHz The Point Sensor Vibration sensor is a battery operated digital vibration sensor with a microprocessor controlled 418 MHz. FCC certified radio transmitter. The Point
- Frequency Range: 418,000,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Battery Powered
Find Suppliers by Category Top
Featured Products Top
-
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies -K9238-7 series fans can also be designed to perform in environments where there is significant dust, moisture and direct water exposure. Proprietary conformal coating technology is environmentally friendly, has low friction characteristics, and is (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
could be anything that needs a regulated power source, whether it be personal electronics or office equipment. Product Summary Pedigree®, Ripley™, RanVar™, Isonel® and ELAN-Guard® and insulating resins are (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to their outstanding and sustainable quality. STEGO is “SIMPLY INNOVATIVE. BETTER FOR SURE." If you have any sensitive electronic components that need to be protected from the cold, heat and moisture. (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
to protect them from dust and moisture. Proprietary seal coatings used on the blowers’ internal components also help protect equipment from harsh weather conditions in outdoor and extreme environments. TITAN series blowers include full-wave in-board circuit designs with multiple (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to their outstanding and sustainable quality. STEGO is “SIMPLY INNOVATIVE. BETTER FOR SURE." If you have any sensitive electronic components that need to be protected from the cold, heat and moisture. (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
control, tachometers, and specialized ball bearings. They also come with protection against salt fog, moisture, and dust. Applications of Frameless Fans Various industries and small-scale applications depend on frameless fans, including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
systems from moisture and harsh environmental elements. As the electronic operates, there are also other factors that need to be avoided, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Silicones are (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
varnishes and monomer containing products. Epoxy resins are characterized by excellent tank stability, excellent chemical and moisture resistance with an overall high technical performance. Epoxy-Polyester Hybrids The epoxy – vinyl ester copolymer is a unique (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Moisture Ingress and Absorption in a CCD Package
Moisture ingress in electronic packages can lead to catastrophic failures due to electromigration and corrosion. For space application, epoxy sealed CCDs are used, and the risk due to moisture ingress during test and storage rarely assessed. This article proposes a methodology to quantify
-
The Future of the Electronic Adhesive Industry: Trends and Forecasts
Electronic adhesive is a type of adhesive that is specifically designed for use in electronic devices. It is used to bond and seal components in electronic devices, such as circuit boards, sensors, and displays. Electronic adhesive plays a critical role in the manufacturing of electronic devices
More Information Top
-
Determination of End Point of Primary Drying in Freeze-Drying Process Control
Dew point monitor ( electronic moisture sensor ) 3.
-
Lyophilized Biologics and Vaccines
Process control in freeze drying: determination of the end point of subli- mation drying by an electronic moisture sensor .
-
Quality by Design for Biopharmaceutical Drug Product Development
1989) Process-control in freeze-drying—determination of the end-point of sublimation drying by an electronic moisture sensor .
-
A QbD Case Study: Bayesian Prediction of Lyophilization Cycle Parameters
Other techniques like manometric temperature meas- urement (3), tunable diode laser absorption spectroscopy (4), and electronic moisture sensor (5) experimentally determine the end-point of primary drying.
-
Modern Drying Technology Volume 3 Product Quality and Formulation
Figure 5.11a shows mercury porosimetry data for a silica xerogel with mixed behavior: the material first shrinks ( full circles) up to a critical pressure Pcr beyond which its small , uncollapsed pores are i nt ruded ( opencircles ) .
-
Heat and mass transfer scale-up issues during freeze drying: II. Control and characterization of the degree of supercooling
6 This electronic mois- ture sensor has the sensitivity to determine the presence of ice in less than 1% of the vials and, therefore, a sharp decrease in the dew point at the end of primary drying indi- cates that the composition …
-
CR4 - Thread: Transformer Design Information Needed
Next in Forum: Wireless, Electronic Moisture Sensor .
-
CR4 - Thread: Can Magnetic Repulsion be Increased?
Previous in Forum: Wireless, Electronic Moisture Sensor .
-
Implementing fiber optic sensors to monitor humidity and moisture
Electronic Moisture Sensor vs Pressure Sensor Differential Q3 Flood Test .
-
Sterile Product Development
1989) Process control in freeze drying: determination of the end point of sub- limation drying by an electronic moisture sensor .
Indicates content that may require registration and/or purchase.