Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electrostatic paint and powder sprayguns for explosive atmospheres
-
Supplier: Accuris
Description: DETERMINATION OF THE BEHAVIOR OF ELECTROSTATIC PAINT UNDER HIGH VOLTAGE CONDITIONS
-
Supplier: Accuris
Description: PAINT SPRAYING SYSTEMS ELECTROSTATIC - MANUAL AND AUTOMATIC
-
-
Supplier: Sames North American Corporation
Description: The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficiency of 86% Performance Transfert efficiency of 86% Optimum quality of spraying starting from 50 bar (725 psi) Productivity All tips have the same consistent pattern and flow to guarantee
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Accuris
Description: REQUIREMENTS FOR THE SELECTION, INSTALLATION AND USE OF ELECTROSTATIC SPRAYING EQUIPMENT FOR FLAMMABLE MATERIALS. PART 1: HAN-HELD ELECTROSTATIC PAINT SPRAY GUNS WITH AN ENERGY LIMIT OF 0,24 MJ AND THEIR ASSOCIATED APPARATUS.
-
Supplier: Sames North American Corporation
Description: The Nanobell 803 Robotic is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all industrial plants! Highest productivity Paint and
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: The Nanobell 803 is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all industrial plants! Highest productivity Paint and waste
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Nordson Corporation
Description: No Description Provided
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic, None - Manual
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Clark Foam Products Corp.
Description: Quality Electrostatic Dissipative Foam Products Electrostatic Dissipative Foam is a grade of foam that prevents or inhibits the build up of static electricity, primarily used for the protection and packaging of sensitive electronic components and products. This offers a lower range of
- Type: Closed Cellular
- Features & Approvals: Electrically Conductive, Weather / UV Resistant
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoset / Crosslinked
- Applications: Packaging / Casing, Static / ESD Control
-
Supplier: FORREST Technical Coatings
Description: An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge.
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Specialty / Other, Touch-Up
- Industry: Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial, Process Equipment
- Location / Orientation: Interior
- Substrate: Metal, Plastic, Steel
-
Supplier: Sames North American Corporation
Description: High paint savings Increased productivity Simplified maintenance Easy to use Performance High transfer efficiency compared to conventional gun Heavy duty piston for extended life of trigger Integrated High voltage cascade Productivity Remotely controlled gun parameters Fan or vortex pattern
- Air Flow Consumption: 4.11831 to 23.5332 SCFM
- Air Flow / Gas Consumption: 4.11831 to 23.5332 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Standards and Technical Documents - Paint 39, Two-Component Aliphatic Polyurea Topcoat -- ST-PAINT39Supplier: AMPP Resources
Description: 3C (chemical exposure, alkaline) can vary based upon formulation. The coating manufacturer should be contacted for specific chemical resistance data if required. The specified coating is intended for application by single-component airless spray, electrostatic spray, or plural-component
-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code (U.F.C.
- Air Flow / Gas Consumption: 5,250 to 25,000 SCFM
- Automation / Control: Automatic, None - Manual
- Options / Components: Booth - Spray Room, Conveyor / Part Loader, Oven / UV Curing Unit
- Equipment Type: Component / Sub-system
-
Supplier: Eaton
Description: Each of these four LOFCLEAR 100 filter bag models has a special function for paint and varnish applications in the automotive industry. Models 128, 129, 130, 135: High-performance filter bags for paints and coatings LCR-128 Consists of an electrostatically charged medium and is
- Maximum Liquid Flow: 35 to 66 GPM
- Maximum Pressure: 36.2 psi
- Type: Bag
- Features: Other
-
Supplier: Torin Jacks, Inc.
Description: Electrostatically painted to prevent corrosion Idea use for extra long power stroke requirements Slow release feature
- Lift Capacity: 8 tons
- Lift Stroke: 19 inch
- Minimum Height: 24.8 inch
- Maximum Height: 44.1 inch
-
Supplier: AENOR
Description: REQUIREMENTS FOR THE SELECTION, INSTALLATION AND USE OF ELECTROSTATIC SPRAYING EQUIPMENT FOR FLAMMABLE MATERIALS. PART 1: HAN-HELD ELECTROSTATIC PAINT SPRAY GUNS WITH AN ENERGY LIMIT OF 0,24 MJ AND THEIR ASSOCIATED APPARATUS.
-
Supplier: TIGER Drylac Powder Coatings
Description: Automotive application Acrylic chemistry Smooth surface Electrostatic spray
-
Supplier: TIGER Drylac Powder Coatings
Description: Automotive applications Epoxy/Polyester chemistry Smooth surface Electrostatic spray
-
Supplier: Terra Universal, Inc.
Description: Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation Sealed design isolates motor to guard against
- Length: 36 inch
- Width: 30 inch
- Load Capacity: 420 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Sanitary
-
Description: Medium evaporating, most common aromatic, not HAPS complying. Used to adjust viscosity when electrostatic spraying.EQ29
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Reducing Agent
-
Supplier: Myers by Pentair
Description: PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 199 gallons
- Diameter / Width: 8.4 to 24 inch
- Height: 12.6 to 68 inch
- Features: Corrosion Protection
-
Supplier: Hubbell Electrical Products
Description: ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR MODEL
- Voltage Rating: 250 to 600 volts
- Current Rating: 100 amps
- Wires: 3-Wire
- Poles: 4 Poles
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 350 F
- Cure / Set Temperature: 350 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Description: A very fast evaporating polar solvent widely used in zinc rich coatings, and as part of reducer blends. It is also used to increase conductivity of coatings for electrostatic applications. It is not HAPS complying.
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Reducing Agent, Specialty / Other
-
Supplier: TelephoneStuff.com
Description: One-Way IP 8" Square Faceplate Speaker. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note:
-
Supplier: TelephoneStuff.com
Description: One-Way SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level:
- Application: Security / Paging
-
Supplier: Hubbell Electrical Products
Description: 5.75 INCH L X 6.31 INCH W X 8.06 INCH H OVERALL SIZE 3.63 INCH L X 5.06 INCH W X 6.31 INCH H INNER SIZE 1 INCH HUB SIZE 2 HUB(S) CSA (CANADA AND US) APPROVAL SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS L ZONE 1 AND 2 GROUP IIB + H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Myers by Pentair
Description: electrostatically powder-coated and then are oven baked to ensure proper adhesion and consistent coverage. This paint process offers superior corrosion resistance over traditional wet paints. Flush Mount Fittings : Designed to solve one of the toughest corrosion problems, these
- Volume Capacity: 30 to 120 gallons
- Pressure Rating: 75 psi
- Features: Corrosion Protection
- Type: Expansion Tank, Water Tank
-
Supplier: ASTM International
Description: This specification covers filled epoxy-coated seven-wire prestressing steel strands with protective fusion-bonded epoxy coating applied by the electrostatic deposition method. This specification also covers relaxation loss limits for filled epoxy coated strands. Prestressing steel strands
-
Supplier: ASTM International
Description: This specification covers filled epoxy-coated seven-wire prestressing steel strands with protective fusion-bonded epoxy coating applied by the electrostatic deposition method. This specification also covers relaxation loss limits for filled epoxy coated strands. Prestressing steel strands
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •3 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 30A (240V) 2-Pole
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •4 x 15A (120V) 1-Pole •6 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 40A (240V) 2-Pole
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 30A (240V) 2-Pole •1 x 40A (240V) 2-Pole
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
& Colorant Samples made with Rollo-Mixers® Pigments and paints made in the Rollo-Mixer are usually powders, pellets, or both. Powder paint pre-mixes, powdered food dyes, and highway paints all have to be evenly mixed. Powder coatings must be uniform as they electrostatically flow to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets. The new NANOGUN-MX manual electrostatic spray gun links the expertise of (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss High reliability Easy to maintain PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
NANOBELL 801 AUTOMATIC NON-ELECTROSTATIC ROTARY BELL ATOMIZER Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary (read more)
Browse Diverter Valves Datasheets for Sames North American Corporation -
PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint. It is equipped with the high speed turbin (HVI) with magnetic bell. "SB" index means that this type of sprayer is dedicated (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
rugged cast iron Fluorescent orange sockets make the wrenches harder to lose Handle and sockets coated with durable electrostatic epoxy paint for easy cleaning Reversing control in head Stamped, riveted handle Ergonomic non-slip grip Bolt (read more)
Browse Wrenches Datasheets for Lowell Corporation -
TRP gun is used for the application of water or solvent based paints. The additional advantage of the TRP is to enable the application at very high flow (up to 1200 cm3/min with certain configurations) while combining the pneumatic and electrostatic effects. The TRP gun is light, compact (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
-line processing for high volumes or for extremely large pieces that are cured in our 12'x12' batch ovens. We offer a wide range of color options including custom colors. There is high durability powder paint as well as high temperature paint options and dual coat options that can exceed 1000 hrs (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc.
Conduct Research Top
-
Self-Cleaning Strainers Help Keep Paint Powder Production Flowing
Powder coating is a widely-used alternative to liquid paints that is preferred in many applications because it does not require the use of a volatile solvent. The process uses fine, dry thermoplastic or thermoset powders that are electrostatically attracted to the object being coated
-
Improving Robot Efficiency (.pdf)
SAMES is a company based in France that specializes in high precision electrostatic atomizers. SAMES develops and sells services and products for different finishing processes, including automatic paint sprayers for the automotive industry. SAMES was given the mandate by the car manufacturer
-
Guidelines for Cleaning Stamped Metal Parts
One of the most critical operation in the metalforming process is the preparation of the formed metal part for a finishing operation. Whether the plate is to be plated, painted, chromated, or E-coated (electrostatically applied coating), the quality of the final finish depends on the effort
-
Tin Vs. Bare
an electrical signal; we're talking about the metals conductivity. When restoring the bridge in the center of town a little surface rust may not be a big deal, just sand it off and re-paint. Conversely, a quality, non oxidized finish on the surface of a copper conductor is paramount to good electrical
More Information Top
-
NUMERICAL MODEL OF PAINT TRANSFER AND DEPOSITION IN ELECTROSTATIC AIR SPRAYS
The model developed in this research pulls together many previous works into one simulation for both nonelectrostatic and electrostatic paint spray applications.
-
Federal Register > Tuesday, April 7, 1998 > [63 FR 16918] Dipping And Coating Operations (Dip Tanks)
… coating applications," specifies additional requirements for operations that involve: Hardening or tempering tanks; flow coating; roll coating, roll spreading, or roll impregnating with flammable or combustible liquids; vapor degreasing tanks; cyanide tanks; spray cleaning and degreasing tanks; and electrostatic paint detearing.
-
Conductive TPO
INTRODUCTION Electrostatic painting of conducting materials in the automotive industry has been successfully utilized for many years.
-
Reducing Water-borne Paint Contamination in Electrostatic Rotary Atomizers
Index Terms — Electrostatic spraying, electrostatic painting , rotary atomizer, surface contamination, electrostatic devices, .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Bactericide, algicide, fungicide, preservative, disinfectant for cos- metics, household disinfectants, foods, beverages, veterinary prods., masonry, swimming pool and industrial water treatment, wood industry, latex coagulation, flotation, electrostatic paints , demulsification of hy- drocarbons; emulsifier for emulsion polymerization of acrylic monomers .
-
Handbook of Paper and Pulp Chemicals
Uses: Electroconductive additive in coatings and plastics; for ESD protection in electronic component pkg., floor/wall coatings, plastics, laminates; elec- trostatic painting (automotive primers); dielec. film and paper; toners; non- corrosive, non-sloughing, not affected by high temps. or chemicals, humid- ity independent …
-
High Performance Computing in Science and Engineering’ 04
Basically the electrostatic painting process consists of following stages: .
-
CR4 - Thread: Electrostatic painting
Electrostatic painting .
-
Conductive Thermoplastic Resin for Electrostatically Painted Applications
BACKGROUND Electrostatic painting affords many advantages over traditional high-pressure, low-volume paint processes.
Indicates content that may require registration and/or purchase.