-
Supplier: ACCES I/O Products, Inc.
Description: simple solution for those looking for the protection of a NEMA enclosure and the compact size of the PC/104 bus. This low-cost NEMA enclosure is made from die cast aluminum alloy and resistant to atmospheric and marine corrosion. A dual 16-bit PC/104 backplane is
- Length / Height: 8.7 inch
- Width/Diameter: 5.6 inch
- Depth: 3.25 inch
- Height: 8.7 inch
-
Supplier: PCB Piezotronics, Inc.
Description: Weathertight case, 80 Wh battery, embedded PC, HDMI display, wireless keypad, SWW-DNA-NT software, CBL207 and wireless gateway
- Type: Electronic and Instrument Enclosures
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Equipped with flanged bracket for easy wall mounting. Aluminum enclosure equipped with a highly efficient heat-sink top cover. Suitable to be used as a fanless PC, embedded pc, amplifier, power supply etc. where heat dissipation is required. Available in 64 different
- Length / Height: 4.9212625 to 13.1102433 inch
- Width/Diameter: 7.34252365 to 9.1338632 inch
- Depth: 1.781497025 to 4.261813325 inch
- Material: Aluminum
-
-
Supplier: Acnodes Corporation
Description: Military grade 17 inch Panel PC powered by 6th generation Core i7-6600U 2.6GHz CPU and a fully IP67 rated rugged enclosure, meet Mil-Std-810G & -20 to 60 degree C wide range working temperature. Fully IP67 rated rugged enclosure 17 inch 1280 x 1024 LED backlight monitor 5-wire
- Display Size: 17 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC comes with a 19 inch 1280 x 1024 LED backlight monitor, 6th generation Core i7-6600U 2.6GHz CPU, full IP67 rated rugged enclosure, MIL-STD-810G standards, and -20 to 60°C wide range working temperature. Fully IP67 rated rugged enclosure 19 inch 1280 x
- Display Size: 19 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN + 2 x USB + 1 x RS-232 (D38999), a fully IP67 rated rugged enclosure, and MIL-STD-461F/810G military testing
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are
- Length / Height: 1.7716545 to 3.93701 inch
- Width/Diameter: 5.511814 to 14.2519762 inch
- Depth: 5.511814 to 10.3937064 inch
- Material: Aluminum
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 10.4 inch 1024 x 768 resistive type touch screen monitor, Intel Celeron N2930 1.83GHz CPU, 1 x GbE LAN + 1 x COM + 2 x USB ports, D38999 connectors, and MIL-STD-416F / 810G military testing compliance. Fully IP67 rated rugged enclosure 10.4 inch 1024 x
- Display Size: 10.4 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: BERNSTEIN AG
Description: BERNSTEIN polyester enclosures feature M4 or M6 mounting elements in the enclosure body. These nickel-plated brass steel bushes are embedded in a flange on the narrow sides of the base and accept mounting plates, mounting rails, pc boards etc. The captive stainless steel
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications
-
Supplier: Amongo Technology Co., Ltd.
Description: for stable function for 24/7 long time working; Flexible touchscreen options like PCAP, Resistive, IR etc.; Rugged metal enclosure design with front IP65 dust proof etc.; Standard mounting like panel mount or embedded mount; Rigorous quality control to ensure fully function after
- RAM: 2 GB
- Display Size: 17 inch
- Operating Temperature: 32 to 122 F
- Mounting / Configuration: Desktop / Tower, Panel Mount
-
Supplier: ACCES I/O Products, Inc.
Description: both worlds. Once again, time to market is dramaticall y reduced and future upgrades are as easy as choosing a new ETX CPU and/or PC/104 module. This embedded motherboard solution can be mounted into various custom chassis depending on the number of planned PC/104 I/O boards
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intel Core Duo 1.66GHz fanless computer Small size - only 5" W x 6.25" D x 3" H (127mm x 159mm x 76mm) 2.5" laptop drive mount Accepts two PC/104, PCI-104 or PC/104-Plus I/O boards Flush side opening for Compact Flash card Rugged, black anodized aluminum enclosure Rear
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully
- PISA Slots: 10
- Output Rating: 350 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: AAEON Electronics, Inc.
Description: Embedded Box for Mini-ITX Boards Main Feature Two 5cm Cooling Fans Built-in 80W DC-in Power Supply 2.5” Hard Disk Drive And CompactFlash™ PCI Slot x 2 Or PCI Slot + PCI-E [x1] Slot (Optional) Application POS KIOSK Gaming Digital Signage industrial Automation
- Length / Height: 11.8 inch
- Width/Diameter: 10.7 inch
- Depth: 2.6 inch
- Features: PC Enclosures
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2228 is a dual-port embedded USB to multi-interface serial adapter intended for mounting directly to a computer chassis, eliminating the need for an external converter and providing a clean, professional installation. All configuration and electrical interface selections are
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2128 is a single port embedded USB to multi-interface serial adapter intended for mounting directly to a computer chassis, eliminating the need for an external converter and providing a clean, professional installation. All configuration and electrical interface selections are
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Marposs Corp
Description: DESCRIPTION The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system. The 15.6" true-flat LCD with integrated
- Operating System: Microsoft®
- General Features: Touch Screen
-
Supplier: Advantech
Description: 10.4" Fanless Panel PC with Intel® Celeron® N2930 Processor Industrial 10.4" TFT SVGA/XGA LED panel with 30k (min.) lifetime Durable 5-wire Resistive/Projected capacitive Touch Screen Up to 8 GB DDR3L SDRAM Embedded Intel processor, quad core Celeron® N2930 1.83GHz onboard Compact
- General Features: Panel Mount
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Distinctively designed aluminum case. Polished, elegant and sleek metallic silver finish. Suitable for embedded system, measuring equipment, data transmitter, audio amplifier, and more. 12 different sizes available.
- Length / Height: 2.5590565 to 12.598432 inch
- Width/Diameter: 3.7401595 to 9.842525 inch
- Depth: 1.4566937 to 5.3149635 inch
- Material: Aluminum
-
Supplier: Indocomp Systems, Inc.
Description: of a sustained pwoer outage. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems, particular in an embedded system. Features Cost-effective switching power supply with internal Uninterruptible Power Supply (UPS) Standard ATX
-
Supplier: Cisco
Description: New Embedded Switch Withstands Harsh Environments Extend switching capabilities to your mobile networks and other embedded networks that operate in extreme environments. Cisco Embedded Service 2020 Series Switches (ESS 2020 Series) provide highly secure data, voice, and video
- Number of Ports: 10 #
- Form Factor: Board
- Network Equipment: Switch
-
Supplier: Amongo Technology Co., Ltd.
Description: stable function in continuously operation; Rugged enclosure design with front IP65 aluminum bezel; Standard mounting like panel mount or embedded mount; Meet with requested sustainability tests and reliability test to survive in the toughest application environment;
- Display Size: 15 inch
- Operating Temperature: -22 to 185 F
- Mounting / Configuration: Desktop / Tower, Panel Mount
- Processor: Intel®
-
Supplier: Advantech
Description: RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
- Display Size: 10.4 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Teguar Corporation
Description: ultra-low power consumption of 1.66 GHz choose an embedded Intel Atom N2600 Processor. 15" inch 5W Resistive Touch Screen ATEX Zone 2 certified for Hazardous Area Suitable for use in Class I, Division 2 (C1D2) Embedded Atom N2600 Dual Core CPU Nema 4 (IP65) Water and Dust Proof
- Speed: 1,600 MHz
- RAM: 4 GB
- Display Size: 15 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Advantech
Description: RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
- Display Size: 12 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Advantech
Description: RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade chassis or vesa mount panel PC AMG-32PPC01T3 made by Amongo is designed with benefits listed below: Industrial grade LCD panels with long lifespan, low power consumption; Reliable Intel processor and other high-end components to ensure long-lasting working; Equipped with
- RAM: 4 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Microchip Technology, Inc.
Description: The MEC1725 is a family of low power integrated embedded controller designed for notebook applications storage enclosure platforms. The MEC1725 is a highly-configurable, mixed-signal, advanced I/O controller. It contains a 32-bit ARM® Cortex-M4F processor core with closely-coupled
- Tj: -40 to 85 C
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Microchip Technology, Inc.
Description: The MEC1723 is a low power integrated embedded controller designed for notebook applications storage enclosure platforms. The MEC1723 is a highly-configurable, mixed-signal, advanced I/O controller. It contains a 32-bit ARM® Cortex-M4F processor core with closely-coupled memory for
- Operating Temperature: -40 to 85 C
- Memory Category: EEPROM
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Windows XP Embedded for easy OS compatibility. The LCD resolution of the FOX-151 is 1024 x 768 with 16.7M colors and 450nits luminance. The FOX-81 is 800 x 600 with 262K colors and typical 650 nits (450 nits luminance for different models). Both of the backlight MTBF is 50,000 hours.
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: American Portwell Technology Inc.
Description: The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw
- Digital I/O Channels: 15 #
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
-
Supplier: ELMA Electronic Inc.
Description: Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems can be configured to address a range of uses in defense, industrial,
- Rack Height: 2 to 4 U
- Mounting Type: DIN Rail Mounting
- Type: Modular Enclosures, Rack Enclosures
- Features: Other
-
Description: Specifications Full ezLCD Command Set 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 220 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI Integrated
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
-
Description: Specifications Full ezLCD Command Set 10.4" 800X600, LVDS TFT LCD 400 Nits with LED Backlights Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI Integrated SD/MMC (Secure
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
. Constructed with extruded aluminium corner frames, this allows it to appear stylish, yet being sturdy. Suitable to be used as embedded PCs, product display cases, or as an internal component display product case. (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
integral safety relay that could directly shut down the PC pump. With the analog signal connected to the VFD and the embedded logic solver and relay providing redundant safety shutdown of the PC pump, the external power supply, relay and added enclosure were eliminated. An additional digital signal (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company
More Information Top
-
Thermedics Detection Announces New InScan Products at IEFP/Pack Expo
… containers; random or consecutive container sampling from the filler and closing machines; high speed 2400 container per minute precision IEC, FDA and CE certified compatible low-energy X-Ray interrogator; stainless steel NEMA 4X enclosure ; embedded industrialized PC controller with self-diagnostics …
-
Thermedics Detection Announces New InScan Products at IEFP/Pack Expo
… containers; random or consecutive container sampling from the filler and closing machines; high speed 2400 container per minute precision IEC, FDA and CE certified compatible low-energy X-Ray interrogator; stainless steel NEMA 4X enclosure ; embedded industrialized PC controller with self-diagnostics …
-
New interface board from parvus Corp | News | The Engineer
In addition to voltage conversion, this PC/104-Plus form factor (3.550 inch x 3.775 inch) module integrates a temperature sensor and two onboard fans to monitor thermal conditions and provide air circulation for enclosed PC /104 embedded systems.
-
A workspace‐orientated needle‐guiding robot for 3T MRI‐guided transperineal prostate intervention: evaluation of in‐bore workspace and MRI compatibility
The controller that is in the electromagnetic interference shielded enclosure contains the embedded Linux PC , providing low-level servo-control, the piezoelectric valves and the fibre-optic Ethernet converter.
-
Robotic system for MRI-guided prostate biopsy: feasibility of teleoperated needle insertion and ex vivo phantom study
The controller is inside an EMI-shielded enclosure contains the embedded Linux PC providing low-level servo control, the piezoelectric valves, pressure sensors, and the fiber-optic Ethernet converter.
-
Development of a pneumatic robot for MRI-guided transperineal prostate biopsy and brachytherapy: New approaches
The controller that is in the EMI shielded enclosure contains the embedded Linux PC providing low-level servo control, the piezoelectric valves, and the fiber-optic Ethernet converter.
-
Development of machine vision solution for grading of Tasar silk yarn
The system comprises of an enclosed cabinet with touch enabled embedded PC loaded with silk color analysis software.
-
Beach and near-shore crawling UUV for oceanographic measurements
The electronics are contained within three watertight enclosures : two cylinders containing the embedded PC , interface electronics, internal sensors, and power electronics for the electric drive; and a third custom enclosure designed to house the stepper motors and gearboxes.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… pin removal tools; tubing; connectors; puller clamp plates; credit card acceptors; automated fare collection systems; laptop computers; toughbooks; tablets; embedded controllers; desktop computers; network servers; processor servers; CPU embedded programmable servers; embedded box PCs ; LCD monitors-keyboard enclosures ; computer boards; floppy disks …
-
Distributed computing and telecommunication embedded systems
During the 1980a,powerful microprocessors,graphcal user interfhces, and PC enclosures chmged the faces and designs of embedded systems, whde makmg them a lot easier to use.
Indicates content that may require registration and/or purchase.