-
Supplier: L-com, Inc.
Description: Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features Protects unused ports from water/contaminate damage Use with WPUSBAXSH cables
- Features: USB
-
Supplier: Allied Electronics, Inc.
Description: USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40
-
Supplier: Allied Electronics, Inc.
Description: USB Adapter, EMI⁄RFI Protection This unique family of USB couplers allow USB cables to be efficiently passed through a panel or enclosure. Shielded couplers are metallic. Securely mounts via 4-40 screws, must be purchased separately (P/N ECF440). Allows
-
-
Supplier: PIC Wire & Cable
Description: The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability,
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Features: Bulk Cable, Foil Braid, Other, USB
- Application: Computer Cable
-
Supplier: PIC Wire & Cable
Description: The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability,
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Bulk Cable, Foil Braid, Other, Teflon®, USB
- Application: Computer Cable
-
Supplier: PIC Wire & Cable
Description: The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB 2.0. It’s
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Bulk Cable, Foil Braid, Other, Teflon®, USB
- Application: Computer Cable
-
Supplier: MilesTek Corporation
Description: Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables to maintain protection against EMI/RFI • Rubber lanyard attaches easily to connector body
- Features: USB
-
Supplier: L-com, Inc.
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB
- Cable Length: 9.842525 ft
- Features: Foil Braid, USB
-
Supplier: L-com, Inc.
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB
- Cable Length: 0.9842525000000001 ft
- Features: Foil Braid, USB
-
Supplier: L-com, Inc.
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB
- Cable Length: 13.123366666666668 ft
- Features: Foil Braid, USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB
- Cable Length: 2.46063125 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB
- Cable Length: 1.6404208333333334 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB
- Cable Length: 9.842525 ft
- Features: USB
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay
- Cable Length: 10 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly, USB
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis three-foot (one-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch
- Cable Length: 3 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly, USB
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 13-foot (four-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay
- Cable Length: 13 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly, USB
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis six-foot (1.8-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay
- Cable Length: 6 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly, USB
- Application: Computer Cable
-
Supplier: CableOrganizer.com, Inc.
Description: ensures error-free data transfer Backward compatible with other versions of USB, including USB 2.0 devices When connected with a compliant host and device, the USB 3.0 SuperSpeed cable by Cables To Go will give you faster, more efficient transmission rates than
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for
-
Supplier: Allied Electronics, Inc.
Description: Features USB cable assembly, Type A male to mini-Type B 5 position male connectors Simple plug and play connections from USB hosts and peripherals Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum
-
Supplier: HAVE, Inc.
Description: HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Connector Type: USB Mini-B, USB Type A
-
Supplier: Amphenol Cables on Demand
Description: Buy 1m (3.3') Amphenol CS-USB2AMBMMC-001 Cables Direct from the Factory at Cables on Demand. Major smartphone manufacturers choose to bundle Amphenol brand USB 2.0 Type A-Micro B cables with their equipment due to their proven reliability with millions of cables in
- Cable Length: 3.280841666666667 ft
- Features: Braid, DIN / Mini-DIN, Male-Male, USB
- USB Type: USB 2.0
-
Supplier: Allied Electronics, Inc.
Description: detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity
-
Supplier: Black Box
Description: Connect like-gendered cables and solve gender mismatches. Always have the right connector on hand. Features durable, fully molded hoods with internal shielding to protect signals from EMI/RFI interference. Guaranteed for life!
- Features: Gender Changer, USB Connector
-
Supplier: Electro Standards Laboratories
Description: switch ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Lifetime guarantee against
- Users: 2 #
- Number of Ports: 9 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Waytek, Inc.
Description: Manufacturer: Molex Series: Sealed Industrial USB Molex's Sealed Industrial USB 2.0 Panel-Mount Receptacles improve system performance and reliability with a sealed, rugged design Fully shielded cable provides electromagnetic interference/radio frequency interference
- Voltage Rating: 30 volts
- Operating Temperature: -40 to 80 C
- Applications: Industrial
- Features: Other
-
Supplier: Glenair, Inc.
Description: high-performance wire and cable. Our line of mil-grade and protocol specific wire and cable includes Mil-Spec and commercial variants of commonly specified M22759 type multi-conductor shielded cabling, as well as a full range of fiber optic, and special-purpose power
- Features: Bulk Cable, Coaxial, Multiconductor Cable, USB
- Application: LAN / Ethernet, Networking
-
Supplier: Electro Standards Laboratories
Description: Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4 pins of the USB interface. Eliminates the need to plug and unplug cables. Transparent to data speed and
- Number of Ports: 3 #
- Network Equipment: Switch
-
Supplier: ACCES I/O Products, Inc.
Description: 128-byte receive/256-byte transmit FIFO buffers Supports 7 or 8 data bits, 1 or 2 stop bits, and odd /even / mark / space / no parity ±15kV ESD Protection (IEC 6100) on all RS-232/422/485 signals protects against spikes and ground loops Fully shielded cable protects data from
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: The 2106 USB serial adapter provides a single RS-422 serial port that simplifies adding USB connectivity to legacy non-USB RS-422 applications via a standard DB9M connector. The adapter incorporates rugged, molded connectors that improve reliability in automation, factory floor,
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. The attached cable is approximately 44 inches long and fully shielded to protect the 2107 from RF and EMI interference that is
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Connector: DB9
-
Supplier: Electro Standards Laboratories
Description: PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect a computer to multiple USB 3.0 devices FEATURES: Allows quick
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: SFCable.com
Description: Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better
- Cable Length: 1.6666666666666667 ft
-
Supplier: TE Connectivity
Description: Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Voltage Rating: 1,000 volts
- Current Rating: 800 amps
- Number of Contacts: 1 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB KIT EMI SHIELDED JAMNUT W/ BAND, SHELL, SLEEVE, BACKSHELL & GASKET GREEN CAD Product overview: KIT40245G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Reliable EMI protection: 3M™ EMI shielding tapes for various applications 3M™ EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI (read more)
Browse Industrial Tapes Datasheets for bisco industries -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
signal quality. Its optimized cable geometry and shielding concept ensure excellent transmission characteristics while minimizing interference in high-resolution imaging applications. The USB 3.0 M cable features a biocompatible SABmed S jacket material with (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
EMI-Protected Backshell Solutions Amphenol PCD backshells provide strain relief, environmental protection, and EMI/RFI shielding at the termination area of virtually any (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
Why are shields used in electrical cable? In addition to the benefit of protection against damage to cable components from cable motion and use, proper shielding is essential to many (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
To understand the true value of shielding it’s important to know the properties it offers. SHIELDING Shielding provides protection to cable and wire by increasing both (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp.
More Information Top
-
Guidelines for full-speed USB on NXP's LPC microcontrollers
A ferrite bead may be used between the USB connector shield and PCB ground to improve the EMI from the PCB from being coupled to the cable shield.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Examples of interconnections that are subject to intersystem ground noise are RS-232 data links, long printer data wiring, USB wiring, and network AUI wiring. b) Electromagnetic interference ( EMI ) impinging upon shielded wiring and cabling that is improperly grounded and bonded or…
Indicates content that may require registration and/or purchase.