-
Supplier: Timken Company (The)
Description: Type TVL ball thrust bearings provide exceptionally low friction, cool running and quiet operation at high speeds and also are less sensitive to misalignment. TVLs are designed for thrust loading, but will also accommodate some radial loading. Size range: 228.6 mm to 1371.6 mm (9 in.
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: Auburn Bearing & Manufacturing
Description: raceways provide increased capacity without increasing the overall thickness of the bearing. Auburn Enclosed Style T-200-RG Ball Thrust Bearing is recommended for use where maximum carrying capacity is desired but thickness space is limited. It is self-contained; the two
- Bore Size: 5.5 inch
- Outside Diameter: 12.25 inch
- Dynamic Axial / Thrust Load: 31,695 to 126,990 lbs
- Bore: 5.5 inch
-
Supplier: Auburn Bearing & Manufacturing
Description: Ball Thrust Bearing Enclosed Style Spherical Seat "Auburn" Grooves. The Enclosed Style T-170 Ball Thrust Bearing with spherical seat is recommended for use in exposed locations where protection from foreign matter is required and where an alignment problem
- Bore Size: 1 inch
- Outside Diameter: 2 inch
- Dynamic Axial / Thrust Load: 1,370 to 4,700 lbs
- Bore: 1 inch
-
-
Supplier: Radwell International
Description: BALL THRUST BEARING,1/2IN BORE,1-3/16IN OD,ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Thrust Bearing
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done!
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Schneeberger Inc.
Description: The narrow gap between the top and bottom part of the NE linear table prevents dirt penetration. All sizes of this closed design version are equipped with Type R longitudinal guideways and can be used for all directions of movement. Threaded fastening holes are standard in the top and bottom parts.
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 56.2 to 409.136 lbs
- Base Length: 2.1653555 to 9.448824 inch
- Base Width: 1.181103 to 2.362206 inch
-
Supplier: Conductix-Wampfler
Description: entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include: Heater strips to reduce internal condensation Breather drains to reduce internal condensation Special hub sizes or arrangements Special flanges to match host
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Velan, Inc.
Description: (SB-600 up to NPS 4 (DN 100). • Air vent on all balls. • Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Velan, Inc.
Description: (SB-600 up to NPS 4 (DN 100)). • Air vent on all balls. • Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.
- Valve Size: 0.375 to 3 inch
- Features: ASME, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL60 Type: Ball Screw Stroke Range: 1200mm Reaped Position Accuracy: 0.02mm Full Load Speed: 300mm/s Max Load: 40kg
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 7.8740157480315 to 15.748031496063 in/sec
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 105 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 105 C
- Pre-travel: 0.0393701 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB Accelerated
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Bodine Electric Company
Description: Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
- Other Output Power: 0.0333333333333333 HP
- Continuous Current: 0.47 amps
- Continuous Torque: 0.625 In-lbs
- Shaft Speed: 3,400 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TACHOMETER, 5000 RPM, 28.6 VAC, TOTALLY ENCLOSED, BALL BEARING, BASE FLG, EITHER OR REVERSING SERVICE, FRAME GE59. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 1.9 amps
- Continuous Torque: 6.3125 In-lbs
- Shaft Speed: 1,700 rpm
-
Supplier: Groschopp, Inc.
Description: Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to
- Other Output Power: 0.3467 HP
- Continuous Current: 1.55 amps
- Continuous Torque: 17.3 In-lbs
- Gearbox Efficiency: 64.7 %
-
Supplier: Allied Electronics, Inc.
Description: Extra-heavy-duty, for use on Bud open and enclosed cabinet racks. Ball-bearing wheels made of hard tread composition. Casters are sold in pairs with all necessary mounting hardware included. 21⁄2" Diameter Wheel Sold in Pairs
-
Supplier: Radwell International
Description: MOTOR, 3HP, 208-230/460VAC, 3 PHASE, 1765/1455 RPM, 1 SPEED, 8.4-7.8/3.9AMPS, 182T NEMA FRAME SIZE, ENCLOSED FAN COOLED, BALL BEARING, RIGID MOUNT, REVERSIBLE ROTATION. FREE 2 YEAR RADWELL WARRANTY
-
Fans and Blowers (industrial) - Fan - Industrial Duty Circulator: Non-Oscillating Style -- ICRF-24-WSupplier: Optimal Handling Solutions
Description: Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor
-
Supplier: Optimal Handling Solutions
Description: Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor
-
Supplier: H2W Technologies
Description: The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
- Motor Type: DC Brushless
- Drive Type: Direct Drive
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.013804269964499 HP
- Continuous Current: 2.3 to 3 amps
- Gearbox Ratio: 55 : 1
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: ElectroCraft
Description: This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8° Holding Torque: up to 240 oz-in or 169 Ncm Speed:
- Other DC Voltage: 25.3 VDC
- Current per Phase: 3 amps
- Number of Leads: 6 #
- Static / Holding Torque: 240 In-oz
-
Supplier: Continental Fan Manufacturing, Inc.
Description: RMD axial exhaust fans are suitable for roof or wall mounting, and are the perfect low cost choice for areas that have little or no duct-work. RMD fans are easy to install, corrosion resistant and feature a totally enclosed ball bearing motor. RMD fans are available in diameters
- Air Flow Rate: 173 to 2,400 SCFM
- Media Temperature: 110 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 18 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION
- Flow Capacity: 12.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: ElectroCraft
Description: This 1.8° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle accuracy
- Other DC Voltage: 34 VDC
- Current per Phase: 4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 210 In-oz
-
Supplier: Fasco
Description: and Double shaft. 5/16” single shaft with single flat is standard. 8mm and double flat shafts available Enclosure: Totally enclosed – air over required Bearing: Ball bearing with low temperature grease Mounting: Standard 0.5” - #10-32 studs on shaft end (2.8” bolt circle)
- Other Output Power: 0.0999804407137504 HP
- Shaft Size: 0.3125 inch
- Shaft Speed: 500 to 1,800 rpm
- Operating Temperature: -40 to 131 F
-
Supplier: Certex UK
Description: Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the
- Load Capacity: 22,046.2 lbs
- Line Type: Chain
-
Supplier: Heat Wagon
Description: efficiency motor has completely sealed ball bearings Multi adjustment bracket allows you to tilt and lock the fan angle on both sides UL and ULC certification
- Design: Axial
- Environment: Clean Air / Gas
- Draft: Forced Draft
- Product Form: Packaged (Complete System)
-
Supplier: Certex UK
Description: Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the
- Load Capacity: 551.155 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the
- Load Capacity: 4,409.24 lbs
- Line Type: Chain
Find Suppliers by Category Top
Featured Products Top
-
enclosed with permanently lubricated ball bearings for long-lasting, smooth operation. ElectroCraft, Inc. is a global provider of dependable, application-engineer ed fractional-horsepowe r motor and motion products. Our products are found in thousands of different applications (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
Standard Guide Roller is available in 52100 bearing steel as well as 440C stainless steel (SS) for extra corrosion resistance. With the inclusion of either an outer seal or shield, the roller becomes an enclosed unit to prevent the potential for contamination (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
More Information Top
-
Sell Enclosed Deep Groove Ball Bearing
• Related Keywords :bearing, enclosed ball bearing , ball bearing, deep groove bearing .
-
Shopping In Fans & Heaters - Big Bruin
Features:Mount: PedestalMotor: 3-speed 1/3 Horsepower 1 phase totally enclosed ball bearing and permanently lubricated with permanent split capacitorControls: Rear Mounted Pull Cord SwitchPower Cord: 10 Black SJT Type with 3-ConductorCoating: Blade, Guard, and Mounts are Powder Coated SteelCompliance: ETL…
-
Grainger.com
…of Pockets (Inside) 0, Number of Pockets (Outside) 0, Latch Closure, Fits Modular Sniper Rifle, For Use With Modular Sniper Rifle, Features Customizable Foam, Reinforced Padlock Gates, Over Molded Heavy-Duty Handle, Automatic Pressure Release Valve, Easy Glide Enclosed Ball Bearing Wheels .
-
Calculation of the mean diameter of drilling bit bearings
The formula for calculating the mean diameter of an enclosed ball bearing then assumes the form (6) d De-- .
-
Discrimination between active and passive head movements by macaque ventral and medial intraparietal cortex neurons
Smooth and friction-free operation of the moving parts of the head-holder was ensured by enclosed ball bearings .
-
ABSTRACTERS
required for tachometer arrangements includes a permanent magnet type totally enclosed ball bearing generator; a rectifier type indicating voltmeter with special scale markings; a scale bar giving wheel diameters mounted on the wheel guard; and a pointer mounted on the wheel slide.
-
Sarapul Machine Works, Inc.—55 years in the oil-gas equipment market
They are supported are by two or three roller bearings, enclosed ball bearings and by an oil-filled bearing (sealed or unsealed) with an auxiliary pivot support.
-
Advertisement
Exceptional stability is assured by the use of individually selected enclosed ball bearings , extra-heavy end plates, and wide spacing in the oscillator condenser - rigid mounting of all components - and inductances of 1/8 inch copper tubing wound on polystyrene forms.
Indicates content that may require registration and/or purchase.