Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SHAFT ENCODER RESOLVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONNECTOR, UNIVERSAL, 5-POSITION, PLUG STRAIGHT M12 SPEEDCON, CODING: A, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4/6 MM. FREE 2 YEAR RADWELL WARRANTY
- Application: Cable & Wire
-
Supplier: Ametek Solartron Metrology
Description: Absolute ATM TTL Convertor TTL RS422 is one of the most commonly used methods of communicating between Linear displacement sensors and Control or data Acquisition systems. Most sensors which offer this are incremental sensors and can lose position if moved too quickly. Solartron ATM is an absolute
- Features: Encoder and Resolver Signal Conditioners
-
-
Supplier: Newark, An Avnet Company
Description: ENCODER (HOLLOW SHAFT RESOLVER
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The high accuracy multispeed pancake resolver was designed, developed and produced for military as well as special industrial applications. It can be made more compact than an optical encoder, and exhibits much higher signal-to-noise ratio than an inductosyn. Transformation ratio can
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Operating Temperature: -67 to 311 F
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: LAPP
Description: ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by Lapp for usage in modern huigh-acceleration cable track applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA® & 770 CP/CP DESINA®.
- Number of Conductors: 1 to 12 #
- Rated Voltage: 0.03 kilovolts
- Operating Temperature: -50 to 80 C
- North American (AWG): 18 to 26 AWG
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting rotary axes. They
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Accuris
Description: Information technology - Automatic identification and data capture techniques - Encoding and resolving identifiers over HTTP
-
Supplier: Accuris
Description: Information technology \x97 Automatic identification and data capture techniques \x97 Encoding and resolving identifiers over HTTP
-
Supplier: Dynapar Corp.
Description: The Harowe R25 heavy duty brushless resolvers are designed for reliability in adverse operating conditions. Resolvers are the better choice over encoders for applications that involve very high temperature, vibration and shock and/or dirty environments. R25s will quickly recover
- Operating Temperature: 257 F
- Shock Rating: 200 g
- Vibration Rating: 40 g
- Output: Analog Voltage
-
Supplier: Data Device Corporation (DDC)
Description: Application Needs Encoder Emulation Enables Replacement of an Encoder with a Rugged Resolver Synthesized Reference Corrects Up to 45 Degrees of Phase Shift Reduces Risk and Effort Required by In-House Resources Standard Off-the-Shelf Solution Enables Faster Time to Market
- Operating Temperature: -55 to 125 C
-
Description: This document specifies the different approaches for using HTTP URIs to encode globally unique identifiers. It specifies a dual use data structure. It is both an HTTP URI and a composition of structured item identification properties and optionally descriptive attributes. These can be decomposed
-
Supplier: Baumer Ltd.
Description: Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display.
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 2.038735983690112 g
-
Supplier: Data Device Corporation (DDC)
Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS Fast and Easy Lab Connections Quick Connect Wire
- Analog Input Channels: 2 #
- Input Channels: 2 #
- Resolution: 16 bits
- Features: Aerospace / Military, Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Encoder and Resolver Signal Conditioners, Frequency Input, General Lab and Industrial, Other, Other Input, Voltage Output
-
Supplier: Newark, An Avnet Company
Description: RESOLVER V23401-T8002-B802
-
Supplier: Data Device Corporation (DDC)
Description: Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to-digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders RESOLVER HOLLOW SHAFT
-
Supplier: Honeywell Sensing & IoT
Description: non-contact measurement for 360° sensing, enhanced accuracy, resolution, and repeatability under severe environmental conditions. Resolvers are generally chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not use
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: phase shifted by 90°. Resolvers are typically chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not contain electronics, so they are not susceptible to performance fluctuations in harsh environments.
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: phase shifted by 90°. Resolvers are typically chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not contain electronics, so they are not susceptible to performance fluctuations in harsh environments.
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: phase shifted by 90°. Resolvers are typically chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not contain electronics, so they are not susceptible to performance fluctuations in harsh environments.
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Encoder and Resolver Signal Conditioners - Fieldbus Converters for Linear and Rotary Encoder -- IF55Supplier: Hymark/Kentucky Gauge
Description: SSI linear & rotary encoder gateway All typical encoder functions available Position output IP65 protection Robust metal housing DIN-rail snap-on installation possible Special versions on request
- Operating Temperature: -13 to 185 F
- Features: DeviceNet, Encoder Input, Encoder and Resolver Signal Conditioners, Networkable System, Other, PROFIBUS
- Host Connection: Ethernet
- User Interface: None
-
Supplier: Measurement Computing
Description: PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter. KEY HIGHLIGHTS The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders and an interrupt controller for powerful interrupt
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 158 F
- Input Channels: 4 #
- User Interface: Computer Programmable
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
-
Supplier: HydroLynx Systems, Inc.
Description: Model 436A Incremental Shaft Encoder. The Model 5096QI is compatible with many industrial encoders and instruments that provide quadrature output. For specific compatibility requirements, consult the factory. The Model 5096QI standard package configuration is pin-compatible with the
- Features: Encoder Input, Encoder and Resolver Signal Conditioners, Other, Other Output
-
Supplier: Gurley Precision Instruments
Description: The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In
- Resolution: 20 bits
- Accuracy: 75.00000000000001 arcsec
- Diameter or Width: 0.7480319 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Resolution (counts per revolution): 500 (counts/revolution)
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 212 F
- Output Signal: Analog Current
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Resolution (counts per revolution): 100 (counts/revolution)
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -4 to 185 F
- Output Signal: Analog Current
-
Supplier: Dynapar Corp.
Description: A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance
- Resolution (counts per revolution): 1,024 to 2,048 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.45 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Resolution (counts per revolution): 64 (counts/revolution)
- Maximum Mechanical Shaft Speed: 75,000 rpm
- Operating Temperature: -13 to 185 F
- Output Signal: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. In addition, the encoder features (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
options for housing and flanges, shaft type, and level of environmental protection. Their 36 mm housings will fit into the same mounting footprint as popular Size 15 resolvers. Unlike resolvers thpugh, IXARC encoders offer multiturn absolute digital position measurements, eliminating the need for an A/D converter. (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
actuators, precision motors are utilized across flight control systems. All must quickly and precisely respond to inputs from the pilot or sensors, especially when paired with feedback devices like encoders and resolvers. For use outside the cabin, temperature and vibration resistance must be built (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Encoder / Resolver / Multiplexer Systems
Electric rotary transmission often requires the use of encoder and resolver systems in customer systems and units.
-
Closed-loop Motor Control: An Introduction To Rotary Resolvers And Encoders
signal chain around the position sensor: the resolver and the encoder.
-
Resolvers - The Feedback Problem-Solvers in Harsh Environments
, and can be made radiation resistant. Resolvers provide absolute position information, and positional resolution is limited only by the electronics used to decode them. Unlike encoders, very long cable runs are possible with resolvers. Unfortunately, resolvers are also terrible! They require complex
-
Reduce System Costs with Resolver-to-digital Conversion Implementation On C2000 TM Microcontrollers
In a typical precision position servo control system, resolvers or encoders are used to provide shaft position feedback to the control unit. Resolvers are more robust and rugged than encoders, capable of withstanding reasonable amounts of environmental contamination and noise. While encoders
-
Fiber Brush Slip Ring Technology
As the analog world gives way to the digital in more and more applications, design engineers are faced with replacing traditional analog components with their digital equivalents. Nowhere is this more evident than in the electro-mechanical world. Analog resolvers are being replaced by digital
More Information Top
-
CR4 - Thread: Resolver vs. Encoder?
Pathfinder Tags: encoder resolver .
-
Rotary Encoders for Highly Dynamic Servo Drives (.pdf)
Figure 3: Current variations for different types of scanning systems in the encoders Resolver : 1 signal period per revolution EQI inductive rotary encoder: 32 signal periods per revolution EQN optical rotary encoder: .
-
Propulsion Systems for Hybrid Vehicles
Rotor position sensor ( encoder resolver .
-
Propulsion Systems for Hybrid Vehicles
Rotor position sensor ( encoder resolver .
-
LabVIEW based remote laboratory for advanced motion control
Raw position data for the Rotary Encoder ( Resolver via the RDC converter); x .
-
CR4 - Thread: Lenze Servo Motor and Resolver Problems
The controller is looking for feedback pulses from the encoder ( resolver ) to determine the attained speed.
-
Optics derotator servo control system for SONG Telescope
Encoder Resolver .
-
Solving the Powertrain Puzzle
Among other things, this applies to: – the actuating elements – the central bearing support – the rotor support – the clutch – the rotor position encoder ( resolver ).
-
CNC Handbook > Glossary
The use of two cyclic absolute encoders ( resolvers ) in connection with a special measuring gear and an electronic evaluation system.
-
Excimer laser as a manufacturing tool
The other is a closed loop system using feedback devices such as encoders resolvers , and mterferometers to ensure positional accuracy.
Indicates content that may require registration and/or purchase.