Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ENCODER VIDEO W/DAC 64-LQFP Product overview: ADV7343BSTZ from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for
- Pin Count: 64
- Resolution: 11 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Obsolete - Replaced by Rev A The EV12AS200 is a 12-bit 1.5 GSps ADC. The device includes a front-end Track and Hold stage (T/H), followed by an analog encoding stage (Analog Quantizer) which outputs analog residues resulting from analog quantization.
- Resolution: 12 bits
- Sample Rate: 1,500,000 kSamples/Sec
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multiformat 11-Bit HDTV Video Encoder / Video Encoder 6 DAC 11bit 64-Pin LQFP Product overview: ADV7312KST from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Integrated Digital CCIR-601 YCrCb to PAL/NTSC Video Encoder / Video Encoder 4 DAC 10bit 44-Pin PQFP Product overview: ADV7176KS from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog
- Pin Count: 64
- Resolution: 11 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Resolution: 8 bits
- Screening Level: Commercial, Industrial
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
- Production Status: Discontinued
-
Supplier: Broadcom Inc.
Description: conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it
- Operating Temperature: 32 to 140 F
- Features: Analog, Incremental, Optical
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC's RD-19242 resolver-to-digital converter offers a low cost off-the-shelf solution for today's rugged, high reliability motion feedback applications. These cost-effective converters offer programmability and flexibilty, with a small footprint and a
- Operating Temperature: -55 to 125 C
-
Supplier: Lingto Electronic Limited
Description: DIGITAL TO ANALOG CONVERTER
-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: Renesas Electronics Corporation
Description: audio CODEC, which has five audio analog-to-digital converters and one digital-to-analog converter. A built-in audio controller can generate digital outputs for recording/mixing and accepts digital input for playback.
- Function: Decoders
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 283866-IR1000 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 397016-TW9910 Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW9910 Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 001710-HSDL-7001 Packaging: Reel - TR Type: Infrared Encoder/Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Family Name: HSDL-7001 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Analog
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 047327-STA013$ Packaging: Reel - TR Type: Audio Decoder Applications: Sound Cards, Players, Recorders Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 28-SO Analog Supply Voltage: 2.4 V to 3.6 V
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: High precision analog input terminal for USB2.0
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: USB410 , External USB Output Kit , Standard , encoded version
- Signal Converter Type: Analog-to-Digital Converter
- Features: DC Voltage Input, Other
- User Interface: None
-
Supplier: Carlen Controls, Inc.
Description: GENERAL AA = Absolute Analog The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.021948 oz-in-sec²
- Absolute Encoder Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: The AD9054A is an 8-bit monolithic analog-to-digital converter optimized for high speed, low power, small size and ease of use. With a 200 MSPS encode rate capability and full-power analog bandwidth of 350 MHz, the component is ideal for applications requiring the highest
-
Supplier: Allied Electronics, Inc.
Description: Weight: P/C type or cable type. 1 in. FMS shaft and 3⁄8 bushing-0.046 Lb. (21 G). Loc. Pin (Not Standard): Single pin located 17⁄32 from center can be supplied. Optical Incremental Encoders Analog to Digital Converters TTL Compatible All Models Only 1.125" Diameter ×
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active The EV10AS180A is a 10-bit 1.5 GSps ADC. The device includes a front-end Track and Hold stage (T/H), followed by an analog encoding stage (Analog Quantizer) which outputs analog residues resulting from analog quantization. Successive banks of
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Richardson RFPD
Description: The DAC-08 series of 8-bit monolithic digital-to-analog converters provide very high-speed performance coupled with low cost and outstanding applications flexibility.Advanced circuit design achieves 85 ns settling times with very low ""glitch"" energy and at low power
- Resolution: 8 bits
-
Supplier: US Digital
Description: The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual
- Resolution (counts per revolution): 400 to 1,440 (counts/revolution)
- Resolution (lines per revolution): 100 to 360 (lines/revolution)
- Diameter or Width: 0.87 inch
- Maximum Mechanical Shaft Speed: 100 to 15,000 rpm
-
Supplier: Data Device Corporation (DDC)
Description: Converter Programmable Bandwidth and Velocity Output Scalable to Your Application Needs Encoder Emulation to Replace an Encoder with a Rugged Resolver Accepts LVDT and RVDT Inputs Reduces Risk and In-House Resources Faster Time to Market
- Operating Temperature: -40 to 85 C
-
Supplier: Laurel Electronics LLC
Description: signals. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. With the Extended main board, the transmitter can be programmed to output either total or rate or rate. For example, the
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Dynapar Corp.
Description: The separately mounted ring and gear are designed to function without any setup or adjustments. Operation is reliable even in wet, dirty, and extreme industrial temperature environments. No flexible shaft coupling is required, and there are no bearings to wear out, meaning greater
- Resolution (counts per revolution): 1 to 60 (counts/revolution)
- Diameter or Width: 9.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.0035 oz-in-sec²
-
Supplier: Tri-Tronics Company, Inc.
Description: absolute position information accurate to within 1/1024th of a rotation. The position is then converted to either a natural binary or a gray code number and output as a 10-bit digital number in either parallel or serial format. The position can also be converted to a 0-10vdc or
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Measurement Computing
Description: Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions,
- Analog Input Channels: 6 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions,
- Analog Input Channels: 6 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
Description: The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: MTI Instruments Inc.
Description: closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to
- Analog Input Channels: 2 #
- Sampling Frequency: 20 kHz
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Data Device Corporation (DDC)
Description: Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS Fast and Easy Lab Connections Quick
- Analog Input Channels: 2 #
- Input Channels: 2 #
- Resolution: 16 bits
- Application: Aerospace / Military, General Lab and Industrial
-
Supplier: Hymark/Kentucky Gauge
Description: The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA module can be connected to the CamCon controller either via expansion interface or via SSI Encoder
- Analog Input Channels: 2 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
- Features: Analog-to-Digital Converter, DC Current Input, DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
wave for channel A, while the other set generates the cosine wave for channel B. The sine and cosine signals are then converted into digital signals by an analog-to-digital converter (A to D). This conversion creates an interpolated digital signal output, providing more detailed position (read more)
Browse Rotary Encoders Datasheets for Portescap
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Plenty of DTV converter boxes left, study finds If the switchover from analog to digital television broadcast doesn't happen as scheduled Feb. 17, it won't be for lack of digital-to-analog converter boxes, according to a study by market research firm Digital Tech Consulting. IC plant utilization
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. -- ESS Technology Inc. here today announced it has begun sampling a new family of single-chip DVD solutions. The Vibratto family, aimed at the digital home system market, integrates video digital-to-analog converters (DACs) and a built-in NTSC/PAL TV encoder with the company's Programmable Multimedia
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
-to-Digital Converters (ADCs) DSC family. * Quadrature Encoder Interface (QEI) When performing controller routines and implementing Why Use the FOC Algorithm? digital filters, dsPIC DSCs enable designers to optimize The traditional control method for BLDC motors drives code because MAC instructions
More Information Top
-
Parametric identification of a chaotic base-excited double pendulum experiment
The TTL signals were then sent to two EDAC ( En- coder Digital to Analog Converter ) units, which trans- formed the TTL waves into an analogue signal.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2075/05Sep_Nedd.pdf?sequence=1
Analog to Digital Converter /Digital to Analog Converter / Encoder / Decoder/ .
-
All‐optical binary‐to‐octal encoder based on a semiconductor optical amplifier: Application to eight‐level amplitude‐shift keying signaling
Also a 2-Gb/s all-optical serial digital- to - analog converter (multilevel encoder ) based on bit interleaving and cross-gain modulation in a semiconductor optical amplifier (SOA) was proposed in Ref. [7] and an all-optical digital-to-analog conversion using nonlin …
-
Control in Multi-Motor Electric Vehicle with a FPGA platform
The MC algorithms are based on the well known indirect Field Orientation Control technique [10], containing a current loop control, a Space Vector PWM (SVPWM) generator, and modules for sensors interface, like encoders and analog to digital converters .
-
Digital Encoder for RF Transmit Waveform Synthesizer
Index Terms—Digital pre-amplifier, digital-RF, digital- to - analog converter , encoder , superconductor integrated circuits.
-
Image Transfer Characteristics Of Image Intensifier Tubes
SIGNAL LA LOCK-H- AMPLIFIER AD ANALOG TO DIGITAL CONVERTER E ENCODER M MEMORY PROCESSOR .
-
Numerical modeling of DPSK pressure signals and their transmission characteristics in mud channels
are converted to encoded binary words consisting of binary bit “1” and “0” by an A/D ( analog to digit) converter and encoder .
-
http://www.ndt.net/article/hsndt2007/files/Tsompanidis2.pdf
The necessary 24 VDC power is required by the encoder and the digital to analog converter comes from two 12 VDC batteries.
-
Chip formation and modeling of dynamic force behavior in machining polycrystalline iron–aluminum
In addition, the revolution of the lathe spindle is triggered on the measuring board via the zero signal reference from the rotary encoder by the digital to analog converter (DAC) of the lathe.
-
A Fault-Tolerant Area-Efficient Current-Mode ADC for Multiple-Valued Neural Networks
This module is a combination of two sets of current comparator blocks, encoders , a Digital to Analog Converter (DAC), a current regulator and a current mirror to distribute current among each of these blocks.
Indicates content that may require registration and/or purchase.