Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SICK
Description: Measuring wheel systems use a wheel to record linear movements, which they then convert to speed or position values. These systems do not require a reference point on the surface to be measured, making them well-suited to measuring a wide range of surfaces. The integrated spring
- Sensor Technology: Linear Encoder, Linear Potentiometer
-
Supplier: Electro-Sensors, Inc.
Description: Traction Wheel Encoder Assembly Features • A complete ready-to-install system • 1 to 1,270 pulses per revolution • Optional Bi-Directional models • Double traction wheel assembly • Specify pulses per revolution when ordering The Traction Wheel Encoder Assembly
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Evident Scientific
Description: construction, resistant to harsh environments Minimal noise induction Small dimensions Encoder resolution is engraved on the wheel (12 steps/mm) Removable encoder wheel Double O-ring tire for better adherence Sealed bearing for long lasting smooth wheel rotation
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: Tri-Tronics Company, Inc.
Description: wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight
- Sensor Technology: Optical Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The BlueCoder model RW is an optical incremental encoder that utilizes the benefits of blue LED light. The intergated tortion spring adjusts the measuring wheel force applied against surface. Electrical connection is through a M12 connector or an attached cable.
- Sensor Technology: Optical Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: below a moving web or conveyor. When used with the MW-1 (12.00" circumference) or MW-30 (30.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great
- Sensor Technology: Optical Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M203 Environmentally sealed - IP66 Datasheet M265 R22 with shortened mounting handle Datasheet For our programmable dual Wheel model, please see our R22-P Programmable Wheel
- Sensor Technology: Optical Linear Encoder
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters,
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Wheel-encoder for conveyors Metric and inches sizes Fixing kit with springs Conveyors, logistics
- Maximum Mechanical Shaft Speed: 2,000 rpm
- Diameter or Width: 3.98031711 inch
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
-
Supplier: Accuris
Description: Wheel Speed Sensor Magnetic Encoder Technical Specification
-
Supplier: Accuris
Description: Wheel Speed Sensor Magnetic Encoder Program Technical Specification
-
Supplier: Radwell International
Description: SPARE WHEEL, 5/8 INCH BORE, F/ ENCODER, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: Encoder, Incremental, Wheel Type, 1 Pulse Per 1cm, Totem pole output, 12-24 VDC
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: ContiTech AG
Description: The control systems for ABS, TCS and ESC determine the wheel speed based on signals sent by the wheel speed sensors. This information is used to prevent the wheels from locking and determine when the wheels are spinning, taking appropriate control action to maintain the
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: ElectroCraft
Description: ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning
- Torque Constant: 72.9 to 153.5 in-oz/amp
- Other Output Power: 0.1005165288677115 to 0.19165151504110325 HP
- Continuous Current: 2.5 to 8.4 amps
- Continuous Torque: 23 to 39.8 In-lbs
-
Supplier: Evident Scientific
Description: The RollerFORM™ phased array wheel probe is used to inspect composites and other smooth-surfaced materials. An affordable and easy-to-implement replacement for full 2D encoding systems, the RollerFORM scanner is a viable alternative to immersion techniques.The RollerFORM tire's unique
- Probe Frequency: 1,000 to 5,000 kHz
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Probe Style: Surface Probe, Wheel / Roller Probe
- NDT Probe Technology: Ultrasonic
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for
- Clear Aperture: 23.500000000000004 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Grayhill, Inc.
Description: other OEMs The T2 MTCW is manufactured as a complete sealed package, without any cracks, crevices or holes where bacteria and other pathogens can hide. These areas are difficult to disinfect in bacteria-ridden environments such as hospitals. Another key feature of the T2 Multi-Control Touch
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders MEASURING WHEEL ASSY, 3/8
-
Supplier: Radwell International
Description: PROGRAMMABLE DUAL WHEEL ENCODER, PROTECTED OUTPUT DUAL WHEEL, UNDER-BELT MOUNTING ASSEMBLY, 20 FT CABLE, 8-30 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for
- Clear Aperture: 23.500000000000004 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Pelonis Technologies, Inc.
Description: DRIVE WHEELS The systems design allows using multiple XR15-W drive wheels on a single vehicle and has benefits of: Higher Weight Payloads: Distributing the load across multiple wheels enables handling heavier payloads. Higher Speed Applications: Using multiple wheels
- Rated Power: 486.00000000000006 watts
- Continuous Output Current: 12 amps
- Supply Voltage (DC): 42 volts
- Operating Temperature: -10 to 40 C
-
Supplier: RS Components, Ltd.
Description: HEDS-5120#A11,Code wheel,2ch,500CPR 4mm
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.1574804 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
- Encoder Type: Incremental
-
Supplier: Broadcom Inc.
Description: servo and stepper motor feedback systems, robotic arms and wafer-handling machines. Avago also offers a wide range of accessories to complement its encoder products. These accessories include cables, connectors, code wheels and alignment tools. The company offers the industry
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: DigiKey
Description: DBV50E-22RMA0200 WHEELED INCR.
-
Supplier: Dynapar Corp.
Description: Dual shafts and measuring wheels are recommended for better parallel tracking in measuring applications.Series 60 Rotopulser encoders are available with line driver outputs for applications with longer cabling requirements (hundreds of feet) and/or higher signal noise immunity.
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 3.5 inch
- Maximum Mechanical Shaft Speed: 3,600 rpm
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters,
- Resolution (counts per revolution): 600 to 1,024 (counts/revolution)
- Count Rate: 30 kHz
- Diameter or Width: 1.181103 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters,
- Resolution (counts per revolution): 50 to 1,250 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.1181103 to 0.3149608 inch
- Operating Temperature: -40 to 185 F
-
Description: cost-effective 1Vpp Sine/Cosine output magnetic encoders for harsh or difficult environments. Features 1. Magnetic Encoder Pulse Counts up to 3560 Counts per Channel 2. 2 Channel Quadrature Magnetic Encoder Channels 3. Designed to be used with a P44 Magnet Target Wheel ()
- Encoder Type: Incremental
- Encoder Technology: Magnetic
Find Suppliers by Category Top
Featured Products Top
-
Experts in motion feedback and control, Idaho-based Encoder Products Company is expanding its linear measurement series of encoders to include a high resolution, programmable, wheeled encoder designed for industrial motion control applications. The TRP Tru-TracPro measuring wheel system consists (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
. A surface-mounted encoder with measuring wheel provides conveyor motion feedback to a pick and place robot. (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
information in conjunction with a vision sensor. Encoder placement and specification should align with the typical conveyor feedback options for wheeled, shaft-mount and thru-bore types (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
frequency range (kHz), thereby enhancing the encoder’s reliability and performance. To regulate the secondary coil signal, the rotor (or code wheel), which is made from a ferromagnetic material, interacts with the magnetic field from the primary coil to affect the current in the (read more)
Browse Rotary Encoders Datasheets for Portescap -
Improve production accuracy with POSITAL measuring wheel encoders. Flexible, reliable and easy to integrate, they deliver precise material tracking across industries. Flexible Length Measurement Made Easy Accurate linear measurement is essential for many (read more)
Browse Linear Encoders Datasheets for POSITAL B.V. -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is (read more)
Browse DC Motors Datasheets for ElectroCraft -
As the term implies, rotary encoders generally provide feedback for rotary motion. However, with the addition of a measuring wheel, gear, or cable-draw assembly, a rotary encoder can also provide feedback for linear displacement or measurement. EPC offers a line of integrated linear measurement (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
Custom Solutions Outdoor AMR designers often face limitations in using standard, commercial off-the-shelf components, which are typically optimized for indoor environments. For example, standard wheel drives and other common motion solutions may not perform effectively in rugged (read more)
Browse DC Motors Datasheets for Portescap -
too hazardous for people, are difficult for access by wheeled or chain-powered systems, or where the emphasis is on being as gentle as possible on the environment. Applications include search and rescue missions in partially collapsed buildings, exploration of volcanoes, the clearing of minefields (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Magnetic Encoders Support the Stabilization Control of a Self-balancing Two-wheeled Robotic Vehicle
In the design of a self-balancing two-wheeled robotic vehicle, accurate high-speed measurement of angular rotation is a key requirement. Furthermore, the minimisation of component weight and size is an equally vital consideration. Engineering students at Tokyo Denki University found the answer
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
integrated wheel drives are offered with a number of options, including torque output, 24 or 48 V winding voltage, electromagnetic brake and Hall sensor or optical encoder feedback for motor control. Figure 1: The MPW52 and MPW86 feature a high-torque density, BLDC motor with a heavy-duty inline
More Information Top
-
FABRICATION AND TESTING OF AN AUTOMATED CRACK SEALING MACHINE
Sources of error for the VOC include slippage of the encoder wheels on the pavement and the resolution of the encoder wheels.
-
Arduino Robot Bonanza > Enhancing the Teachbot
The encoder wheel assembly with codewheel pattern is shown in Figure 9-22.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43263/27995045-MIT.pdf?sequence=2
Appendix B gives a complete description of the mounting of the Hewlett Packard HEDS-9140-A00 optical encoder module and HEDS-5140-A13 encoder wheel in the thrusters, the digital compensator implemented with the LM629 motor controllers, and the maximum motor shaft …
-
Autonomous Land Vehicles
encoder wheel grid constant g .
-
New low-cost technique for accurate surface velocity measurement of a rotating drum
The quadrature decoders and pulse counting circuitry of the dSPACE board generate parallel binary words representing the position change of the encoder wheel from some arbitrary zero.
-
Multi-modal control framework for a semi-autonomous wheelchair using modular sensor designs
With the encoder mount secured to the motor, the next challenge to address is the distance from the wheelchair wheel to the encoder wheel in both the X and Y directions.
-
Robot Builder's Bonanza, Fourth Edition > Navigating Your Robot
You may be able to find already machined parts that closely fit the bill, such as the encoder wheels in a discarded mouse (the computer kind, not the live rodent kind).
-
CR4 - Thread: mathmatical equasion to find Circumference
I'm puzzled as to how and where you want to mount the encoder wheel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37107/85480146-MIT.pdf?sequence=2
114 C.1.3 Encoder Wheel . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Design and Evaluation of a Yield Monitoring System
for Pistachios
The odometric encoder wheel is also raised and lowered by a double-action hydraulic cylinder activated by an electro-hydraulic valve consisting of two solenoids.
Indicates content that may require registration and/or purchase.