Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 6085 is a thickened alkaline product which removes difficult oils, grease, carbonized exhaust tracks, and smoke stains from aircraft surfaces, including engine nacelles, flap areas, wheel bays and landing gear. It can be used by itself as a heavy-duty cleaner, as a
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: ThreeBond International, Inc.
Description: These series of industrial brake cleaners include degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains. We are proud to have perfected our high-quality industrial brake cleaners for use in various
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Other
-
Cleaning Agents and Surface Treatments - LPS® Presolve Industrial Cleaner 523ml Aerosol -- ITLP00005Supplier: Techsil Limited
Description: LPS® Presolve 523ml Aerosol is an orange, high performance industrial cleaner that cleans on contact. It's ideal for removing grease, tars and oils on even the toughest cleaning jobs. Product Benefits Fast acting, deep penetration Controlled evaporation Flash point above 100°F (38°C) Low
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
-
Supplier: Techsil Limited
Description: Does not contain butyl, chlorinated or petroleum solvents, bleach ammonia or abrasives Alkaline formula inhibits flash rusting Rinses clean Safe on all surfaces except magnesium Non-food Compounds Program Listed, Cat Code: C1 Reg #059854 Applications Compressors Engines Floors Food
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-AK 5948-DPM THK AERO ALKALINE CLEANER is a blue, viscous, alkaline, water base, concentrated compound formulated to effectively cling to painted and unpainted aircraft exterior and interior surfaces. BONDERITE C-AK 5948-DPM THK AERO ALKALINE CLEANER is ideally
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
- Industry Applications: MIL-SPEC / Military
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 1618 is a concentrated blend of surfactants, sequestrants, and caustic alkali that effectively cleans the ferrous parts of internal combustion engines. This cleaner removes carbon, rust, and lead deposits from components such as valves and cylinder header. Ardrox 1618 also
- Type: Cleaner / Cleaning Agent, Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Techsil Limited
Description: soils Does not contain butyl, chlorinated or petroleum solvents, bleach ammonia or abrasives Alkaline formula inhibits flash rusting Rinses clean Safe on all surfaces except magnesium Non-food Compounds Program Listed, Cat Code: C1 Reg #059854 Applications Compressors Engines Floors
- Type: Cleaner / Cleaning Agent
-
Supplier: Henkel Corporation - Industrial
Description: dissolve and clean the residue deposited on carburetors and chokes during the normal operation of gasoline engine powered equipment. Typical applications include carburetors, manual and automatic chokes, linkages, heat risers and PCV valves. Specifically formulated to dissolve and clean the
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Construction Companies Engine & Motor Rebuilders Air Conditioning Maintenance Machine Shops School Bus Yards Oil Field Services Equipment Manufacturers For use on: Gears Windings Generators Engine Parts Printing Equipment Production Machinery Relays Motors Starters Bearings Gas, Water
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE C-AK 4338 L AERO is a liquid alkaline permanganate formulation developed specifically for jet engine cleaning. It modifies high temperature heat scale by chemically changing the structure of the oxide deposit to one that is properly conditioned for ease of chemical removal in
- Type: Cleaner / Cleaning Agent
-
Supplier: Sunshine Makers, Inc.
Description: parts & equipment and more! Extreme Simple Green Motorsports meets compliance standards for Boeing spec D6-1748P. Originally developed for the aircraft industry and geared toward safely cleaning high end aircraft exterior and engine surfaces, this product is an ideal choice for all of
-
Supplier: Ecolink, Inc.
Description: solvents Applications This product is used undiluted and may be sprayed, wiped or brushed onto the surface to be cleaned. For accumulation of grease, tar and asphalt on engines, machine parts, etc., spray on to thoroughly wet surface. Allow 5 minutes contact time and hose off
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Image Supply, Inc.
Description: This product is ideal to use in all types of steam cleaning machines. Cleans automotive & truck engine compartments, blocks, drive-train components, etc. Also suspension, brakes, under carriages. Quick clean without harm to most painted surfaces or wiring. No disagreeable fumes/odors
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M 08899 engine degreaser is easy to use. This item is formulated to work in automotive applications. Comes conveniently packaged as a ready-to-use product. In addition to the other features this product meets the following standards: OSHA 29 CFR 1910.1200. This engine degreaser is
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Pressure Washers Direct
Description: Honda GCV 160 Engine •Easy to start; quiet and reliable Axial Pump With Brass Manifold •More durable than traditional pumps Includes 2 Spray Lances •High pressure lance injects chemicals after the pump •Allows use of a wider range of cleaners •Turbo lance boosts pressure to
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful Honda GC 187cc Engine •3000psi takes on big jobs around the house with ease •Easy to start; quiet and reliable Commercial Grade Axial Cam Pump •Brass pump head for durability and reliability Heavy Duty Wand •Zinc plating is rust and corrosion resistant Uncluttered Design
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: CSA Group
Description: 1.1 This Standard covers the performance, construction, testing, marking, installation, operation, and servicing of com plete commercial/industrial pressure washers and steam cleaners that are either gas-fired or oil-fired. 1.2 The Standard applies to (a) complete machines comprising a
-
Supplier: Armakleen Company (The)
Description: ARMAKLEEN™ M-100 BCR (Baked on Carbon Remover) is a specially formulated low pH cleaner that performs like a caustic cleaner without the use of free caustics. M -100 BCR is a safer aqueous cleaner designed to attack and remove baked on carbon and other heavy soils from steel and
- Temperature (As Used): 110 to 180 F
- Concentration (As Used, by Volume): 10 to 30 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
- Features: Carbon Removal, Foam Free / Low Foaming, VOC Compliant
-
Supplier: LS Industries
Description: LS Industries' ENVIROWASH Detergent is a biodegradable, light to medium granular, non-caustic, alkaline jet spray cleaner. Specially formulated to safely clean both ferrous and non-ferrous metals. ALLPREP is a heavy duty, highly alkaline, biodegradable, non-caustic, jet spray cleaner.
- Features: Biodegradable, Carbon Removal, Specialty / Other
- Type: Detergent / Surfactant
-
Description: Formulated specifically to remove carbon and mineral deposits from gas, steam and direct combustion turbine blades. Ideal for removing burn marks on steel and stainless steel, or heavy carbon deposits on various engine parts. 70 Micron Size
- Type: Abrasive Cleaner, Cleaner / Cleaning Agent
- Features: Carbon Removal, Non-toxic, Other
-
Supplier: Pressure Washers Direct
Description: General Purpose, Industrial Unit With Steel Frame •Great for surface cleaning, buildings, boats, vehicles, etc. Honda 11 HP LX OHV Gear-Drive Engine With Low Oil Alert •Gear-drive engine increases pump life •Throttle control idles the engine when not in use; saves
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Hubbard-Hall Inc.
Description: water-displacing rust preventive, which can be applied by dipping, spraying or brushing and will displace moisture on the metal surface, leaving a continuous film of Metal Guard® directly in contact with the metal surface. Metal Guard® is also used for protection against rust and
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Unit With Steel Frame •Plenty of power for grafitti removal, heavy equipment, etc. Honda 13 HP LX OHV Gear-Drive Engine With Low Oil Alert •Gear-drive engine increases pump life •Throttle control idles the engine when not in use; saves fuel Kranzle AQ
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Ecolink, Inc.
Description: deposits from virtually any surface. VORTEX-NS is a perfect product for removing oily film of any kind from metal surfaces. VORTEX-NS quickly removes even the toughest organic soils such as tar, asphalt and bitumen. VORTEX-NS is the cleaner of choice for cleaning and degreasing
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid, Hoist / Rack System
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: Cleaning Technologies Group
Description: Plastic Dunnage- Belt Conveyor Diesel Fuel Lines- Custom Cabinet Shredded Metal Recycling- Drum Washer Stamped Stainless Sinks- Monorail Conveyor Power Generator & Locomotive Engine Blocks - Custom ImmersoJet Heat Exchangers- Custom Conveyor Off-Road Vehicle Engine Blocks - High
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Part Loading: Barrel / Tumbler, Conveyor, Front Loading, Rotary Table / Carousel, Top Loading
- Machine Mounting: Benchtop / Pedestal, Floor / Skid, Portable Machine
- Operation: Degreasing, Descaling / Stripping, Dunnage / Pallet Cleaning, General Cleaning / Surface Prep
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: displacement electronic engine with lower exhaust emissions and good cold start capability. Power train to engine link with controlled throttle shifting. Higher efficiency turbocharger for improved airflow. Fuel/Air Ratio Control to minimize acceleration smoke. Cylinder Block
- Horsepower: 258 HP
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: weights to fine tune the clutch to keep the rpm in a band close to peak engine torque. This is very important for sprint racing to get the best acceleration off the corners. The Fire clutch is ideal for the LO206 engine because of the smooth engagement and the ability to tune the
- Application: Automotive
- Features: Bore Keyway, Slip Clutch / Disengagement Torque Limiter
- Engagement: Friction
- Shaft: In-line
-
Supplier: Visual Sound, Inc.
Description: ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard, regulating the yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and
-
Description: does not apply to - vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335 2 2); - floor treatment appliances for household use (IEC 60335-2-10); - spray extraction machines for commercial use (IEC 60335-2-68); - wet and dry vacuum cleaners, including power
-
Supplier: UL Standards & Engagement
Description: combustion engines, - mains powered motors up to a RATED VOLTAGE of 250 V for single-phase appliances and 480 V for other appliances, - battery-powered motors. Battery powered machines may be equipped with a built-in battery charger. This standard does not apply to - vacuum cleaners
-
Supplier: UL Standards & Engagement
Description: combustion engines, - mains powered motors up to a RATED VOLTAGE of 250 V for single-phase appliances and 480 V for other appliances, - battery-powered motors. Battery powered machines may be equipped with a built-in battery charger. This standard does not apply to - vacuum cleaners
-
Supplier: CSA Group
Description: for the following applications: – scrubbing – wet or dry pick-up – polishing and dry buffing – application of wax, sealing products and powder based detergents – shampooing – stripping, grinding and scarifying of floors with an artificial surface. Their cleaning motion is more lateral or
Find Suppliers by Category Top
Featured Products Top
-
Reach Maintenance, precision cleaning wasn’t just a task; it was a mission. Terry, the lead technician, wiped sweat from his brow as he stared at the jet engine’s intake. The faint glimmer of residue clung stubbornly to the surface. A misstep here could mean disaster in the air (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
prolonged use. The foam remains stable around chemicals. It does not degrade when exposed to oils, fuels, and industrial cleaners. This stability is crucial for both military and commercial aircraft systems. Internal components stay protected, even near engines or fuel tanks (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Case Study: Reman Used in Preventive Maintenance
Baked-on carbon, grime, and oil needed to be removed from the surface of aluminum forklift engine components as part of a remanufacturing process. The reman company sent the parts to us for a cleaning trial, to see which of our aqueous cleaners would remove these tough soils the best. A 10%
More Information Top
-
car engine exporter ( Page 2 ) - car engine manufacturers, exporters, factories, suppliers, China car engine
F1 Engine Surface Cleaner for Car Care Products .
-
auto injector cleaner - offers from auto injector cleaner manufacturers, suppliers, exporters & wholesalers
Auto care&maintenance: engine surface cleaner ,super oil treatment,motor oil,minute engine flush,brake fluid,brake ...
-
Painting Color - Painting Color Manufacturers, Suppliers (Page 16)
F1 car care products include multi function foam cleaner,F1 dashboard wax,F1 tire shine,F1 fire stop,f1 SPRAY PAINT,F1 engine surface cleaner ,F1 rubber spray paint,F1 oil treatment,F1 starting fluid and so on, 1.F1...
-
Firefighting Supplies Manufacturers, Firefighting Supplies Product Catalogs Directory
F1 car care products include multi function foam cleaner,F1 dashboard wax,F1 tire shine,F1 fire stop,f1 SPRAY PAINT,F1 engine surface cleaner ,F1 rubber spray paint,F1 oil treatment,F1 starting fluid and so on, We...
-
Ternary phase behavior of water microemulsified diesel-palm biodiesel
This leads to a cleaner piston and engine surface [1].
-
Handbook of Industrial Surfactants Volume 1 and 2
surface cleaners including vehicles, engines .
-
CR4 - Thread: Removing a Hard Wax Layer from Stainless Sheetmetal
To ensure a clean surface finish with a water wash using a wetting aid such as Teepol or use a water compatible hard surface cleaner (e.g. engine cleaner - brush on wash off with water type).- again heated.
-
Prediction - of development -RAJIETA cooling wind speed of cooling power prediction method due to CFD (1st information) (research paper)
…has the strong turning component and the pouring wind from especially subphane flows the upper surface of exhaust pipe to oblique in back and the clearance of engine and air cleaner is come out and … being 回 crowded to surface , after engine .
Indicates content that may require registration and/or purchase.