Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis of vibration and audio spectrum signal.
- Rotational Speed Range: 450 to 8,000 rpm
- Outputs: Analog Voltage, Serial / Digital
- Features: Battery Powered
- Form Factor: Benchtop
-
Supplier: CEC Vibration Products
Description: Features: Ceramic bearings provide exceptional service life Self-generated, high level low impedance output Operates to +700°F Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC's 4-130 Vibration Sensors offer a technology breakthrough in velocity
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan.
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Sitron
Description: The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan. The
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: ContiTech AG
Description: For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation.
- Rotary Speed Range: 0 to 4,000 rpm
- Operating Temperature: -40 to 320 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: high-precision, reliable, easy to install. It doesn't need vibration sensor or pincers for engine cylinder line. Only by connecting to power source system can it measure engine rpm. It is the only one proprietary RPM sensor based on auto cigar lighter in present
- Rotational Speed Range: 400 to 9,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 3D Vibration Analyzer provides quick and simple measurements of acceleration and displacement to check the acceleration of machines and construction parts, allowing for defects and larger unbalances to be determined. The PCE-VM 3D Vibration Analyzer is able to record
- Acceleration: 0.01019367991845056 to 40.77471967380224 g
- Linear Velocity: 0.000393700787401575 to 15.748031496063 in/sec
- Frequency Range: 10 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
-
Supplier: Caterpillar Oil & Gas
Description: controls Cooling System Separate Circuit Aftercooler (SCAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: SAE International
Description: In recent years, more and more electric components like sensors or actuators are being positioned in hostile environments like those of commercial trucks. Next to the underbody area there are additional application zones such as the braking, the interior of the engine, or the gear box.
-
Supplier: Caterpillar Oil & Gas
Description: capability; ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Trafag Inc.
Description: Main Features Nominal pressure up to 2500 bar (Common Rail) with high pressure threaded connection High vibration restistance Good temperature resistance Different accuracy classes Completely welded steel sensor system without additional seals
- Working Pressure Range: 0 to 36,259.425 psi
- Accuracy: 0.3 to 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: SAE International
Description: compares different actuator-sensor configurations for the control of noise and vibration in vehicles. Beside the control performance, it highlights the electrical power requirements for the control of engine induced interior noise as a function of the selected
-
Supplier: Senior Aerospace Metal Bellows
Description: LVDT Pressure Sensors Senior Flexonics Metal Bellows Division offers a unique line of high-resolution Bellows/LVDT pressure sensors that detect and transmit vital information regarding fuel and oil pressures to the Electronic Engine Control (EEC).The all- welded construction of
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -65 to 450 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Fully automatic roughness measurement on engine components and shafts Ideal for the automated surface measurement of engine components such as cylinder blocks and cylinder heads Designed for quality assurance in volume production Increased productivity through fully automatic, shop
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: SAE International
Description: and vibration control in vehicles without adding excessive weight. In this paper, basic principles for the implementations of those systems with a focus on the control systems are reviewed. Examples from implementations in automotive applications are presented, including control of
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4929C-XHA-M38N Hall based crankshaft sensor for hybrid powertrains The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm ensures valid sensor data for any
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4929C-XHA-M18N Hall based crankshaft sensor for hybrid powertrains , 100 nF integrated capacitor The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm ensures
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: SAE International
Description: particular interest is spark timing control and calibration since it has a significant influence on engine efficiency, emissions, vibration and durability. Spark timing determination to achieve a desired combustion phasing is currently an empirical process that occurs during the
-
Supplier: AI-TEK Instruments, LLC
Description: will find AI-Tek variable reluctance sensors in everything from low-cost consumer products to highly-accurate automotive engine ignition systems to flight-worthy aircraft engine controls. It is the customer's responsibility to determine whether the product is proper for
- Operating Temperature: -67 to 224.6 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Frequency, Voltage
-
Supplier: Richardson RFPD
Description: DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and
-
Supplier: OROS
Description: Main Features Optical fiber sensor Accurate Conditioning, cables and accessories included Powered by the analyzer Designed for the field Accurately mounted with the provided frame- General overview On reciprocating machinery (diesel engine, pump) or any cyclic rotating devices
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: Hottinger Brüel & Kjær A/S
Description: isolated and hermetically sealed. The 3335C's main applications are: testing gas and steam turbines for power generation in aircraft; nuclear power plant testing; exhaust and catalytic converter studies; rocket engine testing; automotive engine testing; and any other vibration
- Frequency Range: 3 to 3,500 Hz
- Operating Temperature: -58 to 1,202 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3443C is a triaxial, charge mode vibration monitoring accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C). Ideal for use in a variety of vibration monitoring applications including: engine vibration studies, exhaust system
- Frequency Range: 3 to 5,000 Hz
- Operating Temperature: -94 to 500 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Automation24, Inc.
Description: steel. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transducer from APG sensors with an analog output of 4-20 mA is suitable for a measuring range of 0-100psi. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transmitter from APG sensors operates with an auxiliary
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 179.6 F
- Signal Output: Analog Current
- Features: Other
-
Supplier: SKF/Global
Description: The SKF Machine Condition Indicator is an economical vibration sensor and indicator for monitoring non-critical machines. It is ideal for machinery with constant operating conditions not previously monitored in plants. The device can be compared to the "check engine" light in a
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: Sensata Technologies
Description: Especially designed for heavy duty industry (steel and paper mills, lumber, cranes, engine etc...). Sturdy compact conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. 20mm blind shaft (reduction hubs available).
- Rotary Speed Range: 800 to 4,000 rpm
- Operating Temperature: -22 to 266 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration
- Sensed Temperature: 1,472 F
- Diameter or Width Range: 0.1181103 to 0.2362206 inch
- Sensitive Length: 3.93701 to 1,181.103 inch
- Probe Features: Available as an Assembly
-
Supplier: SensorsONE, Ltd.
Description: engine oil and gearbox oil. The electrical interfaces that can be specified for the AS motorsport pressure transducer include millivolt, ratiometric and regulated voltage outputs and is compatible with all types of motorsport dataloggers and engine management systems. A choice of
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model SA-132RHT Force Balance Accelerometer has been designed for extreme high temperature environments including aircraft engines. The Model SA-132RHT is capable of operating at temperatures of up to 185 degrees Celsius. This sensor is completely self-contained and provides a
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
Find Suppliers by Category Top
Featured Products Top
-
To help automotive manufacturers improve their acoustic, vibration and mechanical performance processes, Hottinger Brüel & Kjær (HBK) has combined its NVH end-of-line (EoL) testing tool - Discom NVH production testing systems - with its (read more)
Browse Vibration Sensors Datasheets for Hottinger Brüel & Kjær A/S -
-priced exhaust gas sensors for LM Series engines – Conax exhaust gas sensors for LM6000 T4.8 and LM2500/LM5000 turbines are engineered from state (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
and temperature sensors for a wide variety of engines and applications, including: Temperature sensors Brake (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
-quality cable and harness assemblies and temperature sensors for a wide variety of engines and applications in the power generation (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors Cable and harness assemblies Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
assemblies and temperature sensors for a wide variety of engines and applications, including: Cables and harnesses (read more)
Browse Cable Glands Datasheets for Conax Technologies -
vibration meter. By pressing a button, it is possible to switch from the FFT analysis to the actual wave view of the vibration. This makes it possible to analyse and evaluate a vibration even better with the vibration meter. The magnetic holder of the vibration sensor of the vibration meter is designed (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
testing across a wide frequency spectrum Shock and resonance testing to identify weaknesses Multi-axis vibration simulations for turbulence, engine harmonics, and rotor/propeller effects Custom programs tailored to (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Rugged Interconnect Solutions for Marine Environments Built for the Water. Engineered for Reliability. From open seas to engine bays, marine environments demand connectors that withstand water, salt, vibration, and UV exposure without compromising (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
safer, cleaner, and easier to manage. It connects important systems such as lights, sensors, ignition, engine controls, and even entertainment units. Without it, the truck’s electrical system would be messy and hard to control. Now, how does it work? The truck wire harness carries (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited
Conduct Research Top
-
Measuring Vibrations on a Hybrid Rocket Engine with an Accelerometer
bluShift wanted to understand how much the final version of their hybrid rocket engine vibrated. Using an enDAQ sensor, bluShift was able to get a clearer understanding of vibration in their rocket engine.
-
Trivibe - Practical Approach to the Vibration & Temperature Monitoring of Diesel Engines
The Trivibe sensor can be mounted on the engine block, center-lined to the machine casing. The green blocks below indicate where the sensors should be mounted when monitoring for engine block vibration and crankcase vibration at one to ten times the machine running speed (ips, rms).
-
How the Slam Stick Vibration Data Logger Helped the US Navy to Quickly Isolate a Vibration Issue - Saving Time and Money
The US Navy had a challenge: the crew of a C-2A Greyhound was reporting excessive vibration in the cockpit, yet no abnormal vibrations were being detected by the engine's vibration monitoring system. Usually, a system of traditional wired accelerometers would be used to further test vibration
-
Laser Triangulation Sensors
Offering extreme resolution and high measuring rates, laser triangulation sensors accurately measure displacement, position and vibrations on an engine manifold, powertrain or car body.
-
Case Study: Aerospace/Defense Application: Missile Engine Test Program
Conax designed an extremely rugged mineral insulated cable assembly with a proprietary mounting support adapter to withstand high shock and vibration from missile tests. The customer wished to purchase temperature sensors to monitor fuel and air temperature on a missile test stand. Nine sensors
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
Rocket motor combustion instability is caused by pressure fluctuations and acoustic resonances in the combustion chamber, which may reduce engine performance, induce structural vibration, and possibly lead to catastrophic failure by a break-down of the thermal insulating boundary layer
More Information Top
-
Missing sensor data restoration for vibration sensors on a jet aircraft engine
Ill. JET ENGINE VIBRATION SENSORS .
-
Adaptive model of engine vibration signal for diagnostics of mechanical
defects
Utilising the resonance frequency of the engine vibration sensor in diagnostics of the ex- haust valve leakage, Journal of KONES Powertrain and Transport 17(2): 209-216.
-
Dynamical Systems
DI 135 Diesel engine Vibration sensor .
-
Non-Intrusive Low Cost Cylinder Pressure Transducer for Internal Combustion Engine Monitoring and Control
…Head Stress [13], [23], [26], [31, 32, 33 and 34] HGS Head Gasket Sensor [21-22] CVS Crankshaft Velocity Sensor [3], [8-9] CTS Crankshaft Torque Sensor [11] SIS Sparkplug Ion Sensor [5], [35] EVS Engine Vibration Sensor [25] VMS Valve Movement…
-
Renewable Energy Opportunities Saginaw Chippewa Indian Tribe
…recovery accessories, 480 Volt, 1428 kWe (3) Adder for 4160 Volt Generator, 1422 kWe rating (3) Monic System (3) Cts for Diane.xt (3) Generator temperature indication (bearings and windings) (3) Generator condensation heater (3) Engine vibration sensor (3) Exhaust gas heat…
-
A demonstration of a helicopter health management information portal for U.S. Army aviation
The chart displays all of the CI’s that are processed for each sensor (in this example the data for the engine vibration sensor is used).
-
Cost-Effective Reciprocating Engine Emissions Control and Monitoring for E&P Field and Gathering Engines
Dynamometer Controls DyneSystem Controller Altronic Annunciator Murphy and Altronic Tachometer Altronic Pressure Switch Altronic Temperature Switch Transformers Dynamometer Heat Exchanger with Pumps Check Valve Control Valve Engine Oil Cutoff Switch Gas Regulator Vibration Sensors Engine Base Rails Piston and Rings Diesel Supply .
-
Misfiring cycle pressure measurement for diesel-converted HCCI engine
They used axial piezoelectric accelerometer as engine block vibration sensor and scaled high-frequency components of signals by wavelet analysis to detect misfire and knock in a SI engine.
-
Encyclopedia of Systems and Control
To cope with this, SI engines have vibration sensors whose output is used to modify the engine operation, in particular the spark timing, to prevent it.
-
Advances in Computer and Information Sciences and Engineering
Unlike traditional wired networks, the sensors of a WSN can be deployed in bearings of motors, oil pumps, into the heart of whirring engines , vibration sensors on packing crates, or many unpleasant or inaccessible or hazardous environments which are impractical with normal…
Indicates content that may require registration and/or purchase.