Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power supply “-” FIB Optical fiber interface 100/1000M: Ethernet interface There are two lights on the Ethernet RJ45 port: Yellow light: Ethernet link indicator light, on means the link is normal, flashing with data Green light: Optical fiber link indicator/activity light, on
- Cable Type: Single Mode
-
Supplier: Grace Engineered Products, Inc.
Description: potential heat sources such as; busbars, breaker connections, bus ducts, transformers, or any other potential hot spots. • Any Voltage—Non-conductive technology safely applied to any electrical systems. • Reduced Risk—Ability to monitor and retrieve temperature data of critical
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition, Other
- Form Factor: Monitoring System
-
Supplier: OMEGA Engineering, Inc.
Description: The wiSeries wiDR DIN Rail Monitor and Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA’s awardwinning embedded Web Server. It is easily configured and monitored with a
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Type: DC Voltage Input, Serial / Digital Input
- Features: Datalogger, Rate Indication / Control
-
-
Supplier: HORIBA Instruments, Inc.
Description: software allows the user to monitor partial pressures of gases in various modes e.g. trend graph, analog graph, leak mode, bar graph, 3D Monitor controller The optional Monitor Controller can be used on the chamber mounted directly on the Spectrum Generator, allowing the user to
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: Sunstone Engineering
Description: Control Outputs. Ethernet Communication CF Memory Card Slot When Do I Need a Welding Monitor? A welding monitors main purpose is when you are looking to include process controls into your welding. Many times in production you will need to ensure that the welds will be consistent
-
Supplier: General Digital Corporation
Description: KEY FEATURES VueSim HMI Smart Display Renders high definition graphics Modular design facilitates modification/expansion Sunlight readable options NVIS options Extended color gamut (ECG) available VueSim RT Graphics Rendering Engine Reads a variety of data sources Ethernet, ARINC 429, ARINC
- Voltage Rating: 9 to 36 volts
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, Ruggedized Housing, TFT
- Color: Color
- Input Types: DVI, Serial Interface, USB
-
Supplier: Littelfuse, Inc.
Description: SE-330-03-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Littelfuse, Inc.
Description: The SE-134C/SE-135 is a microprocessor-based, combination ground-wire monitor and ground-fault relay for resistance grounded or solidly grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused
-
Supplier: Littelfuse, Inc.
Description: SE-330HV-04-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; Ethernet
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Littelfuse, Inc.
Description: SE-330AU-03-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).
- Supply Voltage Range: 65 to 265 volts
-
Supplier: ABB Measurement & Analytics
Description: outputs and via Modbus or Profibus Remote control and remote maintenance via Ethernet or modem Integration and display of signals from other detectors (e.g. dust, mercury, flow, pressure, temperature)
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: Aalborg Instruments
Description: Design Features Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Media: Gas / Air, Liquid
-
Supplier: Opto 22
Description: SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca
- Analog Input Channels: 4 #
- Accuracy: 0.2 % FS
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, AC Voltage Input, Networkable System
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: tablet. Through management app, it is possible to operate planning and local management of the instrument through Bluetooth connection or GPRS / Ethernet remote connection. DL8M data acquisition platform is characterized by: High resolution: 24 bit resolution and high level of repeatability
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: Electro Standards Laboratories
Description: currents, pulse counting, and digital contacts. Complex systems can be monitored by using a multitude of CellMite® ProD Model 4349 boards as Ethernet monitoring nodes within an Ethernet network. The CellMite® ProD features 11 channels of 12-bit analog inputs that can be sampled up to
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Vaisala
Description: are configurable to your application requirements, with options for differential pressure transmitters, analog inputs for the connection of remote transmitters and safety barriers to limit voltage in hazardous areas that require Intrinsically Safe devices. Cabinet devices can be changed or
- Length / Height: 15.74804 to 23.62206 inch
- Width/Diameter: 11.81103 to 19.68505 inch
- Depth: 7.87402 inch
- Height: 15.74804 to 23.62206 inch
-
Supplier: SOCOMEC
Description: (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).
- Accuracy: 0.2 % FS
- Operating Temperature: 14 to 131 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
-
Supplier: Moxa Inc.
Description: Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring
- Analog Input Channels: 4 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone,
- Cable Type: Single Mode
-
Supplier: Brainboxes Limited
Description: protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 16 Digital Inputs and an ASCII Gateway port Monitor any
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: L-com, Inc.
Description: NetPort is a 'plug-and-play' RS232-to-Ethernet cable adapter that enables any device or machine with a serial port, to become network and Internet-enabled in an instant. The external NetPort adapter features an integrated web server, allowing any device to which it is attached to be
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs via any 10/100BaseT Ethernet connection with the eI/O-130E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Each pair of inputs share a common for easy field wiring via removable
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Brainboxes Limited
Description: pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN rail mount
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Product Description The optical transceiver can be used on radar monitoring system, field weapon system,
- Cable Type: Single Mode
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The dry contact (no-voltage) inputs are ideal for monitoring applications such
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power supply “-” FIB Optical fiber interface 100/1000M: Ethernet interface There are two lights on the Ethernet RJ45 port: Yellow light: Ethernet link indicator light, on means the link is normal, flashing with data Green light: Optical fiber link indicator/activity light, on
- Cable Type: Single Mode
-
Supplier: AMETEK Programmable Power
Description: Typical accuracies of ±0.20°C 16-channel isolated universal thermocouple/voltage inputs Power over Ethernet+ (PoE+) 20K samples/second/channel sample rate 24-bit ADC per channel 500 V channel-ground isolation 1000 V channel-channel isolation Data logger acquisition mode Built-in
- Analog Input Channels: 16 #
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input, Data Acquisition Instrument / System, Thermocouple Input
- Network Options: Ethernet
-
Supplier: Silicon Labs
Description: small-footprint solution for streamlining power delivery in managed and unmanaged switches and routers, iPBXs, IP-based security systems, set-top boxes and power injectors. Silicon Labs’ Si348x power management ICs take advantage of the real-time voltage and current monitoring capabilities of
- TJ: -40 to 85 C
- Pin Count: 24 #
- Number of Devices in Package: 1 #
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Win Source Electronics
Description: Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 3dBm
- Output Options: Inverting
-
Supplier: Data Connect Enterprise, Inc.
Description: DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. To service the
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Brainboxes Limited
Description: Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
-
Supplier: Neousys Technology Inc.
Description: ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and
- Digital I/O Channels: 8 #
- Operating Temperature: -13 to 158 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input, Other, Other Input, Other Output
-
Supplier: Sealevel Systems, Inc.
Description: Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector
- Operating Temperature: -13 to 185 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input
- Network Options: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Advanced Smart Features Modern Static SCR Voltage Stabilizers integrate intelligent digital technologies including: Real-time voltage monitoring (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
power quality, monitoring energy consumption, determining machine health, and other powerful data analyses into simple operations.” The DIN-rail mounted enclosures have pluggable terminal blocks for phase voltage and phase current which simplifies setup and maintenance; the small (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. An intuitive front panel supports reliable linear controls for precise adjustment, and optional digital LED voltage and current meters. Voltage and current monitor outputs, and provisions for N+1 redundancy and paralleling for higher current, are also (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
to withstand electromagnetic interference, electrostatic discharge, power surge, over-voltage, over-current, and reverse polarity in the event of an accident. It operates at a wide temeprature range from -40°C to 75°C Secure Remote Management Control This Ethernet switch provides (read more)
Browse Network Switches Datasheets for Volktek Corporation -
supplies. These optional modules allow remote monitoring, status check and programming through a number of standard protocols, supporting VISA (Virtual Instrument Software Architecture). The LAN option is suitable for computer networking, telecommunications, test and measurement and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
2852-DPM Dry Pump Monitor The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs (read more)
Browse Process Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
How to Connect to an Ethernet Device for Communication
Acromag manufactures Ethernet-enabled devices that monitor and isolate voltage, current, thermocouple, and RTD signals, plus control analog and digital outputs, and can transmit I/O information over Ethernet and on the internet. However, the complexities of Ethernet communication can make
-
Data Loggers: There s No Such Thing as TMI
feature audit trail and encrypted data via the company 's Secure software to meet 21 CFR Part 11 requirements. ' DW-USB series data loggers monitor temperature, humidity, dew point, voltage or current. Users can choose sampling rate, start time, high/low alarm settings and temperature unit parameters
-
5 Tests to Calibrate Your DT80 Range Data Logger
For Series 3 dataTaker devices. CHESTERLAND OH-June 28, 2012. The new Series 3 DT80 range data loggers from dataTaker are intelligent monitoring solutions used the world over in almost every imaginable field and application. CAS DataLoggers Application Specialists have put together this how-to
More Information Top
-
Bridging the Community Network Gap with FOSS and Mobile ISPs
It combines a sealed lead-acid battery, 60W solar panel, PoE, redundant 12V output, voltage monitoring over Ethernet , peak power tracker and charge controller for a cost of around $50 per board [14].
-
Advances in Electrical Engineering and Automation
Thus, High-speed Electric Power Network Data Acquisition System Based on ARM and Embedded Ethernet is designded for monitoring the voltage , current, fre- quency, power factor of monitoring point real-time in this article, and design the man-machine interface system through …
-
Intensity increasing up to 4 MW/cm2 with BALB's via wavelengths coupling
The next generation of laser modules will include an option for integrated electronics which can remotely control and monitor (via Ethernet ) the temperature and voltage of the diodes, the driver current at the modules, the power of the modules and the complete …
-
Direct enrichment of perchlorate-reducing microbial community for efficient electroactive perchlorate reduction in biocathodes
Both electrodes were connected by a resistor and to a datalogger (Keithley Instruments, 2701 Ethernet Multim- eter, USA) to monitor the voltage generated between the two chambers (Fig. 1).
-
The Pan-STARRS Gigapixel Camera #1 and STARGRASP controller results and performance
The current system power supplies use 8 commercial low noise 1U sized Agilent N6701 rackmount supplies that have full Ethernet control and monitor functionality with over voltage and overcurrent shutdown.
-
Progress towards a Technological Prototype for a Semi-Digital Hadron
Calorimeter based on Glass RPCs
Control and monitoring of voltages will be available via ethernet link.
-
Construction of a technological semi-digital hadronic calorimeter using GRPC
Control and monitoring of voltages will be available via Ethernet link.
-
Construction of a technological semi-digital Hadronic calorimeter prototype for ILC
Control and monitoring of voltages will be available via Ethernet link.
-
PEFP monitoring system through an Analog Input to Ethernet Converter
Because some power supplies have analog interfaces, we chose ATEC (Analog Input To Ethernet Converter) to monitor their output currents and voltage by supporting the protocol conversion function.
-
ABB Drive PC tools - Drives
Ethernet network based drive monitoring and tuning PC Tool for low voltage general machinery, standard, and industrial drives .
Indicates content that may require registration and/or purchase.