Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Safran Electrical & Power
Description: Weight (kg): 4.2 Noise (dBA): Acoustic pressure input: 89 Acoustic pressure output: 87 Radiated acoustic pressure: NA Current (A): 6.2 Flow rate (l/s): 370 Pressure (hPa): 27 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1837 Speed regulation: Single speed
- Air Flow Rate: 783.985601217048 SCFM
- Static Pressure: 10.839523521588617 in H2O
- Media Temperature: -40 to 131 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Newark, An Avnet Company
Description: FAN ASSY EVAPORATOR ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Low Evaporator Airflow Detection Using Fan Power for Rooftop Units
-
-
Supplier: ISC Sales, Inc.
Description: piece construction Lowers temperatures 15-25 °F depending on climate conditions Heavy duty, poly casters on evaporator coolers New 3 blade fan blade for quieter operation; 120V Manufactured in U.S.A. Shipped completely assembled, ready to use
-
Description: Our MANP Traditional Product Cooler Evaporators from Frick® feature axial fan blades that increase capacity while lowering energy consumption. These induced draft evaporators have been designed to provide the highest efficiency – ideal for your penthouse style needs. With superb
- Power Source: Electric
- Features: Other
-
Description: At Frick® by Johnson Controls, we offer Rooftop Freezer Systems designed to sit on roof curbs open to cold rooms below. Choose from a variety of convenient options that come with this freezer evaporator, like factory-mounted and wired fan motor starters, a removable cooling coil access
- Power Source: Electric
- Features: Other
-
Description: At Johnson Controls, our AGHN Traditional Unit Cooler Evaporator from Frick features advanced technology with low-noise fan blades that simultaneously maximize capacity and minimize energy consumption. This induced draft unit cooler evaporator has been designed to operate with
- Power Source: Electric
- Features: Other
-
Supplier: Baltimore Aircoil Company
Description: simplify maintenance requirements. CXV Evaporative Condensers are available with single model capacities ranging from 64 to 1,888 nominal R-717 tons or 81 to 2,390 nominal R-22 tons. Benefits: High efficiency, low horsepower axial fans Patented combined flow technology, which reduces
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
- Features: Other Condenser Type
-
Supplier: WLC Company, Inc.
Description: Schaefer's Pro-Koor portable evaporative cooler boasts a powerful 1 hp, 42" fan or a 1/3 hp, 28" fan. Pro-Koor delivers up to 20% more cool air while using less energy, and taking up less floor space than 24" and 36" competitive models.Create a comfortable profitable environment! Keep
-
Description: efficiency, low horsepower axial fans. At Frick®, owners of our XLP2 Evaporative Condensers enjoy not only saving money, but also conserving natural resources and reducing their overall environmental impact. It’s easy to access the interior unit for simple adjusting, cleaning and flushing,
- Refrigerant Capacity: 87 to 1,432 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: IBT Industrial Solutions
Description: the parts you need so you can focus on your core business. VENTILATION SOLUTIONS Evaporative Cooling System Air Circulators Portable Evaporative Coolers Exhaust Fans Low and High Pressure Misting Fans Industrial Washdown Duty Fans and Radiant Heaters
- Applications / Use: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without
- Applications / Use: Air Handling Units / HVAC
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers
-
Supplier: Hartzell Air Movement
Description: Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty,
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Thermax Inc. - MA
Description: Thermax Fan Air Disposal Vaporizers are used to exhaust vaporized cryogen into the atmosphere. A stream of air is generated by a fan and propelled upward through an aluminum duct. Liquid cryogen is injected into the air stream, causing evaporation and mixing with the warmer air.
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BEPL Plug Fan allows it to be used for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers,
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BCPL Plug Fan allows for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers, kilns, ovens,
- Air Flow Rate: 690 to 57,900 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: UL Standards & Engagement
Description: such as desk, bracket, ceiling, hassock, pedestal, and utility fans; b) Fans and blowers that ventilate air, such as attic, wall-insert, ceiling-insert, household hood- and canopy-types, and window fans; c) Evaporative coolers; d) Air-filtering appliances; e) Fan-type
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and semihermetic screw compressors for associated systems with 4 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water side evaporator direct expansion shell and tube type with
-
Supplier: CSA Group
Description: to this edition include the removal of the requirements for ceiling fans, desk or table fans, hassock fans, suitcase or "box" fans, pedestal fans, agricultural fans, partition fans, duct fans, and range hood covered now by CAN/CSA-C22.2 No.
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 4 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless steel AISI 316 brazed plate type externally insulated
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. • Evaporator
-
Supplier: GEA Process Engineering Inc.
Description: Recompression (MVR) In evaporators with MVR, the heating medium in the first effect is vapor developed in the same effect, compressed to a higher temperature by means of a high-pressure fan (MVR). Any excess vapor from the high heat section is condensed or may be utilized in a high
-
Supplier: Honeywell International, Inc.
Description: ADVANCED FAN-POWERED, EVAPORATIVE FLOW-THROUGH TYPE INDOOR AIR QUALITY APPLICATION HUMIDIPRO DIGITAL HUMIDITY CONTROL INCLUSIONS/FEATURES TRUEEASE[TM] BRAND CAPACITY 18 GPD
-
Supplier: WLC Company, Inc.
Description: The Schaefer Evolution Blue systems are the ultimate high-pressure fogging fans on the market. Evolution Blue can reduce the ambient air temperature by as much as 30 degrees, providing the ultimate benefit of coolness without wetness.At the heart of the EB24 & EB30 Evolution Blue cooling
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: HDT Global
Description: of the unit. NO need to remove the chassis from the sleeve. 8. The new cabinet design offers improved 9. Serviceability. Environmentally friendly R-407C refrigerant is used. 10. A larger diameter drain line has been added along with a deeper drain pan 11. 10 Fins per inch evaporator and
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Radwell International
Description: TEMPERATURE CONTROLLER, ELECTRONIC REFRIGERATION CONTROL, MICROPROCESSOR-BASED, CONTROLS BOTH TEMPERATURE AND DEFROST FUNCTION, FOUR RELAY OUTPUTS COMPRESSOR DEFROST EVAPORATOR FAN AND ALARM, DIGITAL DISPLAY MODULE, NSF CERTIFIED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alfa Laval Inc.
Description: mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of all
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and screw compressors for associated systems with 6 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water side evaporator direct expansion shell and tube type with water
-
Supplier: Viconics Technologies Inc.
Description: controls the compressor, evaporator fan and circulating pump. In addition, complete diagnostic messages are displayed on the display, which simplifies installation and troubleshooting.
- Form Factor: Circuit Board
- Media: Gas / Air
-
Supplier: Alfa Laval Inc.
Description: independent operation of both gas cooler coils. Frame construction provides high rigidity for protection against vibration and thermal expansion. Casing, supports and frame made of corrosion resistant galvanized steel (class C4-H). Separated fan sections and removable fan rings. ErP
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Fasco
Description: evaporator coil fans.
- Other Output Power: 0.005 to 0.125 HP
- Continuous Current: 0.3 to 3 amps
- Shaft Size: 0.25 to 0.3125 inch
- Shaft Speed: 600 to 3,450 rpm
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg AC axial fans from the AKFD range with winglet tips now meet all requirements of the ErP Directive for fans to be used in the European Union. These ErP-ready AC fans are ideal for many HVAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
electronics, on-board computers, HVAC equipment, and cockpit defrosters. Also, the fans are an excellent solution for cooling ground systems or marine applications, including radar, shelter, and HVAC evaporators and compressors. For marine applications, Rosenberg offers these ETRI 400 Hz and 28 VDC (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
• Asynchronous external rotor motor • Protection class IP54 • Thermal class F • Speed is variable using auto transformers or with a VFD (consult us) For HVAC applications (evaporator), these fans cover a range from 3 tons of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
packaged goods introduce splash hazards. Sealed lithium batteries eliminate these tasks; daily checks become a quick walk-around and a glance at the battery management display. Freed labor hours shift toward evaporator fan inspections and door-seal adjustments that directly influence temperature (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
Saving Energy with Smart Air
Significant gains in energy efficiency have been elusive for heat transfer systems that use high-volume air-movement systems such as cooling towers, chillers and evaporative coolers. Although much attention has been given to improving fan and blade airfoil designs used in high-volume air-movement
More Information Top
-
ERIP Project No. 670, Nevada Energy Control Systems, Inc.. Final techincal progress report
To gather data and test in order to validate earlier tests of energy savings, safety, reliability and practicality of the NECSI Evaporator Fan Controllerin order to hlly commercializeand market the product.
-
Application of Best Industry Practices to the Design of Commercial Refrigerators
• Brushless DC evaporator fans .
-
Investigation of Energy-Efficient Supermarket Display Cases
Photographs of the tangential fans and evaporator fan motor .......................................
-
Federal Register > Tuesday, May 13, 2014 > [79 FR 27388] Energy Conservation for Certain Industrial Equipment: Alternative Efficiency Determination Methods and...
On-Cycle Evaporator Fan Power .
-
Federal Register > Wednesday, September 11, 2013 > [78 FR 55782] Energy Conservation Program: Energy Conservation Standards for Walk-In Coolers and Freezers
Walk-in evaporator fan motors of under 1 horsepower and less than 460 volts must be electronically commutated motors (brushless direct current motors) or three-phase motors, and walk-in condenser fan motors of under 1 horsepower must use permanent split capacitor …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61508/703152790-MIT.pdf?sequence=2
The goal of this work was twofold: to create data from which to develop improved models of variable capacity compressors, heat exchangers including pressure drops, and variable speed condenser and evaporator fan interactions; and to create a performance map of the heat …
-
http://dspace.mit.edu/bitstream/handle/1721.1/59209/665885664-MIT.pdf?sequence=2
The map defines the optimal evaporator fan speed, condenser fan speed and compressor speed needed to achieve the lowest total power consumption for the given cooling rate, ambient and zone temperature.
-
Opportunities for Energy Efficiency and Automated Demand Response in Industrial Refrigerated Warehouses in California
How quickly this drift occurs depends on the thermal mass (amount of product) stored, the traffic within the storage areas, the heat generated by lighting, the evaporator fan operation and the insulation performance.
Indicates content that may require registration and/or purchase.