-
Supplier: Sitron
Description: The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models
- Maximum Operating Pressure: 725.1885 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: WATTCO
Description: Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile
- Current: 400 amps
- Features: Explosion Proof, Other
- Secondary Applications: Mining, Oil and Petrochemical
- Control Output: Switches / Relays
-
Supplier: Gems Sensors & Controls
Description: These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Construction: Electromechanical Switch
-
-
Description: water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant,
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 290 psi
- Technology: Capacitive / RF Admittance
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade,
- Maximum Operating Pressure: 355 psi
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only
- Technology: Rotation Paddle
- Pole & Throw: Single Pole, Double Throw (SPDT)
-
Supplier: FineTek
Description: tank. 。Wire-Probe Type (SA150 A/B/C) Suitable for silo or large-size tank. 。Plate-Probe Type (SA160 A/B/C) Suitable for granules and at lower position of tank side. 。Explosion-Proof Type (SA270 ~ SA279) Ex dia II C T4~T6, DIP A21 TA,T3~T6 。Explosion-Proof Type (SA370 ~
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Sitron
Description: level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725.1885 psi
- Material Temperature Range: 14 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: FineTek
Description: RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) RF-Capacitance
- Meter Technology Type: Capacitive / RF Admittance
- Features: Double Pole, Double Throw (DPDT)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Arjay Engineering
Description: The 2852-LS Remote Mounted Level Switch provides reliable level alarm and control of liquids and solids. The sensing probe continuously monitors the level changes in a vessel to alarm at user defined set points. It is typically used to control pumps and valves, alarm of
-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Transmitter
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SWG Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door,
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet
- Body Material: Stainless Steel
-
Supplier: Solutions with Innovation, LLC
Description: and meters. The TR420E carries an FM explosion-proof rating for Class I, Division 1, Groups A,B,C and D; and dust-ignition proof for Class II/III, Division 1, Groups E,F and G hazardous, (classified) locations, indoor/outdoor (Type 4, 4X). It can also be equipped with
- Measuring Range: 180 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 176 F
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Winters Instruments
Description: SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch
- Switch Point Range: 15 to 30 psi
- Deadband: 0.16 to 15 psi
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential
-
Supplier: Winters Instruments
Description: accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.35 to 90 psi
- Operating Temperature: -40 to 180 F
- Pressure Measurement: Differential
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut
- Body Material: Stainless Steel
-
Supplier: Winters Instruments
Description: switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer
- Switch Point Range: 16 to 60 psi
- Deadband: 0.3 to 4.2 psi
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential
-
Supplier: Brooks Instrument
Description: and multiple threaded and flange connection options to make it easier to install and integrate into existing plants, as well as a cost-effective replacement for glass tube flow meters. Certified explosion proof, it also offers optional transmitters or inductive alarms for more advanced
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Oil-Rite Corp.
Description: can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the explosion proof rated junction box. A 23 micron, 1,000 beta filter located near the outlet helps
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Orange Research, Inc.
Description: Piston Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow
- Switch Point Range: 0 to 150 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 176 F
- Switched Current: 0.25 to 1 amps
-
Supplier: Oil-Rite Corp.
Description: the duplicate filter . An air cooled, explosion proof heat exchanger helps maintain a constant oil supply temperature. It removes approximately 8,500 BTU/Hr. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: switch set at 1 GPM. · A 6” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. · A low level switch in the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Pem-Tech, Inc.
Description: assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Hazardous Environments
-
Supplier: Charles Ross & Son Company
Description: stainless type 304 jacket for heating or cooling Thermocouple in side wall of cone 2" manually operated flush type ball discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1 inverters for 230
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Oil-Rite Corp.
Description: centerline aluminum liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 18
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Charles Ross & Son Company
Description: vessel wall while it turns and gently lifts material upward. The materials are then thrust at the upper most batch level towards the center of the vessel, and then move slowly back down the center, while mixing with materials being moved upward by the orbiting screw. When compared to
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: vessel wall while it turns and gently lifts material upward. The materials are then thrust at the upper most batch level towards the center of the vessel, and then move slowly back down the center, while mixing with materials being moved upward by the orbiting screw. When compared to
- Capacity: 10 to 500 cubic feet
- Motor Speed: 60 rpm
- Motor Power: 1 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
Find Suppliers by Category Top
Featured Products Top
-
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
condensation can compromise seals, reduce reliability, and increase safety risks. This explosion-proof battery pack vent plug is engineered to protect critical enclosures by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
explosion-proof level monitoring solutions in high-risk environments,” said Collin Humphrey, Engineering Manager at BinMaster. “These indicators deliver the same durability and reliability our customers expect from BinMaster rotaries while ensuring safety in combustible (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
BMRX-300 is designed to provide security from system power failure, easy access to all components, and reliable performance. It features the same explosion-proof housing that is standard on every BinMaster paddle-level switch. The BMRX is cost-effective and the easiest-to-implement solution for reliable (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
fuel tank bottoms, and product phase changes in process piping streams. Features and Benefits No moving parts Remote electronics via standard twisted pair Explosion proof probe is standard Probe (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO -
No moving parts Remote monitor mounts away from the process for operator safety and ease of control wiring Remote electronics via standard twisted pair Explosion proof probe is standard Probe is available with Intrinsically Safe option for (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
specialized equipment. High concentrations of fine particles in the atmosphere may create ignitable, flammable, or explosive environments. For these applications, ICI offers actuators enclosed in explosion-proof NEMA 7 and NEMA 9 housing units. These enclosures are available for 12VDC and 24VDC power (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Automatic Lease Operations - Weeks Island Field, La.
The float on the 500 psi separator is an externally-mounted pick-up type float with an explosion - proof mercury switch which makes contact on liquid level rise.
-
Current Trends in the Development of Industry
According to VCM leaking possible in the polymerizer control field, VCM gas has inflammable and explosive characteristics, LT - 101 and PT - 101 transmitter were choosed for … safety zone); Temperature detection TE101 and TE102 were the flame- proof platinum resistance temperature WZP .... Pressure and liquid level detection were used respectively the diaphragm sealed EJA smart transducer; Switch valve selection of pneumatic ball was switch valve JC90JK11 - F82P with anti-explosion electromagnetic valve and anti-explosion travel switch.
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
In the United States, their use is generally limited to more expensive installations, or they are used where the liquid - level sensors must be “ explosion - proof ”-rated. .... To achieve that standard, mercury switches use intrinsically safe relays that are expensive, complicate the control panel…
-
CR4 - Thread: Looking For Liquid Conductivity Circuits diagram
Next in Forum: Explosion proof and fire proof. .... You might be interested in: Liquid Level Switches , Conductivity and Resistivity Meters, Nondestructive Testing (NDT) Conductivity and Resistivity Meters .
-
Trade literature
This switch is completely oil immersed and the enclosing case is weather-resisting and dust- tight. .... It operates to maintain low or high liquid level , incorporates quick acting make- and-break mechanism, easily accessible, and is explosion - proof .
Indicates content that may require registration and/or purchase.