-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Valve Type: Single Solenoid
-
-
Supplier: Bonomi North America, Inc.
Description: 220VAC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 220 volts
- Valve Type: Single Solenoid
-
Supplier: Atos North America
Description: Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could be caused by the presence
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: On/off and proportional valves equipped with explosion-proof solenoids. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Radwell International
Description: SOLENOID VALVE EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again
- Power: 24 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
- Valve Size: 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again
- Power: 480 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally open; when a current is applied to the solenoid, the valve port is closed. When the current is off, the
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: TE Connectivity
Description: Explosion Proof Valve Type : NAMUR
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Standard with a lockable manual override 4-way standard configuration with optional adapter for 3-way field conversion NAMUR mounting available in single or dual coils and open or closed centers Available in explosion proof configurations for hazardous
- Features: Control Valves, Solenoid Valves
-
Supplier: DeZURIK, Inc.
Description: ambient temperature range as standard. Optional Class H insulation is available on application. Solenoid valves are CSA certified and UL listed. The same solenoid valve that meets Type I enclosure requirements also meets Types 2, 3, 3S, 4 and 4X.
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications The SV320 & SV420
- Valve Size: 0.375 to 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of 3/8”, and pressures to 2,200 psi. Available in stainless steel bodies and optional seal
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,200 psi
- Number of Ports/Ways: 2
- Media Temperature: 230 F
-
Supplier: Valcor Engineering Corporation
Description: Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from 3/64” to 3/8”. These sturdy construction valves are designed to handle a wide range
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 1,050 psi
- Number of Ports/Ways: 2
- Media Temperature: 298 F
-
Supplier: Cole-Parmer
Description: • ATEX-rated explosion-proof coils are designed for petrochemical and other industrial applications • Two way normally closed valves offer port sizes for many applications • Body material of 316 stainless steel withstands costic media • Max operating pressure of 230 psi
- Power: 120 volts
- Flow (Cv): 36.98
- Features: Solenoid Valves, Stainless Steel
-
Supplier: Cole-Parmer
Description: • ATEX-rated explosion-proof coils are designed for petrochemical and other industrial applications • Two way normally closed valves offer port sizes for many applications • Body material of 316 stainless steel withstands costic media • Max operating pressure of 230 psi
- Power: 120 volts
- Flow (Cv): 15.85
- Features: Solenoid Valves, Stainless Steel
-
Supplier: Cole-Parmer
Description: • ATEX-rated explosion-proof coils are designed for petrochemical and other industrial applications • Two way normally closed valves offer port sizes for many applications • Body material of 316 stainless steel withstands costic media • Max operating pressure of 230 psi
- Power: 120 volts
- Flow (Cv): 79.25
- Features: Solenoid Valves, Stainless Steel
-
Supplier: Atos North America
Description: New line of directional solenoid valves and pressure relief valves in stainless steel execution for corrosive environments. stainless steel solenoids, explosion-proof Ates, IECEx or cULus, for hazardous areas. Directional valves are available in two
- Valve Size: 0.2362206 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Electric, ISO, Intrinsically Safe, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Description: Explosion-proof, UL approved for NEMA 7 requirements for Class I, Division 2, Group C and D hazardous locations.
- Pressure Rating: 100 to 350 psi
- Power: 12 volts
- Features: Aluminum, Electric, Solenoid Valves
- Valve Type: Double Solenoid
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder or
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Smith & Loveless, Inc.
Description: option to meet all Class I, Division I, group D requirements. The explosion-proof option includes an explosion-proof SONIC START® Probe and explosion-proof SONIC START® STREAMLINE™ Solenoid Valve to meet all Class I, Division I, Group D
-
Supplier: co-ax valves inc.
Description: voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: / 4, G3 / 8, G1 / 2, G3 / 4, G1 thread for pneumatic Dynamic sealing technology Imported high-precision bearings Wear-resistant, high speed, low torque Can mix power lines, signal lines, Ethernet, industrial buses, control lines, solenoid valves, induction lines, etc.; The standard is
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Development of an experimental system for characterization of high-temperature superconductors cooled by liquid hydrogen under the external magnetic field
2 . necessary to clarify the effect of the stray magnetic field on the existing and the newly-installed devices: the hydrogen gas detector, the explosion proof solenoid valve (ASCO, JE4) for on-off valves, that for pneumatic control valves (TOKO VALEX, T …
-
States > Oklahoma > State > Regulations > Title 165 - Corporation Commission > [OK AC 165:26] 026 - Aboveground Storage Tanks
5) There must be a normally closed explosion proof solenoid valve with a pressure relief valve installed in each product line at the shoreline.
-
Solenoid Valve - Solenoid Valve Manufacturers, Suppliers
Air / Water / Oil Explosion Proof Solenoid Valve Coils Fly Lead Type .
-
States > Oklahoma > State > Proposed Regulations > 2005 Documents > March 1, 2005 > [2005 OK Proposed ok-20050301-0030-0002907] 165:25 - Underground Storage Ta...
There should be a normally closed explosion proof solenoid valve and pressure relief valve installed in each product line inside the transition sump.
-
States > Oklahoma > State > Proposed Regulations > 2005 Documents > March 1, 2005 > [2005 OK Proposed ok-20050301-0025-0002450] 165:26 - Aboveground Storage Ta...
There should be a normally closed explosion proof solenoid valve and pressure relief valve installed in each product line inside the transition sump.
-
Manufacturing Engineering and Automation II
Automatic control system includes power supply, the A / D Replace converter, microcontroller and explosion - proof solenoid valves .
-
Environmentally Sensitive Flares: No Smoke, Odor or Noise; and No Visible Flame
Elec- tronic pressure and flow controls trigger pneumatic snap-action (on/off) butterfly valves through explosion - proof solenoid valves to control air to each pneumatic operator.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > Test Procedures and Laboratory Methods > Collection...
Explosion - proof Solenoid Valves ASCO, Models EF8262G86 & EF8210G87 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47373/32826608-MIT.pdf?sequence=2
First, explosion - proof solenoid valves were chosen to direct the flow because of their inherent safety features.
-
Apparatus for continuous flow mixing of explosive gases
Pressure in the line is measured by a 0-30 lb in-2 precision gauge P, and the gas is admitted through a Skinner (Skinner Chuck Co.) two way normally closed explosion - proof sole- noid valve , type X52, SV to the needle …
Indicates content that may require registration and/or purchase.