Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Co. (The)
Description: This zero-leak check valve is only 0.187 inches in diameter and 0.9 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures
- Valve Size: 0.187 inch
- Pressure Rating: 15,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This zero-leak check valve is only 0.375 inches in diameter and 1.5 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures
- Valve Size: 0.375 inch
- Pressure Rating: 15,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This zero-leak check valve is only 0.5 inches in diameter and 2 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is
- Valve Size: 0.5 inch
- Pressure Rating: 15,000 psi
- Valve Type: Check Valves
- Features: Other
-
-
Supplier: Lee Co. (The)
Description: This zero-leak check valve is only 0.25 inches in diameter and 1.2 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and
- Valve Size: 0.25 inch
- Pressure Rating: 15,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: ThermOmegaTech®
Description: heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically regulates the flow of steam to maintain the temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where high-temperature and abrasive
- Valve Size: 4 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Description: Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
- Valve Size: 0.25 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 122 F
- Number of Ports/Ways: 5
-
Supplier: XOMOX (A Crane Co. Company)
Description: For the harsh conditions of critical process applications, steam isolation, high cycle frequency and temperature extremes, the Xomox triple-offset, metal-seated valve offers unmatched performance, reliability and quality.
- Valve Size: 8 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Metal Seated
- Valve Type: Butterfly Valves
-
Supplier: Velan, Inc.
Description: Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low
- Valve Size: 0.125 to 8 inch
- Features: ASME, Butt Weld
- Valve Type: Butterfly Valves, Control Valves, Cryogenic Valves
- Media: Wastewater, Water
-
Supplier: Badger Meter
Description: The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing area. This allows the standard CV ring packing to be used at higher process temperatures than
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Gems Sensors & Controls
Description: The D-Cryo Series is a 2-way, high flow, miniature Cryogenic solenoid valve designed and built for service down to -196°C (-320°F). Depending on your temperature requirements, the D-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LC02), and other
- Pressure Rating: 40 to 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.77
- Actuation: Electric
-
Description: Nor-Cal's bakeable all-metal seal angle valves are intended for use in UHV or cryogenic applications where temperature extremes preclude the use of our elastomer seal valves. Approved for use in beamline facilities, these valves have a temperature operating
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 572 to 752 F
- Port Flange & Seal Type: Conflat®
- Type: Gas Control / Leak Valve
-
Supplier: Badger Meter
Description: The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The added bonnet length and fins serve to reduce the heat at the packing area. Designed for extreme
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Technetics Group
Description: custom-engineered for your critical applications. We have produced relief and check valves for since the time of the Apollo and Gemini programs and more recently for the International Space Station and the Orion Spacecraft. Our pressure relief valves are suited for extreme
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: ISC Sales, Inc.
Description: The valve is ideal for limiting the flow to a pre-determined maximum. When the pressure differential is less than the set-point, the valve opens, allowing flow to meet predetermined demand. Adjusting the pilot setting permits the maximum flow to be changed. Product Information: ISC’s
- Valve Size: 0.5 to 40 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 4,000 psi
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: International Polymer Solutions Inc.
Description: 230 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 24 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: Valcor Engineering Corporation
Description: Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F&D valves are compatible with propellants (Hydrazine, NTO,
- Valve Size: 0.1875 to 0.5 inch
- Pressure Rating: 300 to 10,000 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Alfa Laval Inc.
Description: Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume sanitary
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Connection Description: Compression Fitting
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 350 F
- Flow (Cv): 0.074
-
Supplier: Cooper Valves
Description: Extreme temperatures and pressures require extreme precision and durability—just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a range of ASME pressure classes, with bolted cover and metal or
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -325 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other, Severe Service Rated, Swing Check Valves
-
Supplier: ISC Sales, Inc.
Description: This valve is designed to shut-off tightly when flow exceeds a predetermined amount. This valve is designed to create a tight shut-off when flow exceeds a pre-determined amount. Tripping flow is adjusted by limiting the valve opening with the Stroke Limiter. Product Information:
- Valve Size: 3 to 12 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
-
Supplier: ThermOmegaTech®
Description: TV/SC-A valve portion of the ITCH Heater Assembly regulates the steam supply to the heater coil to accurately maintain the desired temperature, operating like the thermostat in an oven. The TV/HATat the valve inlet keeps the steam supply hot right up to the valve. Heat
- Valve Size: 0.375 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Siemens Process Instrumentation
Description: to quantify the costs of lost air/gas Additional tips to conserve energy, preserve your product and reduce emissions Download White Paper for more information Prepared for extreme applications: The SIPART PS2 valve positioner with a separate remote position detection can be used for
- Operating Temperature: -22 to 176 F
- Positioner Type: Digital, Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type joint and
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
-
Supplier: Brady Corporation
Description: Our versatile, economical lockout adjusts to fit 1" to 6 1/2" diameter valve handles, replacing 3 conventional gate valve lockouts. Durable polypropylene is resistant to extreme temperature changes from -13°F to 194°F. Device is compact for easy carrying and storage.
-
Supplier: Golden Collar Technology Co., Ltd .
Description: processes run seamlessly, day after day. Why Choose Our PTFE Valve? Unmatched Chemical Resistance – Handles aggressive acids, bases, and solvents without degradation, making it perfect for corrosive environments. Built for Extreme Heat – Performs flawlessly under high
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA), Semiconductors / ICs
- Features: Other, Thermoset / Crosslinked
-
Supplier: State Safety & Compliance
Description: Made of durable polypropylene plastic and fully dielectric. Highly resistant to many solvents and other chemical products. Easy-to-use design is available in (3) different sizes. Only the BS01R can lock in the open position. Resistant to extreme temperature changes (-50?F to 360?F).
-
Supplier: State Safety & Compliance
Description: Made of durable polypropylene plastic and fully dielectric. Highly resistant to many solvents and other chemical products. Easy-to-use design is available in (3) different sizes. Only the BS01R can lock in the open position. Resistant to extreme temperature changes (-50?F to 360?F).
-
Supplier: Golden Collar Technology Co., Ltd .
Description: insulation. Key Features Temperature Resistance Wide Temperature Range: Withstands temperatures from -200°C to 260°C (-328°F to 500°F), making it ideal for high-temperature environments where other materials may fail. Superior Sealing Reliable Sealing Solutions: Perfect
- Type: Electrical
- Backing Material: Fluoropolymer, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Renewable energy and energy storage systems THINKTANK high-temperature safety valves provide reliable pressure protection and operational safety for critical industrial systems operating under extreme conditions. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
position” the Thermoloid® wax is solid, and the piston is retracted. Once the temperature increases to within the valve’s pre-determined active range, the wax changes into its liquid phase, undergoing thermal expansion and increasing in volume. This expansion extends the piston (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
In many process systems, engineers struggle with unstable flow control, leakage risks, and harsh operating conditions. Extreme temperatures, varying pressures, and mixed media often shorten valve life and increase (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme temperatures, and critical process control systems. Key Features (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
cavitation risks. Its sturdy construction and multi-spring diaphragm actuator ensure precision and durability, making it ideal for applications in extreme temperatures and high-pressure conditions. This valve is engineered for easy integration into various industrial setups, optimizing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
both mixing and diverting operations while maintaining performance under extreme temperatures and pressures. This valve covers a wide size range (3/4″ to 14″) and pressure ratings up to 40K/10 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
other energy storage applications, providing essential protection against pressure build-up caused by overheating, cell malfunctions, or external impacts. This valve ensures reliable operation even in the toughest conditions, including extreme temperatures and high-pressure environments. (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
Multi-pole Connector for Nuclear Electric Valve Actuators
to the environment. In. these applications, the ambient temperature, pressure and. humidity will rise to extreme levels during a Design Basis Event (DBE) and the. motorized valves must perform their safety related function.
-
Optimux Control Valves for Aerospace Testing Systems
of flow, temperature, and pressure control solutions for aerospace applications that include the OpTE - a robust triple offset butterfly valve that ensures bubble-tight shutoff at any temperature - and the OpGL-XT - a rugged, multi-purpose, custom-engineered globe control valve for applications
-
Effects of Extreme Cold on the GURU Plug
An environmental exposure test using a Tenney Environmental Chamber was conducted to determine if extremely cold air temperatures could cause the GURU (R) Plug to nuisance dump when engine coolant water temperature is above the valve's release set-point. See the results:
-
Cast Iron, Ductile Iron, Bronze and Stainless Steel Valves: What's The Difference?
of these apart? We'll assist you in choosing the best metal solution for your everyday valve application needs. Using the information provided in our feature, think about your scenario and the conditions in which the valve will be used. Will it be outdoors? In severe temperature? Will this metal
-
Choosing a High Temperature Steam Resistant Elastomer
The materials used to create seals must withstand, both physically and chemically, the extreme conditions in which they are increasingly being utilized. There are limited options for sealing with elastomers in hot water or steam environments in temperatures up to 550°F (288°C). Most elastomers
-
Brushless DC Motors for Down Hole and Directional Drilling
The recovery of petroleum and natural gas requires constant innovation and improvement of technology. This technology used for deep drilling processes are exposed to extreme environmental conditions. Temperatures of 200+°C, high pressure and extreme shock and vibration. Brushless DC motor
-
Ultra-Thin, Ultra-Hard, Surface Enhancement Applied On International Space Station's Quick Disconnect Couplings Eliminates Wear, Leaks, and Contamination
Ultra-Thin, Ultra-Hard, Surface Enhancement Applied On International Space Station's Quick Disconnect Couplings Eliminates Wear, Leaks, and Contamination. In the harsh vacuum and low temperatures of outer space, the valves on quick disconnect couplings (QDCs) on the International Space Station (ISS
More Information Top
-
A review of large‐scale electrical energy storage
Float effect makes capacity testing difficult, more expensive than lead acid, low cell voltage, intolerant of temperature extremes Valve regulated Pb acid .
-
Equipment Temperatures in Hot Completions
Guice, W. Lee and Loc G. Hoang, Test- ing and Modeling of Oilfield Valves in Extreme Temperature Situations", ASME Paper 91-PET-30, Presented at the Energy Sources Technology Conference and Ex- hibit in Houston, TX, Jan. 20- 24, 1991.
-
A novel PID controller for pneumatic proportional valves with hysteresis
Industry standard has been established that detail the vibration, humidity, thermal, salt spray, and temperature extremes these valves must operate within.
-
The significance of glutathione for photoprotection at contrasting temperatures in the alpine plant species Soldanella alpina and Ranunculus glacialis
The results are discussed with respect to the role of antioxidative protection as a safety valve for temperature extremes to which plants are not acclimated.
UOM - Each -- BS03R" title="B-Safe Ball Valve & Butterfly Valve Lockouts - Ball valve lockout, 2" to 8" > UOM - Each -- BS03R"/>
Indicates content that may require registration and/or purchase.