-
Supplier: Soliton Laser und Messtechnik GmbH
Description: By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1 Hz
- Wavelength Range: 375 to 2,100 nm
- Laser Power: 250 milliwatts
- Laser Output: Continuous Wave
- Laser Type: Laser Diode Modules
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Green Laser Diode 520nm, 50mW
- Laser Type: Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers'
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.8 volts
- Operating Current Range: 25 to 40 milliamps
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1242496-SPL 2F94-2S Category: Optoelectronics>Laser Diodes, Laser Modules Standard Package: 10 Power (Watts): 1.5W Voltage - Input: 2.1V Wavelength: 940nm Package / Case: TO-220 Variant, FC-Connector ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL
-
Supplier: Northrop Grumman Corporation
Description: At the heart of the world's most advanced, ruggedized airborne targeting systems are Northrop Grumman's Diode Pumped Laser Systems, or DPLS. The patented athermal, diode-pumping architecture in the DPLS Series 525 requires minimal active thermal management. The Series 525
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly
- Wavelength Range: 640 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: OSRAM Opto Semiconductors
Description: 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle) Single emitting aperture: 200 µm Temperature range: -40 °C ... +85 °C
- Wavelength Range: 905 nm
- Laser Power: 25,000 to 75,000 milliwatts
- Pulse Length: 2 to 100 ns
- Laser Wavelength: Infrared
-
Supplier: Laserglow Technologies
Description: The LRD-0450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 450 nm and output power levels of 5 mW to 1 W with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These
- Wavelength Range: 450 nm
- Laser Power: 5 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: ProPhotonix, Ltd.
Description: Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application. The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a universal adaptor
- Features: Alignment Lasers
- Laser Output: Continuous Wave
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical
- Wavelength Range: 790 to 840 nm
- Laser Power: 3,000 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 6,000 milliamps
-
Supplier: World Star Tech
Description: ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: World Star Tech
Description: Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm Unique properties include compact anodized aluminum body, fine
- Wavelength Range: 780 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 850NM 0.5MW PNL FC
-
Supplier: ProPhotonix, Ltd.
Description: An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,310 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 1,300 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,660 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 600 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 633 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,565 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 1,000 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,640 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 600 milliamps
-
Supplier: Hamamatsu Photonics Europe
Description: High-power CW laser diode This is a lateral CW laser diode with watt-class radiant flux. The φ9.0 metal package is standard. Please consult with us regarding the built-in photodiode. Features - Lateral multimode (wide stripe) - Radiant flux (CW): 1 W typ. - Peak emission
- Wavelength Range: 820 to 840 nm
- Operating Voltage: 2 volts
- Operating Current Range: 1,200 milliamps
- Operating Temperature Range: 0 to 30 C
-
Supplier: Hamamatsu Photonics Europe
Description: High-power pulsed laser diode, Peak emission wavelength: 870 nm The L11649-120-04 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as laser rangefinders, security, management and monitoring. Features -
- Wavelength Range: 860 to 880 nm
- Operating Voltage: 7 volts
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser
- Wavelength Range: 520 to 650 nm
- Laser Power: 2 to 5 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized laser
- Wavelength Range: 532 to 1,064 nm
- Laser Power: 500 milliwatts
- Laser Wavelength: Green, Infrared, Red
- Laser Type: Laser Diode Modules
-
Supplier: RS Components, Ltd.
Description: Radial t1 3/4 laser Diode,905nm
- Tj: -40 C
- RoHS Compliant: RoHS Compliant
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 685 nm
- Laser Power: 45 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
Find Suppliers by Category Top
Featured Products Top
-
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
into a globally recognized supplier of crystals, optics, and laser components. 450,000+ sq ft (approx. 40,000 sqm) manufacturing facility 1,000+ employees dedicated to performance and cost-effective solutions Around 50% of products exported worldwide (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
combine with the holes. The color of light it emits depends on the energy gap of the semiconductor and can produce wavelengths ranging from infrared to near ultraviolet. The next type, laser diodes, produce coherent light, making them different from an LED. A laser is (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Transparency: 0.2–2.1 μm wavelength range Compact Structure: Suitable for compact laser integration Key (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
SICK is launching its latest generation of miniature photoelectric sensors, the W4F. A new ASIC platform delivers numerous performance advantages to this product family. For example, these sensors can detect jet black, highly reflective, flat, or transparent objects with the utmost reliability (read more)
Browse Safety Laser Scanners Datasheets for SICK
More Information Top
-
Low fluence–high repetition rate diode laser hair removal 12‐month evaluation: Reducing pain and risks while keeping clinical efficacy
The purpose of this study was to evaluate the lasting efficacy and safety of low‐level fluence 810 nm (15 J/cm2) and high repetition rate (5 Hz) F1 Diode Laser ™ therapy on hair reduction in patients with various skin types.
-
Physical means of treating unwanted hair
– F1 Diode Laser ™ (Opusmed Inc., Montreal, Canada) – HR-Force (Alderm, N.A., LLC, Irvine, CA, USA) – LightSheer™ (Lumenis Inc., Santa Clara, CA, USA) – Lumenis One LightSheer™ (Lumenis Inc., Santa Clara, CA, USA) – Sonata™ (Orion Lasers, Fort…
-
Laser-Assisted Hair Removal
Several other 800-nm diode lasers (Apex-800, Iridex, Mountain View, Calif; F1 diode laser , Opus Medical, Montreal, Canada; Mediostar, Asclepion-Meditec, Jena, Germany; SLP1000, Palomar, Burlington, Mass; EpiStar, Nidek, Gamagori, Japan) are available.
-
Fiber optic time-of-flight radar with a submeter spatial resolution for the measurement of integral strain
The low-cost FU-116SLD- F1 laser diode , D1, is a Fabry-Pérot type laser with an SC-connectorized package manufactured by Mitsubishi Electric.
-
Noninvasive thermography of laser-induced hyperthermia using magnetic resonance
The laser source used in this study was an HPM- F1 laser diode module with a built-in fiber launch, that produced 1 watt CW maximum output power at 806 nm (Power Technology Corp, Little Rock, AK).
-
Temperature mapping of laser-induced hyperthermia in an ocular phantom using magnetic resonance thermography
2.2 IR Laser Irradiation of Phantoms The laser source used in this study was an HPM- F1 laser diode module with a built-in fiber launch that produced 1-W cw maximum output power at 806 nm Power Technology Corp, Little…
-
Continuous-wave THz generation through photomixing using a dual-frequency Yb3+:KGd(WO4)2 laser
LD, 981nm laser diode ; F1 , F2, lenses ; P, prism; M1, plane dichro¨ıc mirror.
-
THz-dual-frequency Yb/sup 3+/:KGd(WO/sub 4/)/sub 2/ laser for continuous wave THz generation through photomixing
Fig. 2 Pump reshaping system LD, 981 nm laser diode ; F1 , F2, lenses; P, prism; M1, plane dichroı¨c mirror .
-
Advanced Water Supply and Wastewater Treatment: A Road to Safer Society and Environment
Scheme design and principle of the probe (a) and the family (b) of curves obtained using the probe according to the invention to determine the concentration limit of linearity. l1....ln-emitting laser diodes , f1 ....fn-diode receivers, b1....bn- photometric thickness…
-
Room temperature diode-pumped Yb:CaYAlO4 laser with near quantum limit slope efficiency
LD – laser diode , F1 – aspherical lens (f = –13.86 mm), F2 – plano-concave cylindrical lens (f = –25.4 mm), F3 – plano- convex cylindrical lens (f = 100 mm), F4 – best form plano- convex lens, (f = 75 mm), M1…
Indicates content that may require registration and/or purchase.