-
Supplier: U.S. Plastic Corporation
Description: flow rate of .85 gal/minute. 16486 has 3/8-18 NPSM, 1-11/32" long, flow rate of 1.66 gal/minute. Both have two washers and plastic jam nut. 16489 has 3/8-18 NPT, but no washer, 7/16" long, flow rate of .85 gal/min. Spigot Components meet FDA and NSF standards.
- Applications: Commercial
- Material: Polypropylene (PP)
-
Supplier: National Bronze & Metals Inc.
Description: HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors, Automatic Screw Machine Parts, Unions, Adapters, Screw Machine Products, Gauges, Valve Seats,
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.15625 to 4 inch
- Overall Thickness: 0.15625 to 4 inch
-
Supplier: Imao-Fixtureworks
Description: Feature Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap Technical Information Working temperature max.130°C min.-30°C
- Size: M10, M5, M6, M8
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
-
Supplier: DigiKey
Description: "7/16""-14 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon"
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4688 Material: Nylon OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9607 Material: Nylon 6/6 V-2 OD: .312 [7.9] Thread: 8-32
- Size: #8
- Material: Nylon, Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Locknut, nylon, black, PG29, IP68
- Type: Locknut
-
-
Supplier: National Bolt & Nut Corporation
Description: industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute)
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our glass-filled PTFE nuts are designed to meet the needs of various industries, including aerospace, automotive, chemical processing, and more. Their unique combination of strength, chemical resistance, and temperature tolerance makes them an essential component for any critical application
- Material: PTFE, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: 1/4"
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
- Size: M3.5
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: PG Thread
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Wurth Elektronik 709940400 Hex Nut
- Type: Hex
- Size: M4
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating Washer Hi-Dielectric Strength A unique reusable fastener made of nylon and a threaded brass nut. Finger pressure
- Size: #8
- Material: Nylon, Plastic
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant. Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Type: Hex
- Material: Nylon, Plastic
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: National Bolt & Nut Corporation
Description: load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Finish: Nickel Plated
-
Supplier: Jergens, Inc.
Description: Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: insulation Oil and gas industry Packaging: Standard packaging Ziploc plastic bags or custom packaging available Available in bulk Increase the reliability and efficiency of your equipment with our top-of-the-line Teflon nuts. Please contact us for pricing, bulk orders, or custom
- Material: PTFE, Plastic
-
Supplier: Waytek, Inc.
Description: Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 3/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9605 Material: Nylon OD: .250 [6.4] Thread: 4-40
- Size: #4
- Material: Nylon, Plastic
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut, Weld Nut
- Size: M10, M12, M8
- Features: Other
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
- Size: 1"
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide
- Size: #0, #10
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #2
- Type: Hex, Locknut
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Lock: Prevents nuts from turning and slipping Plastic: Offer vibration resistance and can withstand exposure to certain chemicals Shoulder: Provides insulation and reduces vibration (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Robotic Automotive Trim Panel Clip Insertion Gear This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
UV-Resistant PA6 Construction M12×1.5 Thread with Lock Nut Supports Pressure Equalization Easy Installation Designed for Outdoor Applications Key Specifications Thread Size: M12 × 1 (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Robot takes over tedious clip insertion assembly A lightning-fast SCARA robot quickly installs a plastic automotive clip with traceable depth and location accuracy. Automatic (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
assortment of clips including plastic and metal clips. The Visumatic Advant-edge Auto-feed direct to insert point technology for rapid clip insertion. Flexible mounting options allow for direct tooling plate installation with a customized adapter plate that matches (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Insertion Spindle to install plastic clips in a predetermined order, monitors proper insert depth, and logs each successful insertion to qualify the assembly. This unique mix of technologies allowed the group to move beyond traditional robotic automation barriers without the burden of a specialized (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
to automatically feed and install an assortment of clips, including plastic and metal clips. More clip insertion technical details (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
driving systems Applications for nuts, bolts, push pins, and plastic fasteners All design, fabrication and quality control is done in-house Exhaustive, controlled testing is done on every unit before it ships We provide solutions for any automated fastening (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products
More Information Top
-
ZASMHBA0001065
Molds for plastic parts, c a m s , bushings, beatings, valves, p u m p … … e n a r y fittings Pipe fittings, elbows, Ts, couplings, bushings, lock nuts , plugs, unions General hardware … … fittings Plumbing fixtures, cocks, faucets , and stops; waste, air …
-
Roloff / Matek machine elements
… trace bearings 605 ring sealing 715 annular spring 327 ring nut 237 ring lubrication 582 … … iron 691 tube of plastics 692 tube of copper … … bases 686 -, calculation bases, taps 676 -, calculation bases, flaps … … the lubricant 601 return barrier 478 return valve 676 …
-
Roloff / Matek machine elements
… bearings 478 ring-trace bearings 567 ring sealing 674 annular spring 305 ring nut 221 ring lubrication … … riveting length 196 tube 629 tube of aluminum and aluminum alloy 631 tube of wrought iron 650 tube of plastics 651 tube of copper … … bases 645 -, calculation bases, taps 635 -, calculation bases, flaps … … the lubricant 563 return barrier 449 return valve 635 …
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
C36000—Terrazzo Strip, Fluid Connectors, Threaded Inserts for Plastic , Sensor Bodies, Thermostat Parts, Lock Bodies, Hardware, Fittings, Combs (to Straighten Hair), Bolts, Nuts , … Valve Trim, Fluid Connectors, Nozzles, Unions, Adapters, Screw Machine Products, Automatic Screw Machine Parts, Pinions, Gears, Faucet .
-
http://www.plumbersurplus.com/pdf/BF_Manual_52848.pdf
Replace cartridge and secure with lock nut . Turn on water supply and faucet , and check for leaks. Place the plastic protective sleeves on the body.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… new_ballgame_N|1 irrationally_R|2 complication_N|3 economic_crisis_N|2 crowding_N|1 goldfish_bowl_N|1 hornet_N|1 hot_potato_N|1 how-d'ye-do_N|1 size_of_it_N|1 trap_V|5 nuts _and_bolts_N|1 frankness_N|3 social_science_N|2 … … dominion_N|2 suzerainty_N|1 bane_N|2 comfortableness_N|1 armchair_N|3 upbeat_N|1 slum_N|5 insight_N|5 deficiency_N|3 verbal_J|10 linguistic_J|3 shortness_of_breath_N|1 hurry_N|6 lock _V|11 thin_air_N|2 nude_J|3 … … decline_V|9 carburetor_N|3 wrapper_N|1 dirty_J|30 harvest_V|2 natural_language_processing_N|1 undress_V|1 divest_V|4 disinvest_V|3 mill_V|1 take_out_V|6 cherry_N|1 knock_out_V|6 dorm_room_N|2 dinner_table_N|1 adjoin_V|2 add_on_V|1 chemical_element_N|3 nitroglycerin_N|1 nitrate_V|1 glycerol_N|1 refuse_N|1 fluoridize_V|1 carbonate_V|1 welt_V|1 wine_bottle_N|3 plug_N|4 food_processor_N|2 plastic _J|5 deactivate_V|3 blunt_V|2 deaden_V|3 … … defoliate_V|1 deforest_V|1 frost_V|3 scald_V|2 faucet _N|5 declaw_V|1 defang_V|1 poisonous_J|3 …
-
wn_g.pl (finlayson-gwc2014.zip)
… acid bath used to stop the action of a developer'). g(104327682,' faucet consisting of a … … the shoulders and has no shoulder straps'). g(104334232,'a thin paper or plastic tube used to … … g(104340750,'a strongly made box for holding money or valuables; can be locked '). g(104340935 … … around a reciprocating shaft or piston to form a seal'). g(104345787,'a nut used to tighten …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… stop the action of a developer |acid_N bath_N use_V stop_V action_N developer_N 04327682_N| faucet consisting of a … … shoulder straps |woman_N garment_N expose_V shoulder_N have_V shoulder_strap_N 04334232_N| a thin paper or plastic tube used to … … stationary_J 04340750_N| a strongly made box for holding money or valuables; can be locked |strongly_R make_V box_N … … seal |small_J chamber_N packing_N be_V compress_V reciprocate_V shaft_N piston_N form_V seal_N 04345787_N| a nut used to tighten …
-
noun.artifact (finlayson-gwc2014.zip)
… used to stop the action of a developer) } { stopcock, cock, turncock, faucet1,@ ( faucet consisting of a … … and has no shoulder straps) } { straw, drinking_straw, tube,@ (a thin paper or plastic tube used to … … box,@ (a strongly made box for holding money or valuables; can be locked ) } { stronghold, fastness, defensive_structure … … is compressed around a reciprocating shaft or piston to form a seal) } { stuffing_ nut , packing_nut, nut,@ …
-
http://www.plumbersurplus.com/pdf/07258.pdf
Install spray holder in sink deck: remove plastic mounting lock nut from spray holder, and insert the spray holder from above into the mounting hole. If you do not intend to install vegetable spray hose to faucet , install plug at bottom of …
Indicates content that may require registration and/or purchase.