-
Supplier: Accuris
Description: Abrasion-Resistant Cast Iron Handbook
-
Supplier: Accuris
Description: Introduction to Gray Cast Iron Processing
-
Supplier: Imao-Fixtureworks
Description: Body Gray cast iron (FC200) Chrome plated finish
- Diameter / Width: 1.2598425196850394 to 3.1496062992125986 inches
- Height: 0.8661417322834646 to 1.968503937007874 inches
- Bore / Insert Diameter: 0.1968503937007874 inches
- Features: Choice of Colors and/or Finishes
-
-
Supplier: jbj Techniques Limited
Description: Designed to provide reliable, long-life service under rugged conditions, G.C. Series pumps are built with cast iron bodies and hardened steel gears. Among their other standard, extra-value features are: Speeds to 4000 RPM Pressures to 4000 PSI Superior volumetric efficiency Needle
- Maximum Discharge Flow: 1 to 11 GPM
- Maximum Discharge Pressure: 1,800 to 3,000 psi
- Pump Housing Material: Cast Iron
- Pump Type: Gear Pumps
-
Supplier: Watson McDaniel Company
Description: The WCIY Y-Strainer is used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 1.25 inch
- Pressure Rating: 250 to 400 psi
- Process Temperature: 150 to 406 F
- Materials: Cast Iron
-
Supplier: Accuris
Description: Cast Iron Thread Fittings CLASS 125 and 250
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid, Steam
- Strainer Style: Strainer Assembly
-
Standards and Technical Documents - PIPE FITTINGS, CAST IRON, SCREWED 125 AND 250 POUND -- WW-P-501ESupplier: Accuris
Description: PIPE FITTINGS, CAST IRON, SCREWED 125 AND 250 POUND
-
Supplier: Armstrong International
Description: Screen chambers won't leak or crush Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the
- Pipe Size: 6 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Imao-Fixtureworks
Description: Feature Handwheel of 250mm or greater diameter has finger grips
- Outside Diameter: 3.149608 to 19.68505 inch
- Material: Cast Iron
- Style: Dished, Spoked
- Handle: No Handle, Revolving Handle, Stationary Handle
-
Supplier: Techtop Industries, Inc.
Description: Three Phase-Cast Iron-NEMA EPAct-TEFC
- Other Output Power: 250 HP
- Shaft Speed: 1,200 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Phase: Three-phase
-
Description: ISO 6594:2006 specifies the characteristics of cast iron drainage pipes and fittings used for the installation of discharge pipes for waste and sewage, rain water pipe systems, and ventilation pipe systems. The technical specification is applicable to the range of nominal sizes, DN: 40
-
Supplier: CSA Group
Description: ISO 6594:2006 specifies the characteristics of cast iron drainage pipes and fittings used for the installation of discharge pipes for waste and sewage, rain water pipe systems, and ventilation pipe systems. The technical specification is applicable to the range of nominal sizes, DN: 40
-
Description: Description Three-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or stainless steel trim. Standard- or high-temperature packaging.
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Supplier: KHK USA, Inc.
Description: Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 100.84 mm
- Face Width: 22 mm
- Length: 35 mm
-
Supplier: KHK USA, Inc.
Description: Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 100.21 mm
- Face Width: 22 mm
- Length: 35 mm
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 22 mm
- Pressure Angle: 14.5°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 22 mm
- Pressure Angle: 14.5°
-
Description: Description Two-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or stainless steel trim. Standard- or high-temperature packaging.
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS237-50/1-LSupplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on
- Gear Ratio: 50 (X : 1)
- Gearing: Worm
-
Supplier: KHK USA, Inc.
Description: Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 100.84 mm
- Face Width: 22 mm
- Length: 35 mm
-
Supplier: KHK USA, Inc.
Description: Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 100.21 mm
- Face Width: 22 mm
- Length: 35 mm
-
Supplier: Newark, An Avnet Company
Description: TYPE J, .250 OD, 30" RIGID, DOUBLE ENDED BUSHING FOR THE MOUNTING AND CAST IRON WEATHERPROOF HEAD FOR TERMINATION END
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 22 mm
- Pressure Angle: 14.5°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 22 mm
- Pressure Angle: 14.5°
-
Supplier: O-Z/Gedney
Description: ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.63 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 45 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE UNILET[R] BRAND APPLICATION
- Features: Other
- Fitting Type: Outlet Box
-
Supplier: Armstrong International
Description: These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 20 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.33 HP
-
Supplier: RegalRexnord
Description: 2" Mounted Ball Bearing, Standard Duty, Cast Iron Piloted Flange Cartridge Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
- Shaft Size: 2 inch
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICAN provides a complete line of standard as well as many special flanged fittings for various types of service, including water, sewage and air. ANSI/AWWA C110/A21.10 Fittings Most of the flanged fittings furnished by AMERICAN are manufactured in accordance with the
- Fitting Type: Elbow
- Material: Iron (Cast/Ductile)
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap
- Nominal Shaft / Bore Size: 3.4375 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 2.375 inch
- Maximum Speed: 2,400 rpm
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap
- Nominal Shaft / Bore Size: 3.9375 inch
- Base to Bore Center Distance: 5 inch
- Center to Center Mounting Hole Distance: 13.25 inch
- Maximum Speed: 2,050 rpm
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap
- Nominal Shaft / Bore Size: 3.4375 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 10 inch
- Maximum Speed: 1,400 rpm
-
Supplier: Watts
Description: Watts Drainage Products FD-200-FC on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof round nickel bronze strainer with surface membrane clamp, and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: ASME
Description: This Standard for Classes 25, 125, and 250 Cast Iron Pipe Flanges and Flanged Fittings. It includes (a) pressure-temperature ratings, (b) sizes and method of designating openings of reducing fittings, (c) marking, (d) materials, (e) dimensions and tolerances, (f) bolting and gaskets
Find Suppliers by Category Top
Featured Products Top
-
800 mm diameter cast iron bellhousing and custom coupling arrangement connected the motor shaft to the required SAE 14 flange configuration. The design considered mounting, installation space, alignment, torsional characteristics and future (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
cast iron, cast steel, or stainless steel for durability Extreme Temperature Compatibility: Functions reliably in -50°C to +250°C environments (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
250 lb-ft) Lowell offers the Series 70 Cast Iron Ratchet Clutches. Custom models are also available and everything is 100% made in (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Tempered Steels, Case carburised, Case Hardened Steels, Cast Iron, Bronze, Aluminum, Hylam or as specified Standard and custom made as per Specifications, Drawing or Sample Engineered for reliable performance in automotive systems, agricultural equipment, conveyors, mining machinery (read more)
Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
range: DN15–DN250 Kv value range across the series: approximately 3.4–350 m³/h Nominal pressure: PN1.6 and PN2.5 MPa Operating temperature range: -20 to 300°C, with set-point deviation of ±2°C Body materials: cast iron, cast (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.