-
Supplier: MCG - Performance Polymers Division
Description: to grades, ZELAS™ can be sterilized by typical methods: ETO Steam/autoclave Gamma radiation without yellowing effects nor embritttlement SAFETY AND COMPLIANCE Most of ZELAS™ grades are designed to be compliant and tested to Pharmacopoeia and/or food regulations, relevant for materials
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Industry: Medical / Food (FDA)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Clear/Transparent Forms Pellets Processing Method Extrusion Injection
- Tensile Strength (Break): 300 psi
- Melt Flow Index (MFI): 10 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 300 psi
- Melt Flow Index (MFI): 6 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: NewAge Performance Products | NAPP
Description: industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.063 inch
- Temperature Range: 275 F
-
Supplier: Dynasol Elastomers
Description: Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for use in food contact applications and is essentially gel free with a very
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Caplugs
Description: Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a
-
Supplier: Novaflex Group
Description: A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for discharge applications. This
- Inside Diameter: 0.5 to 4 inch
- Outside Diameter: 0.97 to 4.72 inch
- Working Pressure: 250 psi
- Temperature Range: -40 to 225 F
-
Supplier: Novaflex Group
Description: A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for suction and discharge
- Inside Diameter: 0.75 to 4 inch
- Outside Diameter: 1.25 to 4.52 inch
- Working Pressure: 150 psi
- Temperature Range: -40 to 210 F
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Watts
Description: through or 90°inlet to outlet design, all external components of NSF approved thermoplastics, all internal rubber components (disc, diaphragm, and seals) of FDA grade elastomers, all internal metal components of 300 Series stainless steel, and a bottom clean-out plug for
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: Cri-Tech, Inc.
Description: 66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors.
- Tensile Strength (Break): 2,200 psi
- Tensile Modulus: 1 ksi
- Elongation: 280 %
- Features: Elastomer / Rubber
-
Supplier: AGC Chemicals Americas, Inc.
Description: food processing applications where heat and/or aggressive chemicals will quickly degrade other types of rubber. Surfactant-free and solvent-free FFKM grades are available. AFLAS grades 100 Series – high strength grade – these elastomers are ideal for applications like
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Dynasol Elastomers
Description: Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA550 Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional
- Deflection Temperature (@ 264 psi, 1.8 MPa): 485.6 to 492.8 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Tensile Strength (Break): 19,579.9733132216 psi
- Tensile Modulus: 1,435.8647096362502 ksi
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: Dynasol Elastomers
Description: Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Chi Mei Corporation
Description: Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has
- Melt Flow Index (MFI): 8 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Polybutadiene, Styrene Copolymer (SBR, etc.)
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 2,500 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® P 7671 A/B B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to a blue elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing ratio 1 : 1 short pot-life rapid curing at relatively low temperatures
- Tensile Strength (Break): 72.5184196785985 psi
- Elongation: 400 %
- Features: Biocompatible, Elastomer / Rubber
- Industry: Medical / Food (FDA)
-
Supplier: Kraton Polymers LLC
Description: Kraton IR Latex is an ideal substitute for natural rubber latex, particularly in applications with high purity requirements such as medical, healthcare, personal care and food contact. Kraton IR Latex is a unique polyisoprene latex with controlled structure and low chemical impurity levels
- Features: Elastomer / Rubber, Other
- Chemical System: Isoprene / Polyisoprene
- Industry: Medical / Food (FDA)
- Filler: Unfilled
-
Supplier: Bluestar Silicones USA Corp.
Description: SILBIONE® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices Properties Viscosity 1900 Hardness Sha 4 Description SILBIONE® RTV 4404 A/B is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerization can be
- Tensile Strength (Break): 450 psi
- Elongation: 800 %
- Viscosity: 1,800 to 2,000 cP
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 1.3 W/m-K
- Elongation: 200 %
- Dielectric Strength: 250.00000000000003 kV/in
-
Supplier: Eastman Chemical Company
Description: Ecdel™ elastomers are medical grade copolyester ethers (COPE). They offer the clarity, toughness, and chemical resistance needed in a variety of flexible packaging including medical applications. Ecdel™ Elastomer 9966 may be injection molded or extruded. Ecdel™ elastomers
- Thermal Conductivity: 0.19 W/m-K
- Dielectric Strength: 152.40000000000032 kV/in
- Dielectric Constant: 3.9
- Features: Elastomer / Rubber
-
Supplier: MCG - Performance Polymers Division
Description: of biopolymers can meet customer requirements in a greater degree of properties. FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements. BioBPS™ is
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 to 203 F
- Tensile Strength (Break): 3,480.88414457273 to 5,221.32621685909 psi
- Tensile Modulus: 36.259209839299196 to 94.273945582178 ksi
- Chemical System: Butyl / Polyisobutylene
-
Supplier: Saint-Gobain Tape Solutions
Description: Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the
- Use Temperature: -80 to 400 F
- Dielectric Strength: 100.00000000000001 kV/in
- Industry: Automotive, Electric Power, Electronics, Industrial, Medical / Food (FDA), Military / Government (MIL-SPEC)
- Features: Elastomer / Rubber, Other, Thermally Conductive
-
Supplier: Kraton Polymers LLC
Description: Kraton isoprene rubbers (IR) are high molecular weight, anionically polymerized polyisoprene that can be processed in the same way as a natural rubber, including vulcanization. They combine the key qualities of natural rubber such as good mechanical properties and hysteresis with superior features
- Features: Elastomer / Rubber, Other
- Chemical System: Isoprene / Polyisoprene
- Industry: Medical / Food (FDA)
- Filler: Unfilled
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 2,540 psi
- Elongation: 215 %
- Features: Elastomer / Rubber
- Chemical System: Fluoroelastomer
Find Suppliers by Category Top
Featured Products Top
-
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
. See a list of O-ring materials available from PPE. Food/medical grade O-rings For O-rings used in food, dairy and pharmaceutical applications PPE offers a variety of elastomer material grades compliant with many international requirements such as FDA, USP Class VI, WRAS, KTW (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
– Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
applications PPE offers a variety of elastomer material grades compliant with many international requirements such as FDA, USP Class VI, WRAS, KTW and 3-A in addition to metal detectable materials, all of which are free from Animal Derived Ingredients. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
, dairy and pharmaceutical applications PPE offers a variety of elastomer material grades compliant with many international requirements such as FDA, USP Class VI, WRAS, (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Antioxidant, stabilizer for plastics, polyolefins, engineering thermo- plastic elastomers , food- grade polymers Regulatory: FDA 21CFR §178.2010; BgVV listed Properties: Wh. free-flowing; 99% min. purity; 0.5% max. volatiles Toxicology: LD50 (oral, rat) > 2000 mg/kg Environmental: LC50 (zebra fish) > 100 …
-
Encyclopedia of Industrial Additives, Volume 2
Descrip.: Deodorized glycerol es- ter of wood rosin, chewing gum grade Category / Applications: Thermoplastic resin with FDA clearance for use as a masticatory ingredient in chewing … … used as a resin modi- fier for film-formers, elastomers , and waxes, and in …
-
Federal Register > Friday, April 19, 1996 > [61 FR 17308] Asahi Chemical Industry Co., Ltd.; Withdrawal of Food Additive Petition
SUMMARY: The Food and Drug Administration ( FDA ) is announcing the withdrawal, without prejudice to future filing, of a food … … additive regulations be amended to provide for the safe use of two grades of dimethylpolysiloxane with viscosities … … in the manufacture of thermoplastic elastomers .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Pigment, flame retardant used in thermoplastics (HDPE, PP), thermosets (melamine, urea, polyester), flame-resistant plastics, glass-reinforced plastics, pigment concs. and masterbatches, elastomers , textile fibers, paper, sealants, lubricants … … Features: L is uncoated std. grade Regulatory: FDA 21CFR §175.105, 177 …
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
Category/Applications: Low m.w., heat- reactive, thermoplastic resin character- ized by acid-, alkali … … and cohesive properties when blended with elasto- mers ; used as tackifiers, stiffeners … … coatings and related products; FDA cleared for use in … … and -processing operations; SF grade contains antioxi- .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Color and m.w. stabilizer, antioxidant, melt flow aid for polymer processing (polyolefins, polyesters, elastomers , styrenics, engineering thermoplastics ), adhesives, coatings; antioxidant, UV stabilizer for polyolefins, food- grade polymers Regulatory: FDA 21CFR §178.2010 .
-
Handbook of Paper and Pulp Chemicals
Uses: Color and m.w. stabilizer, antioxidant, melt flow aid for polymer pro- cessing (polyolefins, polyesters, elastomers , styrenics, engineering ther- moplastics ), adhesives, coatings; antioxidant, UV stabilizer for polyole- fins, food- grade polymers Regulatory: FDA 21CFR §178.2010 .
-
Handbook of Preservatives
Chem. Descrip.: Phenolic complex Uses: Antioxidant for cellulosics, nylon, polyester, PE, PP, PS, PVC, EPDM, olefin copolymers, thermoplastic elastomers , food- grade polymers Regulatory: FDA 21CFR §178.2010 .
-
Handbook of Rheology Modifiers
Uses: Color and m.w. stabilizer, antioxidant, melt flow aid for polymer processing (polyolefins, polyesters, elastomers , styrenics, engineering thermoplastics ), adhesives, coatings; antioxidant, UV stabilizer for polyolefins, food- grade polymers Regulatory: FDA 21CFR §178.2010; Canada DSL .
-
:: New Materials Zone ::
Texin thermoplastic polyurethanes combine the processing efficiencies of thermoplastics with thesuperior properties of high- grade polyurethane elastomers . Texin resins designated as 'medical-grade'meet FDA -modified ISO 10993-I requirements (see 'Biocompatibility' on page 5 …
Indicates content that may require registration and/or purchase.