-
Supplier: Electro Optical Components, Inc.
Description: The 3 Series (CO, SO2, NO2 and NO) are designed for stack emission monitoring. They can be used in the environment with those high concentration gases for a long time. The sensor electrodes are much bigger and deposited with thicker chemical compounds. The electrolyte used in the
- Gas Types: Carbon Monoxide (CO)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: TCI America
Description: 3-Aminopropionitrile (stabilized with K2CO3) / 2-Cyanoethylamine In this section, proteases are categorized into three modes of actions: (1) serine protease; (2) cysteine protease; (3) metalloprotease.1) Serine proteases are inhibited by AEBSF, benzamidine, etc.2) Cysteine proteases
-
Supplier: Accuris
Description: Solventless Polymerisable Resinous Compounds Used for Electrical Insulation Part 3: Specifications for Individual Materials Section 3.2: Quartz Filled Epoxy Resinous Compounds
-
-
Supplier: Gelest, Inc.
Description: covalent bond between organic and inorganic materials. N-(2-Aminoethyl)-3-aminopropyltrimethoxsilane-propyltrimethoxysilane,N-[3-(trimethoxysilyl)propyl]ethylenediamine-(trimethoxysilyl)propane, oligomeric co-hydrolysate Cohydrolysate of SIA0591.1 and SIP6918.0
- Flash Point: 230 F
-
Supplier: Accuris
Description: Resin based reactive compounds used for electrical insulation Part 3: Specifications for individual materials Sheet 2: Quartz filled epoxy resinous compounds
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Thermally Conductive
-
Supplier: Accuris
Description: Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials Sheet 2: Quartz filled epoxy resinous compounds
-
Supplier: Accuris
Description: Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 2: Quartz filled epoxy resinous compounds
-
Description: A one part, high temperature curing, void filling compound. This product has the same formula as Scotch-Weld™ 3500–2 B/A, but it is the deaerated one part version. PMF stands for Premixed Frozen. It is designed for honeycomb sandwich constructions where heat resistance is needed, honeycomb
- Use Temperature: 131 to 347 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other
-
Supplier: Newark, An Avnet Company
Description: 3M SCOTCH WELD 2 PART EPOXY POTTING COMPOUND 270 BLACK B/A 2
-
Supplier: Xoxide
Description: addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not
- Features: Thermally Conductive
-
Description: Gives the requirements for quartz filled epoxy resinous compounds in the cured form for types EP-F-1 to EP-F-7. Other materials than quartz may be introduced later.
-
Supplier: CSA Group
Description: Gives the requirements for quartz filled epoxy resinous compounds in the cured form for types EP-F-1 to EP-F-7. Other materials than quartz may be introduced later.
-
Description: Contains the requirements for quartz filled epoxy resinous compounds in the cured form.
-
Supplier: Certex UK
Description: 2-component casting compound for the socketing of wire ropes in conical end fittings. Can be used for all types of wire ropes, giving 100% breaking load efficiency of the rope.
-
Supplier: Certex UK
Description: 2-component casting compound for the socketing of wire ropes in conical end fittings. Can be used for all types of wire ropes, giving 100% breaking load efficiency of the rope.
-
Supplier: Certex UK
Description: 2-component casting compound for the socketing of wire ropes in conical end fittings. Can be used for all types of wire ropes, giving 100% breaking load efficiency of the rope.
-
Supplier: Newark, An Avnet Company
Description: High Temperature Rigid Polyurethane Potting and Encapsulating Compound / 3 kg, 2.55 L Kit
-
Supplier: Certex UK
Description: 2-component casting compound for the socketing of wire ropes in conical end fittings. Can be used for all types of wire ropes, giving 100% breaking load efficiency of the rope.
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Seal Mastic Tape Compound 2229, 3-3/4 in x 6-1/2 in, Black, 10 pads/carton, 40 pads/case
-
Supplier: RS Components, Ltd.
Description: FRED - MINI JOINT IP68/IP69 w. 3x2,5 mm2
- Use Temperature: 194 F
- Features: Encapsulating / Potting Compound, Specialty / Other
-
Supplier: Hapco, Inc.
Description: Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds.
- Use Temperature: 176 F
- Thermal Conductivity: 0.21634185 W/m-K
- Elongation: 41 %
- Tensile Strength (Break): 460 psi
-
Supplier: Xoxide
Description: Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the most effective
- Features: Thermally Conductive
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech's "clean" mixing operation provides overall contamination
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing
- Form: Bulk Solids / Granules
- Materials Processed: Elastomers / Rubber, Plastics
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
-
Supplier: A.G. Scientific, Inc.
Description: Cell-permeable pyrrazolopyrimidine derivative that inhibits AMP kinase in an ATP-competitive manner. It displays no significant inhibition of ZAPK, SYKK, PKCT, PKA and JAK3. Decreases food intake in mice and inhibits the effects of AICAR and metformin. IT has been shown to inhibit BMP type I
-
Supplier: Parco Scientific Company
Description: The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for
- Application: Biological / Life Science
- Features: Digital Display, Monocular
- Grade: Student
-
Supplier: Sauereisen, Inc.
Description: full depth of the joint. The joint compounds cure quick enough to be ready for foot traffic in 24 hours and chemical service in 3 days. To use in vertical joints, add 1/2 to 1 pound of Thixotrope No. 220T (sold separately) to each unit of joint material and mix thoroughly. This results
- Use Temperature: 150 F
- Tensile Strength (Break): 600 psi
- Elongation: 100 %
- Industry: Building / Construction
-
Supplier: Advanced Abrasives Corp.
Description: Uni-Pol is our water miscible oil based diamond polishing compound available as monocrystalline or polycrystalline diamond in a range of abrasive particle sizes and container size formats (syringe or jar). The high quality finish associated with an oil based compound coupled with easy
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other
- Type: Polishing
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall contamination
- Application: Dispersion (Coating / Concentrate)
- Material: Polymer
-
Supplier: Transcat, Inc.
Description: Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and
- Working Pressure Range: -14.50377 to 43.51131 psi
- Type: Gauge
-
Supplier: Indium Corporation
Description: In2(SO4)3 + 3H2 (g)) 72.78 cals (In2O3 + 3H2S04 (adqueous solution) = In2(SO4)3 + 3H2O) Dissociation Pressure : 10mm Hg @ 645 Degrees C 900mm Hg @ 820 Degrees C Solubility in Water : 53.92 gr/100 gr solution @ 20 Degrees C
- Purity: 99.99 %
- Features: All Oxoanions, Other Metals (Al, In, Sn, Pb, etc.), Sulfates
- State of Matter: Powder
-
Supplier: Indium Corporation
Description: Gallium oxide is the common term for gallium sesquioxide, or (Ga2O3). It is a white powder that consists of rod shaped crystals, with the ß-phase being the dominant crystalline phase. The Ga2O3 rods agglomerate into larger, secondary particles. Gallium sesquioxide is used in phosphors, cathodes for
- Purity: 99.99 to 99.999 %
- Features: All Non-Metals, Metalloids (B, Si, Ge, etc.), Oxides
- State of Matter: Powder
-
Supplier: Allied Electronics, Inc.
Description: Heat Transfer Compound, 400 V⁄MIL Dielectric Strength, 2.3 Specific Gravity Designed for use in transferring heat away from electrical and electronic devices such as; transistors, power diodes, semi-conductors, ballasts and thermocouple wells. High thermal conductivity, high dielectric
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™ R-30-6
- Viscosity: 6,000 to 11,000 cP
- Features: Encapsulating / Potting Compound
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall contamination
- Form: Bulk Solids / Granules
- Processes: Compounding, Formulation
- Services Offered: Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Development Services, Research and Development
- Run Size / Scale: Laboratory / Benchtop Scale
Find Suppliers by Category Top
Featured Products Top
-
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Featuring a silver filler, EP3HTS-LO is electrically conductive with a low volume resistivity of less than 0.001 ohm-cm. It also has a thermal conductivity of 12-15 BTU•in/(ft²•hr•°F) [1.73-2.16 W/(m·K)]. EP3HTS is dimensionally stable and bonds well to metals (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
1. High polishing efficiency and strong scratch removal capability; 2. Consistent polishing rate performance; 3. Easy to clean and residue-free. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
and controls. Our culture is one of continuous improvement. The leader for 39 years in formulating and mixing high performance elastomers. Compounding Equipment Qty (2) - 76 Liter, 3D Banbury Internal Mixers (Computer Controlled) Qty (1) - 20 Liter, 1D (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
components. Once cured the materials deliver a thermal conductivity of 2.3 and 3.0 W/m°K respectively. Learn More (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
cutting edges. 2. Customized Formula (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
1. Good dispersibility and strong stability; 2. Excellent suspension; 3. Wide (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. Product Advantages (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
More Information Top
-
High-throughput data mined prediction of inorganic compounds and computational discovery of new lithium-ion battery cathode materials
Voltage computations (vs lithium metal) for the Li3 M( CO3 )(PO4 ) (M=Mn, Fe, Co, Ni) compounds predict only the Fe ( Fe2 + /Fe3+ : 3 V), Mn (Mn2+ /Mn3+ : 3.3V; Mn3+ /Mn4+ : 4.1V ) and Co (Co2+ /Co3+ : 4.1V) based compounds…
-
Defect‐Controlled Formation of Triclinic Na 2 CoP 2 O 7 for 4 V Sodium‐Ion Batteries
…strongly favor the 2 + oxidation state.[16,18] On the other hand, in the iron-based rose compound , excess Fe2 + and oxidized Fe3+ states … both the 2 + and 3 + oxidation state.[10c–e] Based … phase also contains both Co3 + cations (8% of the…
-
Preparation of barium hexaferrite from mixtures of ferric oxide and barium nitrate or barium oxides and from mixtures produced by nonceramic methods
The as-precipitated system, consisting of FeCO 3, Fe2 { CO3 ) a, and BaCO 3 , is subjected to both the oxidizing action of atmospheric oxygen and to hydrolysis … FeO(OH), Fe(OH) 3, FeCO~, BaCO 3, and other intermediate and complex compounds .
-
Current Challenges for Modeling Enzyme Active Sites by Biomimetic Synthetic Diiron Complexes
Structures of complexes (from left to right): [Fe2(µ-O)(µ- CO3 )BPG2DEV], [NaFe(PIC2DET)(µ-O2CTrp) 3 ], [ Fe2 (µ-O2CArTol)3- (Et2BCQEBEt)]+, [Fe2(µ-OTf)2(PIC2DET)2]2+, and comparison of the M–M distances in these compounds .
-
Alphabetical Index of Substances
FeF3 HTB lt Fe3(Fe,Si)2O4(OH)5 2H Fe(H2O)2[BP2O8]∙H2O Fe2 (HPO3) 3 Fe3N ε Fe(NO)3Cl … 41ZrSe2 G22 GIC (graphite intercalation compound ) GaInS3 IIb Ga2.7Ir9B5 … 15(HPO4)1.30( CO3 )1.55(OH)2…
-
Aphabetical Index of Substances
…EuPtP α E9H Fe1.7Al4Si Fe2Ga2S5 2H Fe2-xGe β Fe2 -xGe η Fe3Ge2Sb Fe3Ge2 … G71 GIC (graphite intercalation compound ) GIC (graphite intercalation compound … 0.3∙0.7H2O K2Ca( CO3 )2 K6.5Ca0.75Nb14Si4O47 … K0.5CoO2 K2Co2(SeO3) 3 K5CuAs2 KFe11O17 K1.55Fe10…
-
Ga spinels and Ga spinels with substitutions
Compound CoFe2-xGaxO4 CoMnGaO4 CuCr2-2xGa2xO4 CuFe2-2xGa2xO4 Cu1-xFe2-2xLi0.5xGa2.5xO4 Cu0.5Fe1.25Li0.25GaO4 CuMnGaO4 Fe2 +Fe23-+xGaxO4 Li0.5Ga2 … Cation distribution Ga3+[Mn2+ Co3 +]O4 Fe0.43Ga0.535Cu0 … 60L 74BKK 2) 68LT 3 ) 73LTL 76LL 60L 72MBVV…
-
Rechargeable Batteries
The Fe-( Fe2 + /Fe3+ : 3 V),. .... Mn-(Mn2+ /Mn3+ : 3.2 V and Mn3+ /Mn4+ : 4.1 V), and Co-(Co2+ / Co3 + : 4.1 V) based compounds are predicted to be electrochemically active in a voltage range suitable for today’s electrolytes.
-
Marine Ecological Processes
On a geological time scale, phosphate in seawater is in equilibrium with phosphate minerals such as francolite (Ca10 [PO4 CO3 ]6 Fe2 ) or hydroxy-. .... apatite (Ca5 OH[PO4 ] 3 ), but for ecological purposes these phosphate com- pounds can be considered almost insoluble.
-
General Chemistry/Print version - Wikibooks, open books for an open world
Set up an algebraic expression while considering just the iron ion and the carbonate ion: Fe2 ( CO3 ) 3 2x 3(-2) 2x - 6 = 0 2x = 6 x = 3. .... Each iron ion in the compound has an oxidation state of +3.
Indicates content that may require registration and/or purchase.