-
Supplier: PCB Piezotronics, Inc.
Description: 9-pin female terminal block mating connector
-
Supplier: Utmel Electronic Limited
Description: Terminal Block Tools & Accessories Female test connect silver
- Orientation: 180 Degrees (Vertical), Other
- Terminal Block Type: Other
-
Supplier: Sealevel Systems, Inc.
Description: The TB02 terminal block can be used to break out serial and digital DB37 connectors to screw terminals for easy field wiring. The terminal block was designed with both DB37 male and female connectors, therefore; it can be used with any DB37 board regardless
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
-
Supplier: Sealevel Systems, Inc.
Description: The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and simplifies field wiring of RS-422 and RS-485 networks with different pin out
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB04 terminal block can be used to break out serial and digital DB25 connectors to 25 screw terminals. The TB04 makes it easy to field wire RS-422 and RS-485 networks with different pin out configurations. Compatible with any cable with a DB-25 male connector. The
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB05 terminal block breaks out a DB9 connector to 9 screw terminals to simplify field wiring of serial connections. It is ideal for RS-422 and RS-485 networks, yet it will work with any DB9 serial connection, including RS-232. The TB05 includes holes for board or panel
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Penn-Union Corp.
Description: CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE FEMALE DISCONNECT PENN-CRIMPS. BRAND STUD SIZE 0.156 INCH
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Quick Details Place of Origin: China (Mainland) Model Number: terminal block phoenixconnector Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability
- Material: Other
- Terminal Type: Connector Socket
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;FEMA LE
- Terminal Type: Connector Pin
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;BRASS(TIN PLATD);28-22AWG;FEMA LE
- Terminal Type: Connector Pin
-
Supplier: Allied Electronics, Inc.
Description: Crimp Terminal 5556, Mini-Fit™, Female, Brass, Tin (Sn), Bag Crimp terminal for use in all Mini-Fit, Jr.™, Mini-Fit, BMI™ and Mini-Fit, TPA™ receptacle housings Four gas-tight points of contact 18-24 AWG
- Terminal Type: Connector Pin
-
Supplier: Allied Electronics, Inc.
Description: Hardware, Z3 Termination Female Connector
- Terminal Type: Pin Terminal
-
Supplier: FCI
Description: Micro-Sicma Female 0.64 mm Terminal
- International (mm2): 0.5000 to 0.6000 mm2
- Terminal Type: Connector Socket
-
Supplier: Chief Enterprises LLC
Description: Terminal, Amphenol Sine, Female, Socket, Size 4, 4 AWG
- North American (AWG): 4 AWG
- Terminal Type: Connector Socket
-
Supplier: Penn-Union Corp.
Description: CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE FEMALE DISCONNECT PENN-CRIMPS. BRAND STUD SIZE 0.156 INCH
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. The Female 9-Pin Terminal Block Connector offers a quick and effortless DB9 do-it-yourself connection solution.
- Connector Type: Audio / Video Connector
-
Supplier: FCI
Description: APEX Female 950 Terminal
- International (mm2): 30 to 40 mm2
- Terminal Type: Connector Socket
-
Supplier: FCI
Description: MCS Female 1.5 mm Terminal
- International (mm2): 1 to 1.5 mm2
- Terminal Type: Connector Socket
-
Supplier: FCI
Description: MCS 040 Female 1 mm Terminal
- International (mm2): 0.3500 to 0.5000 mm2
- Terminal Type: Connector Socket
-
Supplier: Fairview Microwave Inc.
Description: SC7107 SMA female bulkhead terminal connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA terminal
- Connector Type: RF and Microwave Connector
- Geometry: Straight
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Female connector, solderable, double solder pins Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Female connector, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Quick Details Place of Origin: China (Mainland) Model Number: 3 pin terminal blockconnector headlight socket Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability
- Terminal Type: Connector Socket
-
Supplier: L-com, Inc.
Description: , connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Solder Lug Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: Aptiv 12124075 Female Terminal Loose Piece Category: Aptiv Metri-Pack 150.2 Series Manufacturer: Aptiv 18-16 Ga.
- North American (AWG): 16 to 18 AWG
- Terminal Type: Connector Pin
-
Supplier: DigiKey
Description: SMT EDGE CONNECTOR, FEMALE
- Material: Other
- Terminal Type: Other
-
Supplier: Fairview Microwave Inc.
Description: FMC01056 TNC female bulkhead terminal connector from Fairview Microwave has an interface type of terminal and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC
- Connector Type: RF and Microwave Connector
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: , connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Features Straight PC Terminals Gold plated contacts provide reliable connections with repeated mating cycles Mates with any GPIB male connector Standard M3.5 x 0.6 female
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: Reel Size: 3500 Aptiv 12124075 Female Terminal Category: Aptiv Metri-Pack 150.2 Series Manufacturer: Aptiv Pull to seat 3,500 Reel
- North American (AWG): 16 to 18 AWG
- Terminal Type: Connector Pin
-
Supplier: DigiKey
Description: SMT EDGE CONNECTOR, FEMALE ON T&
- Material: Other
- Terminal Type: Other
-
Supplier: DigiKey
Description: STRONGHOLD FEMALE DISCONNECT, NO
- Material: Other
- North American (AWG): 14 to 16 AWG
- Terminal Type: Other
-
Supplier: DigiKey
Description: STRONGHOLD FEMALE DISCONNECT, VI
- Features: Insulated
- Material: Other
- North American (AWG): 14 to 16 AWG
- Terminal Type: Other
-
Supplier: Heilind Electronics, Inc.
Description: FEMALE CONNECTOR 12 POLES WAGO
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals PCB FEMALE TERMINAL
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: The DGSH15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
-standard mating housing interfaces and terminal cavities enables easy integration for OEMs and their tiered supplier. Aptiv 15513504 OCS 1.5 Series Sealed 6-Way Female Connector (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced the addition of a new series of NEMA 5-20 Snap-In Power Entry Connector Receptacles for use in medical and industrial instrumentation. Available in two sizes, the Ganged Female Sockets are used in power (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
connections when clipped onto terminals and components. They get their name from the resemblance of their jaws to alligator or crocodile teeth / jaws Alligator / Crocodile Clips & Connectors A large variety (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
accordance with UL 1977. With the FINEPITCH product series, Phoenix Contact offers a complete portfolio of interconnect products to customers, providing board-to-board connectors to complement the existing portfolio of PCB terminal blocks and connectors. The addition of the FP 0.8 and FP 1 (read more)
Browse Power Connectors Datasheets for DigiKey -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Pluggable Terminal Blocks BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers. Contact us today (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Keystone Electronics Corp. offers UL recognized, male and female PCB quick-fit terminals and rivet mount male quick-fit terminals designed to hold up under repeated mating cycles. An innovative Sturdi (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp. -
Plugs and receptacles are the male-ended (plug) and female-ended (receptacle) connectors used to join electrical terminations and create a circuit. They are characterized by their pinout, which properly aligns both the plug and receptacle so that the connectors fit in (read more)
Browse Cable Assemblies Datasheets for Galco Industrial Electronics -
low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic 1/4” male quick connect or #8 screw terminals for electrical connections A variety of mounting pan and pressure fitting materials; plated steel, stainless steel (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation