-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow
- Maximum Discharge Flow: 1.3566666666666667 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Features: AC Powered, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 500 to 1,500 psi
- Discharge Size: 2 inch
- Features: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.9239999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 0.2 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.105 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.39666666666666667 GPM
- Maximum Discharge Pressure: 60 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Description: FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
- Pump Housing Material: Plastic
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body. System Features UL/ATEX explosion-proof
- Maximum Discharge Flow: 0.63401292632951 GPM
- Horsepower: 1.07217630792226 to 2.9484848467862 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Description: injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can be widely used in lithium battery electrolyte injection, chemical dispensing, pharmaceutical drug
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: General Pump
Description: Pulse Pump 303 Stainless Steel body EPDM diaphragm offers resilience and chemical compatibility Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Description: FSH-MIC high-precision fluid point-to-liquid/cleaning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be completed according to the specified program. The system design is flexible, convenient
- Horsepower: 0.0335055096225705 HP
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Other, Rotary Vane Pumps
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 38,200 GPM
- Maximum Discharge Pressure: 1,800 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Features: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: YZ Systems, Inc.
Description: The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides
- Maximum Discharge Flow: 0.04722222222222234 GPM
- Maximum Discharge Pressure: 1,440 psi
- Features: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Sampling Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 285 psi
-
Supplier: KOSTER American Corporation
Description: KOSTER 1C Injection Pump is an electrical membrane pump for injecting the KOSTER KB-PUR® Resins.
- Pump Type: Injection Pumps
-
Supplier: Milton Roy
Description: The best solar-powered metering pump under the sun Works day and night in remote locations and harsh environments SOLAROY solar-powered chemical injection pumps work continuously, day and night to provide reliable chemical delivery. Driven by solar energy, SOLAROY pumps
- Maximum Discharge Flow: 0.007013888888888894 to 0.038888888888888924 GPM
- Maximum Discharge Pressure: 100 to 5,000 psi
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8703/JeremyOlson2011.pdf?sequence=1
A Multifertic MFD1 (2002-MF-7523M) fertilizer injection pump was installed so .
-
http://www.iosrjournals.org/iosr-javs/papers/vol7-issue6/Version-3/I07634957.pdf
Control head consists of center-fugal pump 5"/5" (50 m lift and 80m3 /h discharge), derives by diesel engine, sand media filter 48"(tow tanks), back flow prevention device, pressure gauges, control valves, inflow gauge and fertilizer injection pump .
-
http://iari.res.in/files/WMTSA.pdf
Commonly used fertigation equipments are: 1) Venturi pumps, 2) Fertilizer tank (By-pass system), 3) Fertilizer injection pump (Fig. 5.7).
-
Idesia (Arica) - Chemical properties and rates of external color of strawberry fruits grown using nitrogen and potassium fertigation
Fertigations were performed with an injection pump fertilizer , TMB WP-10 model, with a maximum capacity of injection of 60 L hour-1.
-
Irrigation with desalinated water: A step toward increasing water saving and crop yields
The controller operated the valves of the eight irrigation treatments and the eight fertilizer - injection pumps that were connected to each of the irrigation treatments.
-
Comparative susceptibility of Bemisia tabaci to imidacloprid in field‐ and laboratory‐based bioassays
Polyethylene drip tape with emitters spaced every 25 cm was laid over the tops of beds and then connected to a fertilizer pump that injected prescribed amounts of Admire Pro at a 1:100 mixing ratio with water.
-
Sustainable Micro Irrigation: Principles and Practices
• Since these fertilizers can be applied through drip irrigation through venturi or fertilizer tank or injection pump , the application becomes very simple and thus results in saving labor.
-
Precision Fertilization Using Sub-Surface Drip Irrigation (SDI) for Site-Specific Management of Cotton
Design schematic of SDI fertigation control station, showing location of filters, master and individual treatment water meters, treatment and guard row valves, fertilizer tank, injection pumps , and irrigation controller.
-
P2037 Fertigation: The Basics of Injecting Fertilizer For Field-Grown Tomatoes
Pass-through time could also be expressed as the amount of time it takes for fertilizer injected at the pump to reach the farthest point in the system from the pump.
-
Development of Nutrient Solution Mixing Process on Time-Based Drip Fertigation System
The direct delivery of fertilizers through drip irrigation demands the use of soluble fertilizers and pumping and injection systems to introduce the fertilizers directly into the irrigation system.
Indicates content that may require registration and/or purchase.