-
Supplier: RS Components, Ltd.
Description: Phoenix Contact 0899329 Junction Box
- Length / Height: 3.6614193 inch
- Width/Diameter: 6.3385861 inch
- Depth: 3.6614193 inch
- Material: Fiberglass
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:244.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
-
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 8.99 inch
- Width/Diameter: 3.93 inch
- Depth: 3.88 inch
- Height: 8.99 inch
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 18.4 inch
- Width/Diameter: 16.4 inch
- Depth: 8.13 inch
- Height: 18.4 inch
-
Supplier: R. STAHL, Inc.
Description: The junction boxes are therefore not only suitable as simple connection or distribution boxes but also for protecting electrical loads up to 6.3 A. In the standard version, plastic cable glands are used. If required, metal cable glands which can be installed in the earthing
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.1653555 to 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: UNFLANGED TYPE FIBER GLASS REINFORCED POLYESTER, PVC MATERIAL NEMA 4X ENCLOSURE HINGED, CROWN, SCREW ON COVER TYPE STAHLIN[R] BRAND J MODEL
- Material: Fiberglass
- Features: Hinged Cover, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- NEMA Rating: Type 4X
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or become very wet. Ideal in applications
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: UL 508 Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with IEC 529, IP66 Medium Gray Molded Fiberglass Polyester Enclosure with Matching Cover Standard JIC Sizes Under 18" × 16" Door Fasteners Include a Provision
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Body Color:Beige; Enclosure Material:Fiberglass Reinforced Polyester; Enclosure Type:Junction Box; Enclosure Type:Box; External Depth:9.06"; External Depth - Imperial:9.06"; IP Rating:IP66 RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Box Fiberglass/Polyester Yellow X
- Material: Fiberglass
- Features: Terminal and Junction Boxes
-
Supplier: Signature Enclosures
Description: These enclosures are commonly used by mass transit authorities for tunnel and underbridge utilities.
- Material: Fiberglass
- Features: Flame Retardant, Hinged Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Mounting Type: Wall Mount
-
Supplier: Saginaw Control & Engineering
Description: Application - Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction - Fiberglass reinforced
- Length / Height: 6.63 to 39.31 inch
- Width/Diameter: 3.81 to 32.5 inch
- Depth: 3.89 to 14.05 inch
- Height: 6.63 to 39.31 inch
-
Supplier: Powell Electronics, Inc.
Description: 80 X 75 X 75MM FIBERGLASS BOX
- Material: Fiberglass
- Features: Terminal and Junction Boxes
-
Supplier: Stahlin Enclosures
Description: Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Link lock latch mechanism for easy entry Full 180°+ door opening
- Length / Height: 22 inch
- Width/Diameter: 17.68 inch
- Depth: 8.83 inch
- Height: 22 inch
-
Supplier: Ralston Metal Products Limited
Description: Non Metallic Fiberglas Reinforced Polyester Enclosures with Opaque Covers Application Ralston's RAL-JB Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and high protection
- Length / Height: 21.26 inch
- Width/Diameter: 10.63 inch
- Depth: 6.73 inch
- Height: 21.26 inch
-
Supplier: PHOENIX CONTACT USA
Description: Terminal box, material: Polyester fiberglass reinforced, squirrell gray RAL 7000, 160 mm x 260 mm x 91 mm, type of locking: Screw-on cover
- Length / Height: 10.236226 inch
- Width/Diameter: 6.299216 inch
- Depth: 3.5826791 inch
- Mounting Type: DIN Rail Mounting
-
Supplier: PHOENIX CONTACT USA
Description: Terminal box, material: Polyester fiberglass reinforced, squirrell gray RAL 7000, 75 mm x 160 mm x 75 mm, type of locking: Screw-on cover
- Length / Height: 6.299216 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.9527575 inch
- Mounting Type: DIN Rail Mounting
-
Supplier: PHOENIX CONTACT USA
Description: Terminal box, material: Polyester fiberglass reinforced, squirrell gray RAL 7000, 120 mm x 122 mm x 91 mm, type of locking: Screw-on cover
- Length / Height: 4.8031522 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.5826791 inch
- Mounting Type: DIN Rail Mounting
-
Supplier: PHOENIX CONTACT USA
Description: Terminal box, material: Polyester fiberglass reinforced, squirrell gray RAL 7000, 120 mm x 220 mm x 91 mm, type of locking: Screw-on cover
- Length / Height: 8.661422 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.5826791 inch
- Mounting Type: DIN Rail Mounting
-
Supplier: Wilcoxon Sensing Technologies
Description: 6 channel triaxial switchbox for walk around vibration data collection, fiberglass, cable grips, suitable for 6 triaxial accelerometers, NEMA 4/4X rated for harsh industrial environments
- Material: Fiberglass
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
- NEMA Rating: Type 4X
-
Supplier: R. STAHL, Inc.
Description: Enclosure made of glass fibre reinforced polyester resin 3 sizes available Terminals and cable glands fitted to order Enclosure design with integrated metal bracket for metal cable glands. Degree of protection IP66 Terminal boxes Series 8118 in impact resistant glass fibre reinforced
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: nVent Electric
Description: For effective and economical disconnect protection in the harshest corrosive environments, these enclosures provide secure door closure through the use of Type 304 stainless steel slotted quarter-turn latches.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 968275-A664CHSCFG Category: Boxes, Enclosures, Racks>Boxes Color: Gray Features: Sealing Gasket, Wall Mount Package: Bulk Standard Package: 1 Ratings: IP66, NEMA 4,4X,12,13, UL-508A Thickness: 0.118" (3.00mm) Height: 4.016" (102.00mm) Material:
-
Supplier: Radwell International
Description: JUNCTION BOX, 4 CHANNELS, INTERNAL BNC, FIBERGLASS NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: Wilcoxon Sensing Technologies
Description: 48 channel switchbox for walk around vibration data collection, fiberglass, expandable, cable grips, suitable for 48 accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and efficient data collection
- Material: Fiberglass
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Wilcoxon Sensing Technologies
Description: 6 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, conduits, screw terminals, suitable for 6 IEPE accelerometers
- Material: Fiberglass
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: PCB Piezotronics, Inc.
Description: BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 1 channel, terminal strip input, BNC jack output, 1 PGME07 cord grip
- Length / Height: 4.33 inch
- Width/Diameter: 2.95 inch
- Depth: 2.16 inch
- Height: 4.33 inch
-
Supplier: Wilcoxon Sensing Technologies
Description: 12 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, conduits, screw terminals, suitable for 12 IEPE accelerometers
- Material: Fiberglass
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: PCB Piezotronics, Inc.
Description: 4-Pin Bayonet Termination Box for One Triax Accelerometer
- Length / Height: 4.33 inch
- Width/Diameter: 2.95 inch
- Depth: 2.16 inch
- Height: 4.33 inch
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips
- Length / Height: 4.33 inch
- Width/Diameter: 2.95 inch
- Depth: 2.16 inch
- Height: 4.33 inch
-
Supplier: R. STAHL, Inc.
Description: Enclosures in shock-resistant glass fibre reinforced polyester resin 8 basic enclosure sizes with various heights Fitted according to the customer's requirements For terminals up to max. 300 mm2 With captive cover screws Degree of protection IP66 The terminal boxes of the Series 8146, made of
- Length / Height: 4.42913625 to 13.40551905 inch
- Width/Diameter: 4.42913625 to 13.40551905 inch
- Depth: 3.5826791 to 5.905515 inch
- Height: 4.42913625 to 13.40551905 inch
-
Supplier: Radwell International
Description: AM SERIES, SMALL JUNCTION & PUSH BUTTON FIBERGLASS ENCLOSURE, SMALL JUNCTION, LIFT- OFF SCREW COVER. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE;NEMA 4X;SOLID COVER/QR;6.00X6.00X4.00;FIBERGLASS
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE;NEMA 4X;SOLID COVER/QR;12.00X10.00X6.00;FIBERGLASS
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high-density control panels and industrial applications where speed and consistency are critical. A broad selecti...
(read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
Automation for green hydrogen
The transition from fossil fuels to renewable energies must succeed in order to achieve the goal of net zero. Sustainably produced hydrogen is therefore playing an increasingly important role in energy-intensive production facilities such as in the chemical, steel or cement industries. Manufacturing the gas with electricity from renewable resources is...
(read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
This new valve terminal features an IP69K rating, NSF-H1 lubricant, fieldbus/Ethernet connectivity, and large cross section for pressurization and exhausting.
(read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
More Information Top
-
Fiberglass box & Clamping Cable - Self Help Forums
I have a square fiberglass junction box .
-
CR4 - Thread: Residential Wiring - NM Cables in Fiberglass Boxes Without Clamps
I checked and finally figured out what a fiberglass junction box is.
-
Evaluation of 27+ Years Old Photovoltaic Modules Operated in a Hot-Desert Climatic Condition
Each module is comprised of silicone rubber superstrate/encapsulant, mono-Si cells, fiberglass -like substrate, potted junction box and neoprene cable.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1865 - Safety Evaluation ...
fiberglass in air/gas (electrical junction boxes ) " .
-
CR4 - Thread: New Use For Thin Plastic Store Bags
For protection from possible fire from wiring shorts in the walls, traditional fiberglass could be used around outlets and junction boxes .
-
Outrigger telescopes for narrow-angle astrometry
There are two types of junction boxes: small junction boxes to be made off site using the retained formwork method with fiberglass roofs, and a large concrete junction box to be made on site using standard formwork.
-
repairing conduit and feeder to barn - Self Help Forums
It is a junction box that is some sort of concrete/ fiberglass composite with a lid of similar material.
-
Experiments in participatory architecture : adventure classrooms and the construction of micronational realities
The full scale boxes are made out of 3/8" OSB panels joined with fiberglass and epoxy at the edges.
Indicates content that may require registration and/or purchase.