Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProVent LLC
Description: Filter Cartridges & Bags Impingers & Mist Eliminator Filtration Packs Metal Mesh Pre-Filters Diaphragm Valves & Repair Kits Pulse Jet Timer/Controller Boards Solenoid/Pilot Valves Motors, Sheaves, Bushings Belts
- Construction: Bag Filter, Cartridge Filter
- Features: Multipocket
-
Supplier: Cole-Parmer
Description: Filter Papers
- Filter Type: Filter Paper
-
Supplier: ProVent LLC
Description: Filter Cartridges & Bags Impingers & Mist Eliminator Filtration Packs Metal Mesh Pre-Filters Diaphragm Valves & Repair Kits Pulse Jet Timer/Controller Boards Solenoid/Pilot Valves Motors, Sheaves, Bushings Belts
- Assembly / Element Type: Cartridge, Wire Mesh / Screen
- Filter Media: Polyester / Fiberglass, Polypropylene (PP), PTFE / Teflon®
- Industry Use: Hydrocarbon Processing (Oil & Gas)
-
-
Supplier: Zaber Technologies, Inc.
Description: , high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: , high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products
- Clear Aperture: 23.5 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Cole-Parmer
Description: Replacement filters for the Pipetus
Pipetting Controller. Pack of 5. -
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® FilterWorx® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel, Computer Programmable
-
Supplier: Zaber Technologies, Inc.
Description: , high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products
- Clear Aperture: 23.5 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: , high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Mar Cor Purification
Description: The Biolab TAFMZ 1” Series Sediment Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 5 micron from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and efficient
- Filter Medium Material: Mineral / Sand, Other
- Filtration Grade (Micron Rating): 5 µm
- Housing Material: Plastic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
-
Supplier: JST Manufacturing, Inc.
Description: JST's Heated Filtered bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is design to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter housing
-
Supplier: ETEL S.A.
Description: The ACCURET+100 and the ACCURET+300. These controllers are compatible with all members of the AccurET family with a wider range of current levels in the same modular design. Integration of the ACCURET+ position controllers in the machine very easy and offers a very compact solution
- Communication Standards: Ethernet
- Configuration: Stand Alone, Rack Mount
- Setup & Control: Computer Interface
- Specialty Controllers: Multi-axis Controller
-
Supplier: Apogee Imaging Systems
Description: The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S
- Filter Size: 2"
- Number of Positions: >12
- Number of Wheels: Single, Dual
- Wheel Control: Motorized via Controller
-
Supplier: Apogee Imaging Systems
Description: The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S
- Filter Size: 2"
- Number of Positions: >12
- Number of Wheels: Single, Dual
- Wheel Control: Motorized via Controller
-
Supplier: Apogee Imaging Systems
Description: The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S
- Filter Size: 2"
- Number of Positions: 10
- Number of Wheels: Single, Dual
- Wheel Control: Motorized via Controller
-
Supplier: Andover Corporation
Description: filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized
-
Supplier: Andover Corporation
Description: filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized
-
Supplier: Apogee Imaging Systems
Description: The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S
- Filter Size: 1?" (32 mm)
- Number of Positions: >12
- Number of Wheels: Single, Dual
- Wheel Control: Motorized via Controller
-
Supplier: OMEGA Engineering, Inc.
Description: • First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: Mar Cor Purification
Description: The Biolab TAFC 2” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Magnum IT™ valve with standard controller for simple operation and efficient
- Filter Medium Material: Activated Carbon
- Housing Material: Plastic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
- Maximum Liquid Flow: 21 to 60 GPM
-
Supplier: Mar Cor Purification
Description: The Biolab TAFC 1” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and efficient
- Filter Medium Material: Activated Carbon
- Housing Material: Plastic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
- Maximum Liquid Flow: 4.5 to 20 GPM
-
Supplier: Mar Cor Purification
Description: The Biolab TAFML 1” Series Multimedia Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 15 micron from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and efficient
- Filter Medium Material: Other
- Filtration Grade (Micron Rating): 15 µm
- Housing Material: Plastic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
-
Supplier: FineTek
Description: The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with
- Control Technique: PID Control, Fuzzy Logic
- Temperature Controller Type: RTD / Thermistor Controller
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: • First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a
- Control Signal Output: Analog Voltage, Switch / Relay Output, Pulse / Frequency, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: ABB Measurement & Analytics
Description: MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes Prepared to calculate true strip tension
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Pulse / Frequency, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: F.B. Leopold, a Xylem brand
Description: data acquisition to the filter gallery. It is a totally integrated control system that can operate independently as a stand-alone filter controller, function as a supervisory SCADA system, or be easily integrated into a new or existing plant-wide process control and information
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- PC-Based Controller: Yes
-
Supplier: Prior Scientific, Inc.
Description: 16 individual stepper motor axes including; a motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with
- Communication Standards: RS232, TTL, USB
- Configuration: Stand Alone
- Features: Soft Start
- Motor(s) / System(s) Controlled: Bipolar Stepper Motor
-
Supplier: OMEGA Engineering, Inc.
Description: The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a
- Accuracy: 0.2000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
-
Supplier: Andover Corporation
Description: filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized
-
Supplier: Andover Corporation
Description: filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® AFC 5000® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel, Computer Programmable
-
Supplier: Prior Scientific, Inc.
Description: Controls as standard: - Stages: ES111 or ES107 - 2 Filter Wheels - 3 Shutters - 1 Focus Motor Upgradeable for encoded focus 2 x RS232 ports High Speed USB connection with data transfer rates of up to 32 Kb/s Smaller
- Communication Standards: RS232, TTL, USB
- Configuration: Stand Alone
- Motor(s) / System(s) Controlled: Bipolar Stepper Motor
- Setup & Control: Computer Interface
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Maximum Output Voltage: 10 to 26 volts
- Mode of Operation: Analog Feedback
-
Supplier: Schneider Electric, Automation & Control
Description: Tesys T - Motor management system TeSys T comprises: a controller providing main protection and control functions an extension module that completes the functions of the controller by voltage protection and monitoring an LTMCU operator control unit
- AC Input Frequency: Other
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, Other
- Configuration: Stand Alone
- Continuous Output Current: 0.4000 to 8 amps
-
Supplier: Electro-Sensors, Inc.
Description: MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • Diagnostics for easy
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: RS422
- Configuration: Stand Alone, Panel Mount
-
Supplier: RS Components, Ltd.
Description: Programming keypad - Electric Motors, Motor Controllers & Peripherals - EMI Filters & Accessories
-
Supplier: RS Components, Ltd.
Description: Connection cable - Electric Motors, Motor Controllers & Peripherals - EMI Filters & Accessories
-
Supplier: RS Components, Ltd.
Description: Adaptermodule - Electric Motors, Motor Controllers & Peripherals - EMI Filters & Accessories
-
Supplier: RS Components, Ltd.
Description: REMOTE KEYPAD - Electric Motors, Motor Controllers & Peripherals - EMI Filters & Accessories
-
Supplier: Prior Scientific, Inc.
Description: The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as
- Communication Standards: RS422, TTL
- Computer Bus (if PC-Based): PCI / PCI-X
- Configuration: PC Board
- Continuous Output Current: 1.2 amps
-
Supplier: Mystaire, Inc.
Description: filter. Every Latitude Fentanyl Filtered Hood comes equipped with the EverSafe™ Automatic Safety Controller. In compliance with OSHA and ANSI/AIHA standards, EverSafe constantly monitors the complete filtration system, displays airflow at the face of the hood and alerts the end
- Length: 48 to 72 inch
- Options / Features: Light(s)
- Type: Cleanroom / Lab Workstation
- Work Surface: Other
-
Supplier: Lingto Electronic Limited
Description: DIGITAL FILTER, 1-BIT, MOS, PDSO
- Device Type / Applications: CardBus Controller
-
Supplier: Dover Flexo Electronics, Inc.
Description: Low-cost, automatic tension controller. Provides the superior performance of the SteadyWeb controllers and the basic, required control features for most unwind and rewind applications. No frills package includes analog tension meter and user's choice of outputs: 0-™75 psi pneumatic, 0
- Accuracy: 3 ±% FS
- Control Signal Output: Analog Voltage
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Features: Soft Start
- Maximum Output Voltage: 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: for control Digital input filtering allows smooth control even with dirty pots Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 10 Amps continuous current 6 - 58 VDC operation PWM Range: 0% - 100%
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Maximum Output Voltage: 6 to 58 volts
- Mode of Operation: Analog Feedback
Find Suppliers by Category Top
Featured Products Top
-
retrieving filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. (read more)
Browse Filter Wheels Datasheets for Andover Corporation -
Dust Collector Controls are intelligent systems used to monitor and control all types of fume extractors, dust collectors, and mist filtration systems. Benefits of dust collection controllers include: Maximized energy efficiency Ventilation on-demand Streamlined worker processes Easy expandability Significant reductions in filter and equipment wear (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Industrial Air Filtration, Inc. -
) Industrial controllers Process and Control Valves (seat valves, diaphragm valves (read more)
Browse Control Valves Datasheets for Burkert Fluid Control Systems -
) Industrial controllers Process and Control Valves (seat valves, diaphragm valves (read more)
Browse Control Valves Datasheets for Burkert Fluid Control Systems -
90% of the dust back onto adjacent filters and only 10% into the hopper. AUTOMATIC FILTER CLEANING AND ENERGY SAVING CONTROLS GS CONTROLLER This touch screen controller has energy efficient modes of operation and a flat menu structure that enables (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
environmental control, lighting control, and lift functions inside a single unit. The user can control these features with a non-fixed controller, which can be positioned anywhere on their desk. The unit itself can be mounted horizontally or vertically under the desk. An optional HEPA filter can also be (read more)
Browse Environmental Control Systems Datasheets for Air Innovations, Inc. -
(Controller Area Network) bus transceiver’s output. The 1812CAN series can also be used for the FlexRay automotive bus system. Measuring just 4.95 X 3.18 X 3.0 mm, the low-profile 1812CAN series is offered with inductance values from 11 to 100 µH to filter a broad range of common mode (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
includes power amplifier blocks operating in the mid and high bands, a silicon controller containing the MIPI® RFFE interface, RF band switches, mid- and high-band antenna switches, bi-directional couplers and integrated filters to support Bands 1, 2, 3, 7, 34, 39, 40 and 41. Packaged in a 62-pad (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
. This model includes the most requested features including: EZT-430i Touch Screen Controller RS-232 & Ehternet Computer Interface 3" Access Port Demineralizer filter purifies water and electronic humidity sensor provides accuracy and reliability with (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
minimum travel variations of a maximum of 5 μm over the absolute total travel. In combination with motors and mounted components, such as high-resolution encoders, integrated Motion Controllers or Stepper Motors in micro-stepping operation, maximum precision is ensured. This is ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Soft-Start Controller For Switching Power Supplies
This technical brief describes a microcontroller based Soft-Start Controller circuit for a switching power supply. Start-up is a stressful time for the power driver section of a switching power supply. Because the output voltage is initially zero, the feedback error initially jumps to its maximum
-
Sensorless BLDC Control with Back-EMF Filtering
This application note describes a sensorless brushless DC (BLDC) motor control algorithm, implemented using the dsPIC (R) digital signal controller (DSC). The algorithm works by digitally filtering the back-Electromotive Force (back-EMF) on each phase of the motor and determining when to commutate
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
-to-Digital Converters (ADCs) DSC family. * Quadrature Encoder Interface (QEI) When performing controller routines and implementing Why Use the FOC Algorithm? digital filters, dsPIC DSCs enable designers to optimize The traditional control method for BLDC motors drives code because MAC instructions
-
Introduction
" and "application, " or "Kalman filter " and "application. ". State estimation is interesting to engineers for at least two reasons: Often, an engineer needs to estimate the system states in order to implement a state-feedback controller. For example, the electrical engineer needs to estimate the winding
-
Preface
Preface. In this book, methods of adaptive signal processing are borrowed from the field of digital signal processing to solve problems in dynamic systems control. Adaptive filters, whose design and behavioral characteristics are well known in the signal processing world, can be used to control
-
Smart Computing Article - fill to Fireworks
Film recorders produce high-resolution slides and prints. A film recorder re-creates images with the use of a built-in CRT. Next, the light passes through a color filter wheel. A lens focuses the images and directs the light on to 35mm camera negative film or slide film. A film recorder, sometimes
-
Using Master Controls to Improve the Performance and Efficiency of Industrial Air Compressors
The purpose of any compressor control system is to match the compressed air supply to the demand as efficiently as possible. There are two levels of control: controls for individual compressor units; and master controllers that support an entire air system installation of compressors plus ancillary
-
Using MEMS to Control Blending at AstraZeneca
previously been used for on-line blend monitoring using instruments based on diode array and acousto-optical tunable filter technologies. (6) This paper discusses the application of a MEMS-based NIR spectrometer for on-line monitoring of powder blending in a rotating bin blender. MEMS is an acronym
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37485/19087986-MIT.pdf?sequence=2
This thesis analytically examines the effects of a tracking notch filter controller on the stability and performance of active radial magnetic bearing systems.
-
PID Control in the Third Millennium
Shamsuzzoha, M., Lee, M.: An enhanced performance PID filter controller for first order time delay processes.
-
Pro ASP.NET Web API
Registering filters controller and action action level, 301–302 controller level, 301 .NET attributes, 301 global filters, 302 Representational State Transfer (REST) RESTful architecture behavior, 69 client responses, 71 content-type header, 70 HATEOAS, 71 improvements, 69 request and response, 69 responses, 69 …
-
Analytical design of PID controller cascaded with a lead-lag filter for time-delay processes
The resulting PID• filter controller efficiently compensates for the dominant process poles and zeros and significantly improves the closed-loop performance.
-
Noise and Vibration Control Engineering: Principles and Applications 2nd Edition Complete Document
Controller Analog-toAnti-aliasing digital filter converter Control filter Digital-toanalog Reconstruction filter Controller Plant converter output P D/A U c .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3802/08Dec_Beerer.pdf?sequence=1
Adaptive filter controllers using Filtered-X Least Mean Square (FX-LMS) and Filtered-X Recursive Least Square (FX-RLS) algorithms are explored.
-
Generalized LQG design by filter and controller model selection
Based on this assessment, the following is the filter controller selection algorithm for the generalized LQG control algorithm: 1) For the given system truth model, design a controller using typical LQR techniques to obtain the gain GC, (assuming that the controller design …
-
Intelligent Technologies and Engineering Systems
It is obvious that the IPSO-ILC-PID-filter (the letter w in plot indicates the dynamic bandwidth filter ) controller produces less error than con- ventional ILC-PID controller with fixed cutoff frequency at 30 Hz zero-phase filter.