-
Supplier: Vulcan Electric Co.
Description: Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze protection. The fins on finned strip models are mechanically attached to the
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example,
- Maximum Air Flow: 22,110 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Features: Other
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example,
- Maximum Air Flow: 22,110 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Features: Other
-
-
Supplier: Cleaver-Brooks
Description: combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
- Heater Type: Circulation Heater, Water Heater
- Features: Clean Water Heating, Other
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 480 volts
- kWatts: 4 kW
- Watt Density: 5.95 W/in²
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Thermon, Inc
Description: constructed using a steel tube with corrugated steel fins wrapped around it and brazed together. This design increases the heat transfer surface of the element and resulting in a lower operating temperature than non-finned tubular designs and a more economical heater. DFT Series
- AC Voltage Required: 120 to 600 volts
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam
- Phase: Single Phase
-
Supplier: TPI Corporation
Description: BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
- Heating Capacity: 0.6 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum, Copper
-
Supplier: Cleaver-Brooks
Description: combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31mm. For special designs, tube pitch of 25mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: This newly designed TH type Fin PTC Air Heater comes with two tube pitches. The standard pitch is 31 mm. For special designs, tube pitch of 25 mm is also available. PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 220 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium fins. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -25°C. • Hot sanitary water inverter pump.
- Heating Capacity: 16.68 to 37.44 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Supplier: Thermocold Costruzioni Srl
Description: propeller type. • Air side heat exchangers finned coil with seamless copper tubes and plate type aluminium fins mechanically bonded to the tubes. • Microprocessor. • Aluminium profile casing and galvanized and painted steel removable panel for maintenance inspection. MOUNTED
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: propeller type. • Air side heat exchangers finned coil with seamless copper tubes and plate type aluminium fins mechanically bonded to the tubes. • Microprocessor. • Aluminium profile casing and galvanized and painted steel removable panel for maintenance inspection. MOUNTED
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin collars for permanent
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Thermocold Costruzioni Srl
Description: condenser stainless steel brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Evaporator coil with seamless copper tubes and copper fins. • Condenser coil with seamless copper tubes and alluminium
- Air Volume: 1,056.05235 to 11,150.03016 SCFM
- Moisture Removal: 1.83015 to 17.92665 lbs/hr
- Relative Humidity: 65 %
- Dew Point: 80.6 F
-
Supplier: DME Company
Description: caps. Material flowing in the bore, around the central tube, is kept molten by a thermocouple cartridge heater in the tube. Heating the material "from the inside out" is highly efficient as it allows heater loads to be considerably less than systems which heat from the
- Diameter or Width Range: 0.5 inch
- Sensitive Length: 3.22 to 5.72 inch
- Probe Configuration: Angled Probe, Straight Probe
- Configuration: Grounded Thermocouple
-
Supplier: Alfa Laval Inc.
Description: cooling, turbine cooling, oil cooling and various other processes (transformers, air compressors, etc.). Standard configuration Finned coil F5 - Cu-tubes ø 12.7 mm - corrugated Al-fins 0.14 mm, no turbulators - fin spacing 2.3 mm Two casing widths (SEM=1630 mm, SED=2400 mm)
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
Supplier: Peerless Boilers
Description: boiler water temperatures and drastically reduced standby losses.The Peerless Partner indirect-fired water heater has two or more times the recovery rate of gas-fired water heaters and supplies as much as five times the amount of hot water as a comparably sized electric water
-
Supplier: Cleaver-Brooks
Description: flow pattern controls film temperature and local heat flux rates Combination of bare tubes and various degrees of finned tubes in a staggered or inline arrangement for optimized heat transfer and pressure drop Horizontal or vertical outlet fits any space requirement Steel or aluminum
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: HDT Global
Description: Advantages: 1. 10 fins per inch evaporator and 8 fins per inch condenser coils.(Other manufacturers use up to 22 fins per inch which cause them to quickly build up with dirt and corrosion causing the system to malfunction). 2. These coils are coated with a baked on corrosion
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: SAE International
Description: exchange capacity. Though several investigations have been conducted to find out the air side heat transfer and flow characteristics of common compact cross-flow heat exchangers with various tube and fin geometries, the studies on air side thermal and hydraulic performances of
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Pfannenberg
Description: of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets. To conserve power, this heater only activates when necessary. Lifting Lug Ports Threaded holes accommodate the installation of lifting lugs to facilitate safe
- Cooling Capacity: 5,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed.
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Discover why finned tube heaters can outperform gas in commercial and industrial applications, delivering cleaner, efficient, reliable heat without combustion concerns. Read more about Finned tubular heaters (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield
More Information Top
-
Performance characteristics of a 12 in. Diameter sieve plate
The air was metered by a 3 in. B.S.S. venturi and passed through a finned tube heater to the column.
-
Petroleum Fuels Manufacturing Handbook: Including Specialty Products and Sustainable Manufacturing Techniques > DIESEL FUELS
Finned tube heaters are most commonly used because of their high efficiency and low cost.
-
Introduction to Thermo-Fluids Systems Design
“Front outlet” finned-tube heater ratings for Trane heaters Tube Fins H×Wb 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 31/4 21/4 31/4 31/4 31/4 31/4 31/4 31/4 1 2 /2 ×51/8 21/2 ×51/8 21/2 ×51/16 21/2…
-
Handbook of Air Conditioning and Refrigeration, 2/e > HEATING SYSTEMS, FURNACES, AND BOILERS
HOT WATER HEATING SYSTEMS USING FINNED - TUBE HEATERS .
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR CONDITIONING SYSTEMS: CENTRAL SYSTEMS AND CLEAN-ROOM SYSTEMS
In the perimeter zone, winter heating is provided by a low-temperature hot water heating system, such as basebord finned - tube heaters .
-
REGENT DEVELOPMENTS IN SPRAY DRYING
The finned tube air heater can be manufactured from mild steel as the thermal fluid is non-corrosive.
-
condensers tube,China condensers tube Manufacturers, Suppliers - ECOL
car heater core for tube and fin heater core for universal heater core .
Indicates content that may require registration and/or purchase.