Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: FINE-WIRE/MULTI-WIRE STRAND MADE OF BARE COPPER ROHS COMPLIANT: YES NSULATION TINNED-COPPER BRAIDING PVCOUTER SHEATH PEBBLE GREY
-
Supplier: OMEGA Engineering, Inc.
Description: Single strand copper wire features a 3 mil PFA insulation which is excellent for vacuum and has a temperature rating from -267 to 260 °C (-450 to 500 °F). OMEGA™s thin-wall covering process guarantees continuous lengths up to 1,000 feet. This wire is ideal for connecting
- North American (AWG): 40 AWG
- Operating Temperature: -267 to 260 C
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
-
Supplier: DME Company
Description: through the "self-energizing" or inductive principle. The core is made of multiple copper wires (not string) to ensure positive grounding and strength. The fine, sharply pointed copper strands provide greater static elimination. The conductive strands are
- Ionizer type: Benchtop
- Features: Quiet Operation
-
-
Supplier: TAKK Industries, Inc.
Description: Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine,
- Number Of Emitters: 0
- Ionizer type: Benchtop
- Features: Other, Quiet Operation
-
Supplier: Daburn Electronics & Cable
Description: non-stock orders. Available in 10 standard colors. For silver plated copper conductors or non-standard put-ups please call. Additional strand constructions are available. 50 AWG strands are made with very fine strands of hard copper. 46 AWG or 48 AWG
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.01 to 0.022 inch
- North American (AWG): 28 to 42 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.015 to 0.096 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 to 36 AWG
-
Supplier: National Wire & Cable Corporation
Description: Solid Tinned Copper SIZES: All gauges, 30 through 12 • National Catalog Number N1000-XX XX = Gauge National manufactures special high-flex insulated wires using an unusually large number of fine tinned copper single wires to form the stranded conductors. The
- Nominal Outer Diameter: 0.01 to 0.065 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or
- North American (AWG): 2 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or
- North American (AWG): 8 AWG
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 70 amps
- Operating Temperature: 80 C
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or
- North American (AWG): 15 AWG
- Number of Wires: 120
- Strap Types: Braid
- Material: Copper
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, 15MM, 170MM; Overall Length:170mm; Cutting Capacity Max:15mm; For Use With:Single-Strand, Multi-Strand and Fine-Wire Aluminium and Copper Cables; Blade Edge:Shear; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: NA
-
Supplier: LAPP
Description: ÖLFLEX® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX® FD 90 CY with
- North American (AWG): 8 AWG
- International (mm2): 10 to 300 mm2
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded PUR blend
- Number of Conductors: 12 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 to 14 AWG
-
Supplier: Daburn Electronics & Cable
Description: Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury
- North American (AWG): 24 AWG
- Number of Conductors: 2 to 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
-
Supplier: SAB North America
Description: S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test
- International (mm2): 127 mm2
- Number of Conductors: 1 #
- Rated Voltage: 1 kilovolts
- Rated Amperage: 370 amps
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains
- North American (AWG): 16 to 36 AWG
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- Cable Shielding: Braid
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 2 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026617
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 1 AWG
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath
- Number of Conductors: 4 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -5 to 70 C
- North American (AWG): 24 to 14 AWG
-
Supplier: Mueller Group, Inc. (The)
Description: 2YSLCY-JB+3 is a double shielded, large gauge size, orange transparent PVC jacketed motor supply cable with three symmetrical ground wires. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low capacitance performance
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
- Cable Shielding: Foil Braid
-
Supplier: Mueller Group, Inc. (The)
Description: 9YSLCYK-JB+3 is a double shielded, large gauge size, PVC motor supply cable with a black PVC UV-resistant outer jacket and three (3) symmetrical ground wires. Polypropylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
- Cable Shielding: Foil Braid
-
Supplier: Mueller Group, Inc. (The)
Description: 2YSLCYK-JB+3 is a double shielded, large gauge size, PVC motor supply cable with a black PVC UV-resistant outer jacket and three (3) symmetrical ground wires. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
- Cable Shielding: Foil Braid
-
Supplier: New England Tubing Technologies
Description: New England Tubing has access to over 100 braiders with capabilities ranging from 8-carrier to 48-carrier configurations. We excel at multiple-strand, fine wire stainless steel braids for flexible fiber optic scopes but we readily manufacture medical braids using all types of
-
Supplier: Mersen
Description: aluminum and copper wire connectors are available. Aluminum connectors accept both AL or CU wire while copper connectors accept CU wire only. Connectors are all 1-piece tin-plated. Many part numbers are rated to accept DLO-type fine-strand
- Voltage Rating: 1,000 volts
- Current Rating: 65 to 2,260 amps
- Operating Temperature: 80 C
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
Find Suppliers by Category Top
Featured Products Top
-
Cooner Wire offers various film and fiber insulations to suit specific requirements. Contact us today to discover litz wire in stock in many constructions. Suitable for numerous applications and industries. Learn More (read more)
Browse Litz Wire Datasheets for Cooner Wire Company -
/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
fine wire stranding, fine wire shielding and thin wall extrusion technology Cooner Wire’s (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
reason for this arrangement is to reduce losses caused by the tendency of currents to flow only outside surface of wires at high frequencies. Our range of litz wire configurations includes the very fine (read more)
Browse Litz Wire Datasheets for Cooner Wire Company -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
that span from radio waves to high-frequency microwave signals. Flexible and Durable: When Litz wire is manufactured using multiple strands of fine gauge wires, it is often more flexible than solid-core wires, making it easier to handle and install in (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields Typical Applications: Robotic or high speed machinery Aerospace Test and measurement Miniature relays (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
charging pad, consumes 5 to 10 watts. The overall system, built as a proof-of-concept, not an optimized design, transfers power with well above 70 percent efficiency. The charging pad, made with one ounce of copper wire, carried about 8A of current at 13.56 MHz. Nikolai Tesla envisioned (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company
Conduct Research Top
-
Tin Vs. Bare
on an individual strand may cross from strand to strand. Since the strands are thin, but still in electrical contact with neighboring strands, we can expect the effect of internal impedance to be similar to that of a solid wire of a comparable diameter to the bundle of strands. Hence the current will tend
More Information Top
-
The relation of SMI and the VSEP in a risk sample for neurodegenerative disorders
A self-made stimulation elec- trode (Fallgatter et al. 2003) consisting of very fine copper stranded wires was used for the electrical stimulation of the auricular branch of the vagus nerve by fixing the wires with a small amount of Grass paste…
-
Far field potentials from brain stem after transcutaneous Vagus nerve stimulation: optimization of stimulation and recording parameters
At the output side, two very flexible fine copper stranded wires were soldered to the copper claddings.
-
Non-invasive measurement of vagus activity in the brainstem – a methodological progress towards earlier diagnosis of dementias?
At the output side two very flexible fine copper stranded wires approximately 10cm in length and with a diameter of 0.05mm, cut from a radio coil, were soldered to the copper claddings.
-
Far field potentials from the brain stem after transcutaneous vagus nerve stimulation
At the output side two very flexible fine copper stranded wires approximately 10cm in length and with a diameter of 0.05mm, cut from a radio coil, were solded to the copper claddings.
-
Luxembourg WEEE - 2 Act (August 2013)
The lead in the solders of fine wires in copper of a diameter equal or lower at 100 μm in electrical transformers .
-
Luxembourg - Elevation-Ducal Regulation of 8 June 2011, Amending Elevation-Ducal Regulation 18 of January 2005 Certain Relating to Waste From Electrical and El...
The lead in the solders of fine wires in copper of a diameter equal or lower at 100 μm in electrical transformers .
-
Luxembourg - Elevation-Ducal Regulation of 27 January 2010, Amending Annex II of Elevation-Ducal Regulation of 18 January 2005
The lead in the solders of fine wires in copper of a diameter equal or lower at 100 μm in electrical transformers.
-
Angles/Channels
* Litz Wire a Magnet Wire * Textile Served Magnet Wire 0 Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire 0 Custom Specialized Wire .
-
Kerrigan Lewis Manufacturing
You readers of this premiere / For Prompt And Courteous Service On * Litz Wire * Magnet Wire * Textile Setved Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
-
Dakin's Corner
You readers of this premiere / For Prompt And Courteous Service On * Litz Wire * Magnet Wire * Textile Setved Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
Indicates content that may require registration and/or purchase.