-
Supplier: Heilind Electronics, Inc.
Description: PDB FINGER SAFE ASSEMBLY
-
Supplier: Mersen
Description: variety of secondary circuits or providing a fixed junction tap-off point. Features Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as
- Current Rating: 175 to 840 amps
- Operating Temperature: 80 C
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks PDB FINGER SAFE ASSY
- Features: Other
-
-
Supplier: Heilind Electronics, Inc.
Description: PWR DIST BLK,Cu,FINGER SAFE 175AMP 2/0-#14 1-4
- Terminal Block Type: Power Distribution Block
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-H Finger-Safe Terminal Blocks, H-Block,Single Circuit Fuse Block, Code 4,Neon Blown Fuse Indicator, #30 - #12 AWG, Black (Standard),No Bulk Pack (Single Block)
- Terminal Block Type: Fuse Holder or Fuse Block
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-H Finger-Safe Terminal Blocks, H-Block,Double Circuit High Density Block, Code 2,Screw w/ Pressure Plate, #30 - #12 AWG, Gold,No Bulk Pack (Single Block)
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-H Finger-Safe Terminal Blocks, H-Block,Single Circuit Isolation Switch Block, Code 7,None, #30 - #12 AWG, Black (Standard),No Bulk Pack (Single Block)
- Termination Options: Screw Clamp
-
Supplier: Americor Electronics, Ltd.
Description: onsite. These terminal blocks and strips are have low material cost and are very safe to use. Adels Contact connection system includes parts for quick field connection of parallel LED lighting. System features two-core conductor inserted in the box, without the need for
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.. This product is especially suited for HVAC and other
- Number of Contacts: 4
- Contacts Pitch: 7.5 mm
- Conductor Size (North American): 24 to 12 AWG
- Voltage Rating: 250 volts
-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK, IP-20 FINGER-SAFE, 600 VOLT AC, 600 VOLTDC, 175A, POWER DISTRIBUTION BLOCK, SINGLE-POLE, SCCR: 200 KA, PANEL, TIN-PLATED ALUMINUM CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
- Mounting Options: Panel Mount
- Terminal Block Type: Power Distribution Block
-
Supplier: Radwell International
Description: TERMINAL BLOCK, FINGER-SAFE, SINGLE CIRCUIT HIGH, DENSITY BLOCK, MULTI-RAIL MOUNT, #22 - #8 AWG, YELLOW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 8 POSITION, 16MM PITCH, THRU-PANEL, BARRIER CONSTRUCTION PLASTIC, FINGER-SAFE COVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the
-
Supplier: Radwell International
Description: CONTACT, MINI BLOCK FINGER SAFE, 1 NO, PUSHBUTTON MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-H Finger-Safe Terminal Blocks, H-Block,Double Circuit Surge Suppressor Block, Code 2,120V AC/DC Surge Suppressor, #30 - #12 AWG, White,No Bulk Pack (Single Block)
- Standards: UL
-
Terminal Blocks - Terminal Strip; 3; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in. -- 70211799Supplier: Allied Electronics, Inc.
Description: polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color
-
Terminal Blocks - Terminal Strip; 4; 14 to 6 AWG; 65; 600; 0.571 in.; 0.22 in.; 0.35 in. -- 70211800Supplier: Allied Electronics, Inc.
Description: polyamide molding. This finger-safe type of design ensures safety and prevents accidental short-circuits. This product is used when larger wires for high amperages need to be connected to PCB. SPECIFICATIONS. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color
-
Supplier: Allied Electronics, Inc.
Description: Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked
-
Supplier: FactoryMation
Description: Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Green, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw
-
Supplier: FactoryMation
Description: Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw
-
Supplier: FactoryMation
Description: Features: IMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 20A, 600V, 26 - 12AWG, Orange, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw
-
Supplier: FactoryMation
Description: Features: IMO DIN-Rail Terminal Block, Sensor, 24A, 300V, 24 - 12AWG, 20pcsIMO DIN-Rail Terminal Block, Sensor, 24A, 300V, 24 - 12AWG, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built
-
Supplier: DBK USA, Inc.
Description: regulating, highest power at low ambient temperature Easy connection, finger guard with integrated terminal block Fixing - 35mm DINrail mount (EN 50022) Complies RoHS (EU Directive 2002/95/EC) Applications. Cash points, Ticket Machines, Parking Ticket Terminal, Access
- Maximum Operating Temperature: 165 to 221 F
- Heating Capacity: 0.02 to 0.065 kW
- AC Voltage Required: 100 to 240 volts
- Maximum Operating (Sheath) Temperature: 165 to 221 F
-
Supplier: OMRON Automation and Safety
Description: The new H3DK series of solid state timers provides you with the quality of product you’ve come to expect from Omron. This elaborate range of timers provides a whole series of functionality to suit multiple requirements and applications, all in a compact, 22.5 mm wide DIN-rail housing.
-
Supplier: RS Components, Ltd.
Description: damage. The shortest depth behind the panel in its class contributes to reducing machine and control panel size. Black and metallic bezels available. Ø22.3mm mounting hole compliant with IEC 60947-5-1. Seven different keys can be chosen for key selector switches. IP20 finger-safe
-
Supplier: OMEGA Engineering, Inc.
Description: industries and have fully enclosed housings to prevent contaminates from accumulating. The M22 series alarm sounders are equipped with a plug-in three point finger-safe terminal block for ease of wiring and configuring the tone type. All M22 models can be configured for
- Sound Level: 65 to 105 dB
- Operating Voltage: 12 to 260 volts
- Operating Frequency: 3,300 to 3,500 Hz
- Supply Voltage: AC Voltage, DC / Battery
-
Description: CONTROL PANEL With finger-safe wiring and plug and play connectors, the Control Panel allows for quick voltage change, access to terminal strips and simple fuse installation. EXCEEDS H4 REQUIREMENTS Exceeds H4 requirements, engineered for high duty cycles and the toughest
Find Suppliers by Category Top
Featured Products Top
-
Terminal Blocks BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch. This product is especially suited for HVAC and other similar control voltage (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Reliable Power Connectivity for Complex Wiring As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection (read more)
Browse Power Distribution Units (PDU) Datasheets for Altech Corp. -
VICFUSE Class CC/CD Fuse Blocks are compact and robust fuse mounting solutions designed for industrial electrical protection, control panels, power distribution equipment, HVAC systems, and OEM applications. The series (read more)
Browse Fuse Holders Datasheets for VICFUSE -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
loads and space-limited enclosures. The power supplies feature a wide 85-264?VAC input range and adjustable 5, 12, or 24?VDC outputs across 15-100?W models. With efficiencies up to 91%, they minimize energy loss and heat dissipation within enclosures. Their IP20 finger-safe terminals prevent accidental contact with live components during installation and maintenance. (read more)
Browse DIN Rail Datasheets for Automationdirect.com -
using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer an electrostatic shield for noise reduction and IP20 finger-safe terminal (read more)
Browse Transformers Datasheets for Automationdirect.com -
an extension. The EtherCAT Coupler is the head station with which the terminal segment starts. The junction can be placed anywhere in the EtherCAT segment and thus allows the setup of a star topology. The extension is plugged into the end of the EtherCAT terminal block and allows a setup with a line (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
Product Description: The PE43614 is a 50Ω, HaRP™ technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features glitch-safe attenuation state transitions, supports 1.8V control voltage (read more)
Browse RF Attenuators Datasheets for Richardson RFPD
More Information Top
-
Epcos | Catalog Search Results | Galco Industrial Electronics
Phase: 3, No. of Lines: 3, Current Rating: 8 Amps, Typical HP @ 200-240V: 1~2 Horsepower, Typical HP @ 380-415V: 1~3 Horsepower, Typical HP @ 440-480V: 1~5 Horsepower, Max Voltage: 520/300 Volts AC, Frequency: 50/60 Hz, Max Leakage Current: 13 MilliAmps, Termination: Finger Safe Terminal Blocks , Max Ambient Temp.: 212 Degrees F, Approvals: UL;cUL;CSA, Picture No.: FILT_B84143AR105 .
-
Epcos | Catalog Search Results | Galco Industrial Electronics
Phase: 3, No. of Lines: 3, Current Rating: 8 Amps, Typical HP @ 200-240V: 1~2 Horsepower, Typical HP @ 380-415V: 1~3 Horsepower, Typical HP @ 440-480V: 1~5 Horsepower, Max Voltage: 520/300 Volts AC, Frequency: 50/60 Hz, Max Leakage Current: 13 MilliAmps, Termination: Finger Safe Terminal Blocks , Max Ambient Temp.: 212 Degrees F, Approvals: UL;cUL;CSA, Picture No.: FILT_B84143AR105 .
-
EPCOS | Product Catalog Search Results | Galco Industrial Electronics
Phase: 3, No. of Lines: 3, Current Rating: 8 Amps, Typical HP @ 200-240V: 1~2 Horsepower, Typical HP @ 380-415V: 1~3 Horsepower, Typical HP @ 440-480V: 1~5 Horsepower, Max Voltage: 520/300 Volts AC, Frequency: 50/60 Hz, Max Leakage Current: 13 MilliAmps, Termination: Finger Safe Terminal Blocks , Max Ambient Temp.: 212 Degrees F, Approvals: UL;cUL;CSA, Picture No.: FILT_B84143AR105 .
-
B84143A36R105 - Epcos - EMI/RFI Filters | Galco Industrial Electronics
Finger Safe Terminal Blocks .
-
ALRB-055LWE - Acme Electric - Line Reactors | Galco Industrial Electronics
• Finger safe terminal blocks up to 60 HP .
-
ALRC-300CBC - Acme Electric - Line Reactors | Galco Industrial Electronics
• Finger safe terminal blocks up to 60 HP .
-
B84143 SERIES | Epcos | Filters | EMI/RFI Filters | Product Catalog Search Results | Galco Industrial Electronics
Phase: 3, No. of Lines: 3, Current Rating: 120 Amps, Typical HP @ 200-240V: 40~50 Horsepower, Typical HP @ 380-415V: 60~75 Horsepower, Typical HP @ 440-480V: 75~100 Horsepower, Max Voltage: 520/300 Volts AC, Frequency: 50/60 Hz, Max Leakage Current: 18 MilliAmps, Termination: Finger Safe Terminal Blocks , Max Ambient Temp.: 212 Degrees F, Approvals: UL;cUL;CSA, Picture No.: FILT_B84143AR105 .
-
Filters | Product Catalog Search Results | Galco Industrial Electronics
Phase: 3, No. of Lines: 3, Current Rating: 8 Amps, Typical HP @ 200-240V: 1~2 Horsepower, Typical HP @ 380-415V: 1~3 Horsepower, Typical HP @ 440-480V: 1~5 Horsepower, Max Voltage: 520/300 Volts AC, Frequency: 50/60 Hz, Max Leakage Current: 13 MilliAmps, Termination: Finger Safe Terminal Blocks , Max Ambient Temp.: 212 Degrees F, Approvals: UL;cUL;CSA, Picture No.: FILT_B84143AR105 .
-
http://www.automation.siemens.com/cd-static/material/catalogs/e86060-k2803-a101-a5-7600.pdf
2) BsRKl: Finger - safe terminal block BsRKl / frE: Finger-safe terminal block / free ends F: Flat terminal S: Screw terminals .
-
Industrial Automation: Hands-On > Important Concepts
Use of " finger - safe " terminal blocks and rubber bumpers or pads are examples of reducing exposure.
Indicates content that may require registration and/or purchase.