-
Supplier: Radwell International
Description: HYDRAULIC TIE ROD CYLINDER, 3.25 INCH BORE, HEAD RECTANGULAR FLANGE MOUNT, 2.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Atos North America
Description: transducer is well protected against shocks or external dirt, and maintenance is reduced to a minimum. Derived from cylinders series CK according to ISO 6020-2 Integral position transducers: Magnetosonic analog or digital, Magnetostrictive, Potentiometric and Inductive Bore sizes from 40 to
- Stroke: 157.4804 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: for applications in construction, earth moving, forestry, demolition, and mining. Cylinder Designed for Extreme Duty Applications Bolted Head Design for Serviceability High Cycle Fatigue Resistance Friction Welded Rod Mounts Available Forged End Mounts Chrome Plated and
- Stroke: 0 to 275 inch
- Operating Pressure: 200 to 6,000 psi
- Bore Size: 3 to 12 inch
- Shaft Diameter: 1.5 to 6 inch
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles 2 seals options 3 piston
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 9.842525 to 15.74804 inch
- Shaft Diameter: 5.511814 to 8.661422 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals options
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 10 inch
- Shaft Diameter: 4.25 to 5.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1.375 to 2 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 8 inch
- Shaft Diameter: 3.5 to 5.5 inch
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Jergens, Inc.
Description: Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with competitive products. Features, Benefits, & Product Specifications:
- Rated Load/Force: 1,100 lbs
- Operating Pressure: 5,000 psi
- Mounting: Flange
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 40 to 1,500 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Jergens, Inc.
Description: Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting
- Mounting: Flange
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear flange
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear flange
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or rear flange
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Accuris
Description: Mounting dimensions for hydraulic cylinders - Part 4: Single rod - 25 MPa series, round cover types with welded or threaded flange (Bores from 50 mm to 500 mm)
-
Supplier: Accuris
Description: Mounting dimension for hydraulic cylinders - Part 1: Single rod - 16 MPa series, round cover type with welded or threaded flange (Bores from 25 mm to 500 mm)
-
Supplier: Accuris
Description: Fluid Power Systems and Components - Cylinder - Elements and Identification Code - Part 6: Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa and 25 MPa Round Cover, Welded or Threaded Flange Type Mounting Dimensions - Tolerances
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore
- Bore Size: 0.3149608 to 1.574804 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 3 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Description: ISO 8132:2006 lays down the mounting dimensions required for the interchangeability of accessories for the 16 MPa (160 bar) medium series cylinders in accordance with ISO 6020-1 and for the 25 MPa (250 bar) series cylinders in accordance with ISO 6022. The accessories have been
-
Supplier: CSA Group
Description: thread); AP4 (rod eye plain, female thread). These accessories are used on hydraulic cylinders for mechanically transmitting the cylinder force. The design of these accessories is based on the maximum forces resulting from the specified internal diameters of the cylinders
-
Supplier: Compact Automation
Description: Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Gefran
Description: 100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrical stroke Displacement speed up to 1,5 m/s Working temperature: -30...+100°C Electrical
- Measurement Range: 3.93701 to 21.653555 inch
- Accuracy: 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Joyce/Dayton Corp.
Description: only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE
- Rated Force: 6,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Vektek, LLC
Description: Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow the easy-to-make manifold pattern. Use standard SAE fittings to plumb. Single piece Body and mounting
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Western Integrated Technologies
Description: end F11-10, -12 and -14 with ISO flange and shaft F11-10, -12, -14, -19, -150 and -250 with SAE flange and shaft • Series F12 conforms to current ISO and SAE mounting flange and shaft end configurations. A very compact cartridge version is also available. • Thanks to the unique
- Maximum Discharge Pressure: 6,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Festo Corporation
Description: Roller version, toggle lever design Absorption of high lateral forces Direct mounting of solenoid valves on flange plate
- Operating Pressure Range: 14.50377 to 145.0377 psi
- Linear Stroke: 1.181103 inch
- Operating Temperature: 32 to 140 F
- Shaft or Table Diameter: 3.149608 inch
-
Supplier: Vektek, LLC
Description: to avoid cylinder damage and preserve warranty.
- Clamping Force: 4,945.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms,
- Operating Pressure: 5,000 psi
- Cylinder Style: Rectangular
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms,
- Operating Pressure: 5,000 psi
- Cylinder Style: Rectangular
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-200 200-ton Elec-Draulic II Press, 220/440-3 ph 7 1/2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits pulling
Find Suppliers by Category Top
Featured Products Top
-
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated relief valves and anti-cavitation valves to suit a wide range of applications are available as standard. A variety of (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Remotely operable modular shear system for shearing nuclear reactor spent fuel conceptual design. Final summary report
HYDRAULIC CYLINDER GEOMETRY AND FLANGE MOUNTING .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58136/24417425-MIT.pdf?sequence=2
control valve with double seated A-2 type disc made by Minneapolis Honeywell Regulator Co., and fitted with a Rivett Lathe and Grinder, Inc. hydraulic cylinder , rod and flange mounted model 151-SS-3 inch bore x 2 inch stroke, double acting …
-
Effect of quasi-hydrostatical radial pressure on Ic of Nb3Sn wires
A hydraulic cylinder mounted on the top flange of the device allows the application of a pressure up to 200 MPa on the sample.
-
Sizing and Applying Magnetostrictive Linear Position Sensors
Figure 11: Flange , rod, and position magnet mounted in hydraulic cylinder with removable sensor head.
-
DISPS Development and Testing
Traversing of the hub connector is achieved by means of two hydraulic cylinders , with guidance being provided by two flange - mounted bearing rods running in support bearings installed in its mounting frame.
-
Mobile workstation for decontamination and decommissioning operations
The stiffleg arms mount to the output flanges of the rotary actuators and support the hydraulic cylinders that extend downward to contact the floor and ultimately lift the RWV.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1998 > [F...
Other deficiencies in the service brake system were as follows: The front master cylinder hydraulic fluid reservoir was empty.a. The left rear wheel cylinder mounting bolt flanges were broken off the housing.
-
Project Pluto Ground Test Facilitiees. Design Criteria 1959 Addedum to TR 153-12
The flange lock shall be rotary locking wedge type, actuated by a portable gantry crane mounted hydraulic system powering hydraulic cylinders .
-
Norne-Heidrun: Closing "The Loop" With Diverless Flanged Connections
These two magazines are mounted free to translate in the main structure and two hydraulic cylinders extend both magazines to insert the bolts in the flange holes.
Indicates content that may require registration and/or purchase.