-
Supplier: Eaton Corporation
Description: RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
- Current Rating: 100 amps
- Horsepower Rating: 20 to 75 HP
- Approvals: CSA Mark, UL
- Type: Non-Fusible
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, FLANGE-MOUNTED, 3 POLE, 600 VAC, WITH DISCONNECT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: TE Connectivity
Description: Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 400 Mechanical Attachment Operating Handle Type : Pointer Key Switch Mounting Option : Long Flange Termination Thread Size : M10 Product Type Features Sealed Rotary Switch : Yes Usage
- Current Rating: 400 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
-
Supplier: Waytek, Inc.
Description: 24505 Lockout Lever Kit, suitable for use with Cole Hersee brand lever actuated metal case master disconnect switches on applications needing a padlock to securely lock a Disconnect Switch in the Off position, which is required by many lock-out/tag-out safety regulations.
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: Mersen
Description: Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits
- Current Rating: 30 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: Hubbell Electrical Products
Description: 3-PHASE (IEC) POWER RATING 3 POLE(S) EXPLOSIONPROOF SELECTOR HANDLE OPERATOR TYPE CLASS J FUSE TYPE TOP/BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION FINISH ALUMINUM LACQUER PAINT INCLUDES STAINLESS STEEL HINGE, O-RING GASKETED FLANGE APPLICATION OUTDOOR/INDOOR DAMP, WET AND DIRTY LOCATION
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Littelfuse, Inc.
Description: The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098981-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide
- Current Rating: 350 amps
- Operating Voltage: 24 volts
- Power: DC
- Mounting Style: Flange Mount
-
Supplier: Newark, An Avnet Company
Description: SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No
-
Supplier: Waytek, Inc.
Description: Littelfuse 08099080 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP43 Flange mount Contacts: Copper Terminals: M10 (zinc-plated steel nuts) Heavy construction for
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880062 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH, 60A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes
-
Supplier: Wiegmann
Description: " FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 25.38 INCH 24 INCH 8.13 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN COVER TYPE 14
- Length / Height: 24 inch
- Width/Diameter: 25.38 inch
- Depth: 8.13 inch
- Height: 24 inch
-
Supplier: nVent Electric
Description: This disconnect enclosure is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical
-
Supplier: Newark, An Avnet Company
Description: FLANGE MOUNT SWITCH W/ HANDLE, 200A; No. of Poles:-; Contact Voltage AC Max:250V; Contact Current AC Max:200A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes
-
Supplier: EXM Manufacturing Ltd.
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 800 MM 31.4961 WIDTH IN INCH 2000 MM 78.7402 HEIGHT IN INCH 600 MM 23.622 DEPTH IN
-
Supplier: Austin Company (The)
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE
- Height: 24 inch
- Width or Diameter: 21.38 inch
- Depth: 8 inch
- Material: Steel
-
Supplier: Eaton Corporation
Description: UL, CSA APPROVAL 200 AMPERE NON FUSIBLE DISCONNECT SWITCH TYPE NO HANDLE INCLUDED 7 TO 16 INCH VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted
- Length / Height: 60.13 inch
- Width/Diameter: 50 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse type C361 disconnect
- Length / Height: 74.13 inch
- Width/Diameter: 75.13 inch
- Depth: 24.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Ralston Metal Products Limited
Description: bracket mounted disconnects. 2. Allen Bradley 1494V disconnect switches with flange-mounted variable depth operating mechanisms and 1494V flange-mounted variable depth operating mechanisms for circuit breakers. NOTE: These enclosures will not accept
- Length / Height: 42 inch
- Width/Diameter: 31.5 inch
- Depth: 10 inch
- Height: 42 inch
-
Supplier: Newark, An Avnet Company
Description: SWITCH, NON-FUSIBLE, 600V, NEMA 7/9; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 7, NEMA 9; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount
-
Supplier: Allied Electronics, Inc.
Description: Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, OPERATING HANDLE, PAINTED METAL, NEMA 1/3R/4/12, 30 - 100 AMP, RIGHT OR LEFT FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SOCOMEC
Description: FUSERBLOC UL fusible disconnect switches are heavy duty switches that break and make power circuits on and off load. The switches employ double break contacts per pole that ensure complete isolation of the fuse when the switch is in the “OFF” position. These switches are extremely
- Maximum Current: 30 to 800 amps
- Main Device: Fusible
- Switch Control: Manual
- Style: Rack Mounted
-
Supplier: LAPP
Description: EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct
- Voltage Rating: 200 to 250 volts
- Current Rating: 16 amps
- Operating Temperature: -25 to 50 C
- Dielectric Withstanding Voltage: 3 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: Series FKI filtered, fused. Switched Inlet module for flange mounting. 6.3 mm q.c. terminals.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 05/31/2019, FUSE BLOCK ADAPTER PLATE KIT, 1494F SERIES, 200 AMP FUSE, 250/600 VAC, CLASS J/H/ R/HRCII-C, FOR USE WITHBULLETIN 1494F FLANGE MOUNTED DISCONNECT SWITCHES, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 77337, U-GAGE T30U SERIES: CRFV COATING W/FLANGE, RANGE: 300 MM - 1 M, INPUT: 12-24 V DC, HI-LO FILL LEVEL OPERATION: OUTPUTS: DUAL DISCRETE PNP, EURO 5-PIN QUICK-DISCONNECT CONNECTOR, PTFE PROTECTIVE BEZEL WITH M36 MOUNTING THREADS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version V-Lock notch
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Eldon Enclosures
Description: The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market.
- Length / Height: 70.86618 inch
- Width/Diameter: 31.49608 inch
- Depth: 15.74804 inch
- Height: 70.86618 inch
Find Suppliers by Category Top
Featured Products Top
-
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
compatible with cord retention, 1- or 2-pole fuseholder, and power ON/OFF switch, the DD11 is now available with side mounting flanges in addition to the existing model with top and bottom flanges. The new model is designed to minimize height when vertically mounted. The compact design of the DD11 (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
LSF Series AC/DC Extended/Direct Handle Motor Disconnect Switch Dual AC/DC rated; click for the data sheet Integrated Base and DIN-Rail Mounting Loadsafe LSF Series Switch make/break operation is independent (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
integrated features as the flange mount version: IEC C20 appliance inlet, high-performance single-stage filter and power switch - with or without illumination. Alternatively, it features snap arms designed to ensure a tight fit as they fix to the panel simultaneously. The metal lip on the casing (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
±5°C for a maximum of five seconds. Mechanical Installation The switch body is approximately 19.8 mm long and 6.4 mm wide. Two mounting holes allow it to be secured with M2.3 screws. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
inside the cable. Flammable gas penetrates the internal cable strands and migrates straight into the enclosed electrical control cabinet. When this gas meets activating electrical switches, spark-induced explosions and employee injuries occur. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
-retardant plastic case and solid resin fill. • Designed for higher switching frequencies • Up to 60% lower ESL (Equivalent Series Inductance) • High ripple current • M8 threaded stud and M5 insert termination options • Integrated mounting flanges (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier
More Information Top
-
http://www.galco.com/techdoc/hmnd/1447s_cp.pdf
Allen Bradley 1494V variable depth flange mounted disconnect switches and circuit breaker operators.
-
1447SK12 - Hammond Manufacturing - Wall Mount Enclosures | Galco Industrial Electronics
Designed to house Allen Bradley 1494V flange mount, ABB Contorls flange‑mount, C‑H Westinghouse C361 flange mount, General Electric Type STDA flange mount, I‑T‑E Max‑Flex flange mount, Square D Class 9422 flange mount disconnects switches .
-
Hoffman | Enclosures | Wall Mount Enclosures | Product Catalog Search Results | Galco Industrial Electronics
Designed to house Allen Bradley 1494V flange mount, ABB Contorls flange‑mount, C‑H Westinghouse C361 and C371 flange mount, General Electric Type STDA flange mount, I‑T‑E Max‑Flex flange mount, Square D Class 9422 flange mount disconnects switches .
-
Flange Mount Safety Switches - Safety Switches - Grainger Industrial Supply
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
-
"square d" disconnect switch d"isconnect switch products - Grainger Industrial Supply
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
-
"square d" disconnect switch d"isconnect switch products - Grainger Industrial Supply
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
-
$400-$500 Safety Switches - Electrical - Grainger Industrial Supply
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
-
Safety Switches - Electrical - Grainger Industrial Supply
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
-
Grainger.com
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
-
Grainger.com
• Flange Mount Fusible Disconnect Switch , 30 Amps, Mounting Depth Min.
Indicates content that may require registration and/or purchase.