Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Foctek Photonics, Inc.
Description: (TIR). Besides the Right angle prism, Penta prism, Corner Cube and Dove Prism, Foctek also produces many other kinds of Reflection Prism, for examples, the Bauernfeind Prism, Roof Prism, Rhomboid Prism, Abbe-Koenig Prism.
- Largest Dimension: 4 to 300.00000000000006 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Coating Options: Antireflection Coating, Reflective Coating
-
Supplier: Tower Optical Corporation
Description: to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and Polarizers called
- Largest Dimension: 0.5 to 80.00000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Prism Type: Anamorphic, Corner Cube Retroreflector, Dove, Penta, Right Angle, Wedge
-
Description: Features: • Large wavelength range: 0.15~5μm • Extreme hardness for harsh environment • Chemical and erosion resistant front surface • Various prism shapes: Right angle prisms, 60° equiliateral dispersing prism, and custom Optical Prisms are transparent optical element
- Surface Quality: 40-20 Scratch / Dig
- Prism Type: Equilateral, Right Angle
- Features: Other, Other Material
-
-
Supplier: Shanghai Optics
Description: A prism is a solid glass object given a specific geometric shape for the purpose of dispersing, deviating, rotating or displacing a beam of light. A micro prism, as the name suggests, is a very small version of an optical prism. Though there are many types of prisms,
- Prism Material: BK7 Glass
-
Supplier: CeNing Optics Co., Ltd.
Description: Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows *Diameter: 1mm-300mm *Thickness:
- Largest Dimension: 300.00000000000006 mm
- Surface Flatness: λ/10, λ/2, λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Prism Type: Anamorphic, Corner Cube Retroreflector, Dove, Equilateral, Penta, Rhomboid, Right Angle, Wedge
-
Supplier: Shanghai Optics
Description: A Dove Prism is an optical prism that can be used to rotate, retroflect, or invert an image. It is shaped like a triangular right-angle prism with the top cut off, or truncated. These prisms work best with collimated light. The length of these prisms (approximately
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Dove
-
Supplier: Shanghai Optics
Description: An Amici roof prism is a special prism that is meant to deviate a beam of light by ninety degrees while inverting the image. Shaped like a right angled prism whose hypotenuse has been replaced by a 90 degree TIR roof, these prisms are often used in the eyepieces of
- Prism Material: BK7 Glass
- Prism Type: Roof
-
Supplier: SCHOTT AG
Description: Optical glasses such as N-BK7HT, N-BAK4HT, N-SK2HT, SF57HTultra, SF6HT and Fused silica. Examples of Products: Right-angle prisms Rhomboid prisms Penta prisms TIR prisms Cube beamsplitters Roof prisms Porro prisms
-
Supplier: Shanghai Optics
Description: two porro prisms, sometimes cemented together with optical cement, are used for these applications. Dove Prism A dove prism is a variation on the right angle prism, and is used as an image rotator. Light enters the prism through one of the legs, at an angle
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
-
Supplier: Zygo Corporation
Description: ZYGO's Optics business segment manufactures prisms when the most demanding angles and flatness tolerances are required. Our metrology and polishing capabilities allow us to supply prisms with sub arc-second angle tolerances, very flat surfaces and excellent transmitted wavefront
- Coating Options: Antireflection Coating
- Features: Other
-
Supplier: Tower Optical Corporation
Description: to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and Polarizers called
- Surface Flatness: λ/10, λ/2, λ/4
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
-
Supplier: Spectral Optics
Description: Material: UV fused silica, BK7 Clear Aperture: larger than 85% Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7 Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm Angular Deviation: ±3 arc min Bevel: <0.5mm @45˚ typical Right angle prisms (RAP) are widely
- Largest Dimension: 12.699993142003704 to 25.399986284007408 mm
- Surface Flatness: λ/10, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
- Coating Options: Antireflection Coating
-
Supplier: Ross Optical Industries
Description: These prisms are usually round and have two flat sides that are at a small angle to each other. They are used for beam steering in laser applications. The wedge angle determines the amount of the beam deviation.
- Largest Dimension: 38.1 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Coating Options: Antireflection Coating, Reflective Coating
-
Supplier: HG Optronics, Inc.
Description: Coated Hypotenuse Right Angle Prisms Right Angle Prisms are typically used to bend image paths or for redirecting light at 90°. Right Angle Prisms are Prisms designed with a 90° angle. Right Angle Prisms produce inverted or reverted left handed images, depending on
- Largest Dimension: 70 mm
- Surface Flatness: λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Knight Optical (UK) Ltd
Description: Corner cube prisms reflect the light back, nominally at the same angle at which they entered. These high-precision retro-reflectors offer excellent parallelism between the incoming and exiting beams. Corner cube prisms are used for beam steering and surveying applications. Corner cube
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Corner cube prisms reflect the light back, nominally at the same angle at which they entered. These high-precision retro-reflectors offer excellent parallelism between the incoming and exiting beams. Corner cube prisms are used for beam steering and surveying applications. Corner cube
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Corner cube prisms reflect the light back, nominally at the same angle at which they entered. These high-precision retro-reflectors offer excellent parallelism between the incoming and exiting beams. Corner cube prisms are used for beam steering and surveying applications. Corner cube
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Corner cube prisms reflect the light back, nominally at the same angle at which they entered. These high-precision retro-reflectors offer excellent parallelism between the incoming and exiting beams. Corner cube prisms are used for beam steering and surveying applications. Corner cube
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Qioptiq
Description: Consists of two calcite prisms Extremely large extinction ratios Ordinary ray is achromatic Mounted, fits to Microbench Maximum deviation of the ordinary ray is better than 3' Uncoated Surface flatness : λ/4 @ 633 nm over the clear aperture Surface quality : 40-20 scratch dig, i.e. 5/ 2 x
- Wavelength Range: 350 to 2,500 nm
- Clear Aperture: 12 mm
- Transmittance: 85 %
- Beam Deviation: 5.000000000000004 arcsec
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a larger
- Diameter / Length: 2 to 450 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Qioptiq
Description: Composed of two cemented calcite prisms with their optical axes aligned parallel to their hypotenuse faces Extremely large extinction ratios Angular fields are larger than those of Glan-Taylor prisms Angular field symmetric about prism assembly axis Virtually no deviation of
- Wavelength Range: 350 to 2,300 nm
- Clear Aperture: 8 mm
- Extinction Ratio: 2.5 : 1
- Transmittance: 35 to 88 %
-
Supplier: Qioptiq
Description: Polarizing cube composed of two air-spaced calcite prisms with their optical axes aligned mutually parallel Extremely large extinction ratios Virtually no deviation of extraordinary ray Mounted, outer diamteter fits to Microbench Uncoated Length / aperture ratio = 0.85 Surface flatness : λ/4
- Wavelength Range: 250 to 2,300 nm
- Clear Aperture: 12 mm
- Extinction Ratio: 0.85 : 1
- Transmittance: 25 to 87 %
-
Supplier: Eaton Corporation - Sensors
Description: to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes. The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed
- Operating Distance: 180 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Mode: Dark-on
-
Supplier: Newport MKS
Description: The BRAP15 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.59 x 0.59 x 0.59 inch (15.0 x 15.0 x 15.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism
- Surface Flatness: λ/8
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
- Prism Type: Right Angle
-
Supplier: Utmel Electronic Limited
Description: LED PRISM 3MM SQ BLUE SMD
- Peak Wavelength: 428 nm
- Luminous Intensity: 12 milliCandela
- Viewing Angle: 50 degrees
- LED Type: Blue
-
Supplier: Newport MKS
Description: The BRAP19 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.99 x 1.99 x 1.99 inch (50.0 x 50.0 x 50.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism
- Surface Flatness: λ/8
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
- Prism Type: Right Angle
-
Supplier: Newport MKS
Description: The BRAP17 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.98 x 0.98 x 0.98 inch (25.0 x 25.0 x 25.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism
- Surface Flatness: λ/8
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
- Prism Type: Right Angle
-
Supplier: Newport MKS
Description: The BRAP11 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.2 x 0.2 x 0.2 inch (5.0 x 5.0 x 5.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is
- Surface Flatness: λ/8
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
- Prism Type: Right Angle
-
Supplier: Tower Optical Corporation
Description: The surface flatness of plano elements such as mirrors, prisms and windows can be verified by the use of an interferometer in conjunction with a transmission flat. Transmission flats are used when measuring the surface flatness or transmitted wavefront of flat surfaces or
- Diameter, Square Side, or Rectangular Length: 114.2 to 181.10000000000002 mm
- Thickness: 19 to 28.2 mm
- Surface Flatness: λ/20
- Optical Flat Features: Antireflective
-
Supplier: Fairfield Crystal Technology, LLC.
Description: OPTICAL COMPONENT MANUFACTURING Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: Mahr Inc.
Description: Product features Full Featured 40 mm Fizeau Interferometer for Flat or Spherical Surfaces The MarSurf FI 1040 Z is a full-featured interferometer that can provide non-contact measurement of flat or spherical surfaces and transmitted wavefront of optical components and assemblies. The
- Zoom: 3 X
- Optical Configuration: Fizeau
- Measurement Capability: Specialty / Other, Spherical Elements
- Orientation: Vertical
-
Supplier: Zygo Corporation
Description: A corner cube retroreflector, also known as a CCR or trihedral prism, is an optical structure that consists of three adjacent, mutually-orthogonal plane-reflecting surfaces which form the corner of a cube. The corner cube reflects an incident ray at a specific angle, independent of the
- Largest Dimension: 10.000000000000002 to 100 mm
- Surface Flatness: λ/10, λ/20, λ/8
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Coating Options: Antireflection Coating
-
Supplier: Qioptiq
Description: Flat surface for cementing prisms, mirrors, beam splitting cubes, etc. Fits between pairs of Microbench rods Two thumbscrews adjusting angular alignment by ± 4°
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 23.2 mm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and
- Diameter/Width: 10.000000000000002 to 127 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Coatings: Bare Aluminum, Bare Gold, Silver
Find Suppliers by Category Top
Featured Products Top
-
Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism. General (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
In high-performance laser systems, manufacturing precision is just as important as optical design. Even small variations in wedge angle, flatness, or surface quality can directly affect beam alignment, laser performance, and long-term system stability. For laser equipment (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
with metal, precision with crystal, or cost-effectiveness with plastic, Avantier’s Large Size Prism consistently delivers reliable optical performance. With top-notch specifications, including front surface flatness and surface quality, combined with its highly reflective coating, it has (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
As laser processing equipment and photonic systems continue advancing toward higher precision and greater integration, optical components must provide reliable beam control, stable optical performance, and simplified system alignment. Right angle prisms are among the most widely used optical (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
: ±0.1 mm Surface quality: 60-40 S/D Flatness: λ/4 @ 632.8 nm Bevel: protective bevel Custom Configuration CeNing Optics supplies both standard catalog and fully customized designs. Prism size and specifications can be (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
order to meet desired wavelength ranges and power-handling requirements. Avantier's beamsplitters have an extinction ratio of 100:1, along with high surface quality and surface flatness as well as producing Brewster windows and birefringent crystals that are highly resistant to laser (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
. Cening Optics penta prisms provide a reliable 90° beam deviation solution while maintaining image orientation without inversion or reversal. The unique prism geometry allows the incident beam to be deviated independently of small positional changes between the prism and (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
Lenses Beam Splitters - polarized and unpolarized Beamsplitter Plates and Cubes Mirrors - protected and unprotected coatings Flat Aluminized, Maximum Reflection Flats, Front Surface Concave; Silver Plane, Front surface concave Prisms (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Available in reflection and transmission configurations Supports flat, concave, cylindrical, and prism (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
across the visible spectrum. Key Features Focal tolerance held to ±2% for reliable, repeatable optical performance Fine 60-40 scratch-dig surface quality with λ/4 @ 633 nm flatness for low scatter and high wavefront accuracy 90 (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd.
Conduct Research Top
-
Optical Prism Application Notes
Optical prisms have at least two polished and flat surfaces which are designed to perform different functions such as changing the direction of light, combining or splitting optical beams, providing proper image orientation, dispersing light, or creating beam displacement. You can find Precision
-
Optical Shop Testing
. For example, a publication may describe a test that is useful for testing flats, spheres, and prisms. In that case, this publication is present in all of these sections. A reader with a particular optical tests need, may find some help by using this reference list in PDF format. The list of publications
More Information Top
-
Precision metrology of dihedral angle error in prisms and corner cubes for the Space Interferometry Mission
reference flat prism .
-
Recognition of 3D package shapes for single camera metrology
(d) Flat prisms .
-
Imaging spectrometers using concentric optics
Flat prism systems provide useful performance at moderate apertures and over limited spectral bands.
-
Influence of the installation thickness on the strength and durability of zementgebundenem sealant concrete
Flat prisms were obtained to be able to estimate the risk of a potential secondary Ettringitbildung for investigated sealant concretes (l/b/h = 11/7/1,5 cms) from partial samples from experimental bodies, that during the annealing temperatures over 70 ° C achieved.
-
Durability of concrete
For the testing of the sulfate resistance of cement with small and flat prisms , the rules following by it hold true (Wittekindt- and boiling-Steinegger method): A cement applies as binder with high sulfate resistance when the relative flexural tensile strength βBZ …
-
II. Over the reflection prism
We generally only note periphery 8"- 8' dafs der groliser the index ausallt by flat prisms and low Iuder by steep prisms and liijherem less in latter the case of 0' through Coincidenz with 8 " to disappear quite can z.€3 …
-
Over components of the adrenal cortex and related materials. 57. Communication. 17‐Oxy‐20‐keto‐steroide and the mechanism of its rearrangement to Polyhydrochry...
The jolting stand weighed 37 mgs and that delivered a melting point by the Umkrystallisieren of methanol the desired product (XXIX) in form of flat prisms from 158-160 O .
-
Mounting-induced contact stresses in prisms
If the curved interface with the flat prism surface were to be changed to a spherical contour and all the other design features were to remain constant, Eq. (14) would give the contact stress in the glass region surrounding the "point" contact …
-
Mikrochemische investigation of pharmaceutical preparations and drugs
flat prisms to overgrow fi~cherf~irmig.
-
The mikrochemische detection of volatile fatty acids in the plant. II
In concentrations of 1:50 to 1:200, the zinc salts of both S ~ formed schiefwinkelig or orthogonally BEHRENSahbildet of uren in radish ~ reindeer aggregates of mostly long flat prisms quite so like it crystallize.
Indicates content that may require registration and/or purchase.