Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COPPER BRAIDS FOR FLEXIBLE WIRES.
-
Supplier: Accuris
Description: COPPER BRAID FOR FLEXIBLE CONDUCTOR WITH 0.1 MM OF DIAMETER WIRES.
-
Description: Standard braided copper cables are manufactured of bare or tinned copper. USE: Bonds, grounds, leads and flexible connectors. Please contact our design team for your specific application and desired materials. Alternate width and thickness available. Numerous insulation
- North American (AWG): 30 to 40 AWG
- Number of Strands: 4 to 4,032
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Cable Conductor: Copper and Copper Alloys
-
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high current
- North American (AWG): 22 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Flat Braid
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high current
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high
- North American (AWG): 23 AWG
- Number of Strands: 48
- Width: 0.035 inch
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high
- North American (AWG): 6 AWG
- Number of Strands: 240
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Description: USE: Flexible bus connectors, motor brush leads, circuit breaker shunts and other interconnect applications. Part numbers listed are of bare copper wire but are also available in tin-, silver- or nickel-plated copper. The following chart gives you a sampling of some of
- North American (AWG): 40 to 44 AWG
- Number of Strands: 18 to 648
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Hookup Wires - Wire, Braid; 36 AWG; Tinned Copper; 1/32 in.; 0.020 in.; 16; 400 CMA; 6 A -- 70195040Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Daburn Electronics & Cable
Description: Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.075 to 0.08 inch
- Operating Temperature: -20 to 60 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include internal wiring of electric clothes dryers and other
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.093 to 0.283 inch
- North American (AWG): 8 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: SAB North America
Description: CC 500 SY is a multi-conductor, steel braided, flexible power and control cable. The steel wire braid provides excellent protection against mechanical abuse and EMI emissions. Recommended applications include machine tools, assembly lines, control systems, data processing
- Number of Conductors: 5 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 70 C
- North American (AWG): 4 AWG
-
Supplier: RYCO Hydraulics, Inc.
Description: or protect with RWA Wire Armour or RSG Spiral Guard. RQP5 is a reduced bore hose. It has a similar Inside Diameter to steel or copper tubing of the same nominal (Outside Diameter) size. See page 340 for Branding Information. Construction TUBE: Black, oil resistant synthetic rubber.
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: protect with RWA Wire Armour or RSG Spiral Guard. T5 is a reduced bore hose. It has a similar Inside Diameter to steel or copper tubing of the same nominal (outside diameter) size. See page 151 for more information. Construction TUBE: Black, oil resistant synthetic rubber.
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 100 SY is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.75 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 18 AWG
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions.
- Number of Conductors: 2 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: Daburn Electronics & Cable
Description: One conductor stranded tinned copper with 105°C. high temperature thermoplastic insulation and tinned copper shielded braid overall.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.052 to 0.073 inch
- Operating Temperature: -55 to 105 C
- North American (AWG): 24 to 30 AWG
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: BRIM Electronics, Inc.
Description: leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper.
- Material: Copper
-
Supplier: BRIM Electronics, Inc.
Description: leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper.
- Conduit Diameter: 0.5625 to 1.5 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: New England Tubing Technologies
Description: New England Tubing has access to over 100 braiders with capabilities ranging from 8-carrier to 48-carrier configurations. We excel at multiple-strand, fine wire stainless steel braids for flexible fiber optic scopes but we readily manufacture medical braids using all types of
-
Supplier: CDM Inc.
Description: RG-393 TYPE SILVER PLATED COPPER BRAIDS
- Features: Cable Assembly
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core, frequently with an intermediate metallized mylar or kapton layer, and an outer round wire braid. This shielding
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: New England Tubing Technologies
Description: depending on your needs. Braid Reinforced Materials Round Wire (Small as 0.001” [0.025 mm]) Flat Wire (Small as 0.0003” x 0.002” [0.0076 mm x 0.051 mm]) Stainless Steel Copper and Copper Alloys Nitinol Textiles High Strength Polymers Benefits of Reinforcement Kink
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Two Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1702 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 300 Volts
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SD 980 CP is a continuously flexible TPE/PUR data cable with coloured cores and overall copper screen. This multi-core cable is recommended for use in handling, material handling and automation technologies, wood working and packaging machines, industrial robot construction, car
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Braid, Multiconductor Cable, Other
-
Supplier: CableOrganizer.com, Inc.
Description: Whether you have rodents, cats, dogs, or other animals biting at your wires or a need for EMI/RFI shielding, our metal braided sleeving could be the answer for you. Braided from tin (Sn) coated copper (Cu), it is both flexible and strong, with superior EMI
-
Supplier: OMEGA Engineering, Inc.
Description: Nextel 312 is an Alumina-Borica-Silica fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200°C (2200°F). Short exposures to 1425°C (2600°F) can be tolerated. Most common metals (except molten
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out with 24 (7x32) tinned copper drain wire plus over all 70% coverage tinned
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 22 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: SAB North America
Description: SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended
- Rated Voltage: 500 volts
- Nominal Outer Diameter: 0.094 inch
- Operating Temperature: 250 C
- North American (AWG): 20 AWG
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or
- North American (AWG): 7 AWG
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 80 amps
- Operating Temperature: 150 C
Find Suppliers by Category Top
Featured Products Top
-
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Access to Over 100 Braiders There's a reason we're the known experts in reinforcement! Be it flexible scopes, endoscopic assemblies, or braid and spiral reinforced tubing, if you need it braided (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
round and flat stainless steel alloys to high strength monofilament polymers. You provide us with the important characteristics (torque, flexibility, etc.) of your tube, and utilizing our years of experience and accrued knowledge of braid materials and configurations, we will recommend a suitable braid (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Conductor Materials
New England Wire Technologies is well known in the industry as a manufacturer of high-quality braided wire products...stand-alone braided products as well as a broad range of flexible cables and strands which are used primarily in our specialty single and multi-conductor cables. We offer a full
More Information Top
-
SNAP-23A PROGRAM: THERMOELECTRIC CONVERTER DEVELOPMENT PROGRAM. Final Report.
A flexible braided copper wire was spliced to the solid wire one-eighth inch out from the header.
-
The optical absorption of indium
The temperature of 200 K was obtained by thermally attaching the copper block with flexible braided copper wire to a liquid nitrogen reservoir.
-
Welding of flat copper braid wire specimens using ultrasonic complex vibration - Direct machining of terminal parts on flat braided wires -
Flat flexible braid copper wire specimens of 2-mm-thick and 12-mm-wide are welded using the 20 kHz complex welding equipment to make flat terminal part to connect the braid wire.
-
Advances in design and performance of SHE system components
Current gathering leads, once solid copper bus bars, were replaced with flexible braided copper wire .
-
Development of a 20-GHz scanned beam microstrip antenna array with a proximity-coupled YBCO feed network
To attain a good thermal transfer across the spring assembly the lower array is thermally connected to the cold finger by a flexible copper wire braid .
-
Performance of SMES System With HTS Magnet
To reduce the thermal stress during cool down of the magnet, flexible copper braided wire was adopted between the second stage of cryocooler and aluminum bobbin of the magnet.
-
High-Current Brushes, Part IV: Machine Environment Tests
Current is transferred between the brush andholder by flexible copper braided wire shunts that are tamped into the brush at one end and bolted to the holder cylinder at the other.
-
Twenty-GHz broadband microstrip array with electromagnetically coupled high Tc superconducting feed network
A good thermal transfer between the movable spring assembly and the cold finger is achieved by connecting them with a flexible copper wire braid .
-
Design and manufacturing of the large scale high-T/sub c/ superconducting DC magnet for the 2.3 MVA SFCL
Innermost and outmost layers were connected to current leads with flexible copper braid wires .
-
Critical currents of Nb3Sn superconductors for generators under cyclic mechanical load
External view of sample after sample mounting and voltage terminal arrangement. a) The system and the current lead are connected with a flexible copper braided wire . b) There are six voltage terminals, including the current lead region.
Indicates content that may require registration and/or purchase.