Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rego Electronics Inc.
Description: Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Pitch 0.5mm, 0.8mm, 1.00mm, 1.25mm & 2.54mm flexible flat cables Features & Benefits - A full
- International (mm2): 0.5 to 2.54 mm2
- Features: Automotive, Computer Cable, Other / Specialty
- Product Category: Cable Assembly
- Cable Shielding: No Shielding
-
Supplier: Accuris
Description: Flexible Flat Cable Test Specification
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Video Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion 1 - 8 Individual 50 or 75 Ohm Coax Conductors
- Number of Conductors: 1 to 8 #
- Operating Temperature: -65 to 165 C
- North American (AWG): 30 AWG
- Impedance: 50 to 75 ohms
-
-
Supplier: Accuris
Description: GUIDANCE FOR FLEXIBLE FLAT MULTICONDUCTOR CABLE (FLAT CONDUCTORS)
-
Supplier: Accuris
Description: Flat flexible cables
-
Supplier: Daburn Electronics & Cable
Description: Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex
- North American (AWG): 4 to 28 AWG
- Operating Temperature: -65 to 165 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Accuris
Description: Guidance for Flexible Flat Multiconductor Cable (Flat Conductors)
-
Supplier: Rego Electronics Inc.
Description: FPC/FFC 1.0mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 40 Well-designed press type and push-pull locking mechanism Low cost, Long term supply Target Market - Panel PC, Human Machine Interface, Handheld
- Contact Pitch: 1 mm
- Number of Contacts: 4 to 35 #
- Features: Board Mount Connector, Right Angle, Straight
- Category: Card Edge Connector
-
Supplier: Zippertubing Co. (The)
Description: Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable.
- Sleeving: Wrap Around Sleeving
-
Supplier: Newark, An Avnet Company
Description: FLAT FLEXIBLE CABLE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Flat Flexible Cable Jumper, 0.50 mm Pitch
-
Supplier: OneTech Group
Description: They are used In households, kitchens, offices. To supply household machines subjected to very low mechanical stresses .Cables with conductors 0,5 mm2 shall not be used with lengths over 2m.
- Number of Conductors: 2 #
- Rated Amperage: 10 to 13.5 amps
- Operating Temperature: 70 C
- Features: Bulk Cable, No Shielding
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Foil / Copper Tape
- Standards / Certifications: ISO, RoHS
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the highest flex and
- Operating Temperature: -65 to 260 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Data Transmission Ultra Flexible Cable for Confined Area and Continuous Motion Exceed FireWire Specs in a Flat, Compact Package
- Operating Temperature: -65 to 165 C
- North American (AWG): 22 to 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 5 to 8 amps
-
Supplier: Cicoil Corporation
Description: Ideal for High Definition Multimedia Interface Applications Ultra Flexible Cable for Confined Area and Continuous Motion Meets HDMI 1.3 Digital Audio/Video Specifications Comprised of 4 individually dual shielded 100 ohm and one bundle of 5 twisted 28 AWG pairs with an overall shield,
- Number of Conductors: 9 #
- Operating Temperature: -65 to 165 C
- North American (AWG): 28 AWG
- Cable Length: 3 to 12 ft
-
Supplier: Consolidated Electronic Wire & Cable
Description: connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1
- Number of Conductors: 50 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 26 AWG
- Impedance: 90 ohms
-
Supplier: RS Components, Ltd.
Description: WE-FLAT Ferrite for Flexible Printed Cir
-
Supplier: Zippertubing Co. (The)
Description: Z-Flex®-63 is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type 63-20 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable.
- Sleeving: Wrap Around Sleeving
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for
- Number of Cables: 1 to 4
- Rectangular Width (Short Dimension): 1.55511895 inch
- Rectangular Length (Long Dimension): 2.86220627 to 5.7874047 inch
- Number of Pipes: 1 to 4
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Cicoil Corporation
Description: EZ-Flexx™ Motion Series Plus Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More Than 10 Million Flexing Cycles Easy to Separate and Strip Cicoil's EZ-Flexx™ Motion Series Plus cable is available
- Number of Conductors: 26 to 78 #
- Operating Temperature: -65 to 165 C
- North American (AWG): 22 to 28 AWG
- Cable Length: 3 to 12 ft
-
Description: tough Excellent encapsulation ability Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer: Wide range of film and adhesive options Reduced twist flat cable tapes Double-sided flat
- Peel Strength / Adhesion: 10 lbs/in
- Dielectric Strength: 5,000 V/m
- Features: Dielectric / Insulating, Electronics (PCB, Semiconductor), Single-Sided Adhesive, Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52745 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount, Right Angle
-
Description: tough Excellent encapsulation ability Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer: Wide range of film and adhesive options Reduced twist flat cable tapes Double-sided flat
- Thickness: 0.001 to 0.002 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Dielectric / Insulating, Electronics (PCB, Semiconductor), Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.
-
Supplier: LAPP
Description: ÖLFLEX® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius.
- Number of Conductors: 4 to 12 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -25 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377290-046214606010846+ Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55
- Voltage Rating: 50 volts
- Current Rating: 0.4 amps
Find Suppliers by Category Top
Featured Products Top
-
flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options – Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)
Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
Foldable – Flat flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
, and terminations, Premo-Flex RFC jumpers are suited to virtually any industry. Features Round flat cable design delivers superior signal integrity and high resistance to vibration Voltage up to 300 V for 2.00 mm, 2.54 mm, and 5.08 mm (custom (read more)
Browse Cable Assemblies Datasheets for DigiKey -
FCI Basics Metral® accessories are compatible with Metral® 2mm Board-to-Board and Board-to-Cable connector systems. These are comprised of shrouds, coding keys, and guiding systems. These enhance the (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Flexible Cables: How to Choose the Right Solution for Your Real Constraints? Whether your flat flexible cable is integrated inside a control cabinet or an embedded system exposed to extreme vibrations, the requirements are not the same at all. While flat cables are essential (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Nicomatic North America -
Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. We include the following, -Flat Ribbon Cable Assemblies -Flexible Flat Cables -Wire Harnesses -I/O Cable Assemblies (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
resist cracking, are flexible and provide the same insulation properties as neat PFA. PFA- and PEEK-based fluoropolymer coatings provide improved electrical insulation when they are applied via liquid/dip process. What fluoropolymer compounds does AGC offer for flat wire (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
precisely to meet these critical requirements, providing system designers with the performance and flexibility they need to excel. Our high-frequency cables are meticulously crafted to optimize performance, ensuring superior signal integrity, minimal insertion loss, reduced RF interference, and (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
. These materials enable: Light and flexible high voltage cables Durable seals and gaskets Powerful hydrogen fuel cells Efficient flat and magnetic wires Longer lasting engine parts High resistance to battery (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Thermography Enhances the Capabilities of Laser Transmission Welding (.pdf)
. Using an FPA detector with a spectral sensitivity of 3.4 to 5 µm, the heat conduction during the welding process of flexible flat cables is monitored. The influence of copper parts within the cable on the welding properties is analyzed. A different setup offers the possibility to measure
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
in the flanges somewhere in the straight section, requiring three diameters of pipe run (two before, one after). This installation will totally disrupt the flow, creating a "flat" profile. The center point is now representative of the entire flow, and the meter will do a straight multiplication without
More Information Top
-
Bill Of Materials - Tesla 2013 Model S Premium Media Control Unit (1004777-00-C)
Flat Flex Cable , 30 Conductors, 60V, 105C, w/ Aluminum Foil, Stiffener, & 2 Plastic Locking Clips .
-
Bill of Materials - Toyota Display Audio with Entune
Flat Flex Cable , 60 Conductors, 0.5mm Pitch, w/ 3 Stiffeners .
-
Bill Of Materials - HP Stream 11 Pro
Flat Flex Cable , 9-Conductor, .5mm Pitch .
-
Bill Of Materials - Asus Transformer Book T100 Chi (T100CHI-B1-BK)
Flat Flex Cable , 35-Conductor, 0.5mm Pitch, 60V, 80C, w/ Aluminium Foil & 2 Stiffeners .
-
Bill Of Materials - Xplore Technologies iX101B1
Flat Flex Cable , 5-Conductor, 0.50mm Pitch, 80C, 60V, w/ 2 Stiffeners .
-
Bill Of Materials - Lenovo Horizon 2s All-In-One
Flat Flex Cable , 11-Conductor, w/ Stiffeners .
-
Bill Of Materials - DataLogic QBT2430
Flat Flex Cable , 30-Conductor, 0.5mm Pitch, w/ 2 Kapton Tape Insulators, 2 Stiffeners & Aluminum Foil Shielding .
-
Bill of Materials - Lenovo IdeaPad Miix 10.1
Flat Flex Cable , 10 Conductors, 60V, 105C, Halogen-Free, w/ Stiffeners, & Label .
-
Bill of Materials - Sony Playstation 4
Flat Flex Cable , 10-Conductor, w/ Plastic Stiffener .
-
PDF - Sony VAIO Tap 20
Flat Flex Cable - 6 Conductors, 60V, 80C, w/ Aluminized Mylar Shielding, Stiffeners & PSA VST Electronics .
Indicates content that may require registration and/or purchase.