Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: THERMAL TEST CHIP GUIDELINE (WIRE BOND AND FLIP CHIP)
-
Supplier: Accuris
Description: REPORT ON FLIP CHIP AND BEAM LEAD BONDING FOR ELEC
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Palomar Technologies, Inc
Description: process validation and intuitive operations control. i2Gi is implemented on the 8000i Wire Bonder and available as a Bonder Performance Upgrade (BPU) for 8000 Wire Bonders. The planarBump™ feature, a patented technology that uses gold wire to produce tailless ball bumps, makes
-
Supplier: Indium Corporation
Description: sprayed onto substrates followed by flip-chip placement. These fluxes can also be dispensed onto the side of the flip-chip, allowing the flux to wick across the bottom of the chip. Fluxes with higher viscosities can be printed onto the pads, or the chip can
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Palomar Technologies, Inc
Description: heat stages Flip chip (90°-180°) Features Double-pick process protected under US Patent 6,776,327
-
Supplier: Samsung Electro-Mechanics
Description: This is a semiconductor chip with a size that is more than 80% of the finished part. It is called FCCSP (Flip Chip CSP) as flip chip bumps are used. It is mainly used for the AP (Application Processor) chips of mobile IT devices. General Features High
- Mounting: SMT
-
Description: FC (FlipChip) Platinum 100 Ohm RTD component, -50 °C to +150 °C, FC 0805, taped only (without reel), sensor side down Connection: solderable, bondable and sinterable Au screen printed pads (good cyclic stability) Tape section with 25 sensors
- Operating Temperature: -58 to 302 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.045275615 inch
- Width / Diameter: 0.07480319 inch
-
Description: FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +150 °C, FC 0805, taped only (without reel), sensor side down Connection: solderable, bondable and sinterable Au screen printed pads (good cyclic stability) Tape section with 25 sensors
- Operating Temperature: -58 to 302 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.045275615 inch
- Width / Diameter: 0.07480319 inch
-
Description: EFO wands are polished base on over decade years special experience. So it make the spark consistent and the direction from the same point always. Application Die bonding process, Wire Bonding, flip-chip bonding and MEMS packaging , High-Precision Electronics such as in LED.
- Automation: Automatic
- Wire Bonder Type: Wedge Bonder
-
Standards and Technical Documents - Guidelines for Chip-on-Board Technology Implementation -- SM-784Supplier: IPC International, Inc.
Description: DESCRIPTION Discusses chip types, board selection, design issues and thermal transfer methods for Chip on Board (COB) applications. Details wire bonding, TAB and flip chip designs and provides information on mounting materials, including adhesives, wires and various
-
Supplier: Palomar Technologies, Inc
Description: world. With today’s rapidly changing technology, time-to-market is one of the most important factors for product success. With over 40 years of experience in the industry assembling microelectronic and photonic chip packages, Palomar Technologies Innovation Centers are full-service advanced
- Backend Processing: Bonding, Flip Chip Technology, Hermetic Sealing, Wire Bonding
- Features: East Asia / Pacific Only, North America, Other, Southwest US Only, United States Only
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® ECCOBOND NCP 5209 is designed for thermal compression bonding processes in flip chip to laminate assembly. LOCTITE ECCOBOND NCP 5209 is a non-conductive paste adhesive designed for advanced flip chip Cu pillar applications. It is formulated to be pre-applied to
- Viscosity: 12,500 cP
- Coeff. of Thermal Expansion (CTE): 15.555555555555555 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE ECCOBOND NCP 5208 is a non-conductive paste for thermal compression bonding processes in flip chip to laminate assembly. It is designed for advanced flip chip Cu pillar applications. It is formulated to be pre-applied to the substrate and provide fluxing activity
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol FP5201 ) LOCTITE ECCOBOND FP 5201 is designed for thermal compression bonding processes in flip chip to laminate assembly. Laminate Packages CSP, SCSP, SIP
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: IPC International, Inc.
Description: This document covers requirements and test methods for anisotropically conductive adhesive films used to bond and electrically connect components. Applications include the following: flexible PWB-to-glass, flexible PWB-to-rigid PWB, flip chip-to-glass, flip
-
Supplier: IPC International, Inc.
Description: DESCRIPTION Status of the technology discussion on the various methodologies for mounting and interconnecting active devices to a variety of substrate materials is summarized in this document. Reviews mounting techniques of tape automated bonding (TAB), chip on board (COB) and flip
-
Description: automated production lines.ApplicationDie bonding process, Wire Bonding, flip-chip bonding and MEMS packaging , High-Precision Electronics such as in LED.
-
Supplier: ETEL S.A.
Description: applications, featuring a dual gantry architecture that offers motion along four degrees of freedom (X, Y, Z, and Rz) with a total of eight controlled axes. This advanced design supports demanding processes such as Flip-chip, Fan-out, Hybrid bonding, 2.5D/3D packages, µ-LED bonding,
- Stroke or X-Axis Travel: 0 to 29.527575 inch
- Y-Axis Travel: 0 to 31.49608 inch
- Z-Axis Travel: 1.181103 inch
- Rated Speed: 78.74015748031496 in/sec
-
Supplier: WORLD electronics
Description: package types Chip Scale Package (CSP) BGA and uBGA double-sided/mirrored BGA assembly COB and MCM Direct and multiple chip attach High pin count press fit Gold and aluminum wedge-bonding Wire-bonding Flex Circuits Wave solder Selective soldering Aqueous cleaning
- Testing Services: Automated Optical Inspection, Environmental Testing, Functional Testing, In-circuit Testing, X-Ray Testing
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services, Software Design Services
- Material Acquisition: Customer Supplied, Vendor Supplied
- Manufacturing: Flexible Printed Circuit Board Assembly, Microelectronic, Chip On Board, Microelectronic, Flip Chip, Optoelectronic Assembly, Printed Circuit Board Assembly, RF / Wireless Assembly, Rigid-Flexible Printed Circuit Board Assembly, Surface Mount Assembly, System Assembly, Through Hole Assembly
-
Supplier: IntelLiDrives, Inc.
Description: acceleration 10G - stroking frequency above 10 Hz - force control from grams to kilograms - soft touch with programmable push/pull force Applications - die eject and bond head (die bond and flip chip - stroking frequency above 10 Hz - IC placement and testing - high speed assembly and
-
Supplier: IntelLiDrives, Inc.
Description: acceleration 10G - stroking frequency above 10 Hz - force control from grams to kilograms - soft touch with programmable push/pull force Applications - die eject and bond head (die bond and flip chip - stroking frequency above 10 Hz - IC placement and testing - high speed assembly and
-
Supplier: IntelLiDrives, Inc.
Description: acceleration 10G - stroking frequency above 10 Hz - force control from grams to kilograms - soft touch with programmable push/pull force Applications - die eject and bond head (die bond and flip chip - stroking frequency above 10 Hz - IC placement and testing - high speed assembly and
-
Supplier: IntelLiDrives, Inc.
Description: acceleration 10G - stroking frequency above 10 Hz - force control from grams to kilograms - soft touch with programmable push/pull force Applications - die eject and bond head (die bond and flip chip - stroking frequency above 10 Hz - IC placement and testing - high speed assembly and
-
Supplier: Indium Corporation
Description: applications, such as flip-chip bonding and cold welding.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A versatile, high-performance underfill adhesive specifically developed for electronics assembly applications. This single-component adhesive provides excellent reliability and protection for delicate components, particularly in Surface-Mount Technology (SMT) and
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Single Component System
-
Supplier: Palomar Technologies, Inc
Description: include flip chip solder reflow, solder lid sealing, wafer to wafer bonding using solder, glass, adhesives and direct fusion. Wafer Aligner Capabilities Alignment of wafers of to 8 inch (200mm diameter) Fully adjustable stages for positions over wafer fiducials (X-Y-Z-theta) Wafer
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
-
Supplier: Umicore Materials
Description: in flip-chip packaging. * Not available in Europe Advantages Bamboo-like structure Matte Cu, Ra < 0.2 μm Flat topography Stable tensile strength Resistant to grain growth Resistant to etching Bright Cu, Ra < 0.03 μm ±50% process window for Cu pillar and RDL Total in-film organics < 11
-
Supplier: Umicore Metal Deposition Solutions
Description: in flip-chip packaging. * Not available in Europe Advantages Bamboo-like structure Matte Cu, Ra < 0.2 μm Flat topography Stable tensile strength Resistant to grain growth Resistant to etching Bright Cu, Ra < 0.03 μm ±50% process window for Cu pillar and RDL Total in-film organics < 11
- Features: Other
-
Supplier: Samsung Electro-Mechanics
Description: : High Density Interconnect 2) BGA : Ball Grid Array 3) FCBGA : Flip Chip BGA Quality Has durability against repetitive flexing Folder Type: 100,000 times Slider Type: 200,000 times Ideal assembly process with high reliability Able to perform continuous production. Folder Type: 100,000
-
Supplier: Microchip Technology, Inc.
Description: to 130MHz (programming option) Output Frequency: LVCMOS 80kHz to 130MHz Wire Bond and Flip Chip options to choose from Very low Jitter and Phase Noise Low current consumption Single 1.8V, 2.5V, or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C
- Output Frequency: 19 to 65 MHz
- Device Type: Clock Generator
- Bus Interface: LVDS, LVPECL
- Features: Other
-
Supplier: Micross Components, Inc.
Description: b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group C Testing Sub Group - Parameters -
- Type: DC/DC Converter
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing
- Temperature Range: 450 F
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required temperature range you could choose between the different types: FlipChip 0402 -> 3FC (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
. Flip-Chip Bonding: Directly connecting solder bumps on the chip to the substrate for higher performance and compact design. System-in-Package (SiP): Combining multiple components, such as processors and sensors, into a single, compact package for multi-functional applications. (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
axes. It is designed to fulfill the most challenging requirements of advanced die bonding processes (Flip-chip, Fan-out, 3D stacked packages), µ-LED bonding, dispensing applications and more. By design, conventional motion system architectures are EITHER optimized for high positioning (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A.
Conduct Research Top
-
Flip Chip Packaging Underfill Bonding Adhesive Die Attach And Its Advantages
Flip chip is a method used to attach die. In this attachment method, the electrical connections between substrate and the chip are directly made through the inversion of the die with face down onto the package. Conductive bumps are used to electrically, mechanically, and physically connect bond
-
How to find the right chip bonding adhesive for smart card chip and microchip
In flip chip mounting, the chip has to be inverted so that the adhesive is in contact directly with the circuit board. This allows smaller chip assembly as well as direct signal density. In chip assembly, we can use electrically conductive adessives to act as a replacement for solder where
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
flip-chip bonding in RFID components TI plans to demo Bluetooth systems, support from partners Taiwan will shift tax credits to processes below 0.18 micron, says newspaper AMCC finishes purchase of YuniNetworks, plans chips for terabit routers Initiative takes aim at shortages of chip workers
-
Ceramics Capillary for Improving Wire Bonding Efficiency
method than other bonding technologies such as flip-chip. Wire bonding technology is mainly used for low-cost traditional packaging, mid-range packaging, memory chip stacking, etc. At present, in the surge of traditional applications such as automobiles, as well as new market segments such as 3D
-
Industrial Adhesive Applications
DeepMaterial is low temperature cure bga flip chip underfill pcb epoxy process adhesive glue material manufacturer,supply industrial appliance structural bonding epoxy adhesive glue,low refractive index epoxy resin adhesive glue,high refractive index optical adhesive glue,best glue for magnet
More Information Top
-
New die leveling method based on passive auto-focus in automatic high precision flip-chip bonders
An automatic flip chip bonder is a precision instrument used to align and bond one or more dies onto a substrate in semiconductor industry.
-
Lowest cost of ownership for chip to wafer bonding with the advanced chip to wafer bonding process flow
All of the three methods fix the dies and thereby the alignment of the dies while the populated wafer is transported from the flip chip bonder (e.g. Datacon 8800 CHAMEO) to the permanent bonder (e.g. EVG540C2W) (see figure 7).
-
http://dspace.mit.edu/bitstream/handle/1721.1/65537/746925792-MIT.pdf?sequence=2
To do this, we use a flip chip bonder , normally used to bond two semiconductor chip components to each other or a semiconductor component to external circuitry.
-
Surface activated bonding - high density packaging solution for advanced microelectronic system
Room Temperature Flip Chip Bonder , 1Z;/- .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
These enzymes can be patterned on substrates using a flip chip bonder for aligned microcontact printing.
-
Low-cost and highly manufacturable 10Gb/s mini-flat transmitter for ethernet applications
However, it can be achieved without high accuracy flip chip bonder 、perfect process of SiOB, and accuracy packaging flow to keep the total alignment tolerance below ±1µm.
-
Design and parameter optimization of flip-chip bonder
The layout of flip chip bonder is shown in Fig.1.
-
Karl Suss France Expands Manufacturing Capacity to Support Growing Demand for Flip Chip Bonders
Karl Suss France Expands Manufacturing Capacity to Support Growing Demand for Flip Chip Bonders .
-
A novel joint-in-via flip-chip chip-scale package
[8] H. Hatanaka, “Packaging processes using flip chip bonder and future di- rections of technology development,” in Proc. 4th Electronics Packaging Technology Conf., Dec. 10–12, 2002, pp. 434–439.
-
Next generation electronics packaging utilizing flip chip technology
This increased utilization of flip chip technology is driving the need for the next generation of production equipment including flip chip bonders .
Indicates content that may require registration and/or purchase.