Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen fluorescent dyes use hydrocarbon carrier fluids with additives to help give them the “searching” properties required for effective dye penetrant inspection. This penetrant should typically be applied and left for between 15-30min before the excess is removed
- Penetrant Testing (Dye / FPI): Fluorescent Material
-
Supplier: Matexcel
Description: problem of uneven imaging of fluorescent particles is avoided. Product overview: Red Fluorescent Dye Excitation/Emission: 552nm/618nm Green Fluorescent Dye Excitation/Emission: 492nm/568nm Blue Fluorescent Dye Excitation/Emission: 429nm/495nm
-
Supplier: Accuris
Description: Fluorescent Dye for Refrigerant Leakage Detection
-
-
Supplier: Johnson and Allen, Ltd.
Description: weight Choose the level of line automation - Include rollers, powered rollers or cranes Penetrant dipping tank, pressure sprayer or electrostatic sprayer dye applicators Storm Cabinet - Custom and programmable cabinets Storm-Extract-Return option - Recycle developing powder Drying Ovens -
- Instrument Type: Flaw Detection
- Features: Other
- Instrument Technology: Penetrant Testing System
-
Supplier: HydraCheck Inc.
Description: 8 oz (237 ml), pint (473 ml) or quart (946 ml) bottles as well as gallon (3.8 L) containers. Larger sizes also available. NSF Certified — OIL-GLO® fluorescent dyes are registered to meet food-grade processing requirements. OIL-GLO® dyes meet category codes HTX-2 and HX-2.
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: HydraCheck Inc.
Description: microns. The result is a fully miscible, high-quality, and non-particulate dye formulation that never compromises the integrity of the system. These quality dyes will not change the viscosity or lubricity of any host fluid. They perform better under difficult conditions and have
- Leak Test Method: Colorimetric Developer
-
Supplier: Accuris
Description: ANTILEAK POWDER, FLUORESCENT DYE, ENGINE COOLING SYSTEM
-
Supplier: Pavco, Inc.
Description: Dyes - Specialty Dyes - High quality coloring additives available in concentrated form for use in color coating of plated parts. Black Dye Blue Dye Red Dye Orange Dye Green Dye Fluorescent Dye Ground Screw Green Dye
- Color: Black, Blue, Fluorescent Dyes, Green, Orange, Red
- Features: Dye
- Application: Paints and Coatings
-
Supplier: Accuris
Description: Dye, Fluorescent, Engine Oil Leak Detection
-
Supplier: Accuris
Description: STANDARD METHOD FOR DETERMINING PENETRATION USING A FLUORESCENT DYE OR PIGMENT PENETRATION SURROGATE
-
Supplier: Master Bond, Inc.
Description: LED405FL3 is a flexible one component, LED curing adhesive system with excellent optical clarity and a refractive index of 1.51.
- Applied Thickness / Gap Fill: 0.3 inch
- Viscosity: 500 to 3,000 cP
- Use Temperature: -100 to 250 F
- Coeff. of Thermal Expansion (CTE): 66,666,666.666666664 to 77,777,777.77777778 µin/in-F
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: To establish the acceptance criteria for discontinuities as revealed by magnetic particle or liquid penetrant examination of aircraft utility parts as in 1.2 .
-
Supplier: SAE International
Description: This SAE Standard applies to fluorescent refrigerant leak detection dye injection equipment for use in ultraviolet leak detection when servicing mobile air-conditioning systems.
-
Supplier: SAE International
Description: This SAE Standard applies to fluorescent refrigerant leak detection dye injection equipment for use in ultraviolet leak detection when servicing mobile air-conditioning systems.
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 0.5 ml, passive reference dye for use on ROX-dependent real-time PCR instruments Many real-time thermal cyclers require an internal reference dye for fluorescent signal normalization and correction of well-to-well optical variations. ROX passive reference dye allows PCR
-
Supplier: Toronto Research Chemicals, Inc.
Description: Fluorescent Labels & Indicators
- Applications: Pharmaceuticals / Drugs
-
Supplier: Toronto Research Chemicals, Inc.
Description: Fluorescent Labels & Indicators
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: Toronto Research Chemicals, Inc.
Description: Fluorescent Labels & Indicators
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: Toronto Research Chemicals, Inc.
Description: Fluorescent Labels & Indicators
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: HydraCheck Inc.
Description: pressurized or agitated. Finds leaks fast in small to medium sized oil-based fluid systems! Ideal for hydraulic systems, compressors, engines, gearboxes and fuel systems. Features: Works with all oil and water-based fluorescent dyes, including difficult-to-fluoresce yellow, white and
- Computer Interface Options: Other
-
Supplier: HydraCheck Inc.
Description: Leak Tracker complete UV light fluorescent leak detection kit includes the LeakTracker high-intensity, UV LED flashlight, 8 oz (237 ml) of concentrated oil dye (glows yellow-green), UV absorbing glasses, GLO-AWAY Plus fluorescent dye cleaner, and a secure, durable carry
- Computer Interface Options: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 970P25E is a biodegradable water washable fluorescent penetrant with a sensitivity level 3. It consists of a mixture of biodegradable nonionic surfactants and fluorescent dyes without any mineral oil or hydrocarbon. The product gives crisp indications with exceptionally
- Penetrant Testing (Dye / FPI): Fluorescent Material, Penetrant / Leak Tester
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 20 ml, 10x Flamingo fluorescent gel stain solution Fluorescent protein gel staining, when combined with an appropriate imager, is a superior approach for protein analysis compared to Coomassie and silver staining. Fluorescent gel stains offer advantages such as broad linear
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 1 L, 1x Oriole fluorescent gel stain solution Fluorescent protein gel staining, when combined with an appropriate imager, is a superior approach for protein analysis compared to Coomassie and silver staining. Fluorescent gel stains offer advantages such as broad linear range,
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 5 L kit, materials sufficient for 5 L of 1x Oriole fluorescent stain solution Fluorescent protein gel staining, when combined with an appropriate imager, is a superior approach for protein analysis compared to Coomassie and silver staining. Fluorescent gel stains offer
-
Supplier: Titebond
Description: Titebond II Fluorescent can help any woodworker achieve professional-looking results. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops bonds stronger than wood, offers excellent sandability and is unaffected by finishes. Titebond II
- Viscosity: 4,000 cP
- Chemical System: Vinyl
-
Supplier: ASTM International
Description: 1.1 This test method describes the techniques for comparing the brightness of the penetrants used in the fluorescent dye penetrant process. This comparison is performed under controlled conditions which eliminate most of the variables present in actual penetrant examination. Thus, the
-
Supplier: ASTM International
Description: 1.1 This practice defines a method for the estimation of calcium content at multiple time points in living cell cultures that have been cultured under conditions known to promote mineralization. The practice involves applying a fluorescent calcium chelating dye that binds to the
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 9D75 is a Form b water soluble developer. It is a free flowing, chromate-free white powder. When dissolved in water at the recommended concentration, it is an effective developer for Type I (fluorescent) dye penetrants.
- Penetrant Testing (Dye / FPI): Developer, Penetrant / Leak Tester
-
Supplier: Matexcel
Description: This product is labeled by Cy5. Cy5 dye is a bright, far-red-fluorescent dye with excitation ideally suited for the 633 nm or 647 nm laser lines. Storage: Store at 4℃ Purity: >95% Product overview: Matexcel offers a number of labeled biomolecules for biomedical research
-
Description: Rabbit polyclonal Texas Red antibody Background: Texas Red or sulforhodamine 101 acid chloride is a red fluorescent dye, used in histology for staining cell specimens, for sorting cells with fluorescent-activated cell sorting machines, in fluorescence microscopy applications,
-
Description: ISO 5631-1:2009 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. ISO 5631-1:2009 is not applicable to coloured papers or boards which incorporate fluorescent dyes or pigments. It may be used to
-
Supplier: CSA Group
Description: adjusted to conform to that in the CIE illuminant C using a fluorescent reference standard provided by an ISO/TC 6 Authorized Laboratory as described in ISO 2470-1. ISO 2471:2008 is not applicable to coloured papers or boards which incorporate fluorescent dyes or pigments.
-
Supplier: Matexcel
Description: This product is labeled by TRITC. Tetramethylrhodamine (TRITC) is a bright orange-fluorescent dye with an excitation maximum at 550 nm and an emission maximum at 574 nm. Storage: Store at room temperature. Purity: >95% Product overview: Matexcel offers a number of labeled biomolecules
Find Suppliers by Category Top
Featured Products Top
-
UV Curable System with a Fluorescent Dye Meets ISO 10993-5 Testing Master Bond UV16Med-FD is a one part, low viscosity, epoxy based UV curable system containing a fluorescent dye for identification. This feature enables visual inspection with a UV black (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
fluids are used for lubrication, hydraulics, cooling control or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated. Finds leaks fast in small to medium sized oil-based fluid systems! Ideal for hydraulic systems (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
the discontinuity. To ensure visibility, the liquid penetrant contains either a colored dye easily seen in white light or a fluorescent dye visible under black ultraviolet light. (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
are attracted by magnetic leakage fields (magnetic poles) created at a break in material continuity, such a surface crack. To ensure visibility, the magnetic particles are coated either with a colored dye easily seen in white light or a fluorescent dye visible under black ultraviolet light (read more)
Browse Material Testing Services Datasheets for NDE Professionals Inc.
Conduct Research Top
-
Synthesis of Magnetic, Fluorescent and Mesoporous Core-shell-structured Nanoparticles for Imaging, Targeting and Photodynamic Therapy
A synthetic method to prepare novel multifunctional core-shell-structured mesoporous silica nanoparticles for simultaneous magnetic resonance (MR) and fluorescence imaging, cell targeting and photosensitization treatment has been developed. Superparamagnetic magnetite nanoparticles and fluorescent
-
A Comparison of Fluorescent Ca2+ Indicators for Imaging Local Ca2+ Signals in Cultured Cells
Localized subcellular changes in Ca2+ serve as important cellular signaling elements, regulating processes as diverse as neuronal excitability and gene expression. Studies of cellular Ca2+ signaling have been greatly facilitated by the availability of fluorescent Ca2+ indicators. The respective
-
Utilizing Water Contact Angle to Predict Surface Preparedness for Dye Penetrant Application
Reliably predicting dye penetrant wettability for fluorescent crack inspections hinges on understanding surface cleanliness prior to penetrant application. Validating the efficacy of a parts washer using water contact angle measurements is a non-destructive method for quantifying surface
-
Biological Research Using SWIR Camera Technology
NIR-SWIR wavelengths have become important for biological research and clinical studies. Whether it is because of reduced light scattering at longer wavelengths, for detecting molecular (chemical) absorption bands or for capturing the emissions of multiple fluorescent dyes. Reduced scatter permits
-
the desired information. Some applications that use spectral filtering are: identifying places in a scene that have been marked with a fluorescent dye, by using a spectral filter in front of the camera that allows only light of the wavelength of the fluorescence to pass through the filter.
-
Red Enables Cell Membrane Study
bilayers that mimic cell membranes. They wanted to create and image in vitro membrane models tagged with the fluorescent dye rhodamine. To capture the images, they needed a camera that not only has a high sensitivity to rhodamine's red light, but also offers the standard advantages of a CCD device.
-
Go Undercover
Operational Excellence & Lean Six Sigma : measures invisible to humans or requiring special equipment for reading or detection, including water marks, inks and fluorescent dyes, as well as RFID and barcoding; or analytical: techniques, typically involving markers, that require sophisticated
-
Fast molecular tracking maps nanoscale dynamics of plasma membrane lipids
We describe an optical method capable of tracking a single fluorescent molecule with a flexible choice of high spatial accuracy (~10-20 nm standard deviation or ~20-40 nm full-width-at-half-maximum) and temporal resolution (< 1 ms). The fluorescence signal during individual passages of fluorescent
More Information Top
-
Introduction to Fluorescence Sensing
133 4.1.1 General Properties of Fluorescent Dyes . . . . . . . . . . . . . . . .
-
Advanced Fluorescence Reporters in Chemistry and Biology III
They became realized with the design of bright fluorescent dyes absorbing and emitting light in the near-IR range of spectrum.
-
Introduction to Fluorescence Sensing
141 4.1.10 Combinatorial Discovery and Improvement of Fluorescent Dyes ..................................................................
-
Advanced Fluorescence Reporters in Chemistry and Biology II
Increasing demands from these application areas require development of new fluorescence reporters based on association and aggregation of fluorescence dyes and on their incorporation into different nanostructures.
-
Advanced Fluorescence Reporters in Chemistry and Biology I
In this volume, top experts in this field provide advanced knowledge on the design and properties of fluorescent dyes .
-
Encyclopedia of Microfluidics and Nanofluidics
The biotinylated FITC molecules produce fluorescence light (532 nm) under UV light exposure due to the presence of the FITC ( fluorescence dye ).
-
Handbook Of Biological Confocal Microscopy
…systems, objectives, pinholes, detectors, and antecedent and related optical techniques), chapters that discussed the digital aspects of data acquisition (pixelation, digitization, and display and measurement of 3D data sets) and chapters that reviewed the properties of fluorescent dyes , the techniques of 3D…
-
Membrane Potential Imaging in the Nervous System and Heart
(1991) Fluorescent dyes as probes of voltage transients in neuron membranes: progress report.
Indicates content that may require registration and/or purchase.