-
Supplier: Phelps Industrial Products
Description: Phelps Style 2031 is a FDA food-grade pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a premium grade edible oil. This construction creates a multi-purpose packing for use in the food and drink industry, parmaceutical industry, and
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,000 ft/min
- Operating Pressure: 300 to 2,000 psi
- pH Range: 0 to 14
-
Supplier: R. S. Hughes Company, Inc.
Description: The Super Lube lubricant is easy to use. This SKU is formulated to work in electrical equipment, food processing equipment, locks, machinery, mold release, rubber assemblies, seals, weather stripping applications. Main ingredient is comprised of silicone. Is rated as Food
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Type: Penetrant / Penetrating Oil
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics HD Silicone lubricant is easy to use. This SKU is formulated to work in bearings, cables, chains, food processing equipment, gears, machinery, plastic assemblies, pulleys, rubber assemblies, seals applications. Main ingredient is comprised of silicone. Is rated as
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Type: Penetrant / Penetrating Oil
-
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Barrier Oil is a premium quality, non-reactive, synthetic light process oil developed for use as a barrier oil in seal applications where the manufacturer calls for a light mineral seal oil. Typical applications include seal
- Kinematic Viscosity: 1.7 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Supplier: Cole-Parmer
Description: Recovery Act (RCRA) ready The GoatThroat pumps are designed to handle a wide range of liquids—wetted parts are 100% nonreactive, food-grade polypropylene. Choose nitrile seals for petroleum-based products including oil, diesel fuel, and glycerin. The EPDM seals
- Maximum Discharge Flow: 4.49592 GPM
- Features: Other
-
Description: for use as a base stock in synthetic lubricant applications that require high stability under extreme operating conditions. It is available for use as a lubricant base stock with incidental food contact. The Food and Drug Administration (FDA) approved the Food Contact
- Density / Specific Gravity (@15.6°C, 60°F): 0.908 specific gravity
- Kinematic Viscosity (@ 40°C): 29 cSt
- Viscosity Index: 74
- Pour Point: -38 F
-
Supplier: David Round
Description: lifts even after long periods of inactivity in corrosive environments and feature sealed gearing and oil bath lubrication. Wastewater treatment plants, oil refineries and both food and pharmaceutical processors rely on our manual cleanroom hoist products that have set a new
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Load Hook: Single
-
Supplier: Krytox™ Performance Lubricants
Description: Class VI requirements, NAMSA tested, and is H-1 food grade approved) for use in polymer devices and tubing. Fluoroguard PRO is based on low molecular weight oils and primarily intended to be used as process-aids. Fluoroguard FMS has fluorosurfactant on one end of the molecule to
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Kinematic Viscosity (@ 40°C): 5 to 107 cSt
- Pour Point: -94 to -33 F
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: AGC Chemicals Americas, Inc.
Description: food processing applications where heat and/or aggressive chemicals will quickly degrade other types of rubber. Surfactant-free and solvent-free FFKM grades are available. AFLAS grades 100 Series – high strength grade – these elastomers are ideal for applications like
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Daemar Inc.
Description: Chemical Processing Pulp and Paper Oil and Gas Mining Food and Beverage
- Shaft O.D. or Seal I.D.: 3.125 inch
- Housing Bore Diameter or Seal O.D.: 4.438 inch
- Axial Cross Section or Thickness: 0.63 inch
- Seal Type: Bearing Isolator
-
Supplier: Daemar Inc.
Description: Chemical Processing Pulp and Paper Oil and Gas Mining Food and Beverage
- Shaft O.D. or Seal I.D.: 4.330711 inch
- Housing Bore Diameter or Seal O.D.: 5.5511841 inch
- Axial Cross Section or Thickness: 0.7086618 inch
- Seal Type: Bearing Isolator
-
Supplier: Dupont Molykote
Description: plastic O-rings, gaskets and seals. FEATURES Wide service temperature range (-40°C/-40°F to 200°C/392°F) Excellent water resistance Compatible with many plastics and elastomers Low vapor pressure Low volatility Meets several global standards for water contact
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Golden Collar Technology Co., Ltd .
Description: standards for food processing and pharmaceutical applications. Application: Automotive and Aerospace Chemical processing Food and Pharmaceutical Oil and gas Upgrade your sealing solutions with our ptfe sealing rings designed to stand out in the most challenging industrial
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4
- Features: Other
- Gearing: Worm
-
Supplier: ISC Sales, Inc.
Description: Standard gasket is FDA grade Buna-N. Features Designed for industrial and commercial filtration needs 304L standard and 316L stainless steel available. Pipe fittings readily accessible for easy installation Knife edge seal at both cartridge ends to eliminate by-pass Standard housings
- Maximum Liquid Flow: 28 to 112 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: ISC Sales, Inc.
Description: FDA grade Buna-N. Features Designed for industrial and commercial filtration needs Heavy duty stainless steel construction for durability 304L standard and 316L stainless steel available Band clamp and swing-bolt closures for quick cartridge change outs Heavy duty mounting legs standard Pipe
- Maximum Liquid Flow: 168 to 616 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: get short or lower insulation. It's can work under water 1000M. Typical application such as ROV, ship offshore equipment, oil drilling and food processing.
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 500 volts
- Maximum Current: 5 amps
- Operating Temperature: -4 to 158 F
-
Supplier: ACE Controls Inc.
Description: a larger damper chamber which is filled with food-grade oil. All of this significantly contributes to reduced wear and extended service life. These self-adjusting, specialized shock absorbers stand out in their field of PET container production due to their compactness and
- Absorber Stroke: 0.68 to 0.74 inch
- Energy per Cycle: 500 In-lbs
- Operating Temperature: 32 to 225 F
- Body Material: Aluminum
-
Supplier: NETZSCH Premier Technologies LLC
Description: wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles in the fine fraction Classifier shaft seal rinsed by compressed
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Industry: Aerospace, Automotive, Chemicals / Materials, Electrical / Electronics, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only
-
Supplier: NETZSCH Premier Technologies LLC
Description: oversize particles in the fine fraction. Classifier shaft seal rinsed by compressed gas to protect the bearings Conically shaped bottom, with vertical coarse particle outlet Bearing of the classifier shaft is permanently grease sealed or oil lubricated for hot gas applications
- Applications: Abrasives / Ceramics, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Peerless-Winsmith, Inc.
Description: duty conditions such as outdoor service or wash down environments. Additionally, SE Encore reducers utilize premium, H1 food-grade Mobil Glygoyle™ 460 synthetic lubricant that eliminates the need for oil changes during normal operation. WinGuard Black Epoxy Coating System Quill
-
Supplier: Peerless-Winsmith, Inc.
Description: duty conditions such as outdoor service or wash down environments. Additionally, SE Encore reducers utilize premium, H1 food-grade Mobil Glygoyle™ 460 synthetic lubricant that eliminates the need for oil changes during normal operation. WinGuard Black or White Epoxy Coating
-
Supplier: NETZSCH Premier Technologies LLC
Description: highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize material in the fine fraction Classifier shaft seal rinsed by compressed gas to protect the bearings Bearing of the classifier shaft is permanently
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Description: quantity output, restart does not need to reset to zero. Common use for servo hydraulic cylinder interior, data stable, reliable, round stainless steel electronic warehouse, electronic warehouse full seal, IP67 grade, 4-20mA, SSI, 0-10V, 0-5V, Modbus output. Product features 1) High
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Peerless-Winsmith, Inc.
Description: duty conditions such as outdoor service or wash down environments. Additionally, SE Encore reducers utilize premium, H1 food-grade Mobil Glygoyle™ 460 synthetic lubricant that eliminates the need for oil changes during normal operation. SE Encore Multimount hollow bore and solid
-
Supplier: Total Plastics, Inc.
Description: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 6085-3), .005" (Grade 6085-5), .006" (Grade 6085-6), .010" (Grade 6085-10) Length: 36 yds. TEFLON TAPE WITH SILICONE ADHESIVE (Skived) Width: 36" Slit Width: 18 yds. Thicknesses: .003" (Grades 6115-03, 6115-05,
- Thickness: 0.003 to 0.01 inches
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: for the Oil & Gas industry, we have the know‐how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components.
- Features: East Asia / Pacific Only, Other
- Materials: Plastics
-
Supplier: Leybold USA Inc.
Description: food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the pump.
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the pump.
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Elasto Proxy Inc.
Description: specifications. Molded SiliconeParts Examples of molded silicone parts from Elasto Proxy include door seals for ovens, refrigerators, and freezers; medical tubing; and molded gaskets made from food-grade silicones. Silicone isn't ideal for all applications, however. Because of
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
Find Suppliers by Category Top
Featured Products Top
-
Design Principle A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse Oil Seals and Grease Seals Datasheets for Precision Polymer Engineering Ltd. -
Back-up rings, also known as anti-extrusion rings, play a crucial role in preventing o-rings from entering clearance gaps under internal pressure. By doing so, they help avoid premature seal failure, ensuring (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Routinely monitoring water concentration in oil is an important part of any oil condition monitoring program. Water can enter the oil as a result of environmental conditions, condensation from cooler areas of the equipment, and/or compromised seal integrity. AMETEK Spectro Scientific (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
value of food-grade gaskets and seals is their ability to withstand processing conditions for products made for direct human consumption. The FDA has established that food-grade gaskets must be used for food products such as dairy products, meat, beverages, and foodstuffs, as well as chemicals used in (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
-safe O-rings to be FDA approved for use in food products, they must be able to withstand the rigors of equipment operation while maintaining a safe seal. The most popular food-grade O-ring materials include: EPDM: A durable (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
and chemical environments, so it is crucial to choose the correct seals for medical applications. Several factors make a product medical-grade, and Arizona Sealing Devices meets or exceeds all the requirements and factors to deliver high-quality medical-grade seals. Medical (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Yaskawa now offers a range of food grade and hygienic servo motors for use with the Sigma-7 line of SERVOPACKs. Food Grade - 600W to 4.5kW, 200V or 400V These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
Plant Maintenance Product | SEW Eurodrive's RESF37 and KESA37 stainless steel helical gear reducers use less energy, run cooler and last longer | Plant Services
Other options include seals to provide IP69K protection and food grade oil .
-
Equipment | Steel Bevel Gear Reducers Provide Efficient and Hygienic Design | Food Processing
Other options include seals to provide IP69K protection and food grade oil .
-
Mechanical Motion Keeps Pace
Other options include seals to provide IP69K protection and food - grade oil .
-
Contents of Fatty Acids, Selected Lipids and Physicochemical Properties of Western Australian Sandalwood Seed Oil
Oil samples were stored at 22 °C in sealed aluminium containers with food grade with high density polyethylene lining.
-
CR4 - Blog Entry: Canine Degenerative Disk Disease – What Is It? (Part 1)
i don't know where your 20 is but if you are in canada you might try sending a email over to harold moore at barry's sea foods and ask if he … bottles of the animal grade seal oil . the barrygroup.com.
-
New Stainless Steel 700 Series Worm Gear Speed Reducer
The large internal oil reservoir is filled with H1 food - grade lubricant (Klubersynth UH 1 6-460) and sealed for life, providing a wide range of operating temperatures and extended wear life.
-
New Stainless Steel 700 Series Worm Gear Speed Reducer
The large internal oil reservoir is filled with H1 food - grade lubricant (Klubersynth UH 1 6-460) and sealed for life, providing a wide range of operating temperatures and extended wear life.
-
New Stainless Steel 700 Series Worm Gear Speed Reducer
The large internal oil reservoir is filled with H1 food - grade lubricant (Klubersynth UH 1 6-460) and sealed for life, providing a wide range of operating temperatures and extended wear life.
-
For the Floor: Motors & drives
Features of the reducer include FT gear boxes in nonsymmetrical stainless steel, the use of synthetic food - grade oil , a multilayered stainless steel coating, stainless steel oil level plug and nameplate and PTFE seals .
-
Effect of Trace Contaminants on Cold Soak Filterability of Canola Biodiesel
Materials and MethodsMaterials Commercial edible- grade canola oil (Pure Wesson ® , ConAgra Foods Inc., Omaha, NE) was bought locally, sealed and stored in the dark at room temperature.
Indicates content that may require registration and/or purchase.