-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: lower noise, 25dB(A) Max temperature 105℃ All wetted materials FDA approved for safety usage Heavy duty work, can sustain 24 hours continuous running Application: Home appliance pump Water Dispenser, Water Coolers Coffee Maker, Coffee Machine Beverage Dispenser, Juice Machine
- Maximum Discharge Flow: 3.168 GPM
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 0.5 inch
- Features: Dosing Pumps, Metering Pumps, None, Pump Only, Progressing Cavity Pumps, Stainless Steel, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal
- Horsepower: 0.0067011019245141 to 0.0335055096225705 HP
- Maximum Discharge Flow: 1.056 GPM
- Maximum Discharge Pressure: 145 psi
- Media Temperature: 32 to 230 F
-
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF.
- Maximum Discharge Flow: 6.336 GPM
- Media Temperature: 32 to 212 F
- Horsepower: 0.0353818181614344 to 0.0643305784753354 HP
- Water Temperature: 32 to 212 F
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps
- Pump Type: Centrifugal Pumps, Jet Pumps, Well Pumps
- Features: Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water.
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance. Tubing and Fittings: F.D.A. compliant engineered plastic is corrosion and U.V. resistant. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s
- Pump Type: Centrifugal Pumps, Jet Pumps, Well Pumps
- Features: Water Pumps
-
Supplier: Xylem Applied Water Systems
Description: 2830 Series Water Booster System Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series Highest capacity for its size
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: 1756 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. bull; Limits inlet
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: Mar Cor Purification
Description: The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: Pressure Washers Direct
Description: Patented Direct Drive Karcher Axial Pump •Corrosion resistant brass cylinder head prolongs pump life Complete Shut Off At The Trigger Gun •Prevents the pump from overheating Professional Grade Triple Changeover Nozzle (0°, 25°, 40°) •Easily alters the spray pattern
- Water Jet Pressure: 1,400 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Cole-Parmer
Description: • Complies for applications in food processing, pharmaceutical, and cosmetic applications. • Handle abrasive and shear-sensitive materials • Self-priming up to 24 ft of water • Deadhead against closed discharge without damage Air distribution system can be serviced external to the
- Maximum Discharge Flow: 53.9616 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Complies for applications in food processing, pharmaceutical, and cosmetic applications. • Handle abrasive and shear-sensitive materials • Self-priming up to 24 ft of water • Deadhead against closed discharge without damage Air distribution system can be serviced external to the
- Maximum Discharge Flow: 124.9248 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: Busch Vacuum Solutions
Description: The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 259 to 510 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 30 HP
-
Supplier: Busch Vacuum Solutions
Description: The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 294 to 418 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 40 HP
-
Supplier: Jet Edge
Description: Fluid type: Standard Viscosity grade 46, anti-wear, non-detergent USDA food grade #4010 Quinplex or equivalent Circulation pump:13 gpm (49 L/m) at 60 Hz; 11 gpm (42 L/m) at 50 Hz Lifting Eye Capacity 5000 lb (2270 kg) each Low Pressure Water* See Water
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Pressure Washers Direct
Description: Medium Duty Industrial Unit With Steel Frame •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Kränzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Medium Industrial Duty Unit •Ideal for hotel, restaurant, food processing, etc. 110 Volt, 15 Amp. TEFC Electric Motor •35' cord and ground fault interrupter (GFI) •Use indoors and outdoors; can pull water from a tank or lake High Quality Kranzle APG Industrial Grade
- Water Jet Pressure: 1,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 2 inch
- Outside Diameter: 2.391 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 1 inch
- Outside Diameter: 1.297 inch
- Working Pressure: 35 to 70 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: NewAge Performance Products | NAPP
Description: 100% PVC construction Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking Lighter than ply-wrapped rubber and other similar hoses Available in Food and Industrial Grades Food Grade made from non-toxic ingredients conforming to FDA and 3-A
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Working Pressure: 60 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Leybold USA Inc.
Description: food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Dupont Molykote
Description: plastic O-rings, gaskets and seals. FEATURES Wide service temperature range (-40°C/-40°F to 200°C/392°F) Excellent water resistance Compatible with many plastics and elastomers Low vapor pressure Low volatility Meets several global standards for water contact
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Leybold USA Inc.
Description: food-grade paint, larger gas ballast are some examples of possible customizing. Simplified maintenance The new SOGEVAC B pumps carry on with the proven and user-friendly maintenance concept of the former generation. All maintenance points are located on the front of the
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Hydrofarm, Inc.
Description: -voltage" water pumps • Single cable connection and threaded water fittings • Digital controller provides a full automatic mode -activates an alarm if there is a pump problem • Integrated leak sensor can detect water leaks and activate an alarm
-
Supplier: Pexco
Description: and consistent fluid delivery. Pexco produces dip tubes using high-quality thermoplastic resins in multiple lengths and diameters, with various end-cut configurations, and with FDA-grade materials to meet safety and regulatory requirements for food and pharmaceutical applications.
- Application: Chemical, Food Processing / Beverage, General Purpose, Water
- Color / Clarity: Clear
- Features: Fluoropolymer (PFA, FEP, etc.), Polyethylene / PEX, Polypropylene (PP)
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: FTL Technology
Description: co-efficient of expansion Self lubricating Non-galling FDA approved Common Applications: Hot and cold water pumps Vertical pumps Chemical pumps High temperature rollers Cryogenic pumps
- Bushing Type: Sleeve
-
Supplier: FTL Technology
Description: Bearings: High strength High rigidity Low water absorption High dimensional stability High solvent resistance Low coefficient of friction Common Applications of Composite Bearings: Hydraulic cylinder bearings Valve spindles Hot and cold water pumps Vertical pumps Chemical
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
Reliable water supply systems require stable water flow, energy-efficient operation, and long-term reliability. From residential buildings to commercial facilities, municipal infrastructure, agricultural irrigation, and HVAC systems, engineers need pumping solutions that support (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Changes in dissolved hydrocarbon content of shallow waters during and shortly after the Deepwater Horizon incident
Water was pumped through a food grade tube into a stainless steel tank located on the vessel's deck.
-
Lack of genetic variation in the response of a trematode parasite to ocean acidification
Food grade CO2 was pumped in the water of each tank through a perforated plastic tube to allow for equal dispersal throughout the tank.
-
States > Massachusetts > State > Regulations > 105 - Department of Public Health > [105 CMR 533] 533 - Fish and Fishery Products
(4) The use of any mechanical pumps to move water shall be constructed of food grade materials.
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
Turbine submersible pumps are lubricated with a mixture of deionized water and food - grade propylene glycol instead of oil to eliminate harmful contamination of the groundwater in the event of a severe pump malfunction.
-
States > South Dakota > State > Forms > Department of Environment and Natural Resources > [SD FORM waiversoc] Renewal Form for SOC Use Waiver
Documentation indicating no submersible pumps are present at this water system or that our submersible pump does not contain non- food grade oil or a PCB filled capacitor.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Water Supply > [WI AC nr 815] 815 - Injection Wells
(a) Circulation of water or food - grade heat exchange fluid through a closed-loop heat pump system in a drillhole.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Water Supply > [WI AC nr 812] 812 - Well Construction and Pump Instal...
(a) Circulation of water or a food - grade heat exchange fluid through a closed-loop heat pump system in a drillhole.
-
Vertical pump turbine oil environmental evaluation
Oregon (and Idaho) prohibit the use of oil-lubricated pumps for public water supplies except in certain situations where non-toxic food - grade lubricants are used.
-
Vertical Pump Turbine Oil Environmental Evaluation
Oregon (and Idaho) prohibit the use of oil-lubricated pumps for public water supplies except in certain situations where non-toxic food - grade lubricants are used.
-
Emergency Management for Facility and Property Managers > Water Disruption
Transfer pumps , or siphons, and piping must be certified for potable water and food grade use.
Indicates content that may require registration and/or purchase.