Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gefran
Description: 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W) Load
- Number of Digits: 5
- Analog Input Channels: 1
- Width: 96 mm
- Height: 48 mm
-
Supplier: ZwickRoell LP
Description: A very important factor in obtaining reliable test results is to ensure minimum influence of the displacement transducer on the test. The ZwickRoell displacement transducer ensures reliable test results through secure attachment, precise axial alignment and tracking, and
- Test Standard: ASTM, ISO
- Application: Compressive, Flexure / Bending
- Test Fixture Type: Extensometer
- Operation: Mechanical
-
Supplier: Sensor Developments, Inc.
Description: Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height,
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage
- Device: Sensor / Transducer
-
-
Supplier: Knick Interface LLC
Description: thermocouples can be read with internal or external reference junction compensation. To detect mechanical quantities such as force or strain, strain gauges can be connected in full-bridge configuration. The ability to connect variable resistors and potentiometers creates a wide range of
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Honeywell Test & Measurement
Description: output. • Unamplified pressure or load • Pressure or load with internal voltage amplifiers • Pressure or load with internal or external two-wire current amplifiers • ac/ac displacement transducer • dc/dc displacement transducer Available output channels for the SC500
- Operating Temperature: 41 to 104 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Enable correlation between test and finite element results. Gauges (single or rosette) or displacement sensors may be graphically positioned and oriented on finite models as a post-processing step. Time histories due to applied loads can be extracted for direct correlation with measured
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing environments.
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: flexiable quartz accelerometer is a force equilibrium sensor,a precise instrument designed according to the principle of ineria.The acceleration input is converted to its fracture's subtle displacement,and then balanced by a feedback force.As a force feedback loop is
- Operating Temperature: -40 to 266 F
- Device Category: Sensor / Transducer
-
Supplier: Siemens Process Instrumentation
Description: self-aligning bearing for SIWAREX WL270 K-S CA load cells comprises two pressure plates that together with the load cell form a self-centering unit. This allows the top plate, and thus the load bearing implement, to accommodate horizontal displacements (e.g. due to temperature fluctuations).
- Force / Load Rating: 4,000 to 1,000,000 lbs
- Force Measured: Compression
- Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Mecmesin Corporation
Description: The keypad is designed to make testing as simple and quick as possible. A large LCD screen clearly displays clockwise/counter-clockwise speeds and displacement data. Flexible 'Smart' transducer selection Choose from 1.5, 6 and 10N.m transducers, which are easily interchangeable
- Torque Measurement Range: 13.2743362831858 to 88.4955752212389 In-lbs
- Torque Accuracy: 0.5 ±% Full Scale
- Programmability: Computer Interface
- Display Type: Digital Readout
-
Supplier: Trans-Tek, Inc.
Description: The Series 330 3/8″ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the
- Measurement Range: 1 to 1.39 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -65 to 400 F
- Features: Current Balance AC-AC
-
Supplier: Trans-Tek, Inc.
Description: The Series 330 3/8″ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the
- Measurement Range: 0.2 to 0.53 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance AC-AC
-
Supplier: Gilson Company, Inc.
Description: Displacement Transducers with digital readouts provide output to user’s PC. HM-738 Displacement Transducer has 0.6in (15.2mm) range with 0.0001in (0.0025mm) resolution. HM- 739 Displacement Transducer has 1in (25.4mm) range and 0.0001in (0.0025mm)
-
Supplier: Morgan Advanced Materials
Description: higher d31 yields higher displacement and blocked force in tube and bender applications. • Improved mechanical properties resulting in improved machinability for generating finer features.
- Max Use / Curie Temperature: 195 to 215 C
- Density: 7.898987633754085 g/cc
- Features: Dielectric Ceramic
- Material Type: Piezoelectric Ceramic
-
Supplier: Gilson Company, Inc.
Description: Displacement Transducers with digital readouts provide output to user’s PC. HM-738 Displacement Transducer has 0.6in (15.2mm) range with 0.0001in (0.0025mm) resolution. HM- 739 Displacement Transducer has 1in (25.4mm) range and 0.0001in (0.0025mm)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: MXFS BraggMETER Interrogator Module 8-connector FiberSensing module of the QuantumX family with fast scanning rates. For Fiber Bragg Grating (FBG) sensors and transducers including strain, force, temperature, acceleration, tilt or displacement. The following applies for each
- Features: Other, Other Input
-
Supplier: ASTM International
Description: having the same order of magnitude, or greater, than the ultimate capacity of the pile. Note 2--This standard method may be applied for high-strain dynamic testing of piles with the use of only force or strain transducers and/or acceleration, velocity or displacement
-
Supplier: NETZSCH-Gerätebau GmbH
Description: controllers (MFC) for purge and protective gases (optional in the TMA 402 F3 Hyperion®), measurements in highly pure inert gas or in oxidizing atmospheres can be optimally controlled. Simultaneous measurement of force and displacement signal The force operating on the sample is
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure to measure a carbon black property called Void Volume. The void volume is obtained by measuring the compressed volume of a weighed sample contained in a cylindrical chamber when a specified compression force is applied by a movable piston with a
-
Supplier: Epsilon Technology Corp.
Description: event of excessive displacement, protecting the gage from damage. The upper arm exerts a small spring force against the specimen, which is sufficient to allow dynamic cyclic testing if desired, yet light enough in force to avoid influence on the test. These units come standard
- Test Temperature: -40 to 212 F
- Application: Compressive, Gaging
- Test Fixture Type: Deflectometer
-
Supplier: Ultrasonic Power Corporation
Description: Our line of energy efficient generators provides the high-frequency ultrasonic force for the best precision washers in the industry. These models are perfectly designed for use with either our own ultrasonic cleaning systems or constructions of your own design. Capable of both electrical and
- Machine Type: Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Operation: General Cleaning / Surface Prep
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal and vertical
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal and vertical
-
Supplier: Haida International Equipment Co., Ltd.
Description: the user can choose load ~ time 、load ~ displacement 、displacement ~ time curve to carry out testing and data display, storage, analysis and printing. Curve point by point traversal function: by mouse click on the force and deformation curves of the value of each point in order
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: ASTM International
Description: volume is obtained by measuring the compressed volume of a weighted sample contained in a cylindrical chamber when a specified compression force is applied by a movable piston with a displacement transducer on the piston mechanism. 1.2 The compressed volume index is an important
-
Supplier: Micromeritics
Description: packing volume and calculates the bulk density of granular and powdered samples under a wide range of compaction conditions. To determine T.A.P. density, the sample chamber is rotated and agitated while a precise specified force is applied to the sample. A force transducer
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument, Other
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Media Type: Solid
-
Supplier: Visual Sound, Inc.
Description: Eighteen Sound - A Division of AEB SRL The 18ND9300 is an extended low frequency loudspeaker which sets a new industry standard in 18" (460 mm) neodymium high performance transducers. The speaker has been derived from our flagship 18LW1400, after in-depth studies on magnetic circuit design,
-
Supplier: Haida International Equipment Co., Ltd.
Description: Universal Testing Machine adopts oil pressure transducer to measure load, use computer control & display load. Application: 1. This Hydraulic Universal Tensile Testing Machine is fully computer controlled; the testing dates and testing curves can be displayed by computer and printed by
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: ASTM International
Description: kinetic energy, creep, and set under a given force. Measurements in compression and shear are described.2,3 1.2 The test is applicable primarily, but not exclusively, to materials having static moduli at the test temperature such that forces below 2 MPa (280 psi) in compression or 1
-
Supplier: Newport MKS
Description: corresponds to zero displacement and 10V corresponds to the maximum nominal closed-loop displacement. Analog control and manual control can be used simultaneously and are additive.
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: Newport MKS
Description: positioning accuracy under static conditions and over a wide load range. Upon request, an optimization of the control loop parameters that is based on the mass, inertia, rigidity of the payload, and an applied external force, can be made according to application's operating bandwidth and
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: Spectral Dynamics, Inc.
Description: valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get
- Displacement: 0 to 19.68505 inch
- Peak Acceleration: 2 to 800 g
- Peak Velocity: 177.165354330709 to 413.385826771654 in/sec
- Features: Other, Other Test Mode
-
Supplier: Visual Sound, Inc.
Description: designed for use as a low bass or subwoofer component, in vented or bandpass configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend
-
Supplier: Laurel Electronics LLC
Description: parallel. The load cell outputs will be averaged if the load cells have the same sensitivity in mV/V. Seat belt tensile strength testing using Laureate digital panel meters. The three meters display Force, Displacement and Speed. Modular Design for Maximum Flexibility at Minimum Cost
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
New ranges for small diameter displacement transducers Small size and micron accuracy are ideal for assembly equipment, machine tool, materials testing, gauging and component inspection applications. RDP's LVDTs offer reliable solutions for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Despite the range of wireSENSOR models available, application-specific modifications to the sensor are often required to suit a specific application. Modifications are often made to the length and design of the measuring wire, the tensioning force of the spring package or different output types (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
. How it Works - Strain Gauge Load Cell RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure (read more)
Browse Load Cells Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
, researchers, and designers working with piezoelectric components by allowing them to: 1)Model Piezo Transducer Behavior Calculate displacement from applied voltage. Estimate required voltage to achieve a desired displacement (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The G-Type of Analogue DC/DC Displacement probes are based on the LVDT sensing principle and feature a high accuracy, long life linear ball bearing (as AX-Series). All models incorporate a Linear Variable Differential Transducer (LVDT) as the measuring element, together with high performance (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Piezoelectric Sensor Technology
Shock and vibration can be expressed in terms of variations in displacement, velocity or acceleration with time. Acceleration is the most frequently used since the inertial load or destructive force is equal to mass times acceleration. Acceleration, velocity and displacement measurements can only
-
Dynamic Testing Leads to Improved Fibers
transducer was used in conjunction with a 250 gram force transducer to provide optimal capacity and resolution.
More Information Top
-
Drug Discovery and Evaluation: Pharmacological Assays
Changes in muscle tension were measured by a force displacement trans- ducer and recorded on a polygraph.
-
Assessment of neuromuscular transmission by the evoked acceleration response
This investigation proved a good level of accuracy of the acceleration transducer compared to the force displacement transducer during spontaneous and neostigmine–induced recovery from atracurium block.
-
The Action of 1,2,3,5,6,11 b ‐Hexahydro‐[1]benzothieno [3,2‐g]indolizine Hydrochloride (ADT 16) on Peripheral and Central Responses Mediated by 5‐Hydroxytrypta...
The right anterior digastricusmuscle was freed fromits attachment to the right posterior digastricus muscle, and attached to an isometric transducer (Grass force displace- ment transducer FT03) under a resting tension of 2 g.
-
In vitro responses of equine digital vessels to dopamine and fenoldopam
…cut into 4 mm segments (Moulds 1983), mounted on ring holders (Fig I), suspended in 10 ml tissue baths filled with oxygenated (95 per cent 02.5 per cent COz) Krebs-Henseleit solution maintained at 37'C and attached to force displacement transducers .
-
Thumb paraesthesia after neuromuscular twitch monitoring
Summary Nine patients, who had operations for ear and nose pathology and developed left thumb paraesthesia after neuromuscular twitch monitoring with the Gould Statham UC3 force displacement transducer are described.
-
Measurement of acceleration: a new method of monitoring neuromuscular function
For instance, it may impede comparisons be- tween studies of subtle changes in neuromuscular func- tion, performed using the accelerometer and a force displacement transducer .
-
Alterations of Endothelium‐Dependent Digital Vascular Responses in Horses Given Low‐Dose Endotoxin
Vessels were surgically removed under general anesthesia, cut into 4‐mm vascular rings, suspended in tissue baths, and attached to force displacement transducers for measurement of vascular tension.
-
Abstract
Pressure measurements were achieved through force displacement transducers mounted at the level of the upper margin of the superior pubic ramus.
-
Poster Session
Isometric contractions of cavernosal smooth muscle were recorded via force displacement transducers .
-
Pharmacological activity of (−)‐discretamine, a novel vascular α‐adrenoceptor and 5‐hydroxytryptamine receptor antagonist, isolated from Fissistigma glaucescens
Contractions of spontaneously beating right atria and electrically driven left atria strips were measured by connecting one end of the preparation using a fine silk thread to a force displacement transducer (Type BG 25, Gould) and tension was recorded on a Gould…
Indicates content that may require registration and/or purchase.