Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small,
- Other DC Voltage: 24 to 96 VDC
- Continuous Current: 5.51 to 20.8 amps
- Continuous Torque: 3.6283185840708 to 91.1504424778761 In-lbs
- Rotor Inertia: 0.00199656 to 0.1326792 oz-in-sec²
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
-
Supplier: Canon USA Motion Control
Description: Canon's frameless motors are lightweight and high-performance in compact size. These built-in type frameless motors enable space-saving installation and flexibility in mechanical design. Size, voltage, speed, shaft type and rotor type can be customized based on a
- Other Output Power: 0.0402066115470846 HP
- Continuous Current: 2 amps
- Continuous Torque: 0.884955752212389 In-lbs
- Rotor Inertia: 0.00073632 oz-in-sec²
-
Supplier: Sensata Technologies
Description: Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In this configuration the motor’s rotor and stator are housed within the customer’s “next higher”
- Continuous Torque: 0.5309734513274336 In-lbs
- Features: Brushless
- Motor Type: DC Motor
-
Description: PBL.9408048-7101 Frameless torque motor
- Other DC Voltage: 48 VDC
- Other Output Power: 0.8309366386397484 HP
- Continuous Current: 16.6 amps
- Continuous Torque: 3.5398230088495573 In-lbs
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other Output Power: 0.1206198346412538 HP
- Continuous Current: 3.07 amps
- Continuous Torque: 1.327433628318584 In-lbs
- Rotor Inertia: 0.001840956 oz-in-sec²
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other Output Power: 0.8979476578848894 HP
- Continuous Current: 13.73 amps
- Continuous Torque: 18.761061946902654 In-lbs
- Rotor Inertia: 0.0637254 oz-in-sec²
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other Output Power: 0.1876308538863948 HP
- Continuous Current: 3.81 amps
- Continuous Torque: 3.805309734513274 In-lbs
- Rotor Inertia: 0.006655764 oz-in-sec²
-
Supplier: Tecnotion
Description: The QTR 160 series is the largest in diameter of the medium QTR motor range-the smallest motor measures just 17 mm in height, with a continuous torque of 4.2 Nm. The largest motor excels with a peak torque of 155.3 Nm.Power and size make that the QTR 160 Series motors can
- Continuous Current: 0 to 16.4 amps
- Continuous Torque: 0 to 918.4247787610624 In-lbs
- Diameter / Width: 6.299216 inch
- Operating Temperature: 41 to 104 F
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other Output Power: 1.1257851233183689 HP
- Continuous Current: 22.98 amps
- Continuous Torque: 35.39823008849557 In-lbs
- Rotor Inertia: 0.2265792 oz-in-sec²
-
Supplier: Genesis Motion
Description: The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
- Other Output Power: 1.03062947599027 HP
- Continuous Current: 23.6 amps
- Continuous Torque: 376.106194690265 In-lbs
- Rotor Inertia: 0.7788 oz-in-sec²
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration into your
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration into your
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Description: Large Inner Diameter Through Holes; Accommodates Shafts, Cables, Tools, etc.; Low Cogging Design; Stainless Steel Inner Ring, Effective Anti-Corrosion; High Efficiency Achieved Over a Wide Speed Range.
- Other DC Voltage: 48 VDC
- Other Output Power: 0.8313387047552192 HP
- Continuous Torque: 6.63716814159292 In-lbs
- Standard DC Voltage: 48 Volt
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration into your
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques and plenty of space for cable glands allow a high level of integration into your
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications
- Other DC Voltage: 53 VDC
- Torque Constant: 4.84 in-oz/amp
- Other Output Power: 1.12 HP
- Continuous Current: 16.6 amps
-
Description: Low Noise; High Efficiency; Long Life.
- Other DC Voltage: 28 VDC
- Continuous Torque: 0.004424778761061945 In-lbs
- Shaft Speed: 7,400 rpm
- Features: Brushless, Other
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform to MIL
- Other DC Voltage: 28 VDC
- Continuous Current: 0.43 amps
- Continuous Torque: 2.38938053097345 In-lbs
- Shaft Speed: 13,500 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, FRAMELESS, NEMA 34. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.76 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: DigiKey
Description: BLDC MOTOR 4.8W FRAMELESS
- Other DC Voltage: 12 VDC
- Features: Brushless
- Motor Type: DC Motor
- Units: English
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Description: range of permanent magnet brushless motors has been specially designed for direct drive (without a gearbox), particularly in applications needing very low volume and weight in relation to the torque and power requirements. Electromagnetic and thermal optimisation has permitted
- Other Output Power: 12.73209365657679 to 33.773553699551066 HP
- Continuous Current: 35.7 to 128.1 amps
- Continuous Torque: 4,867.256637168141 In-lbs
- Rotor Inertia: 69,100.8 oz-in-sec²
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors,
- Load Capacity: 12.8136 to 270.4344 lbs
- Maximum Torque: 5.044247787610619 to 1,250.442477876106 In-lbs
- Platter Diameter: 1.968505 to 11.81103 inch
- Overall Length: 3.2283482 to 14.3700865 inch
-
Supplier: Primatics, Inc.
Description: applications. Linear Motor The PLG110 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 55.125 lbs
- Positioning Accuracy: 0.000035000000000000004 to 0.000016 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
Frameless Motors are Revolutionizing Surgical Robotics Recent advancements in robotics have greatly enhanced surgical procedures, enabling minimally invasive techniques that reduce tissue damage and improve patient recovery times. Much of this innovation is being driven (read more)
Browse Brushless Motors Datasheets for Portescap -
Modern robotic systems require compact, high-performance motion solutions to achieve precise positioning, smooth operation, and reliable performance in limited installation spaces. 3X Motion’s Outer Rotor Frameless Torque Motor Series features a hollow-shaft frameless integrated (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
accommodation can increase complexity and reduce efficiency in industrial applications. This frameless torque motor PBL.9408048-7101 delivers high efficiency across a wide speed (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Advanced Frameless BLDC Motors for Humanoid Robotics Humanoid robots require compact, efficient, and highly reliable actuators for smooth and precise joint movement. 3X (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview Frameless motors are 3X Motion's own R&D product line — BLDC frameless actuators featuring superior torque density that pack impressive power into a compact space, while minimizing friction-induced power losses and noise. With low cogging (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The PBL.9408 offers a frameless torque motor platform for robotic equipment, with a 48 V reference specification, published performance data, and product drawings for mechanical integration review. Reference Configuration (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview A frameless motor is the part of a traditional motor that provides torque and speed, and it installs directly into the whole system. It has no bearings, housing, or end covers — only a rotor and a stator — and uses the system's own bearings (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Designed to be pressed into a machine’s housing, the SDP/SI NH1-D series Frameless Brushless Motors provide a compact, lightweight, and powerful motor (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Our compact frameless motors are engineered to meet the rigorous demands of modern industrial applications. Designed for seamless system integration, these motors combine a streamlined form factor with robust performance features, helping both purchasing (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
In robotics and automation, engineers often face the challenge of designing systems that require high torque density, compact size, and low noise operation. The 38FSF Series frameless BLDC motor delivers an optimal (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
SDP/SI Solves Integration Challenges with Frameless Brushless DC Motors
Invented in 1962, brushless DC (BLDC) motors are now commonly used in multiple applications such as robotics, industrial automation, autonomous ground vehicles and personal transportation devices. Standard-frame DC motors are usually integrated into several end products; however, situations may
More Information Top
-
Increasing Perceptual Skills of Robots Through Proximal Force/Torque Sensors
The elbow flexion/extension joint is actuated by an independent frameless brush- less motor located in the upper arm.
-
Mechanical design of a distal arm exoskeleton for stroke and spinal cord injury rehabilitation
A frameless brushless motor inside an aluminum encasing actuated the joint.
-
Advances in Reconfigurable Mechanisms and Robots I
The actuator of the unit was formed by the combination of a Kollmorgen RBE1810 frameless brushless motor (peak torque of 1:53 Nm) with a .
-
Advances in Cognitive Systems
The actuator of the unit was formed by the combination of a Kollmorgen RBE1211 frameless brushless motor capable of providing 0.8 Nm of torque, with a harmonic drive CSD 17 having a reduction ratio of N ¼ 100 and a peak …
-
Plant Services Products
Kollmorgen's KBM Series Frameless Brushless Motors deliver torque, power and ...
-
Plant Maintenance Product | Kollmorgen's MPS enables simple programming environments for electrical and mechanical engineers | Plant Services
Kollmorgen's KBM Series Frameless Brushless Motors deliver torque, power and speed within a compact, cost-effective package .
-
Plant Services Products
Kollmorgen's KBM Series Frameless Brushless Motors deliver torque, power and ...
-
Real-Time DC Servo Motor Position Control by PID Controller Using Labview
[6] National Instruments “DAQ M Series User Manual” November 2006 Edition Part Number 371022G-01 [7] Danahermotiom “ Frameless Brushless Motor Mounting and Installation” November 2003 Document Number A-BL-012- 07 Rev 4 [8] Danahermotiom “SERVOSTAR S- and CD-Series Position …
-
A compact soft actuator unit for small scale human friendly robots
The actuator of the unit was formed by the combination of a Kollmorgen RBE1211 frameless brushless motor capable of providing 0.8Nm of torque, with a harmonic drive CSD 17 having a reduction ratio of N=100 and a peak rated torque …
-
Development of a mobile robotic platform for the underground distribution lines
Each rotary joint of the manipulator is composed of a frameless brushless motor with Hall effects, a harmonic drive housed unit (ratio of 120 and 160) with hollow shaft and integrated output bearing, and an absolute rotary electric encoder.
Indicates content that may require registration and/or purchase.