Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: PTL-2.5kW 902-928 MHZ SOLID-STATE HIGH-POWER MICROWAVE DESKTOP GENERATOR Key Features/Benefits Generator is controlled with utilizing an easy to use, Windows based software package allowing control of: Frequency (902-928 MHz) Pulse and Average power settings Plasma Start
- Minimum Frequency Range: 902 MHz
- Maximum Frequency Range: 928 MHz
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: Frequency, Frequency Sweep, Frequency Hopping & Power Sweep Mode -107dBc/Hz Phase Noise @100 kHz Offset Frequency Resolution: 10 kHz PC USB Interface Powered and Controlled External PC Software Support Different Operating System Applications: Reference Source for
- Minimum Frequency Range: 1,800 MHz
- Maximum Frequency Range: 1,800 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The DG4062 is a 60 MHz function generator from Rigol. Features: Maximum output frequency: 60MHz 500MSa/s sample rate, 14 bit vertical resolution Dual channel outputs with identical performance 2ppm high-frequency stability -115dBc/Hz low phase noise Versatile analog and digital
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Generator Type: Function
- Device Type: Generator
-
-
Supplier: Cleverscope, Ltd.
Description: triggers, and trigger count. Capture Types One shot triggered (-20 - 20 secs), continuous streaming (up to 100 G samples) Signal Information Display DC, RMS, Max, Min, Pk-pk, Std Dev, Period, Frequency, Pulse Length, Duty Cycle, Harmonics, Sinad, THD and HD2-3. Log to a text or Excel file.
-
Supplier: ValueTronics International, Inc.
Description: The MFG-2160MR is a 60 MHz arbitrary waveform generator from Instek. Additional Features: 60MHz Single Channel Arbitrary Function Generator with Pulse Generator, Modulation, 320MHz RF Signal Generator 1 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Frequency range: 0.3 MHz to 3300 MHz Large output level range for transmission, receiver and module measurements Standard
- Device Type: Generator
- Features: Other
-
Supplier: Transcat, Inc.
Description: Ease-of-use, default output frequency of 33K power level 2 Clear, audio visual controls; externally mounted, displaying the transmitters output condition Built-in test function allowing operators to test the hardware and software functionality before use
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Tradeport Electronics Group
Description: Resolution Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator functions
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz,
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signals Max. eight baseband generators on two internal baseband modules with realtime coder and ARB Internal digital adding of baseband signals, even with frequency and level offset Wideband baseband and vector signal generator in one box Support of all important digital
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge
- Maximum Input Channels: 2
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function
-
Supplier: Vaunix Technology Corporation
Description: The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 8,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -70 to 10 dBm
-
Supplier: Transcat, Inc.
Description: affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs. Advanced DDS technology,125MSa/s sampling rate, 14bit vertical resolution Single
- Maximum Input Channels: 1
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6001RC is a wideband synthesized signal generator operating over a frequency range of 1 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Switching: ≤ 800 µs Harmonics @1 GHz: <-35 dBc IQ Modulation BW Internal/External: n/av Non-Harmonics @1 GHz: -72 dBc Sweep Mode: List, Step Baseband Generator Mode: n/a Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator Software-Cellular/Wireless
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Comdel, Inc.
Description: Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series
- Output Frequency: 0.4 to 2 MHz
- Number of Outputs: 1 #
- DC Output Voltage: 0 to 10 volts
- DC Output Power: 1,250.0000000000039 watts
-
Supplier: Mini-Circuits
Description: AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-9G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective C-band / ISM signal generator and LO source for any bench or production
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: AR RF/Microwave Instrumentation
Description: Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing. The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: SiTime Corporation
Description: provide up to 10 differential or 20 LVCMOS low-jitter clock outputs. It supports 4 additional clock inputs with Frac-N dividers, enabling virtually any input-to-output frequency translation configurations from 8 kHz to 2.1 GHz. This clock generator integrates SiTime’s third-generation
-
Supplier: Integrated Device Technology
Description: over the I2C serial port. The chosen output frequency is then driven out the QA0 to QA3 outputs. Clock Generator B supports a single factory-programmed default frequency. It can also be programmed for any output frequency via the serial port. The output frequency
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 15.5 to 1,300 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 40 ps
-
Supplier: Monarch Instrument
Description: and PM Remote Software. PM Remote Software also displays data in real-time and allows data to be recorded to your PC in .csv format. The F2A1X requires 12-24Vdc input power. TYPICAL USES Process monitoring Tachometer signal generator QC and R&D Engine performance Signal
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signal generator with frequency and level switchover times of 240 μs (typ.) for optimized throughput in production Smallest standalone vector signal generator up to 6 GHz with integrated baseband generator (1 HU ½ 19") Integrated baseband generator with I/Q
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 6,000 MHz
- Form Factor: Portable / Benchtop
- Generator Type: Signal
-
Supplier: CST - Computer Simulation Technology
Description: CST EM STUDIO® (CST EMS) is dedicated to the simulation of static and low frequency devices. Embedded in the same userfriendly CST DESIGN ENVIRONMENT™, CST EMS features a variety of solver module to tackle electrostatics, magentostatics, current flow, low frequency and even stationary
- Use: Professional
- Source Code: Proprietary
-
Supplier: DynaTronic Corporation
Description: The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency range is
- Frequency Range: 2 to 20,000 Hz
- Operating Temperature: 32 to 104 F
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Supplier: OROS
Description: frequency response function determination High frequency resolution: continuous sweep up to 80,000 points Pure tone excitation Frequency range from 0.01 Hz to 40 kHz, in 1 to 8 independent spans Automatic control of the generator output level to get constant level either
-
Supplier: Copper Mountain Technologies
Description: Frequency Range: up to 40 GHz Impedance: 50 Ohm Connector type: 2.92 mm female
- Frequency Range: 40,000,000,000 Hz
- Operating Temperature: 64.4 to 82.4 F
- Software: Application Software Included
- User Interface: Computer Interface
-
Supplier: OROS
Description: Sine, Swept, Step, Random, Multi-sine, Chirp, Wav Smooth change generators: Phase & amplitude ramps, emergency shut-down High resolution generators: 10 µHz from 100 µHz to 40 kHz Up to 320+ channels real-time acquisition (analysis + recording)
-
Supplier: Copper Mountain Technologies
Description: S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards and has 3.5 mm connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 26.5 GHz
- Frequency Range: 0 to 26,500,000,000 Hz
- Software: Application Software Included
- User Interface: Computer Interface
- Features: Other Specific Calibration
-
Supplier: Allied Electronics, Inc.
Description: Features: DS1M12 Is USB Powered. No Need for External Power Supply Combines Oscilloscope, Data Logger, Signal Generator, Spectrum Analyzer, Voltage and Frequency Meter Functions 12-bit ADC Resolution; 1 MHz Sampling Rate on Both Channels Example Code in Several Programming Languages
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 500,000,000 Hz
- Sampling Rate: 122.88 Hz
- Maximum Channels: 4
-
Supplier: TEGAM, Inc.
Description: accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1% Working standards like a TEGAM 2601A Through devices like a Bird Wattmeter High Power RF Power
- Frequency Range: 100,000 to 3,000,000,000 Hz
- Software: Application Software Included
- User Interface: Computer Interface
- Calibrator Style: Modular
Find Suppliers by Category Top
Featured Products Top
-
worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/Arbitrary Waveform Generator Spectrum Analyzer Digital Voltmeter High-Precision Frequency Counter Protocol Analyzer Jitter/Eye Analyzer Power Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
data can then be transferred from the vibration meter to a PC. Free software is available to analyse the data. Because of its many functions, the accelerometer is a universally applicable measuring tool. Thus, the vibration meter can be used, for example, for maintenance work on generators (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
headquartered in Künzelsau, Germany and employs more than 1,500 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
of emission of and immunity against. radiated and conducted electromagnetic disturbances as well as design practices for electromagnetic. compatibility. Projects include a radio-frequency spectrum analyzer, near-field. H-field and E-field probes, comb generator, conducted emissions probe, line impedance
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Wi-Fi spectrum. The European Commission said it has decided to make two additional frequency bands available for Wi-Fi access across all 25 countries of the European Union. Viable system-on-chip (SoC) business models require an integration of design and manufacturing, along with new types
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
The CNG series of generators have the ability to make highly accurate Eb/N0 or C/N ratios when used correctly. The basic operation of the CNG is depicted by the RF test block diagram in Figure 1, which is on the front panel of the instrument, dynamically displayed with the internal power meter
-
Implementing Auto Baud on dsPIC30F Devices
All current dsPIC30F devices have a UART peripheral with Auto Baud capability. The signal on the UART receive pin (RX pin) can be internally routed to an Input Capture module to time the edges of the incoming signal. From that timing the software can set up the UART at the correct baud rate. Auto
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
MC and A instrumentation catalog
Code series generator frequency SOFTWARE Provides control, visualization, input/output to external devices, calibrationas a functionof energyand spectrum shape, processing of alpha, beta, and gamma spectra.
-
A Sampling of Mechanical Test Automation Methodologies Used in a Basic Research Laboratory
For tests where material response or the test control mode requires smaller waveform steps, specialized low- frequency function generator software modules that take advantage of the maximum D/A resolution are used.
-
All-digital agile frequency generator for Software-Defined Radios part I — Fundamentals
All-digital agile frequency generator for Software -Defined Radios part I — Fundamentals .
-
Developing a Lab VIEW and MATLAB-based Test Bed for Data Acquisition, Analysis and Calibration of Frequency Generators over GPIB
It aims to integrate MATLAB and LabVIEW together,and develop a calibration software for frequency generators supporting the IEEE-488 bus standard.
-
Experimental Modal Analysis Of A Steel Grid Frame
b) Frequency Response Function Generator Software : Generates FRFs .
-
Towards mm-wave System-On-Chip with integrated antennas for low-cost 122 and 245 GHz radar sensors
This is achieved by a built-in frequency ramp generator and software - linearization.
Indicates content that may require registration and/or purchase.