Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two
-
Supplier: Belt Technologies, Inc.
Description: flat belt), as opposed to the base. Metal belts are typically thin, a factor that is often neglected in calculating the pulley tape support diameter. Failure to include the belt thickness in these calculations almost always results in the mismatching of timing elements.
- Features: Other Metal
- Component Type: Timing Pulley
-
Supplier: Belt Technologies, Inc.
Description: tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
-
Supplier: Belt Technologies, Inc.
Description: design of the TruTrack™ Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our top-quality PTFE pulleys are built for tough industrial use—perfect for high-demand spots. We make them from polytetrafluoroethylene (PTFE), a material known for fighting chemicals well and handling temperatures great. These pulleys hold up even when conditions get really hard.Key
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Hilliard Corporation (The)
Description: The Extreme Duty Pulley Centrifugal Clutch is ideal for retrofit or new equipment application. The clutch was designed to be a low-cost upgrade to the current low-priced centrifugal market and is ideal for the everyday demands of chipper, shredders, power trowels, concrete mixers, power
- Engagement: Friction
- Shaft: In-line
- Application: Industrial / General Purpose, Off-highway
- Clutch Size: Other
-
Supplier: Mach III Clutch, Inc.
Description: supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged
- Torque Rating: 0 to 42.1666666666667 Ft-lbs
- Rotational Speed: 1,750 rpm
- Maximum Pressure: 90 psi
- Bore Diameter: 1 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No
- Torque Rating: 0 to 215.58 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1 to 1.438 inch
- Diameter: 5.69 inch
-
Supplier: SAE International
Description: When fluctuations in the speed of rotation of the drive pulley are transmitted to the driven pulley via the metal V-belt, the transmitted fluctuations become attenuated as friction force approaches a state of saturation. The research discussed in this paper focused
-
Supplier: KTR Corporation
Description: easy to integrate the coupling in the drive. Product features Backlash-free overload system with integrated pulley Pre-finished available with set-in slipping moment Available both as ratchet and synchronous design Torque setting possible while in place Component and cost
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Torque: 95.87020648967551 Ft-lbs
-
Shaft-Hub Locking Devices - 9mm Bore, Three Piece Friction Grip Locking Hub Bushing -- S21AMYM092828
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Torque: 19.1740412979351 Ft-lbs
-
Shaft-Hub Locking Devices - 8mm Bore, Three Piece Friction Grip Locking Hub Bushing -- S21AMYM082828
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Torque: 16.96165191740413 Ft-lbs
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Torque: 40.56047197640118 Ft-lbs
-
Supplier: SAE International
Description: Pulley thrust control, changes in the trajectory of the belt as it winds around the pulleys, and the amount of friction transmission were focused on in order to reduce transmission loss and increase the transmission efficiency of CVT. In the case of
-
Supplier: WPT Power Corporation
Description: or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation
- Torque Rating: 57,433.3333333333 Ft-lbs
- Rotational Speed: 920 rpm
- Maximum Pressure: 100 psi
- Speed: 920 rpm
-
Supplier: Ogura Industrial Corp.
Description: in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models
- Torque Rating: 75 Ft-lbs
- Power: 0.0589696969357241 HP
- Operating Voltage: 12 volts
- Bore Diameter: 0.64960665 inch
-
Supplier: Voith Turbo Inc.
Description: For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.
- Torque Rating: 3,687.31563421829 to 7,374.63126843658 Ft-lbs
- Bore Diameter: 4.2519708 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: Dynatect Manufacturing, Inc.
Description: (horizontal or vertical) without driveshaft modifications; shaft-through support is not required. May be used for pulley applications. Design allows rebuilding, if necessary. Customization: In addition to standard output bores, we can provide hex, square or threaded output bores
- Torque Rating: 1 to 8.33333333333333 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.25 to 3 inch
-
Supplier: jbj Techniques Limited
Description: Multiple disk clutches designed for high torque small environment. Clutches are designed to work in oil Multiple disks produce high torque in a compact design. Separate drive cup allows for easy connection to your gear or pulley. Special oil path grooves in the
- Torque Rating: 18 to 8,851 Ft-lbs
- Rotational Speed: 900 to 4,000 rpm
- Operating Voltage: 24 volts
- Weight: 3 to 422 lbs
-
Supplier: R+W Coupling Technology
Description: Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05 mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.1259854 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 1.7716545 to 2.8346472 inch
-
Supplier: ASTM International
Description: magneto-static torque due to the interaction of the MRI static magnetic field with the magnetization of the implant. The dynamic torque due to interaction of the static field with eddy currents induced in a rotating device is not addressed in this test method. Torque induced by
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-Rapid Plus Spray Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded spindles, screws, pumps, bearing, pulleys, and gears. It provides low friction, good
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-Rapid Plus Paste Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded spindles, screws, pumps, bearing, pulleys, and gears. It provides low friction, good
- Flash Point: 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Type: Solid Lubricant / Dry Film
-
Supplier: Ogura Industrial Corp.
Description: QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILDUP An efficiently etched oil path on the
-
Supplier: Bando American, Inc.
Description: compact as possible. The narrower width of the belt and pulleys results in a quieter running drive. Runs in standard stock STS pulleys. HPS5M is only available in clean specification, minimizing rubber dust.
- Belt Width: 10.000000000000002 to 120 mm
- Number of Teeth: 45 to 358
- Belt Material: Neoprene
- Metric Pitch: S 14mm, S 5mm, S 8mm
-
Supplier: Bando American, Inc.
Description: Synchro-Link® Double Sided Timing Belts provide smooth, precise performance under exacting drive conditions in serpentine drives common in printing, textile and packaging machinery. BANDO's precision molding process assures "mirror-image" symmetry, so both sides of the belt mesh with
- Belt Width: 0.25 to 3 inch
- Number of Teeth: 37 to 340
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Neoprene
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
-
Supplier: Zero-Max
Description: H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability. Simply
- Torque Rating: 4 to 60 Ft-lbs
- Bore Diameter: 0.25 to 0.5 inch
- Diameter: 2 inch
- Length: 2.5 inch
-
Supplier: Hilliard Corporation (The)
Description: Our newest Centrifugal Clutch has been engineered to provide long service life, even in the most demanding applications. A thermodynamically designed shoe increases the clutch's ability to absorb heat without damaging the clutch springs. The sprocket version is ideal for the everyday demands
- Rotational Speed: 1,800 to 2,300 rpm
- Bore Diameter: 0.635 to 1 inch
- Keyway Width: 0.1875 to 0.25 inch
- Features: Bore Keyway, Slip Clutch / Disengagement Torque Limiter
-
Supplier: Dupont Molykote
Description: Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent
- Operating / Use Temperature: -31 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Cutting Fluid, Metal Working Fluid
- Applications: Bearings, Machine / Gears
-
Supplier: Techsil Limited
Description: parts Non-food Compounds Program Listed, Cat Code: H2 Reg #129026 Applications Bearings & Valves Cables & Linkages Dies, Bits & Fasteners Engines & Electric Motors Metal Parts Parts in Storage Production Equipment Pulleys & Rollers
-
Supplier: Bando American, Inc.
Description: to insure tensile strength and dimensional stability in high speed shock load applications. Cogged design provides maximum flexibility without sacrificing either strength or performance. Double cog construction allows you to scale down pulley size requirements. Cogs allow efficient
- Belt Length: 8.1 to 21.3 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Diameter Drive Pulley 0.625″ (16 mm) Diameter Idler Pulley 0.31″ (8 mm) Diameter Nosebar Option (3) FDA Approved Belt Options: Low, Medium, & High Friction M5 drop in T-Nuts available General Applications Small or light weight product movement Medical Pharmaceutical Life
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Diameter Drive Pulley 0.625″ (16 mm) Diameter Idler Pulley 0.31″ (8 mm) Diameter Nosebar Option (3) FDA Approved Belt Options: Low, Medium, & High Friction M5 drop in T-Nuts available General Applications Small or light weight product movement Medical Pharmaceutical Life
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
Find Suppliers by Category Top
Featured Products Top
-
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
low friction movement. They support both axial and radial loads with minimal play. Offered in plain and flanged styles and single or double shielded if shielding is required. Standard options for lubrication include oil and both military and commercial grade grease, but other lubricants are available (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity – lower than 6 cSt kinematic viscosity at 100°C – despite high pump pressures that increase shear and raise (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB
Conduct Research Top
-
Belts and Pulleys Glossary
because of the lower friction which results from the cam rolling--not sliding--through the axis of rotation. Efficiency is affected by load, temperature, lubrication, and tare torque.
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
What is Ratcheting in Synchronous Belt Drives?
or sprocket to deliver power transmission - most notably for applications that require high torque. Where V-belts rely on friction between the sidewalls of the belt and the sides of the pulley to transmit power, synchronous belts rely on the engagement between pulley teeth and belt teeth to transmit
-
Achieving Maximum Capacity On a New or Existing Bucket Elevator (.pdf)
There is a demand for increasing the capacity of new and old elevators particularly for handling grain. Factors that influence the capacity of an elevator are: bucket type, shape and discharge characteristics, optimum speed in relation to pulley size, shape of head and boot, material
-
A Finer Control of Linear Motion
Linear actuators essentially generate force and motion through a straight line. In a typical mechanical system, a device's output shaft would provide linear motion using a rotary motor through gears, a belt and pulley, or other mechanical components. Trouble is, these components must be coupled
More Information Top
-
SY101 in situ viscometer instrument system design description
= friction in pulley .
-
Technical mechanism kinematics and kinetics
Which acceleration learns the system in task 5 (image 2.20), when is the mass reduced to the radius of the roller of the roller mred = m (without friction in the roller pin)?
-
Friction analysis according to pretension of laparoscopy surgical robot instrument
If there is a friction in pulley and Tଵ is larger than Tଶ due to inequality of tension, the tension Tଵ is derived as .
-
Mechanical Engineering
1.6.8 Friction in pulleys (Reibung in Rollen) (a) Fixed pulley (Feste Rolle) The frictional resistance that exists between the pulley and its bearing, together with the resistance of the rope to flexing, necessitates a pulling force (or effort) F which …
-
Task collection Technical mechanism
Bodies have a mass ratio m1: m2 = 4: 1, masses of cable and roller as well as the friction in the roller bearing aren't taken into account.
-
Physics
When you the masses of cable and roller as well as the friction in the roller bearing neglects, the tensile force of the cable jFS is; 1j D jFS; 2j D jFSj.
-
Acquisition and reduction of data obtained from Tank 101-SY in-situ ball rheometer
= friction in pulley F, .
-
Machine elements
with TR, moment of the rolling friction by roller on a track: TR=f · FN .
-
Acquisition and reduction of data obtained from tank 101-SY in-situ ball rheometer
= friction in pulley F, .
-
Task collection Technical mechanism
Bodies have a mass ratio m1: m2 = 4: 1, masses of cable and roller as well as the friction in the roller bearing aren't taken into account.
Indicates content that may require registration and/or purchase.