-
Supplier: C & C Lift Truck, Inc.
Description: raceway construction makes this caster suitable for laundry trucks, foodservice carts and medical equipment applications. Friction ring, threaded and grip neck stems are available. Contact dealer for brake options. FOB Shipping Point. Replacement wheels sold separately -
- Load Capacity: 80 lbs
- Wheel Diameter: 2.5 inch
- Caster Type: Stem Caster
-
Supplier: Reid Supply
Description: Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a .813 in wide wheel for use where a full 360 degree swivel is required.
- Load Capacity: 100 lbs
- Wheel Tread Width: 0.813 inch
- Features: Other
- Caster Type: Stem Caster, Swivel Plate Caster
-
Supplier: RS Components, Ltd.
Description: castor thermo rubber braked,75mm M10
- Load Capacity: 165.375 lbs
- Wheel Tread Width: 0.9842525 inch
- Wheel Diameter: 2.9527575 inch
- Height: 4.0551203 inch
-
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 78.68 to 123.64 lbs
- Wheel Tread Width: 0.787402 to 0.9448824 inch
- Wheel Diameter: 1.968505 to 3.149608 inch
- Height: 2.6377967 to 4.0944904 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 75 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 2 inch
- Height: 2.5 inch
-
Supplier: DoRodo International, LLC
Description: 50mm Tan Twin Wheel Hooded Caster with 3/8-16 x 1-1/4" Threaded Stem and Brake
- Load Capacity: 75 lbs
- Wheel Diameter: 1.97 inch
- Height: 2.5 inch
- Features: Hooded, Other, Twin Wheel
-
Supplier: Magnus Mobility Systems, Inc.
Description: Combines easy swiveling, smooth rolling, long-life, & economy
- Load Capacity: 80 lbs
- Wheel Diameter: 2 inch
- Wheel Type: Solid Rubber Wheel
- Caster Type: Stem Caster, Wheel Caster
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Faultless Caster
Description: Enclosed construction with operating cam to suit 7/16" hex bars
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.2598432 inch
- Wheel Diameter: 3.149608 inch
- Height: 4.4488213 inch
-
Supplier: Albion Casters and Wheels
Description: FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Hardened double ball bearing raceways to resist wear and
- Load Capacity: 250 to 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 5.875 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 3" Polyurethane, all with brake
- Load Capacity: 200 lbs
- Wheel Diameter: 3 inch
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: Princess Auto Limited
Description: 3" Precision Bearing Threaded Stem Caster
- Load Capacity: 225 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.8125 inch
-
Supplier: RWM Casters Company
Description: The VersaTrac 27® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
-
Supplier: US Futaba, Inc.
Description: Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order)
- Load Capacity: 55 lbs
- Wheel Diameter: 0.3125 to 2.375 inch
- Wheel Type: Plastic Wheel
- Caster Type: Stem Caster
-
Supplier: Terra Universal, Inc.
Description: The casters we offer on our carts are selected specifically to provide optimal performance in the cleanroom environment. They feature smooth-profile designs to enhance cleanliness, nonmarking materials to protect cleanroom floors, and durable construction to ensure a long service life.
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 375 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.375 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 125 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 2.5 inch
- Height: 3.75 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Suitable for hospital, office environments, corrosion resistant finish
- Load Capacity: 125 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 4 inch
- Height: 4.6875 inch
-
Supplier: Faultless Caster
Description: Ideal for pianos and equipment, excellent mobility and floor protection
- Load Capacity: 275 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 2 inch
- Height: 2.71875 inch
-
Supplier: Princess Auto Limited
Description: 2" Thermoplastic Swivel Stem Caster with Brake
- Load Capacity: 80 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 2 inch
- Height: 2.625 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Allied Electronics, Inc.
Description: Rack Caster Set Twin nylon swivel wheels with zinc axles and hoods The wheels are black in color and 2.37 " diameter.
-
Supplier: Faultless Caster
Description: Reliable, solid conveyer belt caster, easy maneuverability
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.16535496 inch
- Wheel Diameter: 4.9212625 inch
- Features: Brake
-
Supplier: Magnus Mobility Systems, Inc.
Description: Conductive and anti-static wheels. and expandable stems available
- Load Capacity: 400 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.25 inch
-
Supplier: Albion Casters and Wheels
Description: FEATURES Total Lock Brake: Easy to engage for swivel and wheels Zerks: Swivel and hub for easy lubrication Sealed Swivel Section: Keeps out debris King Bolt: King bolt and nut construction for added strength
- Load Capacity: 350 to 800 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5 to 9.25 inch
-
Supplier: Darcor Casters, Inc.
Description: Specialty designed wheel caster with removable axle. For office chairs and medical applications such as IV poles, overbed tables and nightstands.
- Load Capacity: 75 to 125 lbs
- Wheel Tread Width: 1 inch
- Wheel Diameter: 2 to 3 inch
- Features: Half Round Tread
-
Supplier: Princess Auto Limited
Description: 2" Threaded Stem Swivel Caster with Brake
- Load Capacity: 80 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 2 inch
- Height: 2.625 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 125 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Faultless Caster
Description: Heavy duty central locking caster, good smooth running features
- Load Capacity: 442 lbs
- Wheel Tread Width: 1.6535442 inch
- Wheel Diameter: 6.299216 inch
- Specialty Applications: Medical
-
Supplier: Magnus Mobility Systems, Inc.
Description: Slim line metal ball caster for use on hard surfaces
- Load Capacity: 100 lbs
- Wheel Diameter: 3 inch
- Height: 3.25 inch
- Caster Type: Ball Wheels, Stem Caster
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 400 lbs
- Wheel Tread Width: 1.5 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Albion Casters and Wheels
Description: FEATURES Swivel Section: Precision ball raceway Axle: 3/8” diameter Finish: Beige plastic to resist rust and corrosion Alternate or custom caster configurations available
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.5 to 6.875 inch
-
Supplier: Princess Auto Limited
Description: 3" Threaded Stem Swivel Caster
- Load Capacity: 110 lbs
- Wheel Tread Width: 0.8125 inch
- Wheel Diameter: 3 inch
- Height: 3.5 inch
Find Suppliers by Category Top
Featured Products Top
-
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
of security screw heads, mentioned above, along with the sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
of security screw heads, mentioned above, along with the sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These type of screws are used when you are looking to deter any (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
$15-$20 Casters and Wheels - Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Friction Ring , Wheel Dia.
-
$60-$70 Casters and Wheels - Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Friction Ring , Wheel Dia.
-
New Items Material Handling - Grainger Industrial Supply
• Swivel Stem Caster , Stem Type Friction Ring , Wheel Dia.
-
MASTER CASTER Swivel Stem Caster,3 In,175 lb,Rubber - Stem Casters - 1G009|41100 - Grainger Industrial Supply
on the 1G009 swivel stem caster , why does it not come with a friction ring .
-
Material Handling - Grainger Industrial Supply
• Swivel Stem Caster, Caster Load Rating Range 0 to 299 lb., Stem Type Friction Ring , Wheel Dia.
-
METRO Material Handling - Grainger Industrial Supply
• Stem Caster w/Brake, Caster Load Rating Range 300 to 999 lb., Stem Type Friction Ring , Wheel Dia.
-
$20-$25 Material Handling - Grainger Industrial Supply
• Swivel Stem Caster, Caster Load Rating Range 0 to 299 lb., Stem Type Friction Ring , Wheel Dia.
-
GRAINGER APPROVED Swivel Stem Caster,5 In,300 lb,Polyurthn - Stem Casters - 2G286|7F09B5B25000137R - Grainger Industrial Supply
• Item Swivel Stem Caster . .... • Stem Type Friction Ring .
-
GRAINGER APPROVED Swivel Stem Caster,3 In,100 lb,Rubber - Stem Casters - 4X938|2F6943004000101R - Grainger Industrial Supply
• Stem Casters (1138). .... • Friction Ring Casters (145) .
-
METRO Swivel Stem Caster,5 In,200 lb,Rubber - Stem Casters - 4ZJ36|5M - Grainger Industrial Supply
• Stem Casters (1139). .... • Friction Ring Casters (146) .
Indicates content that may require registration and/or purchase.