-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: at any time. Ideal for servo mechanisms, they transmit higher torque levels than comparably sized mechanical slip clutches. Slip-Aire slip clutches are less expensive to purchase and operate than electrically actuated versions. Sealed ball bearings are available on
- Torque Rating: 1.66666666666667 to 25 Ft-lbs
- Bore Diameter: 0.375 to 0.625 inch
- Diameter: 1.25 to 2.75 inch
- Length: 2.5 to 3.63 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO
- Torque Rating: 0.708333333333333 to 12.5 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.25 to 1.25 inch
- Diameter: 0.75 to 3.25 inch
-
-
Supplier: SG Transmission
Description: The drag torque on the low cost slip clutch is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. Permanent magnets and magnetic particles transmit
- Torque Rating: 0.0221238938053097 to 0.294985250737463 Ft-lbs
- Rotational Speed: 200 to 400 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 to 1.2598432 inch
-
Supplier: jbj Techniques Limited
Description: Low cost slip clutch design for momentary and/or continuous slipping. Torque is produced magnetically eliminating the possibility of high break away torque that occurs within typical friction devices. Torque is consistent over a given speed range. Units are sealed so that internal
- Torque Rating: 0.27 to 3.5 Ft-lbs
- Rotational Speed: 200 to 400 rpm
- Weight: 0.19 to 0.49 lbs
- Shaft: In-line
-
Supplier: Electroid Company
Description: Economical alternative to hysteresis type devices. Modular construction.
- Torque Rating: 2.91666666666667 Ft-lbs
- Rotational Speed: 2,800 rpm
- Diameter: 4.25 inch
- Length: 2.88 inch
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic particles transmit
- Torque Rating: 0.0741666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 1.4566937 inch
-
Supplier: Accuris
Description: Slip and Friction Test of Clutch Assembly
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.051622418879056046 to 0.07300884955752213 Ft-lbs
- Rotational Speed: 400 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.11061946902654866 to 0.1467551622418879 Ft-lbs
- Rotational Speed: 300 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.029498525073746312 to 0.04424778761061947 Ft-lbs
- Rotational Speed: 300 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.04424778761061947 to 0.08849557522123894 Ft-lbs
- Rotational Speed: 250 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 inch
-
Supplier: Red Line Synthetic Oil Corporation
Description: High viscosity-index (VI) to provide relatively constant viscosity and film thickness with varying temperature change Ester base stocks and friction modifiers provide additional slipperiness to lower operating temperatures by reducing the sliding friction in hypoid gears Superior shear
-
Supplier: SAE International
Description: disengaged transmission, and nonlinearities in the clutch friction. Specific focus is given to vibration in the axles and driveshaft due to variations in the torque-speed slope of the clutches, which is determined by the slope of the friction coefficient '\u03bc' versus sliding
-
Supplier: SAE International
Description: development. This paper considers two important factors of the wet clutch dynamics: coefficient of friction behavior and thermal dynamics. An Active Limited Slip Differential wet clutch with carbon fiber-based friction lining material is experimentally characterized by using a
-
Supplier: Hilliard Corporation (The)
Description: Our newest Centrifugal Clutch has been engineered to provide long service life, even in the most demanding applications. A thermodynamically designed shoe increases the clutch's ability to absorb heat without damaging the clutch springs. The sprocket version is ideal for the everyday demands of
- Rotational Speed: 1,800 to 2,300 rpm
- Bore Diameter: 0.635 to 1 inch
- Keyway Width: 0.1875 to 0.25 inch
- Attachment: Bore Keyway
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard centrifugal clutch provides automatic, gradual, cushioned engagement over a speed range on high-inertia loads. It smooths out and reduces starting current surge. Centrifugal clutches are slip-free at rated load and speed. They protect against overload by limiting torque,
- Bore Diameter: 0.625 to 8 inch
- Diameter: 4.75 to 33 inch
- Length: 3.5625 to 18.5 inch
- Attachment: Bore Keyway
-
Supplier: Eaton Hydraulics Group
Description: HEVC Eaton’s Airflex HEVC products are designed to excel in severe clutching and braking applications on heavy-duty equipment. By expanding the energy capacity of traditional drum-clutch products, the HEVC can provide longer slip times (up to 15 sec in grinding mills) and are capable of
- Features: Drum, Industrial / General Purpose
- Engagement: Friction
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: GMN freewheels are unidirectional couplings, transmitting or supporting torque in one direction by friction and allowing idling in the opposite direction. Freewheel clutches can be used as indexing devices, backstops or overrunning clutches. Our sprag type freewheel clutch
- Bore Diameter: 0.393701 to 2.362206 inch
- Attachment: Bore Keyway
- Device: Freewheeling Clutch
- Features: Industrial / General Purpose
-
Supplier: Eaton Hydraulics Group
Description: like construction equipment, marine winches, metalworking machinery and more. Features Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum Torque capacities up to 221,000 lb•in (24,950 N•m) Available in three standard sizes:
- Torque Rating: 18,416.6666666667 Ft-lbs
- Features: Drum, Industrial / General Purpose
- Engagement: Friction
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Hilliard Corporation (The)
Description: The Inferno Fury is an economical racing clutch designed for durability. The sprockets are heat treated steel and the hub is heat treated. The Fury is available with an oil impregnated bronze bushing, or a needle bearing. The Fury is a long lasting low maintenance design with some tunability. The
- Features: Automotive, Other
- Attachment: Bore Keyway
- Engagement: Friction
- Shaft: In-line
-
Supplier: Tolomatic
Description: "13" Clutch and Sprocket
- Maximum Pressure: 100 psi
- Bore Diameter: 1.125 inch
- Engagement: Friction
- Application: Industrial / General Purpose, Other
-
Supplier: Tolomatic
Description: "12" Clutch and Sprocket
- Maximum Pressure: 100 psi
- Bore Diameter: 1 inch
- Engagement: Friction
- Application: Industrial / General Purpose, Other
-
Supplier: SAE International
Description: Wet clutches are important components used in the transmission and drive trains of many modern vehicles. The clutches transfer torque via the friction between a number of friction discs and the friction characteristics is therefore of great importance for the
-
Supplier: ATLANTA Drive Systems, Inc.
Description: compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is
- Torque Rating: 51.622418879056 to 95.8702064896755 Ft-lbs
- Rotational Speed: 5,600 rpm
- Bore Diameter: 0.393701 inch
- Diameter: 2.6771668 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is
- Torque Rating: 884.955752212389 to 1,769.91150442478 Ft-lbs
- Rotational Speed: 1,900 rpm
- Bore Diameter: 1.4960638 inch
- Diameter: 7.87402 inch
-
Supplier: Autotronics, Inc.
Description: These images represent some of the custom products we have designed for our customers. They comprise friction clutches, fail-safe clutches, spring-return clutches, mechanical and electrical slip clutches, duplex clutches, friction brakes,
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Foot brackets attach to machine frame or other fixture Pulleys or sprockets mount to the
- Torque Rating: 0 to 18.5 Ft-lbs
- Maximum Pressure: 80 psi
- Diameter: 5.72 inch
- Length: 11.41 inch
-
Supplier: Ogura Industrial Corp.
Description: RESPONSE TIME Variations in acceleration or deceleration times and slip torque can be achieved by controlling the applied current. FAST RESPONSE Elimination of splines provides faster response and high performance by overcoming friction in the armature and hub. HIGH HEAT DISSIPATION
- Torque Rating: 0.741666666666667 Ft-lbs
- Power: 0.00804132230941692 HP
- Rotational Speed: 3,600 rpm
- Operating Voltage: 24 volts
-
Supplier: TOK America, Inc.
Description: A torque limiter is an overload protection device that immediately blocks the input and output to protect the application when the load exceeds the setting. For example, if a machine is no torque limiter and something trouble is occurred cause of something jam at the output side, a drive source
-
Supplier: TorqMaster International
Description: Product Description: The SB 500 CS 102 features a one way clutch combining a high holding torque with ultra low torques in the slip direction. This hinge meets or exceeds life testing within specifications to 30,000+cycles. Designed with 360° shaft rotation, this hinge can pivot and stayput in
- Leaf Thickness: 0.093 inch
- Length: 2.81 inch
- Knuckle Length: 0.56 inch
- Open Width: 2.5 inch
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Wichita Clutch
Description: AquaMaKKs Water Cooled Clutches and Brakes Air, hydraulic, or spring set actuated and water cooled design, featuring copper wear plates optimized for heavy-duty continuous slip tension applications. AquaMaKKs™ consist of a series of alternating friction discs and water jackets.
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
An excellent floor coating for foot traffic areas where slip resistance is important, Firmfoot has been manufactured and sold by FORREST Technical Coatings for more than 20 years. Our proprietary grit gives the coating slip resistance that exceeds both static and dynamic testing (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries -
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, crane slip rings, robotic slip rings Air clutches, gearboxes, machine tool spindles, textile equipment, rubber and plastic processing machinery Steel continuous casting machines, paper mill calender stacks, paper machine dryer cans with steam joints & siphon systems (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
slip clutches on both gripper and wrist rotator. Add to that a robust monitoring you've got a recipe for ruggedness. "We haven't returned a single motor that I know of," Bieber says. The wireless control scheme for the robots makes controlling electrical noise a particular concern. The team (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Cold and Hot Forging: Fundamentals and Applications
The flywheel, which is connected to the screw either positively or by a friction slip clutch , is accelerated by this driving disk through friction.
-
Versatile multi-object spectroscopy with FORS at the ESO Very Large Telescope
It is similar to the friction slip clutch which protects the moving parts and the motor against damage.
-
Development of a Mechanical Cabbage Harvester
This device is driven through a friction slip clutch which enables it to slip while the lower and inclined conveyor continues to run.
-
Automotive Transmissions
…resonance effects [5.6], • speed-adaptive dampers allow for a resonance-free compensation of the domi- nant torques at the crankshaft in the entire speed and load range [5.13, 5.19], • permanently slipping friction clutch with electronic clutch systems…
-
FRICTION MATERIAL/OIL INTERFACE FOR SLIPPING CLUTCH APPLICATIONS
The conventional, low speed slipping clutch friction material, M1, possesses moderate high-energy capacity, dense structure (and lower porosity), a combination of high temperature fibers and lower temperature organic fibers and good “initial” shudder resistance.
-
Friction Materials for Slip Clutch Applications
Hence, the methodology discussed here provides a more effective way to evaluate the slip clutch friction materials.
-
Manufacturing Engineering and Process
Keywords: friction clutch slipping , frictional heating, temperature distribution .
-
(C) Impression and closed-die forging
--- without friction clutch at flywheel ___ with slipping friction clutch at flywheel ET .
-
An analogue-to-digital converter for chart records
Drive to the chart spools (figure 2) is through a slipping friction clutch , to allow for varying effective diameter of the .
-
Chapter 4 Mechanical Power Transmission
But under some conditions it is possible to have a friction clutch slipping sufficiently to become overheated without the operator being aware of the overload.
Indicates content that may require registration and/or purchase.