Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: FRICTION SPRING
-
Description: stresses cannot be exceeded and the RINGFEDER® Friction Spring do will not be damaged. Independent of loading rate: The force-travel-diagram of the Friction Spring RINGFEDER® applies for all operating conditions. In contrast to other Damping systems, Friction
- End Configuration: Closed / Squared Ends
- Features: Other / Specialty
-
Description: RINGFEDER Friction Springs can also be supplied in customized buffer versions. RINGFEDER® Friction Springs are employed in the engineering sector when high kinetic energies must be absorbed or when springs of relatively compact dimensions are required for high
- Operating Temperature: -40 to 176 F
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: H.A. Guden Co., Inc.
Description: GGS23-P1=90 LBS FRICTION STOP EF030 6.00" STROKE
- Absorber Stroke: 6 inch
- Extended Length: 17 inch
- Rod Diameter: 0.315 inch
- Dampening Method: Gas
-
Supplier: TOK America, Inc.
Description: A torque limiter is an overload protection device that immediately blocks the input and output to protect the application when the load exceeds the setting. For example, if a machine is no torque limiter and something trouble is occurred cause of something jam at the output side, a drive source
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed
- Torque Rating: 0 to 42.1666666666667 Ft-lbs
- Rotational Speed: 1,750 rpm
- Maximum Pressure: 90 psi
- Bore Diameter: 1 inch
-
Supplier: SAE International
Description: lighter EPS gear size by focusing on an impact load caused at steering end. In order to increase the shock absorption energy without increase of stopper bush size, we propose new theory of impact energy absorption by not only spring function but also friction, and a new stopper bush
-
Supplier: Dupont Molykote
Description: Heat cure coating with low friction coefficient and high load capability for threaded fasteners APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and moderate to high loads. Suitable for the permanent lubrication of friction pairs with high
- Operating / Use Temperature: -94 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.11 specific gravity
- Type: Anti-Seize / Thread Compound, Micro-dispersion
- Industry Applications: Automotive / Transportation, Machine / Gears
-
Supplier: HardwareSource, Inc.
Description: This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed PLEASE NOTE: Friction control is not activated until lid is opened to the 90 degree point Patented spring-operated friction
-
Supplier: Gifford Spring Company, Inc.
Description: Torsion Springs work by resisting externally applied torque. Friction and arm deflection affect torque. Torsion springs are most effective when supported over a rod or tube. Double torsion springs consist of one right-hand and one left-hand coil section connected to each
-
Supplier: Accuride International, Inc.
Description: The FG115 Friction Guide includes a lightweight, corrosion-resistant track and carriage to deliver smooth and silent linear movement to industrial applications. Tracks are available in 1m or 2m. Carriages are available in Auto-Adjust, Non-Adjust, and Manual Adjust options. Able to withstand
- Dynamic Load Capacity: 899.2 lbs
- Bearing Features: Adjustable Preload
- Bearing Type: Linear Motion Guide
- Open Closed - Bushing: Open
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for measuring surface frictional properties as a function of speed using the dynamic friction tester (DF tester). 1.2 The DF tester consists of a horizontal spinning disk fitted with three spring-loaded rubber sliders which contact the surface
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for measuring paved surface frictional properties as a function of speed using the Dynamic Friction Tester (DF-Tester). 1.2 The DF Tester consists of a horizontal spinning disk fitted with three spring loaded rubber sliders which contact the
-
Supplier: Anaheim Automation, Inc.
Description: Compact size, low voltage design, stopping & holding applications
- Torque Rating: 6 Ft-lbs
- Power: 0.0227837465433479 HP
- Configuration: Disc
- Engagement: Friction
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: The pitched coil spring has significant advantages over the round wire spring in terms of bending resistance, friction, compact design, and sensitivity to overload. . Mainly used in the scene of micro stiffness and long stroke . Better bending resistance and reduced
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: assemblies. Square wire wave springs or multi-wave compression springs offer deflections beyond round wire springs and occupy less axial space. Lispring wave springs (Flat Wire Compression Springs) offer the unique advantage of space savings when used to replace
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: Dupont Molykote
Description: springs and bearings surfaces in brakes; body hinges and linkages. Moving parts in locks, switches, ventilation controls and servo mechanisms. Under the hood linkages exposed to dust, moisture, fuels, oils and other contaminants. Hinge pins, sleeve bearings and cams. Servo mechanism and
- Density / Specific Gravity (@15.6°C, 60°F): 1.2 specific gravity
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
- Industry Applications: Automotive / Transportation
- Features: Bearings, Lubricant, Specialty / Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as
- Features: Other / Specialty
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No
- Torque Rating: 0 to 109.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for measuring paved surface frictional properties as a function of speed using the Dynamic Friction Tester (DF-Tester). 1.2 The DF Tester consists of a horizontal spinning disk fitted with three spring loaded rubber sliders which contact the
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel spring wire, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: SAE International
Description: of friction affects both the damping coefficient and the spring constant of the suspension, especially when the series rigidity is high. Also highly rigid friction has an adverse effect on sprung motion in frequency ranges above 15 Hz. After suspension enhancements were adopted
-
Supplier: Bansbach Easylift®
Description: Bansbachs Specialty dampers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our specialty dampers are the perfect solution for a wide range of applications, from a simple
-
Supplier: SG Transmission
Description: SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of the
- Torque Rating: 0.294985250737463 to 18.4365781710914 Ft-lbs
- Power: 0.00804132230941692 to 0.134022038490282 HP
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.2362206 to 1.2598432 inch
-
Description: Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts
- End Style: Hinged, Short Hook Ends, Straight Offset, Straight Torsion
- Wind: Left Hand Wind, Right Hand Wind
-
Supplier: Mach III Clutch, Inc.
Description: Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer
- Torque Rating: 741.833333333333 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.625 to 2.75 inch
- Diameter: 14.84 inch
-
Supplier: OTTO Controls
Description: Friction hold or smooth spring-return-to-center actuation Bottom mount with narrow profile to fit tight spaces Five handle options: - Tall with a pushbutton - Tall with a 4- or 5-position TC switch module - Tall without a switch - Short with a pushbutton - Short without a switch
- Number of Axes: 1-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
- Grip Style: Straight or Conical Tube
-
Supplier: Eaton Hydraulics Group
Description: CTE For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released, Eaton Airflex Type CTE brakes are bi-directional, so they
- Torque Rating: 9,029.16666666667 Ft-lbs
- Configuration: Drum
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
Supplier: Bansbach Easylift®
Description: temperatures up to 200° C stainless steel version in 1.4404 (For special ranges of application, for example food industry or in outdoor areas) with increased friction (The high static friction assures that the gas spring can be adjusted in every required position) with lockable
- Absorber Stroke: 0.393701 to 39.3701 inch
- Cylinder Diameter or Maximum Width: 0.3149608 to 2.755907 inch
- Rod Diameter: 0.1181103 to 1.181103 inch
- Features: Adjustable, Locking, Valve
-
Supplier: WPT Power Corporation
Description: The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine
- Torque Rating: 10,275 Ft-lbs
- Speed: 1,900 rpm
- Maximum Pressure: 90 psi
- Bore Diameter: 2.75 to 4.9 inch
-
Supplier: Daemar Inc.
Description: spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with
- Shaft Diameter (Nominal): 0.375 inch
- Mechanical Seal Type: Single Mechanical Seal
- Spring Element: Single Spring
-
Supplier: FTL Technology
Description: PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Hilliard Corporation (The)
Description: Hilliard Electric Brakes provide positive stopping and reliable holding of rotating devices on demand-every time. Spring engaged when current is interrupted and electromagnetically released when voltage is applied, these brakes are designed for maximum flexibility and long, dependable
- Torque Rating: 7.5 to 4,500 Ft-lbs
- Operating Voltage: 6 to 240 volts
- Bore Diameter: 0.75 to 4 inch
- Diameter: 3.5 to 20 inch
-
Supplier: NBK America LLC
Description: These are press fit type ball rollers with spring plunger function. Because the body section is press fitted, the height can be reduced. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with
- Stroke: 0.05905515 inch
- End Force (depressed): 5.1704 lbs
- Features: Other
- Plunger Type: Spring Plunger
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any
- Dampening Method: Gas
Find Suppliers by Category Top
Featured Products Top
-
With the new Bansbach Low Friction Ring, we’re setting a new standard for applications that demand precise positioning in any position. The innovative design ensures secure holding in every position while delivering smooth, noiseless motion, maximum efficiency, and an extended (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
small amount of friction during compression. These effects can be addressed during design. Free height and diameter can be calculated to meet application requirements, and hysteresis can be minimized by presetting the wave spring, which involves compressing it to its work height over several (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Motor Bearing Preload & Reliability Multi-layer wave springs provide precise axial preload between motor bearings (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
In modern engineering, reducing system size without compromising performance is a key challenge. Traditional coil springs often require significant axial space, limiting compact design and increasing overall system footprint (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, chemicals, and washdowns 100,000+ life cycles – Built for long-term performance Low friction + built-in damping – Smooth motion, controlled movement Protects hinges & mounting points – Minimizes wear and (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
reliability. Wave Springs are designed to function as an elastic compensation mechanism in mechanical seals, delivering stable preload and continuous compensation throughout operation. Their compact structure enables (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Make It Last: Maximizing the Service Life of Industrial Air and Spring Actuated Friction Clutches and Brakes
Determining how long a friction clutch or brake will last has much to do with application. Cycle rates, revolutions per minute and the air pressure required to produce the torque to drive or stop the load are just a few of the considerations. Assuming the unit has been properly sized
-
Selecting a Wrap Spring Clutch/Brake for Optimal Performance and Long Service Life
Clutches and brakes are among the most critical elements of many motion control systems. The. two most widely used types of clutches are electro mechanical friction and wrapped spring. When selecting a clutch, electro mechanical friction types usually come to mind first, but the. frequently
-
Quieting Impact and Vibration (.pdf)
assembled and packaged, so they generated inconsistent force and unpredictable behavior. Then a tapered ring system was developed: These friction springs (as they are now called) were originally developed for use as primary railway buffers. Engineers stacked these tapered rings and found that they could
-
Slotted Pin Inflexibility Leads to Failure
A "Spring Pin" is appropriately named by its ability to flex into a hole that is smaller than the pin's original (pre-installed) outside diameter. A Spring Pin's tendency to return to its original shape after installation makes the pin self retaining. Retention is established by friction between
-
Hole Preparation for Press Fit Pins
Press fit pins are retained in an assembly by the frictional forces between the pin and its mating host component. These forces are a product of the coefficient of friction between the mating materials/coatings, and the interference fit between the pin and its host component. This paper addresses
-
PAT in Perspective: Safe? Yes. Effective? Not So Much.
Pharmacopoeia plans to list specific functionality related characteristics (FRCs) in its excipient monographs next spring. The tests will be non-mandatory. There may also be a General Chapter concerning FRCs addressing theses tests where they appear in monographs. My humble opinion
-
An Exhaust Solution for Controlled Environments
product mixing, tableting, spray coating, drying (which creates particulate fines through airstream abrasion or contact friction) and even packaging. Mixed-flow impeller systems can offer substantial energy savings if they are equipped with heat recovery modules consisting of glycol/water-filled coils
-
Minimize Dust Explosion Hazards
are particularly important because they determine a powdered material's sensitivity to various ignition sources such as hot surfaces, electrical or frictional sparks. The lower the MIE and MIT values, the more dangerous the powder. Because pharmaceutical products and intermediates tend to be unique materials
More Information Top
-
Chassis Handbook
… vD = 0.52 m/s for the initial calculation (stroke = 100 mm, RPM = 100 min–1) k damping factor in N • s/m or kg/s D damping coefficient of the vehicle’s body (D ≈ 0.25 for low- friction springs , D ≈ 0.1 …
-
The Automotive Chassis
Clutch with spiral friction spring .
-
The Shock Absorber Handbook 2nd Edition Complete Document
… kinematic viscosity 173e, 377e kinetic energy correction factor 198t, 315e knee of F (V) curve 12, 140e, 228f, 232 Komamura and Mizumukai 19f, 242f, 243f, 248f, 253f–254f Koni 27f L Lancia Lambda pillar LDE leaf spring friction springs length range specified lever …
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:152489/CONTENT/Chatzis_columbia_0054D_10917.pdf
Analytical Friction Friction springs ky =109 KN/m .
-
Progress in Industrial and Civil Engineering II
… the actual soil contact between soil and pile, and the dispersed spring model can be better to simulate the postural nonlinear of pile-soil contact and separation; at the same time, we need to consider vertical friction spring in the pile side.
-
Micro in-pipe robot mechanical structure design of Shape Memory Alloy driving
The robot is driven by energy which transformed by compression spring using SMA actuator when heating or cooling, and which is composed of SMA spring, friction spring strips and Maxon serve DC electromotor.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CLUTCHES AND BRAKES
When the pawl is disengaged, the drag of the housing on the friction spring rotates the cage and wedges the rollers into engagement.
-
High-Speed Friction Measurements Using a Modified Surface Forces Apparatus
Lateral forces F(x,t) are measured from the deflection of the friction spring , which at any instant may be different from the actual friction force at the interface, Fint, due to inertial effects [8].
Indicates content that may require registration and/or purchase.