Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2.
-
Supplier: Holykell Technology Company Limited
Description: This fuel level and volume sensor(oil tank level sensor) is designed based on the "submersible" shape, it is mainly used to measure the level, volume, fuel storage and fuel temperature of fuel tanks (underground
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Containment Solutions, Inc. (CSI)
Description: ReTank® ReTank® is an on-site retrofit system which allows you to turn any Containment Solutions, Owens Corning or other manufacturers' fiberglass single-wall tank into a hydrostatically monitored double-wall tank. Benefits include reducing costs of tank replacement and using
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use
- Type: Fuel/Oil Tank, Hazardous Tank
-
Supplier: Micro Sensor Co., Ltd.
Description: mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom · Low power consumption Used For: Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Whitman Controls, LLC
Description: various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉. Key Features:
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Micro Sensor Co., Ltd.
Description: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Red Line Synthetic Oil Corporation
Description: Concentrated, high-temp detergents clean your carburetors or fuel injectors, fuel lines, tank, intake valves, combustion chambers, fouled plugs Improves fuel economy, throttle response, hesitation and stalling Compatible with both pump gas and race fuel, pre-mixed
- Features: System Cleaner / Sludge Dispersing
-
Supplier: Madison Company
Description: The M3200 liquid level switch has a stainless steel housing and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks and bilges where oil or fuel may be present.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 199.4 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Micro Sensor Co., Ltd.
Description: For: The level switch for liquid and oil level measurement and control is optional for PNP, voltage, and current output signal, widely used in the oil tank, fuel tank, and lorry in water treatment and water supply and sewage.
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rigid and Cable Suspended Designs Compact Microprocessor Based Designs High Accuracy NPT Threaded and Tri-Clamp® Mountings Heavy Duty Industrial Design The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in metal or
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Micro Sensor Co., Ltd.
Description: measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge,
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: Holykell Technology Company Limited
Description: This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: can be used on seawater ballast, fuel, oil, service and waste water systems. ATEX approved for intrinsically safe use in hazardous environments the LMK-458 marine approved level transmitter can also be used on ship systems which are handling flammable and volatile chemicals such
- Device Classification: Transmitter
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 -
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals Versaplast is Ideal for Corrosive Fluids These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Solutions with Innovation, LLC
Description: liquid level points within a single tank. With only a single entry, the L312E can track changing levels within the tank as well as monitor liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop;
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.6299216 inch
- Maximum Operating Pressure: 73 psi
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the gauge
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 176 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: SSI Technologies, LLC
Description: filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Device Classification: Level Gauge
-
Supplier: Arjay Engineering
Description: accumulation in fuel tank bottoms, and product phase changes in process piping streams. The 2852-IFA sensing probe monitors the capacitance field around the probe. The probe is calibrated to one of the liquids. As the interface of the second product crosses over the probe, the probe
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: ASTM International
Description: Laboratory and Engine Test Stand Calibration 11.1 Testing of Reference Oils 11.1.1 Reference Oil Test Frequency 11.1.2 Reporting of Reference Oil Test Results 11.1.3 Evaluation of Reference Oil Test Results 11.1.4 Status of Non-reference Oil Tests Relative to
-
Supplier: Caterpillar Oil & Gas
Description: water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter
- Volt-Ampere: 2,039,000 to 2,304,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote panel display
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Certification Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
fuel tank bottoms, and product phase changes in process piping streams. Features and Benefits No moving parts Remote electronics via standard twisted pair Explosion proof probe is standard Probe (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
an engine. On the other hand, changing oil too soon or too frequently can have a huge cost impact and environmental impact. Oil in RICE (rotating internal combustion engines) becomes progressively contaminated, the rate of which can vary based on load factor, duty cycle, age, environment, and fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
Manufacturing As hydrogen fuel cell technologies continue to grow, manufacturers increasingly rely on low-level detection systems to protect workers and maintain production continuity. Technologies Used for Low-Level Hydrogen Detection Several sensing technologies are (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
and storage of hydrogen, however, poses new challenges in the types of pressure sensors that can be used safely and accurately in these new applications. Hydrogen salvage and distribution systems are currently in development to handle this fuel efficiently. Dependent upon size, these tanks can experience
More Information Top
-
oil level meter - offers from oil level meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fuel level sensor , oil tank level sensor, diesel level sensor, level sensor ] .
-
ABS Sensor,Wheel Speed Sensor,Auto Sensor from Zhejiang Succeed Auto Parts Co.,Ltd., China
Wheel Speed Sensor, ABS Sensor, Crankshaft Position Sensor, Air Pressure Sensor, Air Flow Sensor, Oxygen Sensor, auto sensor, Fuel Tank Level Sensor , Oil Level Sensor, Water Level Sensor, Brake Pressure Sensor, Engine Coolant Sensor, Air Temperature Sensor, Tpms Sensor, Tire Pressure Sensor…
-
Sensors - Sensors Manufacturers, Suppliers
sensor, oxygen sensor, Crankshaft position sensor, Air Pressure Sensor, Air Flow Sensor, ABS Sensor, Wheel Speed Sensor, Fuel Tank Level Sensor , oil level sensor, water level sensor, Brake Pressure Sensor, engine Coolant Sensor, Air Temperature Sensor, Auto TPMS Sensor Tire pressure sensor…
-
Daihatsu Engine - Daihatsu Engine Manufacturers, Suppliers
crankshaft position sensor, throttle position sensor, Wheel Speed Sensor, Air Pressure Sensor, Air Flow Sensor, Oxygen Sensor, Auto Sensor, Fuel Tank Level Sensor , Oil Level Sensor, Water Level Sensor, Brake Pressure Sensor, Engine Coolant Sensor, Air Temperature Sensor, Tpms Sensor, Tire Pressure…
-
Evaluation of the utility and energy monitoring and control system installed at the US Army, Europe, 409th Base Support Battalion, Military Community at Grafen...
However, the relatively low capital and labor cost of installing level sensors in replacement or additional fuel oil tanks , if they are necessary for other reasons, would be paid back in a short interval.
-
Advanced Composite Materials
The fuel consumption instrument for diesel locomotive is composed of industrial computer, intelligent measuring / controlling module, electromagnetic valves, oil pump, rubber hose, measured fuel tank , liquid level sensor , temperature sensor and other components.
-
Requirements to a Rotax Engine ManagementSystem – “A Standardised Approach”
Various level sensors indicate the water, fuel and oil level in the respective tanks .
-
The South Korean Automotive Supplier Report
…modules, micro antenna, film antenna and shark fin antenna), brake check valves, cylinder head covers, engine management parts, filters (air and oil), fuel pressure regulators, fuel rails, fuel tank pressure sensors , knock sensors, low air switches, oil level switches, oil pressure switches…
-
The South Korea Automotive Supplier Report
…modules, micro antenna, film antenna and shark fin antenna), brake check valves, cylinder head covers, engine management parts, filters (air and oil), fuel pressure regulators, fuel rails, fuel tank pressure sensors , knock sensors, low air switches, oil level switches, oil pressure switches…
-
Inzi Controls
Adjustable Electronic Thermostat, Air Cleaner, Air Intake Manifolds, Antenna, Brake Check Valve, Cylinder Head Covers, Engine Management Systems, Fuel Pressure Regulator, Fuel Rails, Fuel Tank Pressure Sensor , Knock Sensors, Low Air Switch, Oil Level Switch, Oil Pressure Switch, Plastic Air Intake Manifold…
Indicates content that may require registration and/or purchase.